- Base Part Number
- Differential - Input:Output
- Input
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Voltage
- Operating Temperature
- PLL
- Package / Case
- Packaging
Attribute column
Manufacturer
Cypress Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Max Supply Current | Propagation Delay | Quiescent Current | Family | Output Characteristics | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Input Current | Divider/Multiplier | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY22150FZXCT Cypress Semiconductor Corp | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 200MHz | - | 0°C~70°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 30 | CY22150 | CMOS | 16 | - | 6 | - | 3.3V | - | - | 1 | - | - | - | 450mW | - | - | - | - | - | LVCMOS, LVTTL, Crystal | 1:6 | - | 30MHz | Yes | No/No | - | - | - | Yes/No | - | 50 % | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXC-1HT Cypress Semiconductor Corp | 1417 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.3MHz | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2308 | LVCMOS | 16 | - | 8 | Not Qualified | 3.3V | 3.6V | 3V | 1 | - | - | 70mA | - | - | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.2 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2291FX Cypress Semiconductor Corp | 10086 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 18 | - | 66.6MHz 90MHz | 3 | 0°C~70°C | Tube | 2004 | - | e4 | yes | Obsolete | 3 (168 Hours) | 20 | EAR99 | Clock Generator, Fanout Distribution | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 5V SUPPLY | 3.3V 5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 90MHz | 30 | CY2291 | Clock, Crystal | 20 | R-PDSO-G20 | 8 | - | 5V | - | - | 1 | - | - | 100mA | - | - | - | - | - | - | Clock, Crystal | 1:8 | - | 30MHz | Yes | No/No | - | - | 10μA | Yes/No | - | - | - | 2.667mm | - | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2309SXC-1H Cypress Semiconductor Corp | 220 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 0°C~70°C | Tube | 2002 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.33MHz | 30 | CY2309 | LVCMOS | 16 | - | 9 | - | 3.3V | 3.6V | 3V | 1 | - | - | 32mA | - | 32mA | - | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | 0.25 ns | - | 1.48mm | - | 9.98mm | 3.98mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY23S05SXC-1H Cypress Semiconductor Corp | 430 | - | Datasheet | 7 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 133.33MHz | - | 0°C~70°C | Tube | 1999 | Spread Aware™ | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY23S05 | LVCMOS | 8 | - | 5 | - | 3.3V | 3.6V | 3V | 1 | - | - | 32mA | - | - | - | - | 23S | - | LVCMOS, LVTTL | 1:5 | - | - | Yes | No/No | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY25100ZXIF Cypress Semiconductor Corp | 18 | - | - | 6 Weeks | Gold, Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | 200MHz | - | -40°C~85°C | Tray | 2003 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Spread Spectrum Clock Generator | Matte Tin (Sn) | - | - | - | 3.13V~3.45V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | 20 | CY25100 | CMOS | 8 | - | 2 | - | 3.3V | - | - | 1 | - | - | 35mA | - | - | - | - | - | - | CMOS, Crystal | 1:2 | - | 166MHz | Yes | No/No | - | - | - | Yes/No | - | - | - | - | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B993V-5AXI Cypress Semiconductor Corp | 46 | - | Datasheet | 10 Weeks | Gold, Tin | - | Surface Mount | 100-LQFP | YES | 100 | - | 100MHz | - | -40°C~85°C | Tray | 2003 | RoboClock™ | e4 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Clock Buffer, Fanout Distribution | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CONFIGURABLE AS SINGLE ENDED TTL ALSO | 2.97V~3.63V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 20 | CY7B993 | LVTTL | 100 | - | 18 | - | 3.3V | 3.63V | 2.97V | 1 | - | - | 250mA | - | - | 200 ps | - | 7B | - | LVPECL, LVTTL | 4:18 | 0.002 A | - | Yes | No/No | 0.5 ns | - | - | Yes/Yes | 0.5 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309SXI-1HT Cypress Semiconductor Corp | 532 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.33MHz | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2309 | LVCMOS | 16 | - | 9 | Not Qualified | 3.3V | 3.6V | 3V | 1 | - | - | 35mA | - | - | - | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | 0.25 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2304SXI-2 Cypress Semiconductor Corp | 280 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.3MHz | 30 | CY2304 | - | 8 | - | 4 | - | 3.3V | 3.6V | 3V | 1 | - | - | 45mA | - | - | - | - | - | 3-STATE | Clock | 1:4 | - | - | Yes | No/No | - | - | - | Yes/Yes | 0.5 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2077FZXI Cypress Semiconductor Corp | 332 | - | Datasheet | 15 Weeks | Gold, Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | 100MHz 133MHz | - | -40°C~85°C | Tube | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock Generator | Matte Tin (Sn) | - | - | ALSO REQUIRES 3.3V SUPPLY | 3.3V 5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 20 | CY2077 | CMOS, TTL | 8 | - | 1 | Not Qualified | 5V | - | - | - | - | - | 45mA | - | 45mA | - | - | - | - | Clock, Crystal | 1:1 | - | 75MHz | Yes | No/No | - | - | - | Yes/Yes | - | - | 950μm | - | 3.1mm | 4.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXI-4T Cypress Semiconductor Corp | 18 | - | Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 133.3MHz | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2308 | LVCMOS | 16 | - | - | Not Qualified | 3.3V | 3.6V | 3V | 1 | - | - | 45mA | - | - | - | - | - | - | LVCMOS, LVTTL | 1:8 | 0.008 A | - | Yes | No/No | - | - | - | No/Yes | 0.2 ns | - | - | - | 9.893mm | 3.8985mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2304SXI-1 Cypress Semiconductor Corp | 50000 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 133.3MHz | - | -40°C~85°C | Tube | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133MHz | 30 | CY2304 | - | 8 | - | 4 | - | 3.3V | 3.6V | 3V | 1 | - | - | 45mA | - | - | - | - | - | 3-STATE | Clock | 1:4 | - | - | Yes | No/No | - | - | - | - | 0.5 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY23FS04ZXC Cypress Semiconductor Corp | In Stock | - | Datasheet | 15 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 166.7MHz | - | 0°C~70°C | Tube | 2005 | Failsafe™ | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Fanout Distribution, Multiplexer, Zero Delay Buffer | Matte Tin (Sn) | - | - | CAN ALSO OPERATE AT 3.3V SUPPLY | 2.5V 3.3V | DUAL | GULL WING | 260 | - | 2.5V | 0.65mm | - | - | 30 | CY23FS04 | LVCMOS | 16 | - | 4 | - | 3.3V | - | - | 1 | - | - | - | - | - | - | - | - | - | LVCMOS, LVTTL, Crystal | 3:4 | - | 170MHz | Yes with Bypass | No/No | - | - | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY25100ZXCF Cypress Semiconductor Corp | 19 | - | - | 8 Weeks | Gold, Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | 200MHz | 1 | 0°C~70°C | Tube | 2003 | - | - | - | Active | 3 (168 Hours) | - | - | Fanout Buffer (Distribution), Spread Spectrum Clock Generator | - | 70°C | 0°C | - | 3.13V~3.45V | - | - | - | - | - | - | - | - | - | CY25100 | CMOS | - | - | 2 | - | 3.3V | - | - | 1 | 3.45V | 3.13V | 35mA | - | - | - | - | - | - | CMOS, Crystal | 1:2 | - | - | Yes | No/No | - | - | - | Yes/No | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() CY23S09ZXC-1HT Cypress Semiconductor Corp | 18 | - | Datasheet | 4 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 133.33MHz | - | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | - | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | CY23S09 | LVCMOS | 16 | - | 9 | - | 3.3V | 3.6V | 3V | 1 | - | - | 32mA | - | - | - | - | 23S | - | LVCMOS, LVTTL | 1:9 | - | - | Yes with Bypass | No/No | - | 0.35 ns | - | - | 0.25 ns | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY25819SXCT Cypress Semiconductor Corp | 2500 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 32MHz | - | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock/Frequency Synthesizer, Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator | Matte Tin (Sn) | - | - | - | 2.97V~3.63V | DUAL | GULL WING | 260 | - | 3.3V | - | unknown | - | 20 | CY25819 | Clock | 8 | - | 2 | Not Qualified | 3.3V | - | - | 1 | - | - | 250mA | - | - | - | 23mA | - | - | Clock, Crystal, Resonator | 1:2 | - | 32MHz | Yes | No/No | - | - | - | Yes/No | - | 50 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2292F Cypress Semiconductor Corp | 1323 | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 66.6MHz 90MHz | 3 | 0°C~70°C | Tube | 1996 | - | e0 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Tin/Lead (Sn/Pb) | - | - | - | 3.3V 5V | DUAL | GULL WING | 240 | - | 5V | - | not_compliant | - | 30 | CY2292 | CMOS | 16 | - | 6 | Not Qualified | - | - | - | 1 | - | - | 100mA | - | - | - | - | - | - | Clock, Crystal | 1:6 | - | 30MHz | Yes | No/No | - | - | - | Yes/No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY22050KFZXC Cypress Semiconductor Corp | 100 | - | - | 6 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 166.6MHz 200MHz | - | 0°C~70°C | Tube | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | - | CAN ALSO OPERATE AT 2.5V SUPPLY | 2.5V 3.3V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 200MHz | 30 | CY22050 | CMOS | 16 | - | 6 | - | 3.3V | - | - | 1 | - | - | 45mA | 450mW | 45mA | - | - | - | - | LVCMOS, LVTTL, Crystal | 1:6 | - | 133MHz | Yes with Bypass | No/No | - | - | - | Yes/No | - | - | 950μm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY24293ZXC Cypress Semiconductor Corp | 5 | - | - | 6 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 200MHz | - | 0°C~70°C | Tube | 2008 | - | e3 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 25MHz | 30 | CY24293 | HCSL, LVDS | 16 | - | 2 | - | 3.3V | - | - | 1 | - | - | - | - | - | - | 60mA | - | - | Clock, Crystal | 1:3 | - | 25MHz | Yes | No/Yes | - | - | - | No/No | - | 50 % | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY23EP05SXC-1H Cypress Semiconductor Corp | 3000 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 200MHz 220MHz | - | 0°C~70°C | Tube | 2001 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | ALSO OPERATES AT 3.3V SUPPLY | 2.5V 3.3V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 220MHz | 30 | CY23EP05 | LVCMOS | 8 | - | 5 | - | 3.3V | 2.7V | 2.3V | 1 | - | - | 45mA | - | - | - | - | - | - | LVCMOS, LVTTL | 1:5 | - | - | Yes | No/No | - | 0.2 ns | - | - | - | - | - | - | - | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |