- Base Part Number
- Differential - Input:Output
- Input
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Voltage
- Operating Temperature
- PLL
- Package / Case
- Packaging
Attribute column
Manufacturer
Cypress Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Nominal Supply Current | Power Dissipation | Max Supply Current | Propagation Delay | Quiescent Current | Family | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY23EP05SXI-1 Cypress Semiconductor Corp | 6 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 133MHz 167MHz | - | -40°C~85°C | Tube | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY | 2.5V 3.3V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 220MHz | 30 | CY23EP05 | LVCMOS | 8 | 5 | - | 3.3V | 2.7V | - | 2.3V | 1 | 45mA | - | 45mA | - | - | - | LVCMOS, LVTTL | 1:5 | - | - | Yes | No/No | - | 0.2 ns | - | - | - | - | 1.48mm | - | 4.98mm | 3.99mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXC-3 Cypress Semiconductor Corp | 1069 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 133.3MHz | - | 0°C~70°C | Tube | 2010 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | - | 3V | 1 | 45mA | - | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes | No/No | - | - | No/Yes | - | 0.2 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B9945V-2AXC Cypress Semiconductor Corp | 46 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 52-LQFP | YES | 52 | 200MHz | - | 0°C~70°C | Tray | 2002 | RoboClock™ | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Clock Buffer, Fanout Distribution | Matte Tin (Sn) | - | 2.97V~3.63V | QUAD | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | - | 30 | CY7B9945 | LVTTL | 52 | 11 | Not Qualified | 3.3V | 3.63V | - | 2.97V | 1 | 250mA | - | - | - | - | 7B | LVPECL, LVTTL | 4:10 | 0.03 A | - | Yes | Yes/No | 0.25 ns | 0.25 ns | Yes/Yes | 200 MHz | 0.5 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY22381FXCT Cypress Semiconductor Corp | 519 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 200MHz | 3 | 0°C~70°C | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 30 | CY22381 | CMOS | 8 | - | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | LVTTL, Crystal | 1:3 | - | 166MHz | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309ZXI-1H Cypress Semiconductor Corp | 5 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~85°C | Tube | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 133.33MHz | 30 | CY2309 | LVCMOS | 16 | 9 | - | 3.3V | 3.6V | - | 3V | 1 | 35mA | - | - | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | 0.25 ns | - | - | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7B9920-5SI Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Lead, Tin | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | 80MHz | - | -40°C~85°C | Tube | 1999 | - | e0 | no | Obsolete | 2 (1 Year) | 24 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Tin/Lead (Sn/Pb) | - | 4.5V~5.5V | DUAL | GULL WING | 220 | 1 | 5V | - | not_compliant | - | NOT SPECIFIED | CY7B9920 | CMOS | 24 | 8 | Not Qualified | 5V | - | 5V | - | 1 | 90mA | 104mW | - | - | - | 7B | Clock | 1:8 | - | - | Yes | No/No | 0.5 ns | 0.5 ns | - | - | 0.5 ns | 50 % | - | 2.667mm | - | 7.5055mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY25819SXC Cypress Semiconductor Corp | 36 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 32MHz | - | 0°C~70°C | Tube | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock/Frequency Synthesizer, Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator | Matte Tin (Sn) | - | 2.97V~3.63V | DUAL | GULL WING | 260 | - | 3.3V | - | unknown | - | 20 | CY25819 | Clock | 8 | 2 | Not Qualified | 3.3V | - | - | - | 1 | 250mA | - | - | - | 23mA | - | Clock, Crystal, Resonator | 1:2 | - | 32MHz | Yes | No/No | - | - | Yes/No | - | - | 50 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2510ZXC-1T Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Gold | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | 140MHz | - | 0°C~70°C | Tape & Reel (TR) | 1998 | Spread Aware™ | e3 | yes | Obsolete | 3 (168 Hours) | 24 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 2.97V~3.63V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY2510 | LVCMOS, LVTTL | 24 | 11 | - | 3.3V | 3.63V | - | 2.97V | 1 | 200mA | - | - | - | - | - | LVCMOS, LVTTL | 2:11 | - | - | Yes | No/No | - | - | - | - | - | - | - | - | 7.8mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY25823ZXCT Cypress Semiconductor Corp | 990 | - | Datasheet | 15 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 100MHz | - | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator | Matte Tin (Sn) | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | 30 | CY25823 | Clock | 16 | 2 | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | LVTTL | 1:2 | - | 14.131818MHz | Yes | No/Yes | - | - | Yes/No | - | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY22800FXC Cypress Semiconductor Corp | 46 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 0°C~70°C | Tube | 2000 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | 3.14V~3.47V | DUAL | GULL WING | - | - | 3.3V | - | unknown | 200MHz | - | CY22800 | LVCMOS | 8 | 3 | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | Clock, Crystal | 1:3 | - | 100MHz | Yes | No/No | - | - | Yes/Yes | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2309CSXC-1 Cypress Semiconductor Corp | 7572 | - | Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 133.33MHz | - | 0°C~70°C | Tube | 2011 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2309 | LVCMOS | 16 | 9 | - | 3.3V | 3.6V | - | 3V | 1 | 32mA | - | 32mA | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | 0.2 ns | - | 1.478mm | - | 9.98mm | 3.987mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2303SXCT Cypress Semiconductor Corp | 4334 | - | Datasheet | 15 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 166.67MHz | - | 0°C~70°C | Tape & Reel (TR) | 1996 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Clock Multiplier, Fanout Distribution | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2303 | LVCMOS | 8 | 3 | Not Qualified | 3.3V | - | - | 3V | 1 | 45mA | - | - | - | - | - | LVCMOS, LVTTL | 1:3 | - | - | Yes | No/No | - | 0.2 ns | No/Yes | - | 0.2 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308ZXC-1H Cypress Semiconductor Corp | 1295 | - | Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 0°C~70°C | Tube | 1996 | - | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 133.3MHz | 30 | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | - | 3V | 1 | 70mA | - | 70mA | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.2 ns | - | 950μm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY23EP09ZXI-1H Cypress Semiconductor Corp | 21000 | - | - | 7 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 200MHz 220MHz | - | -40°C~85°C | Tube | 2002 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 3.3V SUPPLY | 2.5V 3.3V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 220MHz | 30 | CY23EP09 | LVCMOS | 16 | 9 | - | 3.3V | 2.7V | - | 2.3V | 1 | 45mA | - | - | - | - | - | LVCMOS, LVTTL | 1:9 | - | - | Yes with Bypass | No/No | - | 4.4 ns | - | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B994V-5BBC Cypress Semiconductor Corp | 7 | - | Datasheet | - | Lead, Tin | - | Surface Mount | 100-LBGA | YES | 100 | 200MHz | - | 0°C~70°C | Tray | 2003 | RoboClock™ | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Clock Buffer, Fanout Distribution | Tin/Lead (Sn/Pb) | CONFIGURABLE AS SINGLE ENDED TTL ALSO | 2.97V~3.63V | BOTTOM | BALL | 220 | 1 | 3.3V | - | - | - | - | CY7B994 | LVTTL | 100 | 18 | - | 3.3V | 3.63V | - | 2.97V | 1 | 250mA | - | - | - | - | 7B | LVPECL, LVTTL | 4:18 | 0.03 A | - | Yes | No/No | 0.5 ns | 0.5 ns | Yes/Yes | 200 MHz | 0.8 ns | - | - | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() CY7B9940V-2AXC Cypress Semiconductor Corp | 2880 | - | Datasheet | - | Gold, Tin | - | Surface Mount | 44-LQFP | YES | 44 | 200MHz | - | 0°C~70°C | Tray | 2003 | RoboClockII™ Junior | e4 | yes | Obsolete | 3 (168 Hours) | 44 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | CONFIGURABLE AS SINGLE ENDED TTL ALSO | 2.97V~3.63V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | 20 | CY7B9940 | LVTTL | 44 | 10 | - | 3.3V | 3.63V | - | 2.97V | 1 | 200mA | - | - | - | - | 7B | LVPECL, LVTTL | 4:10 | 0.03 A | - | Yes | Yes/No | 0.25 ns | 0.25 ns | - | 200 MHz | 0.65 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B9911-5JCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | 100MHz | - | 0°C~70°C | Tape & Reel (TR) | 2007 | RoboClock+™ | e0 | no | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | TIN LEAD | - | 4.5V~5.5V | QUAD | J BEND | 220 | 4 | 5V | - | - | - | - | CY7B9911 | - | 32 | 8 | - | 5V | - | - | - | 1 | - | - | - | - | - | 7B | TTL | 1:8 | - | - | Yes | No/No | - | 0.5 ns | Yes/Yes | - | - | - | - | 3.556mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() CY22393FC Cypress Semiconductor Corp | 46 | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 3 | 0°C~70°C | Tube | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Tin/Lead (Sn/Pb) | - | 3.135V~3.465V | DUAL | GULL WING | 225 | - | 3.3V | - | not_compliant | 200MHz | 20 | CY22393 | CMOS | 16 | 6 | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | LVTTL, Crystal | 1:6 | - | 166MHz | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY2308ZXC-1HT Cypress Semiconductor Corp | 93 | - | Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 133.3MHz | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | CY2308 | LVCMOS | 16 | - | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | 70mA | - | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.2 ns | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2305CSXA-1H Cypress Semiconductor Corp | 3262 | - | Datasheet | 15 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C | Tube | 2011 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.33MHz | 30 | CY2305 | LVCMOS | 8 | 5 | - | 3.3V | 3.6V | - | 3V | 1 | 35mA | - | - | 0 s | - | - | LVCMOS, LVTTL | 1:5 | - | - | Yes | No/No | - | - | - | - | 0.2 ns | - | 1.48mm | - | 4.98mm | 3.99mm | No | - | ROHS3 Compliant | Lead Free |