- Propagation Delay
- Mount
- Number of I/Os
- Package / Case
- RoHS Status
- Number of Macro Cells
- Operating Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Series
- Pin Count
Attribute column
Manufacturer
Cypress Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Max Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY37032VP44-100AXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LQFP | 44 | - | EEPROM | 37 | 0°C~70°C TA | Tray | 2001 | Ultra37000™ | e4 | Obsolete | 3 (168 Hours) | 44 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 100MHz | 20 | CY37032 | 44 | - | - | 3.3V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 3.6V | 3V | - | - | 12 ns | 12 ns | - | 960 | - | - | 2 | 100 | MACROCELL | 32 | YES | 1 | 3V~3.6V | - | 1.6mm | 10mm | 10mm | No | - | ROHS3 Compliant | Lead Free | ||
CY37128P100-125AXI Cypress Semiconductor Corp | 3 | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | 100-LQFP | 100 | - | EEPROM | 69 | -40°C~85°C TA | Tray | 2003 | Ultra37000™ | e3 | Obsolete | 3 (168 Hours) | 100 | Matte Tin (Sn) | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | unknown | 125MHz | 40 | CY37128 | 100 | - | Not Qualified | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.5V | 4.5V | - | - | 10 ns | 10 ns | - | 3800 | - | - | 8 | 125 | MACROCELL | 128 | YES | 1 | 4.5V~5.5V | - | 1.6mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
CY37064VP100-100AXC Cypress Semiconductor Corp | 1680 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | 100 | 100-TQFP (14x14) | EEPROM | 69 | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | - | Obsolete | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 100MHz | - | CY37064 | - | - | - | 3.3V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 3.6V | 3V | - | - | 12 ns | 12 ns | 4 | 2000 | 100MHz | 69 | 4 | - | - | 64 | - | - | 3V~3.6V | 12ns | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
CY37128P100-125AXC Cypress Semiconductor Corp | 114 | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | 100-LQFP | 100 | - | EEPROM | 69 | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e4 | Obsolete | 3 (168 Hours) | 100 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 125MHz | 40 | CY37128 | 100 | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | - | - | 10 ns | 10 ns | - | 3800 | - | - | 8 | 125 | MACROCELL | 128 | YES | 1 | 4.75V~5.25V | - | 1.6mm | 14mm | 14mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY37064VP44-100AXC Cypress Semiconductor Corp | 319 | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | 44-LQFP | 44 | - | EEPROM | 37 | 0°C~70°C TA | Tray | 2001 | Ultra37000™ | e4 | Obsolete | 3 (168 Hours) | 44 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 100MHz | 20 | CY37064 | 44 | - | - | 3.3V | - | - | - | In-System Reprogrammable™ (ISR™) Flash | 3.6V | 3V | - | - | 12 ns | 12 ns | - | 2000 | - | - | 4 | 100 | MACROCELL | 64 | YES | 1 | 3V~3.6V | - | 1.6mm | 10mm | 10mm | No | - | ROHS3 Compliant | Lead Free | ||
CY37256VP256-66BBI Cypress Semiconductor Corp | 14 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-LBGA | - | - | EEPROM | 197 | -40°C~85°C TA | Tray | 2003 | Ultra37000™ | e0 | Obsolete | 3 (168 Hours) | 256 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1mm | - | 66MHz | 30 | CY37256 | 256 | - | - | 3.3V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 3.6V | 3V | - | - | 20 ns | 20 ns | - | 7700 | - | - | 16 | - | MACROCELL | 256 | YES | 1 | 3V~3.6V | - | 1.6mm | 17mm | 17mm | No | - | Non-RoHS Compliant | Contains Lead | ||
CY37128P100-100AXC Cypress Semiconductor Corp | 9 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | 100 | - | EEPROM | 69 | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e3 | Obsolete | 3 (168 Hours) | 100 | Matte Tin (Sn) | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | unknown | 100MHz | 20 | CY37128 | 100 | - | Not Qualified | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | 10μA | - | 12 ns | 12 ns | - | 3800 | - | - | 8 | - | MACROCELL | 128 | YES | 1 | 4.75V~5.25V | - | 1.6mm | 14mm | 14mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY37064P84-125JC Cypress Semiconductor Corp | 66 | - | Datasheet | - | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | 84 | - | EEPROM | 69 | 0°C~70°C TA | Tube | 1999 | Ultra37000™ | e0 | Obsolete | 3 (168 Hours) | 84 | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | not_compliant | - | 30 | CY37064 | 84 | - | Not Qualified | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | 10 ns | 10 ns | - | - | 125MHz | - | 4 | 125 | MACROCELL | 64 | YES | 1 | 4.75V~5.25V | - | 5.08mm | 29.3116mm | 29.3116mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY37032P44-125JXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | EEPROM | 37 | 0°C~70°C TA | Tube | 2003 | Ultra37000™ | e3 | Obsolete | 3 (168 Hours) | 44 | - | - | - | YES | - | QUAD | J BEND | 260 | 5V | - | - | 125MHz | 20 | CY37032 | 44 | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | - | - | 10 ns | 10 ns | - | 960 | - | - | 2 | 125 | MACROCELL | 32 | YES | 1 | 4.75V~5.25V | - | - | 16.6116mm | 16.6116mm | No | - | ROHS3 Compliant | Lead Free | ||
CY37192P160-125AXI Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 160-LQFP | 160 | - | EEPROM | 125 | -40°C~85°C TA | Tray | 2003 | Ultra37000™ | e3 | Obsolete | 3 (168 Hours) | 160 | Matte Tin (Sn) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V+/-0.3 OR 5V+/-0.5 | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 125MHz | 20 | CY37192 | 160 | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.5V | 4.5V | - | - | 10 ns | 10 ns | - | 5700 | - | - | 12 | - | MACROCELL | 192 | YES | 1 | 4.5V~5.5V | - | 1.6mm | 24mm | 24mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY37032VP44-100AC Cypress Semiconductor Corp | 199 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LQFP | - | - | - | 37 | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e0 | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | GULL WING | 240 | 3.3V | 0.8mm | not_compliant | - | 30 | CY37032 | 44 | S-PQFP-G44 | Not Qualified | 3.3V | 3.6V | - | - | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | 80MHz | 12 ns | - | - | - | - | - | 2 | - | MACROCELL | 32 | YES | 1 | 3V~3.6V | - | 1.6mm | 10mm | 10mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY37064P44-125AC Cypress Semiconductor Corp | 600 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LQFP | - | - | - | 37 | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e0 | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | GULL WING | 240 | 5V | 0.8mm | not_compliant | - | 30 | CY37064 | 44 | - | Not Qualified | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | 83MHz | 10 ns | - | - | - | - | - | 4 | - | MACROCELL | 64 | YES | 1 | 4.75V~5.25V | - | 1.6mm | 10mm | 10mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY37064P44-125AXC Cypress Semiconductor Corp | 54 | - | Datasheet | 99 Weeks | Gold, Tin | Surface Mount | Surface Mount | 44-LQFP | 44 | - | EEPROM | 37 | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e4 | Obsolete | 3 (168 Hours) | 44 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.8mm | - | 125MHz | 20 | CY37064 | 44 | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | 10μA | - | 10 ns | 10 ns | - | 2000 | - | - | 4 | 125 | MACROCELL | 64 | YES | 1 | 4.75V~5.25V | - | 1.6mm | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
CY37128VP160-83AXI Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 160-LQFP | 160 | - | EEPROM | 133 | -40°C~85°C TA | Tray | 2003 | Ultra37000™ | e3 | Obsolete | 3 (168 Hours) | 160 | - | - | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 83MHz | 20 | CY37128 | 160 | - | - | 3.3V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 3.6V | 3V | - | - | 15 ns | 15 ns | - | 3800 | - | - | 8 | 83 | MACROCELL | 128 | YES | 1 | 3V~3.6V | - | 1.6mm | 24mm | 24mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY39100V388B-125MGC Cypress Semiconductor Corp | 1426 | - | Datasheet | - | - | Surface Mount | Surface Mount | 388-BBGA | - | - | - | 294 | 0°C~70°C TA | Tray | 2003 | Delta 39K™ ISR™ | e0 | Obsolete | 3 (168 Hours) | 388 | TIN LEAD | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | 225 | 2.5V | 1.27mm | unknown | - | 30 | CY39100 | 388 | S-PBGA-B388 | Not Qualified | - | 2.7V | 1.5/3.32.5/3.3V | 2.3V | In-System Reprogrammable™ (ISR™) Flash | - | - | - | - | 10 ns | - | - | 144000 | - | - | - | - | MACROCELL | 1536 | YES | - | 2.5V 3.3V | - | 2.46mm | 35mm | 35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
CY37512P208-125NXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 208-BFQFP | 208 | - | EEPROM | 165 | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e3 | Obsolete | 3 (168 Hours) | 208 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 125MHz | 20 | CY37512 | 208 | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | - | - | 10 ns | 10 ns | - | - | - | - | 32 | - | MACROCELL | 512 | - | 1 | 4.75V~5.25V | - | 3.77mm | 28mm | 28mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY37256VP208-100NXC Cypress Semiconductor Corp | 374 | - | Datasheet | - | - | Surface Mount | Surface Mount | 208-BFQFP | 208 | - | - | 165 | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e3 | Obsolete | 3 (168 Hours) | 208 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 20 | CY37256 | 208 | - | Not Qualified | - | 3.6V | - | 3V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | 80MHz | 12 ns | - | - | - | - | - | - | - | MACROCELL | 256 | - | 1 | 3V~3.6V | 12ns | 3.77mm | 28mm | 28mm | - | - | ROHS3 Compliant | Lead Free | ||
CY37064P100-125AXC Cypress Semiconductor Corp | 8 | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | 100-LQFP | 100 | - | EEPROM | 69 | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e4 | Obsolete | 3 (168 Hours) | 100 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 125MHz | 20 | CY37064 | 100 | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | 10μA | - | 10 ns | 10 ns | - | 2000 | - | - | 4 | 125 | MACROCELL | 64 | YES | 1 | 4.75V~5.25V | - | 1.6mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY37032P44-125AC Cypress Semiconductor Corp | 200 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LQFP | 44 | - | EEPROM | 37 | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e0 | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | GULL WING | 240 | 5V | 0.8mm | not_compliant | 125MHz | 30 | CY37032 | 44 | - | Not Qualified | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | - | - | 10 ns | 10 ns | - | - | - | - | 2 | - | MACROCELL | 32 | YES | 1 | 4.75V~5.25V | - | 1.6mm | 10mm | 10mm | - | - | Non-RoHS Compliant | Contains Lead | ||
CY37256P160-125AXI Cypress Semiconductor Corp | 1960 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 160-LQFP | 160 | - | EEPROM | 133 | -40°C~85°C TA | Tray | 2003 | Ultra37000™ | e3 | Obsolete | 3 (168 Hours) | 160 | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 125MHz | 20 | CY37256 | 160 | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.5V | 4.5V | - | - | 10 ns | 10 ns | - | 7700 | - | - | 16 | 125 | MACROCELL | 256 | YES | 1 | 4.5V~5.5V | - | 1.6mm | 24mm | 24mm | No | - | ROHS3 Compliant | Lead Free |