- Propagation Delay
- Mount
- Number of I/Os
- Package / Case
- RoHS Status
- Number of Macro Cells
- Operating Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Series
- Pin Count
Attribute column
Manufacturer
Cypress Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Organization | Programmable Logic Type | Number of Gates | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | In-System Programmable | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY39200V484-83BBXC Cypress Semiconductor | In Stock | - | Datasheet | - | - | FBGA | YES | 484 | 83MHz | SRAM | 368 | - | - | - | - | - | - | - | 484 | - | 70°C | 0°C | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | - | 2.5V | 1mm | - | - | - | - | 484 | - | - | - | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 2.3V | 60kB | - | 15 ns | - | - | - | LOADABLE PLD | - | 368 | - | 83 | MACROCELL | 3072 | - | - | - | - | - | - | 1.9mm | 23mm | 23mm | No | RoHS Compliant | Lead Free | ||
![]() CY39200V676-125MBXC Cypress Semiconductor | In Stock | - | Datasheet | - | - | FBGA | YES | 676 | 125MHz | SRAM | 428 | - | - | - | - | - | - | - | 676 | - | 70°C | 0°C | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | - | 2.5V | 1mm | - | - | - | - | 676 | - | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 2.3V | 60kB | - | 10 ns | - | - | - | LOADABLE PLD | 200000 | 428 | - | 125 | MACROCELL | 3072 | - | - | - | - | - | - | 1.6mm | 27mm | 27mm | - | RoHS Compliant | Lead Free | ||
![]() CY37256P208-154NC Cypress Semiconductor | 88 | - | Datasheet | Surface Mount | - | PQFP | - | 208 | 154MHz | EEPROM | 165 | - | - | 2012 | - | e0 | - | 5 (48 Hours) | 208 | Tin/Lead (Sn/Pb) | 70°C | 0°C | 256 MACROCELLS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.5mm | - | 154MHz | 30 | - | 208 | - | - | Not Qualified | 5V | - | - | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | 7.5 ns | 7.5 ns | - | - | EE PLD | - | - | 16 | 154 | MACROCELL | 256 | YES | 1 | - | - | YES | - | 3.77mm | 28mm | 28mm | - | RoHS Compliant | - | ||
![]() CY37128P84-125JI Cypress Semiconductor | In Stock | - | - | Surface Mount | - | PLCC | - | 84 | 125MHz | EEPROM | 69 | - | - | - | - | e0 | - | 3 (168 Hours) | 84 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | 125MHz | 30 | - | 84 | - | - | - | 5V | - | - | INDUSTRIAL | - | - | 5.5V | 4.5V | - | - | 10 ns | 10 ns | - | 1 DEDICATED INPUTS, 69 I/O | EE PLD | - | - | 8 | 125 | MACROCELL | 128 | YES | 1 | - | - | YES | - | - | 29.3116mm | 29.3116mm | No | RoHS Compliant | - | ||
![]() CY39200V484-125BBXC Cypress Semiconductor | In Stock | - | Datasheet | - | - | FBGA | YES | 484 | 125MHz | SRAM | 368 | - | - | - | - | - | - | - | 484 | - | 70°C | 0°C | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | - | 2.5V | 1mm | - | - | - | - | 484 | - | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 2.3V | 60kB | - | 10 ns | - | - | - | LOADABLE PLD | 200000 | 368 | - | 125 | MACROCELL | 3072 | - | - | - | - | - | - | 1.9mm | 23mm | 23mm | - | RoHS Compliant | Lead Free | ||
![]() CY39200V484-83BBXI Cypress Semiconductor | In Stock | - | Datasheet | - | - | FBGA | YES | 484 | 83MHz | SRAM | 368 | - | - | - | - | - | - | - | 484 | - | 85°C | -40°C | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | - | 2.5V | 1mm | - | - | - | - | 484 | - | - | - | 3.3V | - | - | INDUSTRIAL | - | - | 3.6V | 2.3V | 60kB | - | 15 ns | - | - | - | LOADABLE PLD | - | 368 | - | 83 | MACROCELL | 3072 | - | - | - | - | - | - | 1.9mm | 23mm | 23mm | No | RoHS Compliant | Lead Free | ||
![]() CY39200V676-83MBXC Cypress Semiconductor | In Stock | - | Datasheet | - | - | FBGA | YES | 676 | 83MHz | SRAM | 428 | - | - | - | - | - | - | - | 676 | - | 70°C | 0°C | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | - | 2.5V | 1mm | - | - | - | - | 676 | - | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 2.3V | 60kB | - | 15 ns | - | - | - | LOADABLE PLD | 200000 | 428 | - | 83 | MACROCELL | 3072 | - | - | - | - | - | - | 1.6mm | 27mm | 27mm | - | RoHS Compliant | Lead Free | ||
![]() CY39200V484-125BBXI Cypress Semiconductor | In Stock | - | Datasheet | - | - | FBGA | YES | 484 | 125MHz | SRAM | 368 | - | - | - | - | - | - | - | 484 | - | 85°C | -40°C | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | - | 2.5V | 1mm | - | - | - | - | 484 | - | - | - | 3.3V | - | - | INDUSTRIAL | - | - | 3.6V | 2.3V | 60kB | - | 10 ns | - | - | - | LOADABLE PLD | 200000 | 368 | - | 125 | MACROCELL | 3072 | - | - | - | - | - | - | 1.9mm | 23mm | 23mm | No | RoHS Compliant | Lead Free | ||
![]() CY7C344-25JCT Cypress Semiconductor | In Stock | - | - | Surface Mount | - | PLCC | - | 28 | 62.5MHz | EPROM | 16 | - | Tape and Reel | - | - | - | - | - | 28 | - | 70°C | 0°C | - | - | QUAD | J BEND | - | 5V | - | - | 62.5MHz | - | - | 28 | - | - | - | 5V | - | - | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | 25 ns | 25 ns | - | - | OT PLD | - | - | 1 | - | MACROCELL | - | - | 7 | - | - | - | - | 4.57mm | - | - | No | RoHS Compliant | - | ||
![]() CY37064P44-125AIT Cypress Semiconductor | In Stock | - | - | Surface Mount | - | TQFP | - | 44 | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 125MHz | - | - | - | - | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | - | - | 10 ns | 10 ns | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() CY7C373I-100JC Cypress Semiconductor | In Stock | - | - | Surface Mount | - | PLCC | - | 84 | - | FLASH | 69 | - | Bulk | - | - | e0 | - | - | 84 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | J BEND | - | 5V | 1.27mm | not_compliant | - | - | - | 84 | - | - | Not Qualified | 5V | - | - | COMMERCIAL | - | - | 5.25V | 4.75V | - | 80MHz | 12 ns | - | - | - | - | - | - | 4 | - | MACROCELL | 64 | NO | 1 | - | - | YES | - | 5.08mm | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY38100V208-125NTI Cypress Semiconductor | In Stock | - | - | - | - | PQFP | YES | - | 125MHz | SRAM | 136 | - | Bulk | - | - | - | - | - | 208 | - | 85°C | -40°C | CAN ALSO OPERATE WITH A 3.3V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | - | 2.5V | 0.5mm | - | - | - | - | 208 | - | - | - | - | 2.7V | 1.8/3.32.5/3.3V | INDUSTRIAL | 2.3V | - | - | - | 6kB | - | 10 ns | - | - | 0 DEDICATED INPUTS, 136 I/O | LOADABLE PLD | - | - | - | 125 | MACROCELL | 1536 | YES | - | - | - | YES | - | 3.77mm | 28mm | 28mm | No | RoHS Compliant | - | ||
![]() CY39100V388B-125MGI Cypress Semiconductor | In Stock | - | - | - | - | BGA | YES | - | 125MHz | SRAM | 294 | - | Bulk | - | - | e0 | - | 3 (168 Hours) | 388 | TIN LEAD | 85°C | -40°C | IT CAN ALSO HAVE AN INPUT VOLTAGE OF 3.3V | 8542.39.00.01 | BOTTOM | BALL | 225 | 2.5V | 1.27mm | - | - | 30 | - | 388 | - | - | - | - | 2.7V | 1.5/3.32.5/3.3V | INDUSTRIAL | 2.3V | - | - | - | 30kB | - | 10 ns | - | - | 0 DEDICATED INPUTS, 294 I/O | LOADABLE PLD | - | - | - | 125 | MACROCELL | 1536 | YES | - | - | - | YES | - | 2.46mm | 35mm | 35mm | No | RoHS Compliant | - | ||
![]() CY38050V208-125NTI Cypress Semiconductor | In Stock | - | - | - | - | PQFP | YES | - | 125MHz | SRAM | 136 | - | Bulk | - | - | e0 | - | 3 (168 Hours) | 208 | TIN LEAD | 85°C | -40°C | CAN ALSO OPERATE WITH A 3.3V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | 225 | 2.5V | 0.5mm | - | - | 30 | - | 208 | - | - | Not Qualified | - | 2.7V | 1.8/3.32.5/3.3V | INDUSTRIAL | 2.3V | - | - | - | 3kB | - | 10 ns | - | - | 0 DEDICATED INPUTS, 136 I/O | LOADABLE PLD | - | - | - | 125 | MACROCELL | 768 | YES | - | - | - | YES | - | 3.77mm | 28mm | 28mm | - | RoHS Compliant | - | ||
![]() CG6828AS Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CY39050V208-125NTXC Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | 136 | 0°C~70°C TA | Tray | 2005 | Delta 39K™ ISR™ | e3/e4 | Obsolete | 3 (168 Hours) | 208 | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 20 | CY39050 | 208 | S-PQFP-G208 | - | Not Qualified | - | 2.7V | - | - | 2.3V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | 10 ns | - | - | - | - | 72000 | - | - | - | MACROCELL | 768 | - | - | 2.5V 3.3V | 10ns | - | - | 3.77mm | 28mm | 28mm | - | ROHS3 Compliant | - | ||
![]() CY7C344B-20HC Cypress Semiconductor | In Stock | - | - | Surface Mount | - | - | - | 28 | 62.5MHz | EPROM | 16 | - | - | - | - | e0 | - | - | 28 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 5V | - | - | 71.4MHz | 30 | - | 28 | - | 16 | - | 5V | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | 20 ns | 20 ns | PAL-TYPE | - | UV PLD | - | - | 1 | 20 | MACROCELL | - | - | 7 | - | - | - | 320 | 4.57mm | - | - | No | RoHS Compliant | - |