- Propagation Delay
- Mount
- Number of I/Os
- Package / Case
- RoHS Status
- Number of Macro Cells
- Operating Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Series
- Pin Count
Attribute column
Manufacturer
Cypress Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | In-System Programmable | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY37064P44-125JXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 44-PLCC (16.51x16.51) | - | EEPROM | 37 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2003 | Ultra37000™ | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 125MHz | - | CY37064 | - | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | - | - | 10 ns | 10 ns | - | - | 4 | 2000 | 125MHz | - | 37 | 4 | 125 | - | 64 | - | - | 4.75V~5.25V | 10ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-8871311RA Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | - | 2 | 125°C | -55°C | - | - | - | 2001 | - | e0 | - | - | 20 | 3A001.A.2.C | TIN LEAD | - | - | 1 EXTERNAL CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 5V | 2.54mm | - | - | - | - | 20 | R-GDIP-T20 | Not Qualified | - | 5.5V | MILITARY | 4.5V | - | - | - | - | 28.5MHz | 20 ns | - | 8 DEDICATED INPUTS, 2 I/O | OT PLD | - | - | - | - | - | - | - | MIXED | - | - | 8 | - | - | - | 5.08mm | 24.13mm | 7.62mm | - | RoHS Compliant | - | ||
![]() CY37064P100-200AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x14) | - | EEPROM | 69 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2003 | Ultra37000™ | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | CY37064 | - | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | - | - | - | - | - | - | - | 2000 | 200MHz | - | 69 | 4 | - | - | 64 | - | - | 4.75V~5.25V | 6ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY37032P44-154AXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LQFP | - | 44 | 44-TQFP (10x10) | - | EEPROM | 37 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | Ultra37000™ | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 154MHz | - | CY37032 | - | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.5V | 4.5V | - | - | 7.5 ns | 7.5 ns | - | - | 2 | 960 | 154MHz | - | 37 | 2 | - | - | 32 | - | - | 4.5V~5.5V | 7.5ns | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5962-9952201QYA Cypress Semiconductor | In Stock | - | Datasheet | - | Surface Mount | - | CLCC | - | 84 | - | 83MHz | EEPROM | 69 | - | - | - | - | - | 2003 | - | e0 | - | 3 (168 Hours) | 84 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | YES | - | QUAD | J BEND | 225 | 3.3V | 1.27mm | - | 83MHz | 30 | - | 84 | - | Qualified | 3.3V | - | MILITARY | - | - | 3.6V | 3V | - | - | 15 ns | 15 ns | 1 DEDICATED INPUTS, 69 I/O | EE PLD | - | - | - | - | - | 8 | - | MACROCELL | 128 | YES | 1 | - | - | YES | - | 29.21mm | 29.21mm | No | RoHS Compliant | - | ||
![]() CY39030V208-125NTXI Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | 136 | - | - | - | -40°C~85°C TA | Tray | 2005 | Delta 39K™ ISR™ | e3/e4 | Obsolete | 3 (168 Hours) | 208 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | unknown | - | 20 | CY39030 | 208 | - | Not Qualified | - | 2.7V | - | 2.3V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | 10 ns | - | - | - | - | 48000 | - | - | - | - | - | MACROCELL | 512 | - | - | 2.5V 3.3V | 10ns | - | 3.77mm | 28mm | 28mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C373I-66JC Cypress Semiconductor | In Stock | - | - | - | Surface Mount | - | PLCC | - | 84 | - | - | FLASH | 64 | - | - | - | - | - | - | - | e0 | - | - | 84 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | J BEND | - | 5V | 1.27mm | - | - | - | - | 84 | - | - | 5V | - | COMMERCIAL | - | - | 5.25V | 4.75V | - | 50MHz | 20 ns | 20 ns | - | - | - | - | - | - | - | 4 | - | MACROCELL | 64 | NO | 1 | - | - | YES | 5.08mm | 29.3116mm | 29.3116mm | No | RoHS Compliant | - | ||
![]() CY37032VP44-100JXIT Cypress Semiconductor | In Stock | - | Datasheet | - | Surface Mount | - | PLCC | - | 44 | - | - | EEPROM | 37 | - | - | - | - | Tape and Reel | 2003 | - | e3 | - | - | 44 | - | MATTE TIN | 85°C | -40°C | - | - | QUAD | J BEND | - | 3.3V | - | - | 100MHz | - | - | 44 | - | - | 3.3V | - | INDUSTRIAL | - | - | 3.6V | 3V | - | - | 12 ns | 12 ns | 1 DEDICATED INPUTS, 37 I/O | EE PLD | - | - | - | - | - | 2 | - | MACROCELL | - | - | 1 | - | - | - | - | 16.6116mm | 16.6116mm | No | RoHS Compliant | - | ||
![]() CY39050V208-83NTXI Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | 136 | - | - | - | -40°C~85°C TA | Tray | 2005 | Delta 39K™ ISR™ | e3/e4 | Obsolete | 3 (168 Hours) | 208 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | unknown | - | 20 | CY39050 | 208 | - | Not Qualified | - | 2.7V | - | 2.3V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | 15 ns | - | - | - | - | 72000 | - | - | - | - | - | MACROCELL | 768 | - | - | 2.5V 3.3V | 15ns | - | 3.77mm | 28mm | 28mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY37512P208-83NXI Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | 165 | - | - | - | -40°C~85°C TA | Tray | 2003 | Ultra37000™ | e3 | Obsolete | 3 (168 Hours) | 208 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | - | - | 20 | CY37512 | 208 | - | Not Qualified | - | 5.5V | - | 4.5V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | 62.5MHz | 15 ns | - | - | - | - | - | - | - | - | - | - | MACROCELL | 512 | - | 1 | 4.5V~5.5V | 15ns | - | 3.77mm | 28mm | 28mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY37032VP48-143BAC Cypress Semiconductor | 43 | - | - | - | Surface Mount | - | BGA | - | 48 | - | - | - | 37 | - | - | - | - | - | - | - | e0 | - | 3 (168 Hours) | 48 | - | TIN LEAD | 70°C | 0°C | YES | - | BOTTOM | BALL | 240 | 3.3V | 0.8mm | - | 143MHz | 30 | - | 48 | - | - | 3.3V | - | COMMERCIAL | - | - | 3.6V | 3V | - | - | 8.5 ns | 8.5 ns | 1 DEDICATED INPUTS, 37 I/O | EE PLD | - | - | - | - | - | 2 | - | MACROCELL | 32 | YES | 1 | - | - | YES | - | 7mm | 7mm | No | RoHS Compliant | - | ||
![]() CY39050V208-83NTXC Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | 136 | - | - | - | 0°C~70°C TA | Tray | - | Delta 39K™ ISR™ | e3/e4 | Obsolete | 3 (168 Hours) | 208 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | unknown | - | 20 | CY39050 | 208 | - | Not Qualified | - | 2.7V | - | 2.3V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | 15 ns | - | - | - | - | 72000 | - | - | - | - | - | MACROCELL | 768 | - | - | 2.5V 3.3V | 15ns | - | 3.77mm | 28mm | 28mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY37064P84-154JI Cypress Semiconductor | In Stock | - | - | - | Surface Mount | - | PLCC | - | 84 | - | 154MHz | EEPROM | 69 | - | - | - | - | - | - | - | e0 | - | 3 (168 Hours) | 84 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 154MHz | 30 | - | 84 | - | - | 5V | - | INDUSTRIAL | - | - | 5.5V | 4.5V | - | - | 7.5 ns | 7.5 ns | 1 DEDICATED INPUTS, 69 I/O | EE PLD | - | - | - | - | - | 4 | - | MACROCELL | 64 | YES | 1 | - | - | YES | 5.08mm | 29.3116mm | 29.3116mm | No | RoHS Compliant | - | ||
![]() CY37064P84-200JXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | - | - | 69 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2003 | Ultra37000™ | e3 | Obsolete | 3 (168 Hours) | 84 | - | MATTE TIN | - | - | - | - | QUAD | J BEND | - | 5V | 1.27mm | unknown | 200MHz | - | CY37064 | 84 | - | Not Qualified | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | - | - | 6 ns | - | - | - | - | - | - | - | - | 4 | - | MACROCELL | 64 | - | 1 | 4.75V~5.25V | - | - | 5.08mm | 29.3116mm | 29.3116mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY37064P84-200JXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | - | - | - | - | 69 | - | - | - | 0°C~70°C TA | Tube | 2003 | Ultra37000™ | e3 | Obsolete | 3 (168 Hours) | 84 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | J BEND | 260 | 5V | 1.27mm | - | - | 20 | CY37064 | 84 | S-PQCC-J84 | Not Qualified | - | 5.25V | - | 4.75V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | 125MHz | 6 ns | - | - | - | - | - | - | - | - | - | - | MACROCELL | 64 | - | 1 | 4.75V~5.25V | 6ns | - | 5.08mm | 29.3116mm | 29.3116mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-9952502QZC Cypress Semiconductor | In Stock | - | - | 99 Weeks | Surface Mount | - | - | - | 208 | - | - | EEPROM | 165 | - | - | Military grade | - | - | - | - | e4 | - | - | 208 | 3A001.A.2.C | GOLD | 125°C | -55°C | YES | 8542.39.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | - | 100MHz | - | - | 208 | - | Qualified | 5V | - | MILITARY | - | - | 5.5V | 4.5V | - | - | 12 ns | - | 1 DEDICATED INPUTS, 165 I/O | EE PLD | - | - | - | MIL-PRF-38535 Class Q | - | 32 | - | MACROCELL | 512 | YES | 1 | - | - | YES | 3.94mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() CY39050V208-125NTXI Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | 136 | - | - | - | -40°C~85°C TA | Tray | 2005 | Delta 39K™ ISR™ | e3/e4 | Obsolete | 3 (168 Hours) | 208 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | unknown | - | 20 | CY39050 | 208 | - | Not Qualified | - | 2.7V | - | 2.3V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | 10 ns | - | - | - | - | 72000 | - | - | - | - | - | MACROCELL | 768 | - | - | 2.5V 3.3V | 10ns | - | 3.77mm | 28mm | 28mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY37032P44-125AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LQFP | - | 44 | 44-TQFP (10x10) | - | EEPROM | 37 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2003 | Ultra37000™ | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 125MHz | - | CY37032 | - | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | - | - | 10 ns | 10 ns | - | - | 2 | 960 | 125MHz | - | 37 | 2 | 125 | - | 32 | - | - | 4.75V~5.25V | 10ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-9451002MZX Cypress Semiconductor | In Stock | - | Datasheet | - | Surface Mount, Through Hole | - | CDIP | - | 28 | - | - | EPROM | 12 | - | - | Military grade | - | - | - | - | - | - | - | 28 | 3A001.A.2.C | - | 125°C | -55°C | - | 8542.39.00.01 | QUAD | - | - | 5V | - | - | - | - | - | 28 | - | - | 5V | - | MILITARY | - | - | 5.5V | 4.5V | - | 38.4MHz | 20 ns | 20 ns | 9 DEDICATED INPUTS, 12 I/O | UV PLD | - | - | - | MIL-STD-883 Class B | - | - | - | MACROCELL | - | - | 9 | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() CY39100V388B-200MGXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 388-BBGA | - | 388 | 388-BGA (30x30) | - | SRAM | 294 | - | - | - | 0°C~70°C TA | Tray | 2012 | Delta 39K™ ISR™ | - | Obsolete | 5 (48 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | CY39100 | - | - | - | - | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 3.6V | 2.3V | 30kB | - | 7.5 ns | - | - | - | - | 144000 | - | - | - | - | - | - | 1536 | - | - | 2.5V 3.3V | 7.5ns | - | - | - | - | - | ROHS3 Compliant | Lead Free |