- Propagation Delay
- Mount
- Number of I/Os
- Package / Case
- RoHS Status
- Number of Macro Cells
- Operating Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Series
- Pin Count
Attribute column
Manufacturer
Cypress Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Organization | Programmable Logic Type | Number of Gates | Max Frequency | Screening Level | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | In-System Programmable | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C343B-25HC Cypress Semiconductor | In Stock | - | - | Surface Mount | - | - | - | 44 | 50MHz | EPROM | 28 | - | - | - | - | - | - | - | e0 | - | - | 44 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 62.5MHz | 30 | - | 44 | - | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | - | 25 ns | 25 ns | - | - | 7 DEDICATED INPUTS, 28 I/O | UV PLD | - | - | - | 4 | 25 | MACROCELL | 64 | NO | 7 | - | - | NO | - | - | 16.51mm | 16.51mm | - | RoHS Compliant | - | ||
![]() PALCE22V10-15KMB Cypress Semiconductor | 125 | - | - | Surface Mount | - | - | - | 24 | 83.3MHz | - | 10 | - | - | Military grade | - | - | - | - | e0 | - | - | 24 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | DUAL | FLAT | 240 | 5V | 1.27mm | - | 83.3MHz | 30 | - | 24 | - | 10 | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 130mA | - | - | 15 ns | - | PAL-TYPE | - | 11 DEDICATED INPUTS, 10 I/O | FLASH PLD | - | - | 38535Q/M;38534H;883B | - | - | MACROCELL | - | - | 11 | - | - | - | 132 | 2.286mm | 15.367mm | 9.652mm | No | RoHS Compliant | - | ||
![]() CY37512P208-83NC Cypress Semiconductor | 980 | - | - | Surface Mount | - | PQFP | - | 208 | - | EEPROM | 165 | - | - | - | - | - | - | - | e0 | - | 3 (168 Hours) | 208 | - | TIN LEAD | 70°C | 0°C | 512 MACROCELLS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.5mm | - | 83MHz | 30 | - | 208 | - | - | - | 5V | - | - | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | - | 15 ns | 15 ns | - | - | 1 DEDICATED INPUTS, 165 I/O | EE PLD | - | - | - | 32 | - | MACROCELL | 512 | YES | 1 | - | - | YES | - | 3.77mm | 28mm | 28mm | No | RoHS Compliant | - | ||
![]() CY37256P208-154NXC Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | 165 | - | - | - | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e3 | Obsolete | 3 (168 Hours) | 208 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | - | - | 20 | CY37256 | 208 | - | - | Not Qualified | - | 5.25V | - | - | 4.75V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | 105MHz | 7.5 ns | - | - | - | - | - | - | - | - | - | - | MACROCELL | 256 | - | 1 | 4.75V~5.25V | 7.5ns | - | - | 3.77mm | 28mm | 28mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-9952601QZC Cypress Semiconductor | In Stock | - | Datasheet | Surface Mount | - | - | - | 208 | 66MHz | EEPROM | 165 | - | - | Military grade | - | - | 2003 | - | e4 | - | - | 208 | 3A001.A.2.C | GOLD | 125°C | -55°C | 512 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 3.3V | 0.5mm | - | 66MHz | - | - | 208 | - | - | Qualified | 3.3V | - | - | MILITARY | - | - | 3.6V | 3V | - | - | - | 20 ns | 20 ns | - | - | 1 DEDICATED INPUTS, 165 I/O | EE PLD | - | - | MIL-PRF-38535 Class Q | 32 | - | MACROCELL | 512 | YES | 1 | - | - | YES | - | 3.94mm | 28mm | 28mm | No | RoHS Compliant | - | ||
![]() CY37256VP160-66UMB Cypress Semiconductor | 10 | - | - | Surface Mount | - | - | - | 160 | - | EEPROM | 128 | - | - | Military grade | - | - | - | - | e0 | - | 1 (Unlimited) | 160 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | 256 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 3.3V | 0.65mm | - | - | - | - | 160 | - | - | - | 3.3V | - | - | MILITARY | - | - | 3.6V | 3V | - | - | 50MHz | 20 ns | 20 ns | - | - | 1 DEDICATED INPUTS, 128 I/O | EE PLD | - | - | 38535Q/M;38534H;883B | 16 | - | MACROCELL | 256 | YES | 1 | - | - | YES | - | 2.79mm | 28mm | 28mm | No | RoHS Compliant | - | ||
![]() CY7C374I-100JC Cypress Semiconductor | In Stock | - | - | Surface Mount | - | LQFP | - | 84 | - | FLASH | 133 | - | - | - | - | Bulk | - | - | e0 | - | 3 (168 Hours) | 84 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | not_compliant | - | 30 | - | 84 | - | - | Not Qualified | 5V | - | - | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | 76.9MHz | 12 ns | - | - | - | 1 DEDICATED INPUTS, 64 I/O | - | - | - | - | 8 | - | MACROCELL | 128 | NO | 1 | - | - | YES | - | - | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY39200V388-125MGC Cypress Semiconductor Corp | 243 | - | - | Surface Mount | Surface Mount | 388-BBGA | - | - | - | - | 294 | - | - | - | 0°C~70°C TA | Tray | 2003 | Delta 39K™ ISR™ | e0 | Obsolete | 3 (168 Hours) | 388 | - | TIN LEAD | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | 225 | 2.5V | 1.27mm | unknown | - | 30 | CY39200 | 388 | S-PBGA-B388 | - | Not Qualified | - | 2.7V | 1.5/3.32.5/3.3V | - | 2.3V | In-System Reprogrammable™ (ISR™) Flash | - | - | - | - | - | 10 ns | - | - | - | - | - | 288000 | - | - | - | - | MACROCELL | 3072 | YES | - | 2.5V 3.3V | 10ns | - | - | 2.46mm | 35mm | 35mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-8867004KA Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | - | - | 10 | 125°C | -55°C | Military grade | - | - | - | - | e0 | - | - | 24 | 3A001.A.2.C | Tin/Lead (Sn/Pb) - hot dipped | - | - | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | DUAL | FLAT | NOT SPECIFIED | 5V | 1.27mm | - | - | NOT SPECIFIED | - | 24 | R-GDFP-F24 | 10 | Not Qualified | - | 5.5V | 5V | MILITARY | 4.5V | - | - | - | - | - | 31.2MHz | 20 ns | - | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | OT PLD | - | - | MIL-STD-883 | - | - | MACROCELL | - | - | 11 | - | - | - | 132 | 2.286mm | 15.367mm | 9.652mm | - | RoHS Compliant | - | ||
![]() CY39100V388B-83MGC Cypress Semiconductor | In Stock | - | - | Surface Mount | - | BGA | - | 388 | 83MHz | SRAM | 294 | - | - | - | - | - | - | - | e0 | - | - | 388 | - | TIN LEAD | 70°C | 0°C | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | 225 | 2.5V | 1.27mm | - | 104MHz | 30 | - | 388 | - | - | - | - | - | 1.5/3.32.5/3.3V | COMMERCIAL | - | - | 3.6V | 2.3V | - | 30kB | - | 15 ns | 15 ns | - | - | 0 DEDICATED INPUTS, 294 I/O | LOADABLE PLD | - | - | - | - | 83 | MACROCELL | 1536 | YES | - | - | - | YES | - | 2.46mm | 35mm | 35mm | No | RoHS Compliant | - | ||
![]() CY39200V208-181NTXC Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | 136 | - | - | - | 0°C~70°C TA | Tray | 2005 | Delta 39K™ ISR™ | e3/e4 | Obsolete | 3 (168 Hours) | 208 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | unknown | - | 20 | CY39200 | 208 | - | - | Not Qualified | - | 2.7V | - | - | 2.3V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | - | 8.5 ns | - | - | - | - | - | 288000 | - | - | - | - | MACROCELL | 3072 | - | - | 2.5V 3.3V | 8.5ns | - | - | 3.77mm | 28mm | 28mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY39100V388B-83MGXC Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 388-BBGA | - | 388 | - | SRAM | 294 | - | - | - | 0°C~70°C TA | Tray | 2012 | Delta 39K™ ISR™ | - | Obsolete | 5 (48 Hours) | 388 | - | - | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 1.27mm | - | - | NOT SPECIFIED | CY39100 | 388 | - | - | Not Qualified | - | - | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 3.6V | 2.3V | - | 30kB | - | 15 ns | 15 ns | - | - | - | - | 144000 | 83MHz | - | - | 83 | MACROCELL | 1536 | - | - | 2.5V 3.3V | - | - | - | 2.46mm | 35mm | 35mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY39100V208B-200NTC Cypress Semiconductor | 30 | - | - | - | - | PQFP | YES | 208 | 200MHz | SRAM | 136 | - | - | - | - | - | - | - | e0 | - | 3 (168 Hours) | 208 | - | TIN LEAD | 70°C | 0°C | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | QUAD | GULL WING | 225 | 2.5V | 0.5mm | - | - | 30 | - | 208 | - | - | - | - | 2.7V | 1.5/3.32.5/3.3V | COMMERCIAL | 2.3V | - | - | - | - | 30kB | - | 7.5 ns | 7.5 ns | - | - | 0 DEDICATED INPUTS, 136 I/O | LOADABLE PLD | - | - | - | - | 200 | MACROCELL | 1536 | YES | - | - | - | YES | - | 3.77mm | 28mm | 28mm | No | RoHS Compliant | - | ||
![]() PALC22V10D-15KMB Cypress Semiconductor | 6 | - | - | Surface Mount | - | - | - | 24 | 83.3MHz | - | 10 | - | - | Military grade | - | - | - | - | e0 | - | - | 24 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | DUAL | FLAT | 240 | 5V | 1.27mm | - | 83.3MHz | 30 | - | 24 | - | 10 | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 130mA | - | - | 15 ns | - | PAL-TYPE | - | 11 DEDICATED INPUTS, 10 I/O | FLASH PLD | - | - | 38535Q/M;38534H;883B | - | - | MACROCELL | - | - | 11 | - | - | - | 132 | - | - | - | No | RoHS Compliant | - | ||
![]() CY39100V388B-125MGXC Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 388-BBGA | - | 388 | - | SRAM | 294 | - | - | - | 0°C~70°C TA | Tray | 2005 | Delta 39K™ ISR™ | - | Obsolete | 3 (168 Hours) | 388 | - | - | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | - | 2.5V | 1.27mm | - | - | - | CY39100 | 388 | - | - | - | - | 2.7V | - | - | 2.3V | In-System Reprogrammable™ (ISR™) Flash | - | - | - | 30kB | - | 10 ns | - | - | - | - | - | 144000 | 125MHz | - | - | 125 | MACROCELL | 1536 | - | - | 2.5V 3.3V | - | - | - | 2.46mm | 35mm | 35mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C374I-83AC Cypress Semiconductor | In Stock | - | - | Surface Mount | - | TQFP | - | 100 | 125MHz | FLASH | 64 | - | - | - | - | - | - | - | e0 | - | - | 100 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | GULL WING | - | 5V | 0.5mm | - | 125MHz | - | - | 100 | - | - | - | 5V | - | - | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | - | 15 ns | 15 ns | - | - | 1 DEDICATED INPUTS, 64 I/O | - | - | - | - | 8 | - | MACROCELL | 128 | NO | 1 | - | - | YES | - | 1.6mm | 14mm | 14mm | No | RoHS Compliant | - | ||
![]() CY39100V208B-200NTXC Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | 136 | - | - | - | 0°C~70°C TA | Tray | 2005 | Delta 39K™ ISR™ | e3/e4 | Obsolete | 3 (168 Hours) | 208 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | unknown | - | 20 | CY39100 | 208 | - | - | Not Qualified | - | 2.7V | - | - | 2.3V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | - | 7.5 ns | - | - | - | - | - | 144000 | - | - | - | - | MACROCELL | 1536 | - | - | 2.5V 3.3V | 7.5ns | - | - | 3.77mm | 28mm | 28mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-8867005KA Cypress Semiconductor | In Stock | - | Datasheet | Surface Mount | - | - | - | 24 | - | - | 10 | 125°C | -55°C | Military grade | - | - | - | - | e0 | - | - | 24 | 3A001.A.2.C | Tin/Lead (Sn/Pb) - hot dipped | - | - | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | DUAL | FLAT | - | 5V | 1.27mm | - | - | - | - | 24 | - | 10 | - | - | 5.5V | 5V | MILITARY | 4.5V | - | - | - | - | - | 50MHz | 15 ns | - | PAL-TYPE | - | 11 DEDICATED INPUTS, 10 I/O | OT PLD | - | - | MIL-STD-883 | - | - | MACROCELL | - | - | 11 | - | - | - | 132 | 2.286mm | 15.367mm | 9.652mm | No | RoHS Compliant | - | ||
![]() CY39030V208-83NTXC Cypress Semiconductor Corp | In Stock | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | 136 | - | - | - | 0°C~70°C TA | Tray | 2005 | Delta 39K™ ISR™ | e3/e4 | Obsolete | 3 (168 Hours) | 208 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | unknown | - | 20 | CY39030 | 208 | - | - | Not Qualified | - | 2.7V | - | - | 2.3V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | - | 15 ns | - | - | - | - | - | 48000 | - | - | - | - | MACROCELL | 512 | - | - | 2.5V 3.3V | 15ns | - | - | 3.77mm | 28mm | 28mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY39030V208-233NTXC Cypress Semiconductor Corp | In Stock | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | 136 | - | - | - | 0°C~70°C TA | Tray | - | Delta 39K™ ISR™ | e3/e4 | Obsolete | 3 (168 Hours) | 208 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | unknown | - | 20 | CY39030 | 208 | - | - | Not Qualified | - | 2.7V | - | - | 2.3V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | - | 7.2 ns | - | - | - | - | - | 48000 | - | - | - | - | MACROCELL | 512 | - | - | 2.5V 3.3V | 7.2ns | - | - | 3.77mm | 28mm | 28mm | - | ROHS3 Compliant | Lead Free |