- Boundary Scan
- Clock Frequency-Max
- External Data Bus Width
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Low Power Mode
- Number of Terminals
- Operating Temperature-Max
- Output Data Bus Width
Attribute column
Manufacturer
Cypress Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Output Data Bus Width | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C516-45PC Cypress Semiconductor | In Stock | - | Datasheet | NO | 64 | 22.22 MHz | CYPRESS SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | DIP | 0.900 INCH, PLASTIC, DIP-64 | DIP64,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | not_compliant | 64 | R-PDIP-T64 | Not Qualified | COMMERCIAL | DSP PERIPHERAL, MULTIPLIER | 100 mA | 5.715 mm | NO | NO | - | 16 | 32 | 81.28 mm | 22.86 mm | ||
![]() CY7C510-75JC Cypress Semiconductor | In Stock | - | Datasheet | YES | 68 | 13.3 MHz | CYPRESS SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | not_compliant | 68 | S-PQCC-J68 | Not Qualified | COMMERCIAL | DSP PERIPHERAL, MULTIPLIER ACCUMULATOR/SUMMER | 100 mA | 5.08 mm | NO | NO | - | 16 | 35 | 24.2316 mm | 24.2316 mm | ||
![]() CY7C516-42LMB Cypress Semiconductor | In Stock | - | Datasheet | YES | 68 | 23.8 MHz | CYPRESS SEMICONDUCTOR CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-68 | LCC68,.95SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | 1.27 mm | not_compliant | 68 | S-CQCC-N68 | Not Qualified | MILITARY | DSP PERIPHERAL, MULTIPLIER | 110 mA | 2.5654 mm | NO | NO | 38535Q/M;38534H;883B | 16 | 32 | 24.13 mm | 24.13 mm | ||
![]() CY7C516-75JC Cypress Semiconductor | In Stock | - | Datasheet | YES | 68 | 13.3 MHz | CYPRESS SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | not_compliant | 68 | S-PQCC-J68 | Not Qualified | COMMERCIAL | DSP PERIPHERAL, MULTIPLIER | 100 mA | 5.08 mm | NO | NO | - | 16 | 32 | 24.2316 mm | 24.2316 mm | ||
![]() CY7C516-55DMB Cypress Semiconductor | In Stock | - | Datasheet | NO | 64 | 18.18 MHz | CYPRESS SEMICONDUCTOR CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.900 INCH, BOTTOM BRAZED, CERAMIC, DIP-64 | DIP64,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | not_compliant | 64 | R-CDIP-T64 | Not Qualified | MILITARY | DSP PERIPHERAL, MULTIPLIER | 110 mA | 5.08 mm | NO | NO | 38535Q/M;38534H;883B | 16 | 32 | 81.28 mm | 22.86 mm |