- RoHS Status
- Core Architecture
- Data Bus Width
- Package / Case
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Interface
- Memory Types
- HTS Code
- JESD-609 Code
- Length
Attribute column
Manufacturer
Cypress Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Memory Types | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Published | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Clock Frequency | Data Bus Width | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Core Architecture | Boundary Scan | RAM (words) | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Bus Compatibility | Number of Equivalent Gates | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
CG7047DA Cypress Semiconductor | 435 | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
CP7263AT Cypress Semiconductor | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CY8CTMA340-LQI-09 Cypress Semiconductor | 21 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 8b | - | - | - | - | M8C | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
CG7216AM Cypress Semiconductor | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CG7595AS Cypress Semiconductor | 57000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CY8CTMA340-FNI-09 Cypress Semiconductor | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 8b | - | - | - | - | M8C | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
CP7514AT Cypress Semiconductor | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CY7C385A-0AC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | 100 | 208.1 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | - | 70 °C | PLASTIC/EPOXY | LFQFP | TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | - | e0 | - | - | - | - | TIN LEAD | - | - | MAX. 80 I/OS; OTP BASED | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5 mm | not_compliant | - | 100 | S-PQFP-G100 | 80 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | 88 | 384 CLBS, 4000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 8.215 ns | 384 | 384 | - | 4000 | - | 14 mm | 14 mm | - | ||
![]() CY7C3382A-1AC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | 100 | 144.7 MHz | CYPRESS SEMICONDUCTOR CORP | - | 3 | - | 70 °C | PLASTIC/EPOXY | LFQFP | PLASTIC, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.6 V | 3 V | 3.3 V | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | MAX 56 I/OS; OTP BASED | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | 0.5 mm | not_compliant | NOT SPECIFIED | 100 | S-PQFP-G100 | 56 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | 64 | 96 CLBS, 1000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 10.704 ns | 96 | 96 | - | 1000 | - | 14 mm | 14 mm | - | ||
![]() CY7C386A-XAC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | 144 | - | CYPRESS SEMICONDUCTOR CORP | - | 3 | - | 70 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | 5.25 V | 4.75 V | 5 V | - | e3 | Yes | - | - | - | Matte Tin (Sn) | - | - | TOTAL AVAILABLE GATES 12000 | 8542.39.00.01 | QUAD | GULL WING | 260 | - | 0.5 mm | compliant | 20 | 144 | S-PQFP-G144 | - | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | 384 CLBS, 4000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 13.515 ns | 384 | - | - | 4000 | - | 20 mm | 20 mm | - | ||
![]() CY7C382A-1JC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | 68 | 242.5 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | - | 70 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | - | e0 | - | - | - | - | TIN LEAD | - | - | MAX. 56 I/OS; OTP BASED | 8542.39.00.01 | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | 68 | S-PQCC-J68 | 56 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | 64 | 96 CLBS, 1000 GATES | 5.08 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 6.384 ns | 96 | 96 | - | 1000 | - | 24.2316 mm | 24.2316 mm | - | ||
![]() CY8CTMA400-60BUI Cypress Semiconductor | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CY8C3866LTI-030ES2 Cypress Semiconductor | 132 | - | Datasheet | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
CY8CTMA1036BUI-33 Cypress Semiconductor | 229 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CY8CTMA300E-49FNXIT Cypress Semiconductor | 5135 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8b | - | - | - | - | M8C | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP7457ATT Cypress Semiconductor | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP7262AT Cypress Semiconductor | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP7068AMT Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP7140AT Cypress Semiconductor | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CY8CTMA120-56LFXA Cypress Semiconductor | 43 | - | - | - | Surface Mount | QFN | - | - | - | - | FLASH | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | 3 (168 Hours) | 56 | 3A991.A.3 | MATTE TIN | 125°C | -40°C | IT ALSO OPERATES 93KHZ AT 3 V | 8542.31.00.01 | QUAD | NO LEAD | 260 | 5V | 0.5mm | - | 40 | 56 | S-XQCC-N56 | - | Not Qualified | 5.25V | INDUSTRIAL | 4.75V | I2C, SPI, UART, USART, USB | - | 24MHz | 8b | - | - | - | - | M8C | NO | 1000 | - | - | - | USB | - | 1mm | 8mm | - | RoHS Compliant |