- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Connectivity
- Core Processor
- Core Size
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
Attribute column
Manufacturer
Cypress Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Data Converters | Memory Types | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Frequency | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB89193PF-G-412-BND-R Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 28-SOIC (0.342, 8.69mm Width) | - | 28-SOP | - | Mask ROM | 22 | -40°C~85°C TA | Bulk | F2MC-8L MB89190 | Obsolete | 3 (168 Hours) | 85°C | -40°C | 4.2MHz | Serial | 8kB | External | 4.2MHz | 256 x 8 | 2.2V~6V | F2MC-8L | POR, WDT | Mask ROM | 8-Bit | 8KB 8K x 8 | Serial I/O | ROHS3 Compliant | ||
![]() MB89615RPFM-G-652-BND Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 64-LQFP | - | 64-QFP (12x12) | - | Mask ROM | 53 | -40°C~85°C TA | Tray | F2MC-8L MB89610R | Obsolete | 3 (168 Hours) | 85°C | -40°C | 10MHz | Serial | 16kB | External | 10MHz | 512 x 8 | 2.2V~6V | F2MC-8L | POR, PWM, WDT | Mask ROM | 8-Bit | 16KB 16K x 8 | Serial I/O | ROHS3 Compliant | ||
![]() MB89615RPFM-G-653-BND Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 64-LQFP | - | 64-QFP (12x12) | - | Mask ROM | 53 | -40°C~85°C TA | Tray | F2MC-8L MB89610R | Obsolete | 3 (168 Hours) | 85°C | -40°C | 10MHz | Serial | 16kB | External | 10MHz | 512 x 8 | 2.2V~6V | F2MC-8L | POR, PWM, WDT | Mask ROM | 8-Bit | 16KB 16K x 8 | Serial I/O | ROHS3 Compliant | ||
![]() MB89623RPF-G-407-TLE1 Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 64-BQFP | - | 64-QFP (14x20) | A/D 8x8b | Mask ROM | 53 | -40°C~85°C TA | Tray | F2MC-8L MB89620R | Obsolete | 3 (168 Hours) | 85°C | -40°C | 10MHz | EBI/EMI, Serial | 8kB | External | 10MHz | 256 x 8 | 2.2V~6V | F2MC-8L | POR, PWM, WDT | Mask ROM | 8-Bit | 8KB 8K x 8 | EBI/EMI, Serial I/O | ROHS3 Compliant | ||
![]() MB89193APF-G-219-BND-R Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 28-SOIC (0.342, 8.69mm Width) | - | 28-SOP | A/D 8x8b | Mask ROM | 20 | -40°C~85°C TA | Bulk | F2MC-8L MB89190A | Obsolete | 3 (168 Hours) | 85°C | -40°C | 4.2MHz | Serial | 8kB | External | 4.2MHz | 256 x 8 | 2.2V~6V | F2MC-8L | POR, WDT | Mask ROM | 8-Bit | 8KB 8K x 8 | Serial I/O | ROHS3 Compliant | ||
![]() MB89193APF-G-454-BND-R Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 28-SOIC (0.342, 8.69mm Width) | - | 28-SOP | A/D 8x8b | Mask ROM | 20 | -40°C~85°C TA | Bulk | F2MC-8L MB89190A | Obsolete | 3 (168 Hours) | 85°C | -40°C | 4.2MHz | Serial | 8kB | External | 4.2MHz | 256 x 8 | 2.2V~6V | F2MC-8L | POR, WDT | Mask ROM | 8-Bit | 8KB 8K x 8 | Serial I/O | ROHS3 Compliant | ||
![]() MB89191APF-G-XXX-ER-RE1 Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 28-SOIC (0.342, 8.69mm Width) | - | 28-SOP | A/D 8x8b | Mask ROM | 20 | -40°C~85°C TA | Tape & Reel (TR) | F2MC-8L MB89190A | Obsolete | 3 (168 Hours) | 85°C | -40°C | 4.2MHz | Serial | 4kB | External | 4.2MHz | 128 x 8 | 2.2V~6V | F2MC-8L | POR, WDT | Mask ROM | 8-Bit | 4KB 4K x 8 | Serial I/O | ROHS3 Compliant | ||
![]() MB89193APF-G-456-BND-R Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 28-SOIC (0.342, 8.69mm Width) | - | 28-SOP | A/D 8x8b | Mask ROM | 20 | -40°C~85°C TA | Bulk | F2MC-8L MB89190A | Obsolete | 3 (168 Hours) | 85°C | -40°C | 4.2MHz | Serial | 8kB | External | 4.2MHz | 256 x 8 | 2.2V~6V | F2MC-8L | POR, WDT | Mask ROM | 8-Bit | 8KB 8K x 8 | Serial I/O | ROHS3 Compliant | ||
![]() MB89615RPFM-G-1083-BNDE1 Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 64-LQFP | - | 64-QFP (12x12) | - | Mask ROM | 53 | -40°C~85°C TA | Tray | F2MC-8L MB89610R | Obsolete | 3 (168 Hours) | 85°C | -40°C | 10MHz | Serial | 16kB | External | 10MHz | 512 x 8 | 2.2V~6V | F2MC-8L | POR, PWM, WDT | Mask ROM | 8-Bit | 16KB 16K x 8 | Serial I/O | ROHS3 Compliant | ||
![]() MB89567APFV-GS-248 Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 80-LQFP | - | 80-LQFP (12x12) | A/D 8x10b | Mask ROM | 50 | -40°C~85°C TA | Tray | F2MC-8L MB89560A | Obsolete | 1 (Unlimited) | 85°C | -40°C | 12.5MHz | Serial, UART, USART | 32kB | External | 12.5MHz | 1K x 8 | 2.2V~5.5V | F2MC-8L | LCD, POR, PWM, WDT | Mask ROM | 8-Bit | 32KB 32K x 8 | Serial I/O, UART/USART | ROHS3 Compliant | ||
![]() MB89538APFM-G-1047 Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 64-BQFP | - | 64-QFP (14x20) | A/D 8x10b | Mask ROM | 38 | -40°C~85°C TA | Tray | F2MC-8L MB89530A | Obsolete | 1 (Unlimited) | 85°C | -40°C | 12.5MHz | I2C, Serial, UART, USART | 48kB | External | 12.5MHz | 2K x 8 | 2.2V~5.5V | F2MC-8L | POR, PWM, WDT | Mask ROM | 8-Bit | 48KB 48K x 8 | I2C, Serial I/O, UART/USART | ROHS3 Compliant | ||
![]() MB96F645RBPMC-GSAE1 Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | A/D 24x8/10b | - | 81 | -40°C~125°C TA | Tray | F2MC-16FX MB96640 | Obsolete | 3 (168 Hours) | - | - | - | - | - | Internal | 32MHz | 16K x 8 | 2.7V~5.5V | F2MC-16FX | DMA, LVD, POR, PWM, WDT | FLASH | 16-Bit | 160KB 160K x 8 | CANbus, I2C, LINbus, SCI, UART/USART | ROHS3 Compliant | ||
![]() MB90F342ESPMC-GE1 Cypress Semiconductor Corp | In Stock | - | - | 16 Weeks | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | A/D 16x8/10b | FLASH | 82 | -40°C~105°C TA | Tray | F2MC-16LX MB90340E | Obsolete | 3 (168 Hours) | 105°C | -40°C | 24MHz | CAN, EBI/EMI, LIN, SCI, UART, USART | 256kB | External | 24MHz | 16K x 8 | 3.5V~5.5V | F2MC-16LX | DMA, POR, WDT | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, LINbus, SCI, UART/USART | ROHS3 Compliant | ||
![]() MB90F594GHZPFR-GSE1 Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 100-BQFP | 100 | 100-QFP (14x20) | A/D 8x8/10b | FLASH | 78 | -40°C~85°C TA | Tray | F2MC-16LX MB90590G | Obsolete | 3 (168 Hours) | 85°C | -40°C | 16MHz | CAN, EBI/EMI, SCI, Serial, UART, USART | 256kB | External | 16MHz | 6K x 8 | 3V~5.5V | F2MC-16LX | POR, PWM, WDT | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, SCI, Serial I/O, UART/USART | ROHS3 Compliant | ||
![]() MB91F364GPMC-GE1 Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 120-LQFP | - | - | A/D 8x10b; D/A 2x10b | - | 80 | -40°C~85°C TA | Tray | FR MB91360G | Obsolete | 3 (168 Hours) | - | - | 64MHz | CAN, I2C, Serial, UART, USART | 256kB | External | - | 16K x 8 | 4.25V~5.25V | FR50 RISC | DMA, POR, PWM, WDT | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, Serial I/O, UART/USART | ROHS3 Compliant | ||
![]() MB95F696KNPMC-G-110-SNE2 Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | - | - | A/D 12x8/10b | - | 45 | -40°C~85°C TA | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | External | 16MHz | 1K x 8 | 2.88V~5.5V | F2MC-8FX | LVD, POR, PWM, WDT | FLASH | 8-Bit | 36KB 36K x 8 | I2C, LINbus, SIO, UART/USART | ROHS3 Compliant | ||
![]() MB91213APMC-GS-101K5E1 Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | A/D 32x10b | - | 118 | -40°C~105°C TA | Tray | FR MB91210 | Active | 3 (168 Hours) | - | - | - | - | - | External | 40MHz | 24K x 8 | 3V~5.5V | FR60Lite RISC | DMA, WDT | Mask ROM | 32-Bit | 544KB 544K x 8 | CANbus, LINbus, SPI, UART/USART | ROHS3 Compliant | ||
![]() MB91F224PFV-GSK5E1 Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | A/D 24x8/10b; D/A 2x8b | - | 122 | -40°C~105°C TA | Tray | FR MB91220 | Active | 3 (168 Hours) | - | - | - | - | - | External | 32MHz | 24K x 8 | 3.5V~5.5V | FR60Lite RISC | DMA, LCD, PWM, WDT | FLASH | 32-Bit | 768KB 768K x 8 | CANbus, EBI/EMI, I2C, LINbus, UART/USART | ROHS3 Compliant | ||
![]() MB96F388HSBPMC-GS-ERE2 Cypress Semiconductor Corp | In Stock | - | - | 8 Weeks | Surface Mount | 120-LQFP | - | 120-LQFP (16x16) | A/D 16x10b | FLASH | 96 | -40°C~105°C TA | Tape & Reel (TR) | F2MC-16FX MB96380 | Obsolete | 3 (168 Hours) | 105°C | -40°C | 56MHz | CAN, EBI/EMI, I2C, LIN, SCI, UART, USART | 576kB | Internal | 56MHz | 28K x 8 | 3V~5.5V | F2MC-16FX | DMA, LCD, LVD, LVR, POR, PWM, WDT | FLASH | 16-Bit | 576KB 576K x 8 | CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART | ROHS3 Compliant | ||
![]() MB95F108AHSPMC1-G-JNE1 Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | 64-LQFP | - | - | A/D 12x8/10b | - | 55 | -40°C~85°C TA | Tray | F2MC-8FX MB95100AH | Obsolete | 3 (168 Hours) | - | - | - | - | - | External | 10MHz | 2K x 8 | 2.5V~5.5V | F2MC-8FX | POR, PWM, WDT | FLASH | 8-Bit | 60KB 60K x 8 | I2C, LINbus, SIO, UART/USART | ROHS3 Compliant |