- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RAM Size
- RoHS Status
Attribute column
Manufacturer
Cypress Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Number of I/Os | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Lead Spacing | Temperature Grade | Interface | RAM Size | Lead Style | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Seated Height-Max | Product Type | Core Architecture | Primary Clock/Crystal Frequency-Nom | Output Clock Frequency-Max | Features | Product Category | RF Series | Height Seated (Max) | Length | Width | Thickness (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMISC473AAB Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 44 | - | - | INTERNATIONAL MICROCIRCUITS INC | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.47SQ,32 | QFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | QFP | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | ALSO REQUIRED XIN= 32.766KHZ | 8542.39.00.01 | - | - | - | - | QUAD | GULL WING | - | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | - | - | COMMERCIAL | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | 14.318 MHz | 66.6 MHz | - | - | - | - | - | - | - | - | - | ||
![]() W183-5GT Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 14 | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | CAN ALSO OPERATE AT 5V SUPPLY | 8542.39.00.01 | - | - | - | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | - | COMMERCIAL | - | - | - | CLOCK GENERATOR, OTHER | - | - | 1.75 mm | - | - | 75 MHz | 75 MHz | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() CYPD1104-35FNXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 35-UFBGA, WLCSP | - | 35 | - | - | - | - | - | - | - | FLASH | - | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | EZ-PD™ CCG1 | - | - | - | Obsolete | 1 (Unlimited) | 35 | 3A991.A.3 | - | - | - | - | USB Type C | - | - | - | - | - | - | 1.71V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 3.6V | 0.4mm | - | NOT SPECIFIED | - | - | - | - | - | - | I2C, SPI, UART/USART, USB | 4K x 8 | - | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M0 | FLASH (32KB) | - | - | ARM | - | - | - | - | - | 0.55mm | 3.23mm | 2.1mm | - | ROHS3 Compliant | - | ||
![]() CY7C64316-16LKXCKL Cypress | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20721B1KWB9GT Cypress | 1975 | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | 1000 | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() CYW43012TC0KFFBH Cypress | 50 |
| - | - | - | - | - | - | - | - | - | Radiall | 50 | - | Radiall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Interconnects | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - | - | - | RF Connectors / Coaxial Connectors | SMP | - | - | - | - | - | - | ||
![]() CY8C20396A-24LQXIES Cypress | 41 |
| - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | Vishay Dale | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | -65°C ~ 175°C | - | - | ERL | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | - | - | - | 2 | - | ±100ppm/°C | 140 kOhms | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | ||
![]() CYW43012TC0EKUBGT Cypress | 10395 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20721B2KUMLGT Cypress | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C4248LQI-BL543T Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA120-00AXI Cypress | 9 |
| - | - | - | - | - | YES | - | - | 100 | - | - | ROCHESTER ELECTRONICS INC | BARKER MICROFARADS INC | CY8CTMA120-00AXI | - | - | - | - | - | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Active | QFP | - | 5.78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | GULL WING | - | - | - | unknown | - | 100 | S-PQFP-G100 | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA542-48LQI Cypress | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA500-48LQI Cypress | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA340-LTI-09 Cypress | 3723 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTST120-00AXI Cypress | 9 |
| - | - | - | - | - | YES | - | - | 100 | - | - | ROCHESTER ELECTRONICS INC | AUTEC POWER SYSTEMS | CY8CTST120-00AXI | - | - | - | - | - | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Active | QFP | - | 5.77 | - | - | - | - | - | - | - | - | - | - | 183x85x35mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | GULL WING | - | - | - | unknown | - | 100 | S-PQFP-G100 | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA340-LQ1-01 Cypress | 494 |
| - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 630V | -55°C ~ 150°C | - | - | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5pF | - | - | - | - | - | C0G, NP0 | - | - | - | Automotive | - | - | - | 1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | AEC-Q200 | ||
![]() CY8C20346-24LXI Cypress | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C531504-20AXI Cypress | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYTMA445-48LQI36AE Cypress | 330 |
| - | 1 Week | - | - | - | YES | - | - | 48 | - | - | CYPRESS SEMICONDUCTOR CORP | Cypress Semiconductor | CYTMA445-48LQI36AE | - | - | - | - | - | UNSPECIFIED | QCCN | QFN-48 | - | SQUARE | CHIP CARRIER | Active | - | - | 5.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | QUAD | NO LEAD | - | - | - | compliant | - | - | S-XQCC-N48 | - | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C66113A-LFXC Cypress | 5243 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |