- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RAM Size
- RoHS Status
Attribute column
Manufacturer
Cypress Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Number of Terminals | EEPROM | Ihs Manufacturer | Mfr | Moisture Sensitivity Levels | MSL | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RAM | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Series | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Note | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Primary Clock/Crystal Frequency-Nom | Output Clock Frequency-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY8C20436A-24LQXIES Cypress | 17 |
| - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C20237-24SXIKP Cypress | 7 |
| - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C20236A-24LKXIKC Cypress | 7 |
| - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20719B1KUMLGT Cypress | In Stock | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTST100-00LFXI Cypress | 9 |
| - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA340-LQI-01KL Cypress | 50 |
| - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA545-44LQI Cypress | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA440-48LQIT Cypress | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTST200-32LQXI Cypress | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48096 Cypress | In Stock | - | - | SMD | - | - | none | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | 2kB | Yes | - | - | - | - | CY7C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C21334W-12PVXE-03 Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C6003BZ Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 8 | - | CYPRESS SEMICONDUCTOR CORP | - | 1 | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | No | 3.63 V | 2.97 V | 3.3 V | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.75 mm | 24 MHz | 24 MHz | 4.9 mm | 3.9 mm | ||
![]() CY2412SC-3 Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 8 | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, MS-012, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | No | 3.47 V | 3.14 V | 3.3 V | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, VIDEO | 35 mA | 1.727 mm | 13.5 MHz | 54 MHz | 4.889 mm | 3.8985 mm | ||
![]() W183GT Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 14 | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | CAN ALSO OPERATE AT 5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.75 mm | 75 MHz | 75 MHz | 8.65 mm | 3.9 mm | ||
![]() CY28404OXCT Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 48 | - | CYPRESS SEMICONDUCTOR CORP | - | 3 | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | - | - | - | Yes | 3.465 V | 3.135 V | 3.3 V | - | e3 | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.794 mm | 14.318 MHz | 200.9 MHz | 15.875 mm | 7.5057 mm | ||
![]() W219BHT Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 48 | - | CYPRESS SEMICONDUCTOR CORP | - | 1 | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | - | - | - | No | 3.465 V | 3.135 V | 3.3 V | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | ALSO REQUIRES AT 2.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.635 mm | compliant | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.794 mm | 14.318 MHz | 166 MHz | 15.875 mm | 7.5 mm | ||
![]() ICD2042ASC Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 16 | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, VIDEO | 60 mA | 2.65 mm | 14.318 MHz | 120 MHz | 10.3 mm | 7.5 mm | ||
![]() ICD2028 Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY28341ZC-3 Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 56 | - | CYPRESS SEMICONDUCTOR CORP | - | 1 | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | - | No | 3.465 V | 3.135 V | 3.3 V | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | ALSO REQUIRES 2.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | 56 | R-PDSO-G56 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 1.1 mm | 14.318 MHz | 200.9 MHz | 13.9955 mm | 6 mm | ||
![]() IMISG577DYB Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 48 | - | INTERNATIONAL MICROCIRCUITS INC | - | - | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | unknown | - | - | R-PDSO-G48 | Not Qualified | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - |