- Pin Count
- RoHS Status
- HTS Code
- JESD-609 Code
- Length
- Peak Reflow Temperature (Cel)
- Qualification Status
- Temperature Grade
- Terminal Finish
- Terminal Form
- Terminal Pitch
- Terminal Position
Attribute column
Manufacturer
Cypress Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Clock Frequency-Max | Data Bus Width (bit) | ECCN (US) | Family Name | HTS | I/O Voltage (V) | I2C | I2S | Ihs Manufacturer | Instruction Set Architecture | Interface Type | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Speed (MHz) | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Multiply Accumulate | Number of CPU Cores | On-Chip Memory | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Typical Operating Supply Voltage (V) | UART | USART | Voltage type for actuating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Max Supply Voltage | Min Supply Voltage | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Telecom IC Type | Output Clock Frequency-Max | Ethernet | USB | Number of Serial I/Os | Data Encoding/Decoding Method | SPI | CAN | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY2254ASC-1T Cypress Semiconductor | 3990 | - | - | Surface Mount | - | SOIC | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | e0 | - | - | 1 (Unlimited) | 28 | EAR99 | TIN LEAD | 70°C | 0°C | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 225 | - | 3.3V | 1.27mm | - | - | 30 | 28 | - | Not Qualified | - | 3.6V | - | COMMERCIAL | 3.135V | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 14.318MHz | - | - | - | - | 66.66MHz | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | RoHS Compliant | ||
CY7C53150-20AI Cypress Semiconductor | 810 | - | - | - | - | - | YES | - | 64 | 20 MHz | 16 | EAR99 | CY7C531x0 | - | - | 0 | 0 | CYPRESS SEMICONDUCTOR CORP | CISC | - | Gull-wing | Cypress Semiconductor | CY7C53150-20AI | 5.5 | 85 | 20 | - | 4.5 | -40 | 3 | Surface Mount | No | 3 | 2KB/SRAM | 85 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | 14 X 14 MM, 1.40 MM HEIGHT, PLASTIC, TQFP-64 | QFP64,.66SQ,32 | 1.4 | 14 | SQUARE | FLATPACK, LOW PROFILE | 14 | Obsolete | QFP | 64 | - | 30 | 8.57 | - | No | QFP | TQFP | 5.5 V | 4.5 V | 5 V | 5 | 0 | 0 | - | - | - | - | e0 | - | Obsolete | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | - | Serial IO/Communication Controllers | CMOS | QUAD | GULL WING | 240 | - | - | 0.8 mm | not_compliant | - | - | 64 | S-PQFP-G64 | Not Qualified | - | - | 5 V | INDUSTRIAL | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 37 mA | 1.6 mm | 16 | - | NO | NO | 8 | - | - | 0 | 0 | 5 | DIFF BIPHASE-LEVEL | 0 | 0 | - | 14 mm | 14 mm | RoHS non-compliant | ||
CY7C53120E4-40SI Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | 32 | 40 MHz | 16 | EAR99 | CY7C531x0 | 8542.31.00.01 | - | 0 | 0 | CYPRESS SEMICONDUCTOR CORP | CISC | - | Gull-wing | Cypress Semiconductor | CY7C53120E4-40SI | 5.5 | 85 | 40 | - | 4.5 | -40 | 3 | Surface Mount | No | 3 | 2KB/SRAM | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 0.450 INCH, SOIC-32 | SOP32,.56 | 2.82(Max) | 20.75(Max) | RECTANGULAR | SMALL OUTLINE | 11.43(Max) | Obsolete | SOIC | 32 | - | 30 | 5.7 | - | No | SOP | SOIC | 5.5 V | 4.5 V | 5 V | 5 | 0 | 0 | - | - | - | - | e0 | - | Obsolete | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | - | Serial IO/Communication Controllers | CMOS | DUAL | GULL WING | 225 | - | - | 1.27 mm | not_compliant | - | - | 32 | R-PDSO-G32 | Not Qualified | - | - | 5 V | INDUSTRIAL | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 62 mA | 2.8194 mm | - | - | NO | NO | - | - | - | 0 | 0 | 5 | DIFF BIPHASE-LEVEL | 0 | 0 | - | 20.447 mm | 11.303 mm | RoHS non-compliant | ||
![]() CY8C21123-24SXIES Cypress | 44 |
| - | - | Terminal: ¼in Triple Quick-Connect, w/Stud Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | Cypress Semiconductor Corp | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Y | - | - | - | - | - | - | - | - | - | - | 2.156in x 1.312in Oval Case | * | ±5% | - | - | - | - | - | - | - | - | - | - | - | 12DuF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C53120E4-40SXIES Cypress | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CY7C53120L8-32SI Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | 32 | - | 8 | EAR99 | Neuron | - | 5 | 0 | 0 | CYPRESS SEMICONDUCTOR CORP | CISC | SPI/UART | Gull-wing | Cypress Semiconductor | CY7C53120L8-32SI | 5.25|3.6 | 85 | 20 | - | 3|4.75 | -40 | 3 | Surface Mount | No | 3 | 4KB/SRAM | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 0.450 INCH, SOIC-32 | - | 2.82(Max) | 20.75(Max) | RECTANGULAR | SMALL OUTLINE | 11.43(Max) | Obsolete | SOIC | 32 | - | 30 | 5.67 | - | No | SOP | SOIC | - | - | 3.3 V | 5|3.3 | 1 | 0 | - | - | - | - | e0 | No | Obsolete | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 225 | 1 | - | 1.27 mm | not_compliant | - | - | 32 | R-PDSO-G32 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 2.9972 mm | - | - | - | - | - | TELECOM CIRCUIT | - | 0 | 0 | - | - | 1 | 0 | - | 20.447 mm | 11.303 mm | RoHS non-compliant | ||
CY7C53120L8-32SXI Cypress Semiconductor | 145 | - | - | - | - | - | - | - | - | - | 8 | EAR99 | Neuron | - | 5 | 0 | 0 | - | CISC | SPI/UART | Gull-wing | - | - | 5.25|3.6 | 85 | 20 | - | 3|4.75 | -40 | - | Surface Mount | No | 3 | 4KB/SRAM | - | - | - | - | - | - | - | 2.82(Max) | 20.75(Max) | - | - | 11.43(Max) | - | - | 32 | - | - | - | - | - | SOP | SOIC | - | - | - | 5|3.3 | 1 | 0 | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 1 | 0 | - | - | - | RoHS Compliant | ||
![]() CY7C53120E2-10SI Cypress Semiconductor | 9 | - | - | Surface Mount | - | SOIC | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | 3 (168 Hours) | 32 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.31.00.01 | - | - | - | DUAL | GULL WING | 225 | - | 5V | 1.27mm | - | 10MHz | 30 | 32 | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | - | NO | NO | - | - | - | - | - | 5 | DIFF BIPHASE-LEVEL | - | - | 2.8194mm | 20.447mm | 11.303mm | RoHS Compliant |