- Pin Count
- Number of Dedicated Inputs
- Output Function
- Propagation Delay
- Temperature Grade
- Terminal Pitch
- Terminal Position
- Terminal Form
- Qualification Status
- Reach Compliance Code
- HTS Code
- JESD-30 Code
Attribute column
Manufacturer
Cypress Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Number of Terminals | Bending radius | Brand | Clock Frequency-Max | Colour | ECCN | External height | External width | Factory Pack QuantityFactory Pack Quantity | Gross weight | Harmonized Code | Ihs Manufacturer | Internal height | Internal width | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer series | Memory Types | Mfr | Moisture Sensitivity Levels | Mounting Styles | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of cable accessories | Version | Voltage-Input | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Programmable Type | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Speed | Propagation Delay | Turn On Delay Time | Access Time | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Product Type | Number of Logic Blocks (LABs) | Output Function | Legend | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Background Color | In-System Programmable | Language | Number of Product Terms | Mounting Angle | Product Category | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
PALCE16V8-15JC Cypress Semiconductor Corp | 8 |
| Datasheet | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | - | Tin/Lead (Sn/Pb) | 75°C | 0°C | - | - | - | - | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 62.5MHz | 30 | PALC*16V8 | 20 | - | - | 8 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | - | PAL FLASH | 5.25V | 4.75V | 90mA | - | 15 ns | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | - | MACROCELL | - | 8 | - | 8 | - | - | - | 64 | - | - | 4.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PALC22V10-25PC Cypress Semiconductor Corp | 800 | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | - | e0 | - | Obsolete | 1 (Unlimited) | 24 | - | - | Tin/Lead (Sn/Pb) | 75°C | 0°C | - | - | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | not_compliant | 25GHz | NOT SPECIFIED | PALC*22V10 | 24 | - | - | 10 | Not Qualified | 5V | - | 5V | COMMERCIAL EXTENDED | - | - | PAL FLASH | 5.25V | 4.75V | - | - | 25 ns | - | 25 ns | PAL-TYPE | - | - | - | - | - | - | MACROCELL | - | 10 | - | 11 | - | - | - | 132 | - | - | 4.826mm | 31.623mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
PALC22V10D-25JC Cypress Semiconductor Corp | 20000 | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8542.39.00.01 | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | not_compliant | 25GHz | 30 | PALC*22V10 | 28 | - | S-PQCC-J28 | 10 | Not Qualified | - | 5.25V | 5V | COMMERCIAL EXTENDED | 4.75V | - | PAL FLASH | - | - | - | - | - | - | 25 ns | PAL-TYPE | 22 | - | - | - | - | - | MACROCELL | - | 10 | - | 11 | - | - | - | 132 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C341B-25JC Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPROM | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2002 | - | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | NO | 8542.39.00.01 | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 62.5MHz | 30 | CY7C341 | 84 | - | - | - | - | 5V | - | 5V | COMMERCIAL | - | - | EPLD | 5.25V | 4.75V | - | - | 25 ns | 25 ns | 25 ns | - | - | 7 DEDICATED INPUTS, 64 I/O | - | - | - | 12 | MACROCELL | - | 192 | NO | 7 | - | - | - | - | - | - | 5.08mm | 29.3116mm | 29.3116mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-8871307RA Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PALC16L8L-35WC Cypress | 35 |
| - | - | Through Hole | 20-CDIP (0.300, 7.62mm) Window | - | - | 20-CDIP | - | - | - | - | - | - | EAR99 | - | - | - | - | 49119900 | - | - | - | Unavailable | - | - | - | - | Cypress Semiconductor Corp | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | PAL®C20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | - | - | - | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLDC18G8-15JC Cypress | 12 |
| - | - | Surface Mount | 20-LCC (J-Lead) | - | - | 20-PLCC (9x9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | - | 8 | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9055501LA Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C332-25JC Cypress | 900 |
| - | - | Surface Mount | 28-LCC (J-Lead) | YES | - | 28-PLCC (11.53x11.53) | - | 28 | - | Glenair | 35.7 MHz | - | - | - | - | 1 | - | - | ROCHESTER ELECTRONICS INC | - | - | - | Glenair | CY7C332-25JC | - | - | Cypress Semiconductor Corp | NOT SPECIFIED | - | 12 | - | 12 | - | 75 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | QLCC | Active | NOT SPECIFIED | 5.85 | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | - | - | 12 I/O MACROCELLS; 2 EXTERNAL CLOCKS; VARIABLE PRODUCT TERMS; SHARED INPUT/CLOCK | - | Circular Connectors | CMOS | QUAD | J BEND | NOT SPECIFIED | - | 1.27 mm | unknown | - | - | - | 28 | - | S-PQCC-J28 | - | COMMERCIAL | - | - | - | COMMERCIAL EXTENDED | - | - | EPLD | - | - | - | 25 ns | 25 ns | - | - | - | - | 10 DEDICATED INPUTS, 12 I/O | 4.57 mm | OT PLD | Circular MIL Spec Connector | - | MACROCELL | - | - | - | 10 | - | - | - | - | - | Circular MIL Spec Connector | - | 11.5316 mm | 11.5316 mm | - | - | - | ||
![]() 5962-8946801YA Cypress | In Stock | - | - | Through Hole | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | AMPLIMITE | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | Plastic Hood | - | - | - | - | - | 35 ns | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PALCE22V10-10JI Cypress | In Stock | - | - | Surface Mount | - | - | - | 28 | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 43353 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Warning Signs | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 142 MHz | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 5.5 V | 4.5 V | 130 mA | - | 10 ns | - | - | - | - | - | - | - | - | - | - | Benzene Cancer Hazard Flammable-No Smoking Authorized Personnel Only Respirator Required | - | - | - | White | - | English | - | - | - | - | - | - | - | - | - | ||
![]() CY7C343B-20JI Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 44 | 120mm | - | 41.6 MHz | black | - | 23mm | 27mm | - | 410 g | - | CYPRESS SEMICONDUCTOR CORP | 18mm | 15mm | - | - | - | MEDIUM | - | - | - | - | 28 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | cable chain | frames openable from inner radius | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | LABS INTERCONNECTED BY PIA; 4 LABS; 64 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | - | - | 44 | - | S-PQCC-J44 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | 42 ns | - | - | - | - | 7 DEDICATED INPUTS, 28 I/O | - | OT PLD | - | - | MACROCELL | - | 64 | NO | 7 | - | NO | - | - | - | - | - | 990mm | - | - | - | - | ||
![]() PALCE16V8L-15JC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 20 | - | - | 45.5 MHz | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 75 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; POWER-UP RESET | 8542.39.00.01 | - | - | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | - | - | 20 | - | S-PQCC-J20 | 8 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | 15 ns | - | - | PAL-TYPE | 18 | 8 DEDICATED INPUTS, 8 I/O | 4.57 mm | FLASH PLD | - | - | MACROCELL | - | - | - | 8 | - | - | - | 64 | - | - | - | 8.9662 mm | 8.9662 mm | - | - | - | ||
![]() PALCE22V10-7JCT Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 28 | - | - | 100 MHz | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 75 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | - | - | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | - | 28 | - | S-PQCC-J28 | - | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | 7.5 ns | - | - | - | - | 11 DEDICATED INPUTS, 10 I/O | 4.572 mm | FLASH PLD | - | - | MACROCELL | - | - | - | 11 | - | - | - | - | - | - | - | 11.5316 mm | 11.5316 mm | - | - | - | ||
![]() CY7C335-50JC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 28 | - | - | 33.3 MHz | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | 75 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | 12 I/O MACROCELLS; 3 EXTERNAL CLOCKS; VARIABLE PRODUCT TERMS; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | - | - | 28 | - | S-PQCC-J28 | 12 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | 25 ns | - | - | PAL-TYPE | 24 | 9 DEDICATED INPUTS, 12 I/O | - | OT PLD | - | - | MACROCELL | - | - | - | 9 | - | - | - | 256 | - | - | - | - | - | - | - | - | ||
![]() PALCE22V10-5JC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 28 | - | - | 143 MHz | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 75 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | - | - | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | - | - | 28 | - | S-PQCC-J28 | 10 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | 5 ns | - | - | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.572 mm | FLASH PLD | - | - | MACROCELL | - | - | - | 11 | - | - | - | 132 | - | - | - | 11.5316 mm | 11.5316 mm | - | - | - | ||
![]() 5962-87539023A Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 28 | - | - | 25 MHz | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCN | WQCCN, | - | SQUARE | CHIP CARRIER, WINDOW | Obsolete | QLCC | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | 3A001.A.2.C | - | TIN LEAD | - | - | - | - | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | - | - | QUAD | NO LEAD | - | - | 1.27 mm | unknown | - | - | - | 28 | - | S-CQCC-N28 | - | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | 30 ns | - | - | - | - | 11 DEDICATED INPUTS, 10 I/O | 2.8956 mm | UV PLD | - | - | MACROCELL | - | - | - | 11 | - | - | - | - | - | - | - | 11.43 mm | 11.43 mm | - | - | - | ||
![]() PALCE22V10D-10JC Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLDC20G10-25WC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 24 | - | - | 33.3 MHz | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | 75 °C | - | - | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, WINDOWED, CERDIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | - | 24 | - | R-GDIP-T24 | 10 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | 25 ns | - | - | PAL-TYPE | 22 | 10 DEDICATED INPUTS, 11 I/O | 5.08 mm | UV PLD | - | - | MACROCELL | - | - | - | 10 | - | - | - | 90 | - | - | - | 31.877 mm | 7.62 mm | - | - | - | ||
![]() PALCE22V10-25JC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 28 | - | - | 33.3 MHz | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 75 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | - | - | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | - | - | 28 | - | S-PQCC-J28 | 10 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | 25 ns | - | - | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.572 mm | FLASH PLD | - | - | MACROCELL | - | - | - | 11 | - | - | - | 132 | - | - | - | 11.5316 mm | 11.5316 mm | - | - | - |