- Pin Count
- Number of Dedicated Inputs
- Output Function
- Propagation Delay
- Temperature Grade
- Terminal Pitch
- Terminal Position
- Terminal Form
- Qualification Status
- Reach Compliance Code
- HTS Code
- JESD-30 Code
Attribute column
Manufacturer
Cypress Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Mfr | Mounting | Number of I/O Lines | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Programmable | Rad Hardened | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage-Input | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Programmable Type | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PALCE22V10-15PC Cypress Semiconductor | 3000 | - | Datasheet | - | - | NO | - | 24 | 55.5 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 10 | - | 75 °C | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | not_compliant | 24 | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL EXTENDED | - | 15 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.826 mm | FLASH PLD | - | MACROCELL | - | - | 11 | - | 132 | 30.099 mm | 7.62 mm | ||
![]() CY7C346B-35JI Cypress Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 84 | 40 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 48 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | - | Obsolete | LCC | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | compliant | 84 | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | - | 55 ns | - | - | 19 DEDICATED INPUTS, 48 I/O | 5.08 mm | OT PLD | - | MACROCELL | 128 | NO | 19 | NO | - | 29.3116 mm | 29.3116 mm | ||
![]() CY7C331-25LMB Cypress Semiconductor | 60 | - | Datasheet | - | - | YES | - | 28 | 20 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 12 | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER | - | Obsolete | QLCC | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | 3A001.A.2.C | TIN LEAD | ASYNCHRONOUS REGISTERED; 12 I/O MACROCELLS; VARIABLE PRODUCT TERMS | 8542.39.00.01 | QUAD | NO LEAD | 1.27 mm | not_compliant | 28 | S-CQCC-N28 | 12 | Not Qualified | MILITARY | - | 25 ns | PAL-TYPE | 25 | 12 DEDICATED INPUTS, 12 I/O | - | OT PLD | 38535Q/M;38534H;883B | MACROCELL | - | - | 12 | - | 192 | - | - | ||
![]() PALC22V10B-15KMB Cypress Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 24 | 50 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 10 | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DFP | DFP, FL24,.4 | FL24,.4 | RECTANGULAR | FLATPACK | - | Obsolete | DFP | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | 3A001.A.2.C | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | DUAL | FLAT | 1.27 mm | not_compliant | 24 | R-GDFP-F24 | 10 | Not Qualified | MILITARY | - | 15 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 2.286 mm | OT PLD | 38535Q/M;38534H;883B | MACROCELL | - | - | 11 | - | 132 | 15.367 mm | 9.652 mm | ||
![]() CY7C330-28DMB Cypress Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 28 | 28.5 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 12 | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | 3A001.A.2.C | TIN LEAD | SYNCHRONOUS STATE MACHINE; 12 I/O MACROCELLS; 3 EXTERNAL CLOCKS; SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | not_compliant | 28 | R-GDIP-T28 | 12 | Not Qualified | MILITARY | - | 35 ns | PAL-TYPE | 23 | 9 DEDICATED INPUTS, 12 I/O | 5.08 mm | OT PLD | 38535Q/M;38534H;883B | MACROCELL | - | - | 9 | - | 256 | 37.0205 mm | 7.62 mm | ||
![]() PALC22V10L-25JC Cypress Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 28 | 33.3 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 10 | - | 75 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | - | Obsolete | QLCC | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | not_compliant | 28 | S-PQCC-J28 | 10 | Not Qualified | COMMERCIAL EXTENDED | - | 25 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | OT PLD | - | MACROCELL | - | - | 11 | - | 132 | 11.5316 mm | 11.5316 mm | ||
![]() EPM5064LI-2 Cypress Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 44 | 50 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 28 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | - | Obsolete | LCC | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | - | 30 ns | - | - | 7 DEDICATED INPUTS, 28 I/O | 4.57 mm | OT PLD | - | MACROCELL | - | - | 7 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() EPM5192LC84 Cypress Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 84 | 33.3 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 64 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | - | Obsolete | LCC | - | - | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | 192 MACROCELLS; SHARED INPUT/CLOCK; SHARED PRODUCT TERMS | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | - | 55 ns | - | - | 7 DEDICATED INPUTS, 64 I/O | 5.08 mm | OT PLD | - | MACROCELL | - | - | 7 | - | - | 29.3116 mm | 29.3116 mm | ||
![]() CY7C335-50PC Cypress Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 28 | 33.3 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 12 | - | 75 °C | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | TIN LEAD | 12 I/O MACROCELLS; 3 EXTERNAL CLOCKS; VARIABLE PRODUCT TERMS; SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | not_compliant | 28 | R-PDIP-T28 | 12 | Not Qualified | COMMERCIAL EXTENDED | - | 25 ns | PAL-TYPE | 24 | 9 DEDICATED INPUTS, 12 I/O | - | OT PLD | - | MACROCELL | - | - | 9 | - | 256 | - | - | ||
![]() CY7C332-20DMB Cypress Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 28 | 37 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 12 | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | 3A001.A.2.C | TIN LEAD | 12 I/O MACROCELLS; 2 EXTERNAL CLOCKS; VARIABLE PRODUCT TERMS; SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | not_compliant | 28 | R-GDIP-T28 | 12 | Not Qualified | MILITARY | - | 25 ns | PAL-TYPE | 25 | 10 DEDICATED INPUTS, 12 I/O | 5.08 mm | OT PLD | 38535Q/M;38534H;883B | MACROCELL | - | - | 10 | - | 192 | 37.0205 mm | 7.62 mm | ||
![]() PALCE22V10-10PC Cypress Semiconductor | 18 | - | Datasheet | - | - | NO | - | 24 | 76.9 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 10 | - | 75 °C | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | not_compliant | 24 | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL EXTENDED | - | 10 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.826 mm | FLASH PLD | - | MACROCELL | - | - | 11 | - | 132 | 30.099 mm | 7.62 mm | ||
![]() PALCE20V8L-25JC Cypress Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 28 | 37 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 8 | - | 75 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | - | Obsolete | QLCC | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | TIN LEAD | 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | not_compliant | 28 | S-PQCC-J28 | 8 | Not Qualified | COMMERCIAL EXTENDED | - | 25 ns | PAL-TYPE | 20 | 12 DEDICATED INPUTS, 8 I/O | 4.572 mm | FLASH PLD | - | MACROCELL | - | - | 12 | - | 64 | 11.5316 mm | 11.5316 mm | ||
![]() PALC16L8-25PC Cypress Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 20 | 22 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 6 | - | 75 °C | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | not_compliant | 20 | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL EXTENDED | - | 25 ns | PAL-TYPE | 16 | 10 DEDICATED INPUTS, 6 I/O | 4.826 mm | OT PLD | - | COMBINATORIAL | - | - | 10 | - | 64 | 25.527 mm | 7.62 mm | ||
![]() CY37384P208-125NC Cypress Semiconductor | 10 | - | Datasheet | - | - | YES | - | 208 | 83 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 160 | - | 70 °C | - | - | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Obsolete | QFP | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | TIN LEAD | 384 MACROCELLS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | not_compliant | 208 | S-PQFP-G208 | 160 | Not Qualified | COMMERCIAL | - | 10 ns | PLA-TYPE | 165 | 1 DEDICATED INPUTS, 160 I/O | 3.7 mm | EE PLD | - | MACROCELL | 384 | YES | 1 | YES | - | 28 mm | 28 mm | ||
![]() CY7C374L-66JC Cypress Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 84 | 50 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 64 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | - | Obsolete | LCC | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | TIN LEAD | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 4 EXTERNAL CLOCKS; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | not_compliant | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | - | 20 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 5.08 mm | FLASH PLD | - | MACROCELL | 128 | NO | 2 | NO | - | 29.3116 mm | 29.3116 mm | ||
![]() PAL22V10C-10JC Cypress Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 28 | 90 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 10 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | - | Obsolete | QLCC | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | 28 | S-PQCC-J28 | 10 | Not Qualified | COMMERCIAL | - | 10 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | OT PLD | - | MACROCELL | - | - | 11 | - | 132 | 11.5316 mm | 11.5316 mm | ||
![]() PALCE16V8L-25JC Cypress Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 20 | 37 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 8 | - | 75 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | - | Obsolete | QLCC | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | TIN LEAD | 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; POWER-UP RESET | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | not_compliant | 20 | S-PQCC-J20 | 8 | Not Qualified | COMMERCIAL EXTENDED | - | 25 ns | PAL-TYPE | 18 | 8 DEDICATED INPUTS, 8 I/O | 4.57 mm | FLASH PLD | - | MACROCELL | - | - | 8 | - | 64 | 8.9662 mm | 8.9662 mm | ||
![]() PALCE16V8-25PI Cypress Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 20 | 37 MHz | CYPRESS SEMICONDUCTOR CORP | - | - | 8 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | TIN LEAD | 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; POWER-UP RESET | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | not_compliant | 20 | R-PDIP-T20 | 8 | Not Qualified | INDUSTRIAL | - | 25 ns | PAL-TYPE | 18 | 8 DEDICATED INPUTS, 8 I/O | 4.826 mm | FLASH PLD | - | MACROCELL | - | - | 8 | - | 64 | 25.527 mm | 7.62 mm | ||
![]() 5962-9176009M3A Cypress | 2551 |
| - | Surface Mount | 28-CLCC | - | 28-LCCC (11.43x11.43) | - | - | - | Cypress Semiconductor Corp | - | - | 10 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-90555033A Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | CLLCC | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |