- Pin Count
- Number of Dedicated Inputs
- Output Function
- Propagation Delay
- Temperature Grade
- Terminal Pitch
- Terminal Position
- Terminal Form
- Qualification Status
- Reach Compliance Code
- HTS Code
- JESD-30 Code
Attribute column
Manufacturer
Cypress Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Number of I/Os | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Propagation Delay | Access Time | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C346B-30JC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | 84 | 27.7 MHz | CYPRESS SEMICONDUCTOR CORP | 48 | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | - | - | - | TIN LEAD | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | - | - | 84 | S-PQCC-J84 | - | Not Qualified | - | - | COMMERCIAL | - | - | 59 ns | - | - | - | 19 DEDICATED INPUTS, 48 I/O | - | OT PLD | - | MACROCELL | 128 | NO | 19 | NO | - | - | - | - | - | - | ||
![]() CY7C344B-25JC Cypress Semiconductor | 1538 | - | Datasheet | - | - | - | YES | 28 | 50 MHz | CYPRESS SEMICONDUCTOR CORP | 16 | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | MACROCELLS INTERCONNECTED BY PIA; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | J BEND | - | - | 1.27 mm | compliant | - | - | - | 28 | S-PQCC-J28 | 16 | Not Qualified | - | - | COMMERCIAL | - | - | 25 ns | - | PAL-TYPE | 24 | 7 DEDICATED INPUTS, 16 I/O | 4.57 mm | OT PLD | - | MACROCELL | - | - | 7 | - | 320 | - | 11.5316 mm | 11.5316 mm | - | - | ||
![]() 5962-8983904RA Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | NO | 20 | 58.8 MHz | CYPRESS SEMICONDUCTOR CORP | 8 | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | - | - | 3A001.A.2.C | TIN LEAD | 1 EXTERNAL CLOCK; REGISTER PRELOAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | - | R-GDIP-T20 | - | Not Qualified | - | - | MILITARY | - | - | 10 ns | - | - | - | 8 DEDICATED INPUTS, 8 I/O | 5.08 mm | EE PLD | - | MACROCELL | - | - | 8 | - | - | - | 25.27 mm | 7.62 mm | - | - | ||
![]() CY7C330-50QMB Cypress Semiconductor | 1 | - | Datasheet | - | - | - | YES | 28 | 50 MHz | CYPRESS SEMICONDUCTOR CORP | 12 | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | WQCCN | WINDOWED, CERAMIC, LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | QLCC | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | - | - | 3A001.A.2.C | TIN LEAD | SYNCHRONOUS STATE MACHINE; 12 I/O MACROCELLS; 3 EXTERNAL CLOCKS; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | NO LEAD | - | - | 1.27 mm | not_compliant | - | - | - | 28 | S-CQCC-N28 | 12 | Not Qualified | - | - | MILITARY | - | - | 20 ns | - | PAL-TYPE | 23 | 9 DEDICATED INPUTS, 12 I/O | 2.8956 mm | UV PLD | 38535Q/M;38534H;883B | MACROCELL | - | - | 9 | - | 256 | - | 11.43 mm | 11.43 mm | - | - | ||
![]() EPM5064LC44-1 Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | 44 | 50 MHz | CYPRESS SEMICONDUCTOR CORP | 28 | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | 64 MACROCELLS; SHARED INPUT/CLOCK; SHARED PRODUCT TERMS | 8542.39.00.01 | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | - | 44 | S-PQCC-J44 | - | Not Qualified | - | - | COMMERCIAL | - | - | 40 ns | - | - | - | 7 DEDICATED INPUTS, 28 I/O | 4.57 mm | OT PLD | - | MACROCELL | - | - | 7 | - | - | - | 16.5862 mm | 16.5862 mm | - | - | ||
![]() PALC22V10D-25DMB Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | NO | 24 | 30.3 MHz | CYPRESS SEMICONDUCTOR CORP | 10 | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | - | - | 3A001.A.2.C | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | - | 24 | R-GDIP-T24 | 10 | Not Qualified | - | - | MILITARY | - | - | 25 ns | - | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | - | FLASH PLD | 38535Q/M;38534H;883B | MACROCELL | - | - | 11 | - | 132 | - | - | - | - | - | ||
![]() PLDC20RA10-15JC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | 28 | 45.5 MHz | CYPRESS SEMICONDUCTOR CORP | 10 | - | - | 75 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | - | - | - | TIN LEAD | ASYNCHRONOUS REGISTERED; 10 MACROCELLS; REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | - | - | 28 | S-PQCC-J28 | 10 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 15 ns | - | PAL-TYPE | 20 | 10 DEDICATED INPUTS, 10 I/O | - | OT PLD | - | MACROCELL | - | - | 10 | - | 80 | - | - | - | - | - | ||
![]() PALCE22V10-10DMB Cypress Semiconductor | 136 | - | Datasheet | - | - | - | NO | 24 | 76.9 MHz | CYPRESS SEMICONDUCTOR CORP | 10 | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | - | - | 3A001.A.2.C | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | - | 24 | R-GDIP-T24 | 10 | Not Qualified | - | - | MILITARY | - | - | 10 ns | - | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 5.08 mm | FLASH PLD | 38535Q/M;38534H;883B | MACROCELL | - | - | 11 | - | 132 | - | 31.877 mm | 7.62 mm | - | - | ||
![]() CY7C346B-30JI Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | 84 | 27.7 MHz | CYPRESS SEMICONDUCTOR CORP | 48 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | - | - | - | TIN LEAD | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | - | - | 84 | S-PQCC-J84 | - | Not Qualified | - | - | INDUSTRIAL | - | - | 59 ns | - | - | - | 19 DEDICATED INPUTS, 48 I/O | - | OT PLD | - | MACROCELL | 128 | NO | 19 | NO | - | - | - | - | - | - | ||
![]() CY7C346B-25JI Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | 84 | 62.5 MHz | CYPRESS SEMICONDUCTOR CORP | 48 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | J BEND | - | - | 1.27 mm | compliant | - | - | - | 84 | S-PQCC-J84 | - | Not Qualified | - | - | INDUSTRIAL | - | - | 40 ns | - | - | - | 19 DEDICATED INPUTS, 48 I/O | 5.08 mm | OT PLD | - | MACROCELL | 128 | NO | 19 | NO | - | - | 29.3116 mm | 29.3116 mm | - | - | ||
![]() EPM5130GC100 Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | NO | 100 | 33.3 MHz | CYPRESS SEMICONDUCTOR CORP | 64 | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WPGA | WPGA, | - | SQUARE | GRID ARRAY, WINDOW | Obsolete | PGA | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | 128 MACROCELLS; SHARED INPUT/CLOCK; SHARED PRODUCT TERMS | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | 2.54 mm | unknown | - | - | - | 100 | S-CPGA-P100 | - | Not Qualified | - | - | COMMERCIAL | - | - | 55 ns | - | - | - | 19 DEDICATED INPUTS, 64 I/O | 4.953 mm | UV PLD | - | MACROCELL | - | - | 19 | - | - | - | 33.528 mm | 33.528 mm | - | - | ||
![]() CY7C344B-10JC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | 28 | 71.4 MHz | CYPRESS SEMICONDUCTOR CORP | 16 | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | - | - | - | TIN LEAD | MACROCELLS INTERCONNECTED BY PIA; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | - | - | 28 | S-PQCC-J28 | 16 | Not Qualified | - | - | COMMERCIAL | - | - | 16 ns | - | PAL-TYPE | 24 | 7 DEDICATED INPUTS, 16 I/O | 4.572 mm | OT PLD | - | MACROCELL | - | - | 7 | - | 320 | - | 11.5316 mm | 11.5316 mm | - | - | ||
![]() PALC22V10-25JI Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | 28 | 33.3 MHz | CYPRESS SEMICONDUCTOR CORP | 10 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | - | - | - | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | - | - | 28 | S-PQCC-J28 | 10 | Not Qualified | - | - | INDUSTRIAL | - | - | 25 ns | - | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | OT PLD | - | MACROCELL | - | - | 11 | - | 132 | - | 11.5316 mm | 11.5316 mm | - | - | ||
![]() PALC16R4L-25WC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | NO | 20 | 28.5 MHz | CYPRESS SEMICONDUCTOR CORP | 4 | - | - | 75 °C | - | CERAMIC, GLASS-SEALED | WDIP | WDIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | No | - | - | - | - | TIN LEAD | 1 EXTERNAL CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | - | 20 | R-GDIP-T20 | 4 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 25 ns | - | PAL-TYPE | 12 | 8 DEDICATED INPUTS, 4 I/O | 5.08 mm | UV PLD | - | MIXED | - | - | 8 | - | 64 | - | 24.13 mm | 7.62 mm | - | - | ||
![]() PALC22V10D-5JC Cypress Semiconductor | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C372I-100JI Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | YES | 44 | 80 MHz | CYPRESS SEMICONDUCTOR CORP | 32 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | - | - | - | TIN LEAD | IN-SYSTEM RE-PROGRAMMABLE; 64 MACROCELLS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | - | - | 44 | S-PQCC-J44 | - | Not Qualified | - | - | INDUSTRIAL | - | - | 12 ns | - | - | - | 3 DEDICATED INPUTS, 32 I/O | 4.572 mm | FLASH PLD | - | MACROCELL | 64 | NO | 3 | YES | - | - | 16.6116 mm | 16.6116 mm | - | - | ||
CY7C344B-15JC Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | - | - | - | - | 16 | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | not_compliant | 15GHz | 30 | CY7C344 | 28 | S-PQCC-J28 | 16 | Not Qualified | 5.25V | 5V | COMMERCIAL | 4.75V | EPLD | - | 15 ns | PAL-TYPE | 24 | 7 DEDICATED INPUTS, 16 I/O | - | - | - | MACROCELL | 32 | - | 7 | - | 320 | 4.57mm | 11.5316mm | 11.5316mm | Non-RoHS Compliant | Contains Lead |