- Package / Case
- Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Voltage - Supply
- Packaging
- Operating Temperature
- Standards
- Published
- Terminal Position
Attribute column
Manufacturer
Cypress Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | RAM Size | Max Supply Current | uPs/uCs/Peripheral ICs Type | Clock Frequency | Bit Size | Current - Supply | Has ADC | DMA Channels | Data Rate | PWM Channels | DAC Channels | Protocol | Core Architecture | CPU Family | External Data Bus Width | Number of Transceivers | ESD Protection | USB | Standards | ROM Programmability | Bus Compatibility | Ambient Temperature Range High | Data Transfer Rate-Max | Number of SPI Channels | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C65632-48AXCT Cypress Semiconductor Corp | 2500 | - | - | 16 Weeks | - | 48-LQFP | YES | 48 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2011 | HX2VL™ | e4 | - | Active | 3 (168 Hours) | 48 | - | 5A991.G | Gold (Au) | - | - | - | 8542.31.00.01 | 3.15V~5.25V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 40 | CY7C65632 | Hub Controller | Not Qualified | 3.45V | 3.3/5V | - | - | - | - | - | 97.23mA | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 12MHz | - | - | - | - | 480 Mbps | - | - | USB | - | - | - | - | - | - | USB 2.0 | - | I2C | - | - | - | - | 1.6mm | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65642-28LTXC Cypress Semiconductor Corp | 719 | - | Datasheet | 16 Weeks | Gold | 28-WFQFN Exposed Pad | - | 28 | 28-QFN (5x5) | 70.788759mg | - | 0°C~70°C | Tray | 1996 | HX2VL TetraHub™ | - | - | Active | 3 (168 Hours) | - | - | - | - | 70°C | 0°C | - | - | 3.15V~5.25V | - | - | - | - | - | - | - | CY7C65642 | Controller | - | 5.25V | - | 4 | I2C, SPI | 5.25V | 3.15V | - | 88.7mA | - | - | - | - | - | - | - | - | - | - | 12 Mbps | - | - | USB | - | - | - | - | Yes | - | USB 2.0 | - | - | - | - | - | 700μm | - | 5mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65213-32LTXI Cypress Semiconductor Corp | 12 | - | Datasheet | 10 Weeks | - | 32-VFQFN Exposed Pad | YES | 32 | - | - | 8 | -40°C~85°C | Tray | 1996 | - | e4 | - | Active | 3 (168 Hours) | 32 | - | 3A991.A.3 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3 V TYP | - | 1.71V~5.5V | QUAD | - | - | 5V | 0.5mm | - | - | CY7C65213 | Bridge, USB to UART | - | - | - | - | UART | - | - | - | 20mA | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | 12 Mbps | - | - | USB | - | - | - | - | - | - | USB 2.0 | - | - | - | 1.5 MBps | - | - | 1mm | 5mm | 5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C63803-SXC Cypress Semiconductor Corp | 3000 | - | - | 10 Weeks | - | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 665.986997mg | 14 | 0°C~70°C | Tube | 2004 | enCoRe™II | e4 | yes | Active | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4V~5.5V | DUAL | GULL WING | 260 | 5V | - | 24MHz | 30 | CY7C63803 | Controller | - | 5.25V | 5V | 1 | GPIO, SPI | - | - | 8kB | 40mA | - | - | 256B | - | - | - | 8 | - | NO | NO | 480 Mbps | NO | NO | USB | M8C | M8C | - | - | - | - | USB 2.0 | FLASH | - | - | - | - | - | - | 9.893mm | 3.89mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C65630-56LTXI Cypress Semiconductor Corp | 17 |
| Datasheet | 10 Weeks | - | 56-VFQFN Exposed Pad | YES | 56 | - | 73.000022mg | - | -40°C~85°C | Tray | 2004 | - | e4 | - | Active | 3 (168 Hours) | 56 | - | 5A991.B.4.B | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.31.00.01 | 3.15V~3.45V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | - | 30 | CY7C65630 | Hub Controller | Not Qualified | 3.45V | 3.3V | - | - | - | - | - | - | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 24MHz | - | - | - | - | 480 Mbps | - | - | USB | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | 1mm | 8mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65211-24LTXI Cypress Semiconductor Corp | 1895 |
| Datasheet | 10 Weeks | - | 24-UFQFN Exposed Pad | YES | 24 | - | - | 12 | -40°C~85°C | Tray | 2003 | CapSense® | e4 | - | Active | 3 (168 Hours) | 24 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.71V~5.5V | QUAD | - | 260 | 3.3V | 0.5mm | - | 30 | CY7C65211 | Bridge, USB to I2C | - | - | - | - | UART | - | - | - | 20mA | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 48.96MHz | - | - | - | - | 12 Mbps | - | - | USB | - | - | - | - | - | - | USB 2.0 | - | I2C | - | - | 1 | - | 0.6mm | 4mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C65620-56LTXC Cypress Semiconductor Corp | 32 |
| Datasheet | 10 Weeks | - | 56-VFQFN Exposed Pad | YES | 56 | - | 191.387631mg | - | 0°C~70°C | Tray | 2003 | EZ-USB HX2LP™ | e3 | yes | Active | 3 (168 Hours) | 56 | - | - | Matte Tin (Sn) | - | - | - | - | 3.15V~3.45V | QUAD | - | 260 | 3.3V | - | 24MHz | 30 | CY7C65620 | Hub Controller | - | 3.3V | - | 1 | - | - | - | - | 86mA | 2 | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | 480 Mbps | - | - | USB | - | - | - | 5 | Yes | USB 2.0 | USB 2.0 | - | - | - | - | - | 880μm | - | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C68001-56PVXC Cypress Semiconductor Corp | 245 |
| Datasheet | 12 Weeks | Gold, Tin | 56-BSSOP (0.295, 7.50mm Width) | YES | 56 | - | 694.790113mg | - | 0°C~70°C | Tube | 2000 | EZ-USB SX2™ | e4 | yes | Obsolete | 3 (168 Hours) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.635mm | 48MHz | 30 | CY7C68001 | Controller | - | 3.6V | 3.3V | 1 | Parallel | - | - | - | 200mA | - | - | 256B | - | - | - | - | - | - | - | 480 Mbps | - | - | USB | - | - | 16 | - | - | - | USB 2.0 | - | I2C; ATA | - | - | - | - | 2.794mm | - | 7.5057mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65632-28LTXCT Cypress Semiconductor Corp | 4668 | - | - | 16 Weeks | - | 28-WFQFN Exposed Pad | YES | 28 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2011 | HX2VL™ | e4 | - | Active | 3 (168 Hours) | 28 | - | 5A991.G | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 27 MHZ OR 48 MHZ CLOCK FREQUENCY | 8542.31.00.01 | 3.15V~5.25V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | - | 30 | CY7C65632 | Hub Controller | Not Qualified | 3.45V | 3.3/5V | - | - | - | - | - | 97.23mA | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 12MHz | - | - | - | - | 480 Mbps | - | - | USB | - | - | - | - | - | - | USB 2.0 | - | I2C | - | - | - | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C63813-SXC Cypress Semiconductor Corp | 30 | - | - | 10 Weeks | - | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | 16 | 0°C~70°C | Tube | 2004 | enCoRe™II | e3 | yes | Active | 3 (168 Hours) | 18 | - | - | Matte Tin (Sn) | - | - | - | - | 4V~5.5V | DUAL | GULL WING | 260 | 5V | - | 24MHz | 30 | CY7C63813 | Controller | - | 5.5V | 5V | 1 | GPIO, SPI | - | - | - | 40mA | - | - | 256kB | - | - | - | 8 | - | NO | NO | 1.5 Mbps | NO | NO | USB | M8C | M8C | - | - | - | - | USB 2.0 | FLASH | - | - | - | - | 2.368mm | - | 11.76mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65632-28LTXC Cypress Semiconductor Corp | 1 | - | - | 16 Weeks | - | 28-WFQFN Exposed Pad | YES | 28 | - | 70.788759mg | - | 0°C~70°C | Tray | 2003 | HX2VL™ | e4 | - | Active | 3 (168 Hours) | 28 | - | 5A991.G | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.15V~5.25V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | - | 30 | CY7C65632 | Hub Controller | Not Qualified | 5V | - | 4 | - | - | - | - | 42.8mA | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 12MHz | - | - | - | - | 480 Mbps | - | - | USB | - | - | - | - | - | - | USB 2.0 | - | I2C | - | - | - | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65634-28LTXC Cypress Semiconductor Corp | 970 |
| - | 16 Weeks | - | 28-WFQFN Exposed Pad | YES | 28 | - | 70.788759mg | - | 0°C~70°C | Tray | 2003 | HX2VL™ | e4 | - | Active | 3 (168 Hours) | 28 | - | 5A991.G | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.15V~5.25V | QUAD | - | 260 | 3.3V | - | - | 30 | CY7C65634 | Hub Controller | - | 5V | - | 4 | - | - | - | - | 42.8mA | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 12MHz | - | - | - | - | 480 Mbps | - | - | USB | - | - | - | - | Yes | - | USB 2.0 | - | I2C | - | - | - | 700μm | - | 5mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65640A-LTXC Cypress Semiconductor Corp | 226 | - | Datasheet | 15 Weeks | Gold, Tin | 56-VFQFN Exposed Pad | YES | 56 | - | 191.387631mg | - | -40°C~85°C | Tray | 2000 | TetraHub™ | e3 | - | Obsolete | 3 (168 Hours) | 56 | SMD/SMT | - | Matte Tin (Sn) | - | - | - | - | 3.15V~3.45V | QUAD | - | 260 | 3.3V | - | - | 20 | CY7C65640 | Hub Controller | - | 3.3V | - | 4 | - | - | - | - | 460mA | - | 460mA | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | 12 Mbps | - | - | USB | - | - | - | 5 | Yes | USB 2.0 | USB 2.0 | - | - | - | - | - | 880μm | - | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C65632-48AXC Cypress Semiconductor Corp | 236 |
| - | 16 Weeks | - | 48-LQFP | YES | 48 | - | 9.071791g | - | 0°C~70°C | Tray | 2005 | HX2VL™ | e4 | - | Active | 3 (168 Hours) | 48 | - | 5A991.G | Gold (Au) | - | - | - | - | 3.15V~5.25V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 40 | CY7C65632 | Hub Controller | Not Qualified | 5V | - | 4 | - | - | - | - | 42.8mA | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 12MHz | - | - | - | - | 480 Mbps | - | - | USB | - | - | - | - | Yes | - | USB 2.0 | - | I2C | - | - | - | 1.4mm | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65621-56LTXI Cypress Semiconductor Corp | In Stock | - | - | 10 Weeks | - | 56-VFQFN Exposed Pad | YES | 56 | - | 191.387631mg | - | -40°C~85°C | Tray | 2003 | EZ-USB HX2LP Lite™ | e4 | - | Active | 3 (168 Hours) | 56 | - | 5A991.B.4.B | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.15V~3.45V | QUAD | - | 260 | 3.3V | 0.5mm | - | 30 | CY7C65621 | Hub Controller | - | 3.3V | - | - | - | - | - | - | 190mA | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | 480 Mbps | - | - | USB | - | - | - | 2 | - | - | USB 2.0 | - | - | - | - | - | 700μm | - | 8mm | 8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C68300C-56PVXC Cypress Semiconductor Corp | 3689 | - | Datasheet | 10 Weeks | Gold, Tin | 56-BSSOP (0.295, 7.50mm Width) | YES | 56 | - | 191.387631mg | - | 0°C~70°C | Tube | 2004 | EZ-USB AT2LP™ | e4 | yes | Active | 3 (168 Hours) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.15V~3.45V | DUAL | GULL WING | 260 | 3.3V | 0.635mm | 24MHz | 30 | CY7C68300 | Bridge, USB to ATA | - | 3.3V | - | 1 | ATA | - | - | - | 50mA | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | 480 Mbps | - | - | USB | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | 2.794mm | - | 7.5057mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C65630-56LTXC Cypress Semiconductor Corp | 1300 | - | Datasheet | 10 Weeks | - | 56-VFQFN Exposed Pad | YES | 56 | - | 191.387631mg | - | 0°C~70°C | Tray | 2004 | EZ-USB HX2LP™ | e3 | yes | Active | 3 (168 Hours) | 56 | - | - | Matte Tin (Sn) | - | - | - | - | 3.15V~3.45V | QUAD | - | 260 | 3.3V | - | 24MHz | 30 | CY7C65630 | Hub Controller | - | - | 3.3V | 4 | - | - | - | - | 10mA | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | 480 Mbps | - | - | USB | - | - | - | 5 | Yes | - | USB 2.0 | - | - | - | - | - | 880μm | - | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C65642-48AXCT Cypress Semiconductor Corp | 8035 | - | Datasheet | 16 Weeks | Tin | 48-LQFP | YES | 48 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | HX2VL TetraHub™ | e3 | - | Active | 3 (168 Hours) | 48 | - | EAR99 | - | - | - | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | 3.15V~5.25V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 30 | CY7C65642 | Hub Controller | - | 5.25V | 3.3/5V | - | - | - | - | - | 88.7mA | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 12MHz | - | - | - | - | 480 Mbps | - | - | USB | - | - | - | - | - | - | USB 2.0 | - | I2C | - | - | - | - | 1.6mm | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65215-32LTXI Cypress Semiconductor Corp | 650 | - | Datasheet | 10 Weeks | - | 32-VFQFN Exposed Pad | - | 32 | 32-QFN (5x5) | - | 19 | -40°C~85°C | Tray | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | CY7C65215 | Bridge, USB to I2C | - | - | - | 2 | UART | 5.5V | 1.71V | - | 20mA | - | 13mA | - | - | - | - | - | 20mA | - | - | 12 Mbps | - | - | USB | - | - | - | - | - | - | USB 2.0 | - | - | 85°C | - | 2 | 1mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C64225-28PVXC Cypress Semiconductor Corp | 112 |
| Datasheet | 16 Weeks | Gold, Tin | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | - | 0°C~70°C | Tube | 2005 | - | e3/e4 | - | Active | 3 (168 Hours) | 28 | - | - | PURE TIN/NICKEL PALLADIUM GOLD | - | - | IT ALSO OPERATES AT 3.3V | - | 3V~5.25V | DUAL | GULL WING | NOT APPLICABLE | 5V | 0.65mm | - | NOT SPECIFIED | - | Bridge, USB to UART | Not Qualified | - | 3.3/5V | 1 | - | - | - | - | 27mA | - | 27mA | - | 27mA | MICROCONTROLLER | 24MHz | - | - | NO | NO | 480 Mbps | NO | NO | USB | - | - | - | - | Yes | - | USB 2.0 | FLASH | - | - | - | - | 1.85mm | - | 10.4mm | 5.6mm | - | - | ROHS3 Compliant | Lead Free |