- Package / Case
- Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Voltage - Supply
- Packaging
- Operating Temperature
- Standards
- Published
- Terminal Position
Attribute column
Manufacturer
Cypress Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Mfr | Number of I/Os | Package | Product Status | RoHS | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | RAM Size | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Bit Size | Current - Supply | Has ADC | DMA Channels | Data Rate | PWM Channels | DAC Channels | Address Bus Width | Protocol | Core Architecture | CPU Family | External Data Bus Width | Standards | ROM Programmability | Bus Compatibility | Data Transfer Rate-Max | Number of SPI Channels | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYWB0224ABS-BZXI Cypress Semiconductor Corp | 12 | - | Datasheet | 15 Weeks | - | - | 121-TFBGA | YES | 121 | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2011 | West Bridge® Astoria™ | e1 | - | Obsolete | 3 (168 Hours) | 121 | - | 3A991.A.3 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.31.00.01 | 1.8V~3.3V | BOTTOM | BALL | 260 | 1.8V | 0.8mm | - | 40 | CYWB022*AB | - | - | Controller | - | 1.8V | 1.81.8/3.3V | - | - | I2C | - | - | 110mA | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | - | 1.2mm | 10mm | 10mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C68001-56LTXC Cypress Semiconductor Corp | 4420 | - | Datasheet | 15 Weeks | Gold, Tin | - | 56-VFQFN Exposed Pad | YES | 56 | - | 191.387631mg | - | - | - | - | - | - | 0°C~70°C | Tray | 2003 | EZ-USB SX2™ | e3 | - | Obsolete | 3 (168 Hours) | 56 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | QUAD | - | 260 | 3.3V | 0.5mm | - | 30 | CY7C68001 | - | - | Controller | - | - | 3.3V | - | 1 | Parallel | - | - | 200mA | - | - | MICROPROCESSOR CIRCUIT | - | 260mA | - | - | - | - | 480 Mbps | - | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | - | - | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C65631-56LTXC Cypress Semiconductor Corp | 7800 | - | - | 10 Weeks | - | - | 56-VFQFN Exposed Pad | YES | 56 | - | 191.387631mg | - | - | - | - | - | - | 0°C~70°C | Tray | 2004 | EZ-USB HX2LP Lite™ | e3 | - | Active | 3 (168 Hours) | 56 | - | - | Matte Tin (Sn) | - | - | - | - | 3.15V~3.45V | QUAD | - | 260 | 3.3V | 0.5mm | - | 20 | CY7C65631 | - | - | Hub Controller | - | 3.45V | 3.3V | - | 4 | - | - | - | 110mA | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | 480 Mbps | - | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | - | 1mm | 8mm | 8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CYWB0226ABS-BVXI Cypress Semiconductor Corp | 4 |
| Datasheet | 15 Weeks | - | - | 100-VFBGA | YES | 100 | - | - | - | - | - | - | - | - | - | Tray | 2011 | West Bridge® Astoria™ | e1 | - | Obsolete | 3 (168 Hours) | 100 | - | 3A991.A.3 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | 8542.31.00.01 | 1.8V~3.3V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | 30 | CYWB022*AB | - | - | Controller | - | 1.9V | 1.81.8/3.3V | INDUSTRIAL | - | Parallel | - | - | 5mA | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | 480 Mbps | - | - | - | USB, Memory Card | - | - | - | USB 2.0 | - | - | - | - | - | 1mm | 6mm | 6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CYWB0320ABX-FDXIT Cypress Semiconductor Corp | 2000 |
| - | 8 Weeks | - | - | 81-UFBGA, WLCSP | YES | 81 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | West Bridge® Arroyo™ | e1 | - | Obsolete | 3 (168 Hours) | 81 | - | 3A991.A.3 | TIN SILVER COPPER | 85°C | -40°C | - | 8542.31.00.01 | - | BOTTOM | BALL | 260 | 1.8V | 0.4mm | - | 40 | CYWB0320AB | 81 | - | - | Not Qualified | 1.8V | - | INDUSTRIAL | - | SPI, USB | 3.3V | 1.8V | 25mA | - | - | MICROPROCESSOR CIRCUIT | - | 115mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55mm | 3.91mm | 3.91mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C67200-48BAXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 18 Weeks | - | - | 48-TFBGA | YES | 48 | - | - | - | 25 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | EZ-OTG™ | e1 | - | Obsolete | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.7V~3.6V 3V~3.6V | BOTTOM | BALL | 260 | 3.3V | 0.75mm | 48MHz | 30 | CY7C67200 | - | - | Controller | - | 3.3V | - | - | 1 | HPI, HSS, I2C, SPI, UART | - | - | 135mA | - | 16kB | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | 16 | USB 2.0, OTG | - | I2C | - | - | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C63801-SXC Cypress Semiconductor Corp | 10 | - | - | 10 Weeks | Gold, Tin | - | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 665.986997mg | - | 14 | - | - | - | 4096 | 0°C~70°C | Tube | 2004 | enCoRe™II | e4 | yes | Active | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4V~5.5V | DUAL | GULL WING | 260 | 5V | - | 24MHz | 30 | CY7C63801 | - | - | Controller | - | 5.5V | 5V | - | 1 | GPIO, SPI | - | - | 40mA | - | 256B | - | - | - | 8 | - | NO | NO | 480 Mbps | NO | NO | - | USB | M8C | M8C | - | USB 2.0 | FLASH | - | - | - | 1.478mm | - | 9.98mm | 3.987mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65210-24LTXIT Cypress Semiconductor Corp | 374 | - | Datasheet | 10 Weeks | - | - | 24-UFQFN Exposed Pad | YES | 24 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | 24 | - | 3A991.A.3 | - | - | - | IT ALSO OPERATES IN 2V TO 5.5V SUPPLY VOLTAGE | 8542.31.00.01 | 1.71V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | Controller | - | - | - | - | - | I2C | - | - | 20mA | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | - | 0.6mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() CYWB0124ABX-FDXIT Cypress Semiconductor Corp | 2000 |
| Datasheet | 15 Weeks | - | - | 81-UFBGA, WLCSP | YES | 81 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | West Bridge® Antioch™ | - | yes | Obsolete | 3 (168 Hours) | 81 | - | - | - | - | - | - | - | 1.8V~3.3V | BOTTOM | BALL | - | - | 0.4mm | - | - | CYWB012*AB | - | - | Controller | Not Qualified | 1.8V | - | - | 1 | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | 480 Mbps | - | - | - | USB, Memory Card | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C68300B-56PVXC Cypress Semiconductor Corp | 55 |
| Datasheet | - | - | - | 56-BSSOP (0.295, 7.50mm Width) | YES | 56 | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2004 | EZ-USB AT2LP™ | e4 | - | Obsolete | 2 (1 Year) | 56 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.31.00.01 | 3.15V~3.45V | DUAL | GULL WING | 260 | 3.3V | 0.635mm | - | 20 | CY7C68300 | - | - | Bridge, USB to ATA | - | - | - | - | - | ATA | - | - | 50mA | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 24MHz | - | - | - | - | - | 480 Mbps | - | - | 3 | USB | - | - | 16 | USB 2.0 | - | - | - | - | - | 2.794mm | 18.415mm | 7.5057mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C65630-56LFXA Cypress Semiconductor | 4 | - | - | - | - | - | 56-VFQFN Exposed Pad | - | 56 | 56-Sawn QFN (8x8) | 191.387631 mg | Cypress Semiconductor Corp | - | Tray | Obsolete | Compliant | - | -40°C ~ 85°C (TA) | - | - | EZ-USB HX2LP™ | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 3.15V ~ 3.45V | - | - | - | - | - | 24 MHz | - | - | - | - | Hub Controller | - | 3.3 V | - | - | 4 | USB | 3.45 V | 3.15 V | - | 4 | - | - | - | - | - | 260mA | - | - | 480 Mbps | - | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | No | No SVHC | - | Lead Free | ||
![]() CY7C63803-LQXC Cypress Semiconductor Corp | 8 | - | - | 10 Weeks | - | - | 24-UFQFN Exposed Pad | YES | 24 | - | - | - | 14 | - | - | - | 8192 | 0°C~70°C | Tray | 2004 | enCoRe™II | e4 | - | Active | 3 (168 Hours) | 24 | - | 3A991.A.3 | NICKEL PALLADIUM GOLD | - | - | - | 8542.31.00.01 | 4V~5.5V | QUAD | - | 260 | 5V | 0.5mm | - | 20 | CY7C63803 | - | - | Controller | - | 5.5V | 5V | - | - | GPIO, SPI | - | - | 40mA | - | - | - | - | - | 8 | - | NO | NO | 1.5 Mbps | NO | NO | - | USB | - | M8C | - | USB 2.0 | FLASH | - | - | - | - | 0.6mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CYWB0124AB-BVXI Cypress Semiconductor Corp | 540 | - | Datasheet | 15 Weeks | - | - | 100-VFBGA | YES | 100 | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2003 | West Bridge® Antioch™ | e1 | - | Obsolete | 3 (168 Hours) | 100 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.8V~3.3V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | 30 | CYWB012*AB | - | - | Controller | - | 1.8V | - | - | 1 | Parallel | - | - | 110mA | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | 480 Mbps | - | - | - | USB, Memory Card | - | - | - | USB 2.0 | - | - | - | - | - | - | 6mm | 6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65213-28PVXIT Cypress Semiconductor Corp | 2000 |
| Datasheet | 10 Weeks | - | - | 28-TSSOP (0.220, 5.60mm Width) | YES | 28 | - | 2.26799g | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Active | 3 (168 Hours) | 28 | - | - | - | - | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | - | - | - | Bridge, USB to UART | - | 3.3V | - | - | - | UART | - | - | 20mA | 1 | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | 12 Mbps | - | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | - | 2mm | - | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C63813-PXC Cypress Semiconductor Corp | 12000 |
| - | 10 Weeks | - | - | 18-DIP (0.300, 7.62mm) | NO | 18 | - | 1.270087g | - | 16 | - | - | - | - | 0°C~70°C | Tube | 2004 | - | e4 | yes | Active | 1 (Unlimited) | 18 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4V~5.5V | DUAL | THROUGH-HOLE | 260 | 5V | 2.54mm | 24MHz | 30 | CY7C63813 | - | - | Controller | - | 5.5V | 5V | - | 1 | GPIO, SPI | - | - | 40mA | - | 256B | - | - | - | 8 | - | NO | NO | 1.5 Mbps | NO | NO | - | USB | M8C | M8C | - | USB 2.0 | FLASH | - | - | - | - | 4.826mm | 22.733mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C69356-48LTXC Cypress Semiconductor Corp | 780 | - | Datasheet | 10 Weeks | - | - | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | 2014 | - | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | - | 3V~5.5V | QUAD | - | - | 3V | 0.5mm | - | - | - | - | S-XQCC-N48 | Controller | - | 5.5V | - | - | - | - | - | - | - | - | - | - | 24MHz | - | - | - | - | - | 12 Mbps | - | - | - | USB | - | - | - | - | - | - | - | 1 | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C63823-SXCT Cypress Semiconductor Corp | 44 | - | - | 10 Weeks | - | - | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | - | - | 20 | - | - | - | 8192 | 0°C~70°C | Tape & Reel (TR) | 2004 | enCoRe™II | e4 | - | Active | 3 (168 Hours) | 24 | - | 3A991.A.3 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.31.00.01 | 4V~5.5V | DUAL | GULL WING | 260 | 5V | 1.27mm | - | 30 | CY7C63823 | - | - | Controller | Not Qualified | 5.5V | 5V | - | - | GPIO, SPI | - | - | 40mA | - | - | - | - | - | 8 | - | NO | NO | 1.5 Mbps | NO | NO | - | USB | - | M8C | - | USB 2.0 | FLASH | - | - | - | - | 2.667mm | 15.392mm | 7.5055mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65640A-LFXC Cypress Semiconductor Corp | 86 | - | Datasheet | - | Gold, Tin | Surface Mount | 56-VFQFN Exposed Pad | - | 56 | - | - | - | 4 | - | - | - | - | 0°C~70°C | Tube | 2004 | TetraHub™ | e3 | - | Obsolete | 3 (168 Hours) | 56 | SMD/SMT | - | Matte Tin (Sn) | - | - | - | - | 3.15V~3.45V | QUAD | - | 260 | 3.3V | 0.5mm | 24MHz | 20 | CY7C65640 | - | - | Hub Controller | - | 3.3V | - | - | - | - | - | - | 460mA | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | 12 Mbps | - | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | - | 1mm | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C65213-32LTXIT Cypress Semiconductor Corp | 82 | - | Datasheet | 10 Weeks | - | - | 32-VFQFN Exposed Pad | YES | 32 | - | 188.609377mg | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 3 (168 Hours) | 32 | - | 3A991.A.3 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3 V TYP | 8542.31.00.01 | 1.71V~5.5V | QUAD | NO LEAD | - | 5V | 0.5mm | - | - | - | - | - | Bridge, USB to UART | - | 5.5V | - | - | - | UART | - | - | 20mA | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | 12 Mbps | - | - | - | USB | - | - | - | USB 2.0 | - | - | 1.5 MBps | - | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C68300B-56LFXC Cypress Semiconductor Corp | 10 |
| Datasheet | - | - | - | 56-VFQFN Exposed Pad | YES | 56 | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | 2003 | EZ-USB AT2LP™ | e3 | - | Obsolete | 2 (1 Year) | 56 | SMD/SMT | - | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | 3.15V~3.45V | QUAD | - | 260 | 3.3V | 0.5mm | - | 20 | CY7C68300 | - | - | Bridge, USB to ATA | - | - | - | - | - | ATA | - | - | 50mA | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 24MHz | - | - | - | - | - | 480 Mbps | - | - | 3 | USB | - | - | 16 | USB 2.0 | - | - | - | - | - | 1mm | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free |