- Package / Case
- Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Voltage - Supply
- Packaging
- Operating Temperature
- Standards
- Published
- Terminal Position
Attribute column
Manufacturer
Cypress Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of I/Os | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Operating Supply Current | Nominal Supply Current | Speed | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Bit Size | Current - Supply | Has ADC | DMA Channels | Data Rate | PWM Channels | DAC Channels | Protocol | CPU Family | Number of Transceivers | ESD Protection | Standards | ROM Programmability | Bus Compatibility | Data Transfer Rate-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C65219-40LQXI Cypress Semiconductor Corp | 438 | - | - | 11 Weeks | - | 40-UFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.71V 3.15V 4.5V~3.45V 5.5V | - | - | - | - | - | - | - | - | - | Controller | - | - | - | - | - | - | I2C, SPI, UART | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | 25mA | - | - | - | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C65213A-32LTXI Cypress Semiconductor Corp | 44 | - | Datasheet | 10 Weeks | - | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tray | 2012 | - | - | - | Active | 3 (168 Hours) | 32 | 3A991.A.2 | - | - | - | ALSO OPERATES AT 3.3 V TYP | 8542.31.00.01 | 1.71V~5.5V | QUAD | NO LEAD | - | 5V | 0.5mm | - | - | - | S-XQCC-N32 | Bridge, USB to UART | - | - | - | - | - | - | UART | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | 20mA | - | - | - | - | - | USB | - | - | - | USB 2.0 | - | - | 1.5 MBps | - | 1mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() CY7C63833-LFXC Cypress Semiconductor Corp | 7 |
| - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | - | 20 | 8192 | 0°C~70°C | Tray | 2005 | enCoRe™II | e4 | - | Obsolete | 3 (168 Hours) | 32 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 4V MINIMUM SUPPLY AT 12 MHZ | 8542.31.00.01 | 4V~5.5V | QUAD | NO LEAD | 260 | 5V | 0.5mm | unknown | 20 | CY7C63833 | - | Controller | Not Qualified | - | - | 5V | - | - | GPIO, SPI | 40mA | - | 24 MHz | - | 24MHz | - | 8 | - | NO | NO | - | NO | NO | USB | M8C | - | - | USB 2.0 | FLASH | - | - | - | 0.93mm | 5mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65213A-28PVXI Cypress Semiconductor Corp | 14 | - | Datasheet | 10 Weeks | - | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tube | 2000 | - | - | - | Active | 3 (168 Hours) | 28 | 3A991.A.2 | - | - | - | ALSO OPERATES AT 3.3 V TYP | 8542.31.00.01 | 1.71V~5.5V | DUAL | GULL WING | - | 5V | 0.65mm | - | - | - | R-PDSO-G28 | Bridge, USB to UART | - | - | - | - | - | - | UART | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | 20mA | - | - | - | - | - | USB | - | - | - | USB 2.0 | - | - | 1.5 MBps | - | 2mm | 10.2mm | 5.3mm | - | ROHS3 Compliant | - | ||
![]() CY7C68300C-100AXC Cypress Semiconductor Corp | 24 |
| Datasheet | - | - | 100-LQFP | - | 100 | 100-TQFP (14x20) | - | - | - | 0°C~70°C | Tray | 2009 | EZ-USB AT2LP™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | CY7C68300 | - | Bridge, USB to ATA | - | 3.3V | - | - | - | - | ATA | 50mA | 50mA | - | - | - | - | - | 50mA | - | - | - | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYWB0163BB-FBXIT Cypress Semiconductor Corp | 9 | - | Datasheet | 8 Weeks | - | - | YES | 131 | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e3/e1 | - | Obsolete | 1 (Unlimited) | 131 | 3A991.A.3 | PURE TIN/TIN SILVER COPPER | 85°C | -40°C | - | 8542.31.00.01 | - | BOTTOM | BALL | 260 | 1.2V | 0.4mm | - | - | - | - | - | - | - | 1.25V | - | INDUSTRIAL | 1.15V | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 5.099mm | 4.695mm | No | ROHS3 Compliant | - | ||
![]() CYWB0224ABS-BVXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 15 Weeks | - | 100-VFBGA | YES | 100 | - | - | - | - | - | Tape & Reel (TR) | 2011 | West Bridge® Astoria™ | e1 | - | Obsolete | 3 (168 Hours) | 100 | 3A991.A.3 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | 8542.31.00.01 | 1.8V~3.3V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | 40 | CYWB022*AB | - | Controller | Not Qualified | - | - | 1.81.8/3.3V | INDUSTRIAL | - | Parallel | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | USB, Memory Card | - | - | - | USB 2.0 | - | - | - | - | 1mm | 6mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() CYWB0224ABM-BVXI Cypress Semiconductor Corp | 199 |
| Datasheet | - | - | 100-VFBGA | YES | 100 | - | - | - | - | - | Tray | 2003 | West Bridge® Astoria™ | - | - | Obsolete | 3 (168 Hours) | 100 | - | - | - | - | - | 8542.31.00.01 | 1.8V~3.3V | BOTTOM | BALL | - | 1.8V | 0.5mm | - | - | CYWB022*AB | - | Controller | - | - | - | - | - | - | Parallel | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | USB, Memory Card | - | - | - | USB 2.0 | - | - | - | - | 1mm | 6mm | 6mm | No | ROHS3 Compliant | - | ||
![]() CY7C68301C-56LTXC Cypress Semiconductor Corp | 8810 | - | Datasheet | - | - | 56-VFQFN Exposed Pad | YES | 56 | - | - | - | - | 0°C~70°C | Tray | 2004 | EZ-USB AT2LP™ | e3 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | Matte Tin (Sn) | - | - | - | - | 3.15V~3.45V | QUAD | - | - | 3.3V | 0.5mm | - | - | CY7C68301 | - | Bridge, USB to ATA | - | 3.3V | - | - | - | - | ATA | 50mA | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 24MHz | 85mA | - | - | - | - | 480 Mbps | - | - | USB | - | 1 | Yes | USB 2.0 | - | - | - | 900μm | - | 8mm | 8mm | No | ROHS3 Compliant | - | ||
![]() CY7C68321C-56LTXC Cypress Semiconductor Corp | 15 |
| Datasheet | - | - | 56-VFQFN Exposed Pad | YES | 56 | - | - | 3 | - | 0°C~70°C | Tray | 2004 | EZ-USB AT2LP™ | e3 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | Matte Tin (Sn) | - | - | - | - | 3.15V~3.45V | QUAD | - | - | 3.3V | 0.5mm | - | - | CY7C68321 | - | Bridge, USB to ATA | - | 3.3V | - | - | - | - | ATA | 50mA | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 24MHz | 85mA | - | - | - | - | 480 Mbps | - | - | USB | - | 1 | Yes | USB 2.0 | - | - | - | 900μm | - | 8mm | 8mm | No | ROHS3 Compliant | - | ||
![]() CY7C65620-56LTXA Cypress Semiconductor Corp | In Stock | - | Datasheet | 28 Weeks | - | 56-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tray | 2004 | EZ-USB HX2LP™ | e3 | yes | Obsolete | 3 (168 Hours) | 56 | - | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | 3.15V~3.45V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | - | 30 | CY7C65620 | S-XQCC-N56 | Hub Controller | - | - | - | - | - | - | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | - | - | - | USB | - | - | - | USB 2.0 | - | SPI; VBUS | - | - | 1mm | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() CYWB0226ABS-BVXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 15 Weeks | - | 100-VFBGA | YES | 100 | - | - | - | - | - | Tape & Reel (TR) | 2011 | West Bridge® Astoria™ | e1 | - | Obsolete | 3 (168 Hours) | 100 | 3A991.A.3 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | 8542.31.00.01 | 1.8V~3.3V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | 40 | CYWB022*AB | - | Controller | Not Qualified | - | - | 1.81.8/3.3V | INDUSTRIAL | - | Parallel | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | USB, Memory Card | - | - | - | USB 2.0 | - | - | - | - | 1mm | 6mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C68321C-56LFXC Cypress Semiconductor Corp | 50 |
| Datasheet | - | - | 56-VFQFN Exposed Pad | YES | - | - | - | - | - | 0°C~70°C | Tray | 2009 | EZ-USB AT2LP™ | e3 | - | Obsolete | 3 (168 Hours) | 56 | - | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | 3.15V~3.45V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | unknown | 20 | CY7C68321 | S-XQCC-N56 | Bridge, USB to ATA | Not Qualified | - | - | 3.3V | - | - | ATA | 50mA | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 24MHz | 85mA | - | - | - | - | - | - | - | USB | - | - | - | USB 2.0 | - | - | 480 MBps | - | 1mm | 8mm | 8mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65217-24LTXI Cypress Semiconductor Corp | 2245 | - | Datasheet | 10 Weeks | - | 24-UFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tray | 2012 | - | - | - | Active | 3 (168 Hours) | 24 | 3A991.A.3 | - | - | - | IT ALSO OPERATES AT 2 TO 5.5V SUPPLY | 8542.31.00.01 | 1.71V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1.8V | 0.5mm | - | NOT SPECIFIED | - | S-XQCC-N24 | Controller | - | - | - | - | - | - | I2C, UART | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | 20mA | - | - | - | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | 0.6mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() CY7C68320C-56PVXC Cypress Semiconductor Corp | 5 |
| Datasheet | - | - | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | 56-SSOP | 694.790113mg | - | - | 0°C~70°C | Tube | 2009 | EZ-USB AT2LP™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | CY7C68320 | - | Bridge, USB to ATA | - | 3.3V | - | - | - | - | ATA | 50mA | - | - | - | - | - | - | 50mA | - | - | 480 Mbps | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C63823-PXC Cypress Semiconductor Corp | 925 | - | - | - | - | 18-DIP (0.300, 7.62mm) | - | - | 18-PDIP | - | - | - | 0°C~70°C | Tube | 2004 | enCoRe™II | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 4V~5.5V | - | - | - | - | - | - | - | CY7C63823 | - | Controller | - | - | - | - | - | - | GPIO, SPI | 40mA | - | - | - | - | - | - | 40mA | - | - | - | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C65213A-28PVXIT Cypress Semiconductor Corp | 44 | - | Datasheet | 10 Weeks | - | 28-SSOP (0.209, 5.30mm Width) | - | - | 28-SSOP | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | - | Bridge, USB to UART | - | - | - | - | - | - | UART | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C65215A-32LTXIT Cypress Semiconductor Corp | 44 | - | Datasheet | 10 Weeks | - | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | 32 | 3A991.A.2 | - | - | - | ALSO OPERATES AT 2V-5.5V SUPPLY RANGE. | 8542.31.00.01 | 1.71V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1.8V | 0.5mm | - | NOT SPECIFIED | - | S-XQCC-N32 | Bridge, USB to I2C | - | - | - | - | - | - | UART | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | 20mA | - | - | - | - | - | USB | - | - | - | USB 2.0 | - | - | 1.5 MBps | - | 1mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() CYONSTB2010-LBXC Cypress Semiconductor Corp | In Stock | - | - | - | - | Module | - | - | - | - | - | - | 0°C~70°C | Tray | 2017 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 5V | - | - | - | - | - | - | - | - | - | Controller | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYPD3135-40LQXIT Cypress Semiconductor Corp | 44 | - | - | 11 Weeks | - | 40-UFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C TA | - | - | EZ-PD™ CCG3 | - | - | Active | 3 (168 Hours) | 40 | 3A991.A.2 | - | - | - | - | 8542.31.00.01 | 2.7V~21.5V | QUAD | NO LEAD | NOT SPECIFIED | 3.3V | 0.5mm | - | NOT SPECIFIED | - | S-XQCC-N40 | Controller | - | - | - | - | - | - | I2C, SPI, UART, USB | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | 25mA | - | - | - | - | - | USB | - | - | - | USB 3.0 | - | - | - | - | 0.6mm | 6mm | 6mm | - | ROHS3 Compliant | - |