- Number of Functions
- Pin Count
- Qualification Status
- Temperature Grade
- Terminal Form
- Terminal Pitch
- Terminal Position
- Applications
- Base Part Number
- JESD-30 Code
- JESD-609 Code
- Length
Attribute column
Manufacturer
Cypress Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Operating Temperature (Max.) | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | Supply Voltage-Nom (Vsup) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Number of Bits | Family | Data Rate | Number of Inputs | Output Characteristics | Seated Height-Max | Voltage - Supply, Analog | Output Polarity | Logic IC Type | Propagation Delay (tpd) | Number of Transceivers | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
CY7C9335A-270AXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | Tray | 2003 | e4 | Obsolete | 3 (168 Hours) | 100 | Video Decoder | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DVB-ASI, SMPTE-259M | 8542.39.00.01 | QUAD | GULL WING | 1 | 5V | 0.5mm | - | CY7C9335 | 100 | S-PQFP-G100 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 1.6mm | 14mm | 14mm | ROHS3 Compliant | - | ||
![]() CY74FCT257CTQCT Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | 16 | ROCHESTER ELECTRONICS INC | CY74FCT257CTQCT | - | 70 °C | PLASTIC/EPOXY | SSOP | SSOP, | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SOIC | 5.63 | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | 4 | - | 0.635 mm | unknown | - | 16 | R-PDSO-G16 | 1 | COMMERCIAL | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | FCT | - | 2 | 3-STATE | 1.75 mm | - | TRUE | MULTIPLEXER | 5.2 ns | - | - | 4.9 mm | 3.9116 mm | - | - | ||
CY7C9335A-270AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | e4 | Obsolete | 3 (168 Hours) | 100 | Video Decoder | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | DVB-ASI, SMPTE-259M | - | QUAD | GULL WING | 1 | 5V | 0.5mm | unknown | CY7C9335 | 100 | - | - | Not Qualified | 5V | - | COMMERCIAL | - | 1 | 5.25V | 4.75V | 8 | - | 270 Mbps | - | - | - | - | - | - | - | 10 | - | - | - | ROHS3 Compliant | Lead Free |