- Base Part Number
- Clock Frequency
- Contact Plating
- Current - Output Source/Sink
- Factory Lead Time
- Features
- Interface
- Interrupt Output
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
Attribute column
Manufacturer
Cypress Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Number of I/Os | Package | Part # Aliases | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Nominal Supply Current | Output Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Product Type | Max Frequency | Interrupt Output | Current - Output Source/Sink | Features | Product Category | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY8C9540A-24PVXI Cypress Semiconductor Corp | 429 | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 48 | - | 600.301152mg | - | - | - | - | 40 | - | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | Active | 3 (168 Hours) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.31.00.01 | - | 3V~5.25V | DUAL | GULL WING | 260 | 3.3V | 0.635mm | - | 30 | CY8C9540 | 48 | - | Open Drain | - | 3.3/5V | - | I2C | - | - | - | 8 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | 40 | 100kHz | - | - | Yes | 10mA 25mA | EEPROM, POR, PWM, WDT | - | 2.794mm | 15.875mm | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY8C9560A-24AXI Cypress Semiconductor Corp | 820 |
| Datasheet | 13 Weeks | Gold, Tin | Surface Mount | 100-LQFP | YES | 100 | - | 657.000198mg | - | - | - | - | 60 | - | - | - | - | -40°C~85°C | Tray | 2003 | - | e4 | Active | 3 (168 Hours) | 100 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.31.00.01 | - | 3V~5.25V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 30 | CY8C9560 | 100 | Not Qualified | Open Drain | - | 3.3/5V | - | I2C | - | - | 15mA | 8 | 25mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 60 | 100kHz | - | - | Yes | 10mA 25mA | EEPROM, POR, PWM, WDT | - | 1.6mm | 14mm | 14mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY8C9520A-24PVXI Cypress Semiconductor Corp | 535 | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | 2.26799g | - | - | - | - | 20 | - | - | - | - | -40°C~85°C | Tube | 2003 | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | - | 3V~5.25V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 30 | CY8C9520 | 28 | - | Open Drain | - | 3.3/5V | - | I2C | - | - | 3.8mA | 8 | 5mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 20 | 100kHz | - | - | Yes | 10mA 25mA | EEPROM, POR, PWM, WDT | - | 2mm | 10.2mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY8C9540A-24PVXIT Cypress Semiconductor Corp | 3000 | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 48 | - | - | - | - | - | - | 40 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 3 (168 Hours) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT ALSO OPERATES AT 5 V | 8542.31.00.01 | - | 3V~5.25V | DUAL | GULL WING | 260 | 3.3V | 0.635mm | - | 30 | CY8C9540 | 48 | Not Qualified | Open Drain | 5.25V | 3.3/5V | - | I2C | - | - | - | 8 | - | 25mA | PARALLEL IO PORT, GENERAL PURPOSE | 40 | 100kHz | - | - | Yes | 10mA 25mA | EEPROM, POR, PWM, WDT | - | 2.794mm | 15.875mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY8C9560A-24AXIT Cypress Semiconductor Corp | 19 | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | 100-LQFP | YES | 100 | - | - | - | - | - | - | 60 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 3 (168 Hours) | 100 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~5.25V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 30 | CY8C9560 | 100 | Not Qualified | Open Drain | 5.25V | 3.3/5V | 1 | I2C | - | - | - | 8 | 25mA | 25mA | PARALLEL IO PORT, GENERAL PURPOSE | 60 | 100kHz | - | - | Yes | 10mA 25mA | EEPROM, POR, PWM, WDT | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY8C9520A-24PVXIT Cypress Semiconductor Corp | 45 |
| Datasheet | 13 Weeks | Gold, Tin | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 28-SSOP | - | - | - | - | - | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | 3V~5.25V | - | - | - | - | - | 100kHz | - | CY8C9520 | - | - | Open Drain | 5.25V | - | - | I2C | 5.25V | 3V | - | - | 5mA | 25mA | - | - | 100kHz | - | 100kHz | Yes | 10mA 25mA | EEPROM, POR, PWM, WDT | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY8C9560A5-24AXI Cypress | 208 |
| - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | 1 | TE Connectivity | Cypress Semiconductor Corp | - | Bulk | C53089-000 | Obsolete | Details | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | - | - |