- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Published
- Factory Lead Time
- Series
- Mounting Type
- Number of Inputs
- Operating Temperature
- Package / Case
- Proximity Detection
Attribute column
Manufacturer
Cypress Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Operating Supply Current | Nominal Supply Current | RAM Size | Peripherals | Current - Supply | Data Rate | Number of Inputs | Organization | Memory Width | Memory Density | Core Architecture | Sensing Method | Number of GPIO | Proximity Detection | LED Driver Channels | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
CY8CMBR3108-LQXIT Cypress Semiconductor Corp | 4983 | - | Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 16-UFQFN Exposed Pad | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | CapSense® Express™ SmartSense™ | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Buttons | - | ALSO OPERATED WITH SUPPLY VOLTAGE 1.71 TO 1.89V | 8542.31.00.01 | 1.8V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | - | - | - | - | I2C | 140mA | - | - | - | - | - | Up to 8 | - | - | - | - | - | - | Yes | Up to 4 | - | 0.6mm | 3mm | 3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
CY8C20160-SX2I Cypress Semiconductor Corp | 28 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | ROMless | Yes | -40°C~85°C | Tube | 2007 | CapSense® Express™ | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | SRAM IS ORGANISED AS 512MB | 8542.31.00.01 | 2.4V~5.25V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | 16 | - | 5.25V | - | 2.4V | I2C | 1.5mA | 1.5mA | 512B | I2C, PWM | - | 400 kbps | Up to 6 | 2KX1 | 1 | 2048 bit | - | - | 6 | No | Up to 6 | - | 1.727mm | 9.893mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
CY8CMBR3116-LQXIT Cypress Semiconductor Corp | 30 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 24-UFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | CapSense® Express™ SmartSense™ | - | yes | Active | 3 (168 Hours) | 24 | EAR99 | Buttons | - | ALSO OPERATED WITH SUPPLY VOLTAGE 1.71 TO 1.89V | 8542.31.00.01 | 1.8V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | S-XQCC-N24 | - | - | - | I2C | 140mA | - | - | - | - | - | Up to 16 | - | - | - | - | - | - | Yes | Up to 8 | - | 0.6mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
CY8C20110-LDX2I Cypress Semiconductor Corp | 542 |
| - | 8 Weeks | - | - | Surface Mount | 16-UFQFN | YES | 16 | - | ROMless | Yes | -40°C~85°C | Tray | 2007 | CapSense® Express™ | e4 | - | Not For New Designs | 3 (168 Hours) | 16 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | SRAM IS ORGANISED AS 512MB | 8542.31.00.01 | 2.4V~5.25V | QUAD | - | 260 | 1 | 3V | 0.5mm | 400kHz | 20 | 16 | - | 5.25V | - | 2.4V | I2C | 1.5mA | 1.5mA | 512B | I2C, PWM | - | 400 kbps | Up to 10 | 2KX1 | - | 2048 bit | - | Capacitive | 10 | No | Up to 10 | 550μm | - | 3mm | 3mm | Unknown | ROHS3 Compliant | Lead Free | ||
CY8C20110-SX2I Cypress Semiconductor Corp | 8 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | ROMless | Yes | -40°C~85°C | Tube | 2007 | CapSense® Express™ | e4 | - | Not For New Designs | 3 (168 Hours) | 16 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | SRAM IS ORGANISED AS 512MB | 8542.31.00.01 | 2.4V~5.25V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 400kHz | 30 | 16 | - | 5.25V | - | 2.4V | I2C | 1.5mA | 1.5mA | 512B | I2C, PWM | - | 400 kbps | Up to 10 | 2KX1 | - | 2048 bit | - | Capacitive | 10 | No | Up to 10 | 1.478mm | - | 9.98mm | 3.987mm | No SVHC | ROHS3 Compliant | Lead Free | ||
CY8C20140-LDX2I Cypress Semiconductor Corp | 20 |
| - | 8 Weeks | - | - | Surface Mount | 16-UFQFN | YES | 16 | - | ROMless | Yes | -40°C~85°C | Tray | 2007 | CapSense® Express™ | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | SRAM IS ORGANISED AS 512MB | - | 2.4V~5.25V | QUAD | - | 260 | 1 | 3V | 0.5mm | 400kHz | 30 | 16 | - | 5.25V | - | - | I2C | 1.5mA | 1.5mA | 512B | I2C, PWM | - | 400 kbps | Up to 4 | 2KX1 | 1 | - | - | - | 4 | No | Up to 4 | - | 0.6mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
CY8CMBR3110-SX2I Cypress Semiconductor Corp | In Stock | - | - | 13 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 665.986997mg | - | - | -40°C~85°C | Tube | 2004 | CapSense® Express™ SmartSense™ | - | - | Active | 3 (168 Hours) | - | EAR99 | Buttons | - | - | 8542.31.00.01 | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | 140mA | - | - | - | - | - | Up to 10 | - | - | - | - | - | - | Yes | Up to 5 | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
CY8C20140-SX2I Cypress Semiconductor Corp | 19 |
| - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | ROMless | Yes | -40°C~85°C | Tube | 2007 | CapSense® Express™ | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | SRAM IS ORGANISED AS 512MB | - | 2.4V~5.25V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | 16 | - | 5.25V | - | - | I2C | 1.5mA | 1.5mA | 512B | I2C, PWM | - | 400 kbps | Up to 4 | 2KX1 | 1 | - | - | - | 4 | No | Up to 4 | - | 1.727mm | 9.893mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
CY8C201A0-LDX2I Cypress Semiconductor Corp | 20 |
| - | - | - | - | Surface Mount | 16-UFQFN | YES | 16 | - | ROMless | Yes | -40°C~85°C | Tray | 2004 | CapSense® Express™ | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Buttons, Slider | Nickel/Palladium/Gold (Ni/Pd/Au) | SRAM IS ORGANISED AS 512MB | 8542.31.00.01 | 2.4V~5.25V | QUAD | - | 260 | 1 | 3V | 0.5mm | 400kHz | 30 | 16 | - | 5.25V | - | 2.4V | I2C | 1.5mA | 1.5mA | 512B | I2C, PWM | - | 400 kbps | Up to 6 | 2KX1 | 1 | 2048 bit | M8C | - | 10 | No | Up to 5 | - | 0.6mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
CY8CMBR3116-LQXI Cypress Semiconductor Corp | In Stock | - | - | 13 Weeks | Gold | Surface Mount | Surface Mount | 24-UFQFN Exposed Pad | - | 24 | 928.191737mg | - | - | -40°C~85°C | Tray | 2004 | CapSense® Express™ SmartSense™ | e4 | - | Active | 3 (168 Hours) | 24 | EAR99 | Buttons | - | ALSO OPERATED WITH SUPPLY VOLTAGE 1.71 TO 1.89V | 8542.31.00.01 | 1.8V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 30 | - | - | - | - | - | I2C | 140mA | - | - | - | - | - | Up to 16 | - | - | - | - | - | - | Yes | Up to 8 | - | 0.6mm | 4mm | 4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
CY8C20160-LDX2I Cypress Semiconductor Corp | 40 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 16-UFQFN | YES | 16 | - | ROMless | Yes | -40°C~85°C | Tray | 2007 | CapSense® Express™ | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | SRAM IS ORGANISED AS 512MB | 8542.31.00.01 | 2.4V~5.25V | QUAD | - | 260 | 1 | 3V | 0.5mm | 400kHz | 30 | 16 | - | 5.25V | - | 2.4V | I2C | 1.5mA | 1.5mA | 512B | I2C, PWM | - | 400 kbps | Up to 6 | 2KX1 | 1 | 2048 bit | - | - | 6 | No | Up to 6 | - | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
CY8CMBR3108-LQXI Cypress Semiconductor Corp | 7 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount | 16-UFQFN Exposed Pad | - | 16 | 57.09594mg | - | - | -40°C~85°C | Tray | 2004 | CapSense® Express™ SmartSense™ | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | Buttons | - | ALSO OPERATED WITH SUPPLY VOLTAGE 1.71 TO 1.89V | 8542.31.00.01 | 1.8V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 30 | - | - | - | - | - | I2C | 140mA | - | - | - | - | - | Up to 8 | - | - | - | - | - | - | Yes | Up to 4 | - | 0.6mm | 3mm | 3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
CY8CMBR3002-SX1I Cypress Semiconductor Corp | In Stock |
| - | 13 Weeks | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 540.001716mg | - | - | -40°C~85°C | Tube | 2004 | CapSense® Express™ SmartSense™ | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Buttons | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | - | - | - | - | - | Open Drain | 140mA | - | - | - | - | - | Up to 2 | - | - | - | - | - | - | Yes | Up to 1 | - | 1.727mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
CY8CMBR2044-24LKXIT Cypress Semiconductor Corp | 2500 | - | - | 13 Weeks | - | - | Surface Mount | 16-UFQFN | YES | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | CapSense® Express™ | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.75V~5.5V | QUAD | - | 260 | 1 | 3V | 0.5mm | - | 30 | 16 | - | - | - | - | Serial | - | 2.88mA | - | - | 4mA | - | Up to 4 | - | - | - | - | - | 4 | No | Up to 4 | - | 0.6mm | 3mm | 3mm | No SVHC | ROHS3 Compliant | - | ||
CY8CMBR3102-SX1I Cypress Semiconductor Corp | 3 | - | - | 13 Weeks | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | -40°C~85°C | Tube | 2004 | CapSense® Express™ SmartSense™ | - | - | Active | 3 (168 Hours) | - | EAR99 | Buttons | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | 140mA | - | - | - | - | - | Up to 2 | - | - | - | - | - | - | Yes | Up to 1 | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
CY8CMBR2044-24LKXI Cypress Semiconductor Corp | In Stock |
| - | 13 Weeks | - | - | Surface Mount | 16-UFQFN | YES | 16 | - | - | - | -40°C~85°C | Tray | 2006 | CapSense® Express™ | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.75V~5.5V | QUAD | - | 260 | 1 | 3V | 0.5mm | - | 30 | 16 | - | - | - | - | Parallel, Serial | - | 2.88mA | - | - | 4mA | - | Up to 4 | - | - | - | - | Capacitive | 4 | No | Up to 4 | 550μm | - | 3mm | 3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
CY8C20142-SX1I Cypress Semiconductor Corp | 3689 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | ROMless | Yes | -40°C~85°C | Tube | 2007 | CapSense® Express™ | e4 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | SRAM IS ORGANISED AS 512MB | - | 2.4V~5.25V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | 8 | - | 5.25V | - | - | I2C | 1.5mA | 1.5mA | 512B | I2C, PWM | - | 400 kbps | Up to 4 | 2KX1 | 1 | - | - | - | 4 | No | Up to 4 | - | 1.727mm | - | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
CY8C20111-SX1I Cypress Semiconductor Corp | 3689 |
| - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | 2004 | CapSense® Express™ | e4 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.4V~5.25V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | 30 | 8 | - | - | 3.3/5V | - | I2C | 1.5mA | 1.5mA | - | - | - | 400 kbps | Up to 1 | - | - | - | - | - | - | No | Up to 1 | 1.48mm | - | 4.98mm | 3.99mm | - | ROHS3 Compliant | - | ||
CY8CMBR3110-SX2IT Cypress Semiconductor Corp | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | CapSense® Express™ SmartSense™ | - | yes | Active | 3 (168 Hours) | 16 | EAR99 | Buttons | - | ALSO OPERATED WITH SUPPLY VOLTAGE 1.71 TO 1.89V | 8542.31.00.01 | 1.8V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G16 | - | - | - | I2C | 140mA | - | - | - | - | - | Up to 10 | - | - | - | - | - | - | Yes | Up to 5 | - | 1.727mm | 9.893mm | 3.8985mm | - | ROHS3 Compliant | - | ||
CY8C201A0-SX2I Cypress Semiconductor Corp | 19 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | ROMless | Yes | -40°C~85°C | Tube | 2007 | CapSense® Express™ | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Buttons, Slider | Nickel/Palladium/Gold (Ni/Pd/Au) | SRAM IS ORGANISED AS 512MB | 8542.31.00.01 | 2.4V~5.25V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | 16 | - | 5.25V | - | 2.4V | I2C | 1.5mA | 1.5mA | - | I2C, PWM | - | 400 kbps | Up to 6 | 2KX1 | 1 | 2048 bit | M8C | - | 10 | No | Up to 5 | - | 1.727mm | 9.893mm | 3.9mm | - | ROHS3 Compliant | Lead Free |