- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Published
- Factory Lead Time
- Series
- Mounting Type
- Number of Inputs
- Operating Temperature
- Package / Case
- Proximity Detection
Attribute column
Manufacturer
Cypress Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Nominal Supply Current | RAM Size | Peripherals | Current - Supply | Data Rate | Data Bus Width | Number of Inputs | Organization | Resolution | Core Architecture | Max Frequency | Sensing Method | Number of GPIO | Touchscreen | Proximity Detection | LED Driver Channels | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
CY8CMBR3102-SX1IT Cypress Semiconductor Corp | 1 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | CapSense® Express™ SmartSense™ | - | yes | Active | 3 (168 Hours) | 8 | EAR99 | Buttons | - | ALSO OPERATED WITH SUPPLY VOLTAGE 1.71 TO 1.89V | 8542.31.00.01 | 1.8V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | - | R-PDSO-G8 | - | - | - | - | I2C | - | 140mA | - | - | - | - | - | - | - | Up to 2 | - | - | - | - | - | - | - | Yes | Up to 1 | - | 1.727mm | 4.889mm | 3.8985mm | - | ROHS3 Compliant | - | ||
CY8CMBR3106S-LQXI Cypress Semiconductor Corp | In Stock |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount | 24-UFQFN Exposed Pad | - | 24 | 928.191737mg | - | - | -40°C~85°C | Tray | 2004 | CapSense® Express™ SmartSense™ | e4 | - | Active | 3 (168 Hours) | 24 | EAR99 | Buttons, Slider | - | ALSO OPERATED WITH SUPPLY VOLTAGE 1.71 TO 1.89V | 8542.31.00.01 | 1.8V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | - | - | - | - | - | - | I2C | - | 140mA | - | - | - | - | - | - | - | Up to 11 | - | - | - | - | - | - | - | Yes | - | - | 0.6mm | 4mm | 4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY8CMBR2016-24LQXI Cypress Semiconductor Corp | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 48-UFQFN Exposed Pad | YES | 48 | - | - | - | -40°C~85°C | Tray | 2011 | CapSense® Express™ | e4 | - | Active | 3 (168 Hours) | 48 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.31.00.01 | 1.71V~5.5V | QUAD | - | 260 | 1 | 3.3V | 0.4mm | - | - | 30 | 48 | - | - | - | - | - | - | - | 3.3mA | - | 3.3mA | - | - | - | - | - | Up to 16 | - | - | - | - | - | - | - | No | Up to 16 | - | 0.6mm | 6mm | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
CY8C201A0-LDX2IT Cypress Semiconductor Corp | 2500 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 16-UFQFN | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | CapSense® Express™ | - | - | Obsolete | 3 (168 Hours) | - | - | Buttons, Slider | - | - | - | 2.4V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 1.5mA | - | 1.5mA | - | - | - | 400 kbps | - | Up to 6 | - | - | - | - | - | - | - | No | Up to 5 | - | - | - | - | - | ROHS3 Compliant | - | ||
CY8CTMA340-48LQI-09 Cypress Semiconductor Corp | 174 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | 8b | - | - | - | M8C | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
CY8CMBR3002-SX1IT Cypress Semiconductor Corp | In Stock |
| - | 13 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | CapSense® Express™ SmartSense™ | - | yes | Active | 3 (168 Hours) | 8 | EAR99 | Buttons | - | ALSO OPERATED WITH SUPPLY VOLTAGE 1.71 TO 1.89V | 8542.31.00.01 | 1.8V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | - | R-PDSO-G8 | - | - | - | - | Open Drain | - | 140mA | - | - | - | - | - | - | - | Up to 2 | - | - | - | - | - | - | - | Yes | Up to 1 | - | 1.727mm | 4.889mm | 3.8985mm | - | ROHS3 Compliant | - | ||
CY8C20180-LDX2IT Cypress Semiconductor Corp | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 16-UFQFN | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | CapSense® Express™ | - | yes | Active | 3 (168 Hours) | 12 | - | Buttons | - | - | - | 2.4V~5.25V | QUAD | - | - | - | - | 0.5mm | - | - | - | - | S-PQCC-N12 | - | 2.5/5V | - | - | I2C | - | 1.5mA | - | 1.5mA | - | - | - | 400 kbps | - | Up to 8 | - | - | - | - | - | - | - | No | Up to 8 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY8CMBR2016-24LQXIT Cypress Semiconductor Corp | 2595 |
| - | 13 Weeks | - | - | Surface Mount | 48-UFQFN Exposed Pad | YES | 48 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | CapSense® Express™ | e4 | - | Active | 3 (168 Hours) | 48 | EAR99 | Buttons | NICKEL PALLADIUM GOLD | - | 8542.31.00.01 | 1.71V~5.5V | QUAD | - | 260 | 1 | 3.3V | 0.4mm | - | - | 20 | 48 | - | - | - | - | - | - | - | 3.3mA | - | 3.3mA | - | - | - | - | - | Up to 16 | - | - | - | - | - | - | - | No | Up to 16 | - | 0.6mm | 6mm | 6mm | - | ROHS3 Compliant | - | ||
CY8C20110-LDX2IT Cypress Semiconductor Corp | 28 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | 16-UFQFN | - | 16 | - | ROMless | - | -40°C~85°C | Tape & Reel (TR) | 2007 | CapSense® Express™ | - | - | Not For New Designs | 3 (168 Hours) | - | - | Buttons | - | - | - | 2.4V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 1.5mA | - | 1.5mA | - | - | - | 400 kbps | - | Up to 10 | - | - | - | - | - | - | - | No | Up to 10 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
CY8C20160-SX2IT Cypress Semiconductor Corp | 664 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | ROMless | - | -40°C~85°C | Tape & Reel (TR) | 2007 | CapSense® Express™ | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.4V~5.25V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | - | - | 3.3/5V | - | - | I2C | - | 1.5mA | - | 1.5mA | - | - | - | 400 kbps | - | Up to 6 | - | - | - | - | - | - | - | No | Up to 6 | - | - | - | - | - | ROHS3 Compliant | - | ||
CY8C20180-SX2I Cypress Semiconductor Corp | 14 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | ROMless | Yes | -40°C~85°C | Tube | 2007 | CapSense® Express™ | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | SRAM IS ORGANISED AS 512MB | - | 2.4V~5.25V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 400kHz | 30 | 16 | - | 5.25V | - | 2.4V | - | I2C | - | 1.5mA | - | 1.5mA | 512B | I2C, PWM | - | 400 kbps | - | Up to 8 | 2KX1 | - | - | - | Capacitive | 8 | - | No | Up to 8 | 1.478mm | - | 9.98mm | 3.987mm | - | ROHS3 Compliant | Lead Free | ||
CY8C20180-SX2IT Cypress Semiconductor Corp | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | CapSense® Express™ | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.4V~5.25V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | - | - | 2.5/5V | - | - | I2C | - | 1.5mA | - | 1.5mA | - | - | - | 400 kbps | - | Up to 8 | - | - | - | - | - | - | - | No | Up to 8 | - | - | - | - | - | ROHS3 Compliant | - | ||
CY8C20121-SX1I Cypress Semiconductor Corp | 31 |
| - | 13 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | 2004 | CapSense® Express™ | e4 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.4V~5.25V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 20 | 8 | - | - | 3.3/5V | - | - | I2C | - | 1.5mA | - | 1.5mA | - | - | - | 400 kbps | - | Up to 2 | - | - | - | - | - | 2 | - | No | Up to 2 | 1.48mm | - | 4.98mm | 3.99mm | - | ROHS3 Compliant | Lead Free | ||
CY8CMBR2010-24LQXI Cypress Semiconductor Corp | In Stock |
| - | 8 Weeks | - | - | Surface Mount | 32-UFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tray | 2004 | CapSense® Express™ | e4 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.71V~5.5V | QUAD | - | 260 | 1 | 3V | 0.5mm | - | - | 30 | - | S-XQCC-N32 | - | - | - | 1 | - | - | 3.4mA | 40pF | 3.4mA | - | - | - | - | - | Up to 10 | - | 2 B | - | - | - | - | Capacitive | No | Up to 10 | - | 0.6mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
CY8C20140-LDX2IT Cypress Semiconductor Corp | 44 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | 16-UFQFN | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | CapSense® Express™ | - | - | Obsolete | 3 (168 Hours) | - | - | Buttons | - | - | - | 2.4V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 1.5mA | - | 1.5mA | - | - | - | 400 kbps | - | Up to 4 | - | - | - | - | - | - | - | No | Up to 4 | - | - | - | - | - | ROHS3 Compliant | - | ||
CY8C20111-SX1IT Cypress Semiconductor Corp | In Stock | - | - | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | CapSense® Express™ | e4 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.4V~5.25V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 20 | 8 | - | - | 3.3/5V | - | - | I2C | - | 1.5mA | - | 1.5mA | - | - | - | 400 kbps | - | Up to 1 | - | - | - | - | - | 1 | - | No | Up to 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY8CTMA340-FNI-09T Cypress Semiconductor Corp | 4000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | 8b | - | - | - | M8C | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
CY8CMBR3106S-LQXIT Cypress Semiconductor Corp | 1877 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 24-UFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | CapSense® Express™ SmartSense™ | - | yes | Active | 3 (168 Hours) | 24 | EAR99 | Buttons, Slider | - | ALSO OPERATED WITH SUPPLY VOLTAGE 1.71 TO 1.89V | 8542.31.00.01 | 1.8V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | - | S-XQCC-N24 | - | - | - | - | I2C | - | 140mA | - | - | - | - | - | - | - | Up to 11 | - | - | - | - | - | - | - | Yes | - | - | 0.6mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
CY8CMBR2110-24LQXIT Cypress Semiconductor Corp | 88000 |
| - | 13 Weeks | Gold | - | Surface Mount | 32-UFQFN Exposed Pad | YES | 32 | - | FLASH | - | -40°C~85°C | Tape & Reel (TR) | 2011 | CapSense® Express™ | e4 | - | Active | 3 (168 Hours) | 32 | EAR99 | Buttons | - | - | - | 1.71V~5.5V | QUAD | - | 260 | 1 | 3V | 0.5mm | - | - | 20 | - | - | - | - | - | 1 | I2C | - | - | 40pF | - | - | - | 3.4mA | - | - | Up to 10 | - | - | - | 24MHz | - | 10 | Capacitive | No | Up to 10 | - | 0.6mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() CY8CMBR3155-LQXIT Cypress Semiconductor Corp | 4000 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |