- Base Part Number
- Data Rate
- Function
- Input Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Inputs
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Cypress Interface - Serializers, Deserializers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Input Type | Data Rate | Number of Inputs | Telecom IC Type | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYV15G0204TRB-BGXC Cypress Semiconductor Corp | 10 | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | 256 | - | - | 0°C~70°C TA | Tray | 2005 | Automotive, AEC-Q100 | e1 | yes | Active | 5 (48 Hours) | 256 | 5A991.B.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 3.3V | 1.27mm | - | 30 | CY*15G02 | Serializer/Deserializer | 4/20 | - | PECL | 3.3V | - | - | - | 770mA | - | LVTTL | 1.485Gbps | 20/4 | TELECOM CIRCUIT | 1.745mm | 27mm | 27mm | No | ROHS3 Compliant | Lead Free | ||
![]() CYV15G0403TB-BGXC Cypress Semiconductor Corp | 46 |
| Datasheet | - | - | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | 256 | - | - | 0°C~70°C TA | Tray | 2005 | - | e1 | - | Obsolete | 5 (48 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 3.3V | 1.27mm | not_compliant | 20 | CY*15G04 | Serializer | 8 | Not Qualified | PECL | 3.3V | - | - | - | - | 790mA | LVTTL | 1.5Gbps | 40 | TELECOM CIRCUIT | 1.745mm | 27mm | 27mm | - | ROHS3 Compliant | Lead Free | ||
![]() CYV15G0104TRB-BGXC Cypress Semiconductor Corp | 7 |
| Datasheet | 15 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | 256 | 256-BGA (27x27) | 2.784008g | 0°C~70°C TA | Tray | 2004 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | 3.15V~3.45V | - | - | - | - | - | - | - | CY*15G01 | Serializer/Deserializer | 1/10 | - | PECL | 3.3V | 2 | 3.47V | 3.13V | 560mA | - | PECL | 1.485Gbps | 10/1 | - | - | 27mm | 27mm | No | ROHS3 Compliant | Lead Free | ||
![]() CYV15G0203TB-BGXC Cypress Semiconductor Corp | 5299 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | 256 | - | - | 0°C~70°C TA | Tray | 2004 | Automotive, AEC-Q100 | e1 | yes | Active | 5 (48 Hours) | 256 | 5A991.B.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 3.3V | - | - | 30 | CY*15G02 | Serializer | - | - | PECL | 3.3V | 2 | - | - | - | 530mA | LVTTL | 1.5Gbps | 20 | TELECOM CIRCUIT | 1.745mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CYV15G0204RB-BGXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | 256 | - | - | 0°C~70°C TA | Tray | 2005 | - | e1 | - | Obsolete | 5 (48 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 3.3V | 1.27mm | not_compliant | 20 | CY*15G02 | Deserializer | - | Not Qualified | LVTTL | 3.3V | - | - | - | - | - | PECL | 1.485Gbps | 20 | TELECOM CIRCUIT | 1.745mm | 27mm | 27mm | - | ROHS3 Compliant | Lead Free | ||
![]() CYV15G0204TRB-BGC Cypress Semiconductor Corp | 24 |
| Datasheet | - | - | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | 256 | - | - | 0°C~70°C TA | Tray | 2005 | - | e0 | - | Obsolete | 5 (48 Hours) | 256 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | BOTTOM | BALL | 225 | 3.3V | 1.27mm | not_compliant | 30 | CY*15G02 | Serializer/Deserializer | 4/20 | Not Qualified | PECL | 3.3V | - | - | - | - | 770mA | LVTTL | 1.485Gbps | 20/4 | TELECOM CIRCUIT | 1.745mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() CYV15G0104TRB-BGC Cypress Semiconductor Corp | 363 |
| - | - | - | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | 256 | - | - | 0°C~70°C TA | Tray | - | - | e0 | - | Obsolete | 5 (48 Hours) | 256 | - | Tin/Lead (Sn/Pb) | - | - | - | 3.15V~3.45V | BOTTOM | BALL | 235 | 3.3V | - | not_compliant | NOT SPECIFIED | CY*15G01 | Serializer/Deserializer | - | Not Qualified | - | 3.3V | - | - | - | - | 560mA | PECL | 1.485Gbps | 2 | TELECOM CIRCUIT | 1.745mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CYV15G0203TB-BGC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | 256 | 256-BGA (27x27) | - | 0°C~70°C TA | Tray | 2005 | - | - | - | Obsolete | 5 (48 Hours) | - | - | - | 70°C | 0°C | - | 3.3V | - | - | - | - | - | - | - | CY*15G02 | Serializer | 20 | - | PECL | - | 2 | - | 3.135V | - | 530mA | LVTTL | 1.5Gbps | 20 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CYV15G0403TB-BGC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | 256 | - | - | 0°C~70°C TA | Tray | 2005 | - | e0 | - | Obsolete | 5 (48 Hours) | 256 | - | Tin/Lead (Sn/Pb) | - | - | - | - | BOTTOM | BALL | 225 | 3.3V | 1.27mm | - | 30 | CY*15G04 | Serializer | 8 | - | PECL | 3.3V | - | - | - | 790mA | 790mA | LVTTL | 1.5Gbps | 40 | TELECOM CIRCUIT | 1.745mm | 27mm | 27mm | No | Non-RoHS Compliant | - | ||
![]() CYV15G0204RB-BGC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | 256 | - | - | 0°C~70°C TA | Tray | 2005 | - | e0 | - | Obsolete | 5 (48 Hours) | 256 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | BOTTOM | BALL | 225 | 3.3V | 1.27mm | - | 30 | CY*15G02 | Deserializer | - | - | LVTTL | 3.3V | - | - | - | 700mA | 700mA | PECL | 1.485Gbps | 20 | TELECOM CIRCUIT | 1.745mm | 27mm | 27mm | No | Non-RoHS Compliant | - |