- Applications
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Interface
- Moisture Sensitivity Level (MSL)
- Mount
- Packaging
- Pin Count
- Voltage - Supply
Attribute column
Manufacturer
Cypress Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | HTS | Interface Type | Lead Shape | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Supply Current (mA) | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | Product Status | Standard Package Name | Supplier Package | Supplier Temperature Grade | Typical Operating Supply Voltage (V) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Supply Current-Max | Telecom IC Type | Consumer IC Type | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYV270M0101EQ-SXC Cypress Semiconductor Corp | 22 | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | - | e4 | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | Video Equipment | 8542.39.00.01 | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | unknown | 40 | CYV270M01 | 16 | R-PDSO-G16 | Not Qualified | 3.465V | 3.3V | COMMERCIAL | 3.135V | 1 | Serial | 58mA | - | EQUALIZER CIRCUIT | - | 1.727mm | 9.9mm | 3.9mm | ROHS3 Compliant | Lead Free | ||
![]() CYV15G0101EQ-SXC Cypress Semiconductor Corp | 30 | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2006 | - | e4 | Obsolete | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | Video | 8542.39.00.01 | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | unknown | 20 | CY*15G01 | 16 | R-PDSO-G16 | Not Qualified | - | - | COMMERCIAL | - | - | Serial | - | TELECOM CIRCUIT | - | - | 1.727mm | 9.893mm | 3.899mm | ROHS3 Compliant | Lead Free | ||
![]() CYV15G0100EQ-SXC Cypress Semiconductor Corp | 38 | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 665.986997mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | - | e4 | Obsolete | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | Video | 8542.39.00.01 | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | unknown | 40 | CY*15G01 | 16 | - | Not Qualified | - | - | COMMERCIAL | - | - | Serial | - | TELECOM CIRCUIT | - | 1.48mm | - | 9.98mm | 3.99mm | ROHS3 Compliant | - | ||
![]() CYV270M0104EQ-LXC Cypress Semiconductor Corp | 38 | - | Datasheet | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2007 | - | e3 | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | Matte Tin (Sn) | 70°C | 0°C | Video Equipment | 8542.39.00.01 | 3.135V~3.465V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | unknown | NOT SPECIFIED | CYV270M01 | 16 | - | Not Qualified | 3.465V | 3.3V | COMMERCIAL | 3.135V | 1 | Serial | 60mA | - | EQUALIZER CIRCUIT | 950μm | - | 4mm | 4mm | ROHS3 Compliant | - | ||
![]() CYV15G0103EQ-LXC Cypress Semiconductor Corp | 38 | - | Datasheet | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2001 | - | e3 | Obsolete | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) | 70°C | 0°C | Video | 8542.39.00.01 | 3.135V~3.465V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | CY*15G01 | 16 | - | Not Qualified | - | - | COMMERCIAL | - | - | Serial | - | TELECOM CIRCUIT | - | 950μm | - | 4mm | 4mm | ROHS3 Compliant | - | ||
![]() CY7C9235A-270JC Cypress Semiconductor | 42 | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.61x16.61) | - | 8542.31.00.01 | Serial | J-Lead | 5.25 | 70 | 20 | Cypress Semiconductor Corp | 4.75 | 0 | Surface Mount | Bulk | 3.68(Min) | 16.71(Max) | 16.71(Max) | 44 | Active | LCC | PLCC | Industrial | 5 | - | - | - | - | Obsolete | - | - | - | Digital Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | - | ||
![]() CYV15G0104EQ-LXC Cypress Semiconductor Corp | 38 | - | Datasheet | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2001 | - | e3 | Obsolete | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) | 70°C | 0°C | Video | 8542.39.00.01 | 3.135V~3.465V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | CY*15G01 | 16 | - | Not Qualified | - | - | COMMERCIAL | - | - | Serial | - | TELECOM CIRCUIT | - | - | 1mm | 4mm | 4mm | ROHS3 Compliant | - | ||
![]() CYV15G0101EQC-SXC Cypress Semiconductor Corp | 38 | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | Video | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | CY*15G01 | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | ROHS3 Compliant | - |