- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Logic IC Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
Attribute column
Manufacturer
Cypress Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | fmax-Min | Same Edge Skew-Max (tskwd) | Rated voltage | Number of True Outputs | Input Conditioning | Profile | Length | Width | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY2302-01SC Cypress Semiconductor | In Stock | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 3.3 V | - | - | e0 | No | Tin/Lead (Sn/Pb) | 4.5V TO 5.5V SUPPLY VOLTAGE ALSO AVAILABLE | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | - | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | 2302 | - | 1.75 mm | - | PLL BASED CLOCK DRIVER | 0.012 A | - | - | 0.35 ns | - | 133 MHz | 0.25 ns | - | 2 | STANDARD | - | 4.9 mm | 3.9 mm | - | - | ||
![]() CY74FCT244ATS0C Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY23S08SC-2 Cypress Semiconductor | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 3.3 V | - | - | e0 | No | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 23S | 3-STATE | 1.727 mm | - | PLL BASED CLOCK DRIVER | 0.008 A | 0.275 ns | - | 0.35 ns | - | 140 MHz | 0.3 ns | - | 8 | STANDARD | - | 9.893 mm | 3.9 mm | - | - | ||
![]() CY2314ANZSC-1 Cypress Semiconductor | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 3.3 V | - | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | 2314 | 3-STATE | 2.65 mm | - | LOW SKEW CLOCK DRIVER | - | - | - | 5 ns | - | 100 MHz | 0.25 ns | - | 14 | STANDARD | - | 17.9 mm | 7.5 mm | - | - | ||
![]() CY74FCT162240ATPVCT Cypress Semiconductor | In Stock | - | Datasheet | - | YES | - | 48 | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | - | 5 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 0.635 mm | unknown | - | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 4 | FCT | 3-STATE WITH SERIES RESISTOR | 2.794 mm | INVERTED | BUS DRIVER | - | - | - | 4.8 ns | - | - | - | - | - | - | - | 15.875 mm | 7.5 mm | - | - | ||
![]() CY2310BNZPVC-1 Cypress Semiconductor | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | - | 3.3 V | - | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | - | 28 | R-PDSO-G28 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | 2310 | 3-STATE | 2 mm | - | LOW SKEW CLOCK DRIVER | 0.001 A | 5 ns | - | 5 ns | - | 133 MHz | 0.2 ns | - | 10 | STANDARD | - | 10.2 mm | 5.3 mm | - | - | ||
![]() W152-4G Cypress Semiconductor | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 3.3 V | - | - | e0 | No | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | 3.63 V | COMMERCIAL | 2.97 V | - | - | - | 3-STATE | 1.75 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | 140 MHz | 0.215 ns | - | 8 | MUX | - | 9.9 mm | 3.9 mm | - | - | ||
![]() CY74FCT16374TPAC Cypress Semiconductor | In Stock | - | Datasheet | - | YES | - | 48 | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.5 mm | not_compliant | - | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | FCT | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.064 A | 10 ns | POSITIVE EDGE | 10 ns | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | - | - | ||
![]() CY74FCT841ATPC Cypress Semiconductor | In Stock | - | Datasheet | - | NO | - | 24 | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 5 V | - | - | e0 | No | TIN LEAD | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | 24 | R-PDIP-T24 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 10 | FCT | 3-STATE | 4.826 mm | TRUE | BUS DRIVER | 0.064 A | 9 ns | - | 12 ns | - | - | - | - | - | - | - | 31.623 mm | 7.62 mm | - | - | ||
![]() CY2309SZC-1 Cypress Semiconductor | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | 3.3 V | - | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | 40 | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 2309 | 3-STATE | 1.727 mm | - | PLL BASED CLOCK DRIVER | 0.008 A | 0.35 ns | - | 8.7 ns | - | 133.33 MHz | 0.25 ns | - | 8 | STANDARD | - | 9.893 mm | 3.9 mm | - | - | ||
![]() CY2CC8100XC-1 Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY74FCT240ATQC Cypress Semiconductor | In Stock | - | Datasheet | gold-plated | YES | 27 | 20 | socket | 1x27 | 2.54mm | THT | 4.32 g | CYPRESS SEMICONDUCTOR CORP | female | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | 0.150 INCH, QSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | QSOP | No | straight | 5 V | pin strips | -40...163°C | e0 | No | TIN LEAD | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 0.635 mm | not_compliant | 3A | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 4 | FCT | 3-STATE | 1.75 mm | INVERTED | BUS DRIVER | 0.064 A | 4.8 ns | - | 4.8 ns | ENABLE LOW | - | - | 150V | - | - | beryllium copper | 8.65 mm | 3.9 mm | 0.75µm | UL94V-0 | ||
![]() CY2DP3110AXIT Cypress Semiconductor | In Stock | - | Datasheet | - | YES | - | 32 | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | Yes | - | 2.5 V | - | - | e3 | Yes | MATTE TIN | ECL MODE: VCC = 0V WITH VEE = -2.375V TO -3.465V; ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | 260 | 1 | 0.8 mm | compliant | - | 20 | 32 | S-PQFP-G32 | Not Qualified | 2.625 V | INDUSTRIAL | 2.375 V | - | - | 2DP | - | 1.6 mm | - | LOW SKEW CLOCK DRIVER | - | - | - | 0.75 ns | - | 1500 MHz | 0.05 ns | - | 10 | DIFFERENTIAL MUX | - | 7 mm | 7 mm | - | - | ||
![]() CY26210SC Cypress Semiconductor | In Stock | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 3.3 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | - | - | 1.72 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | - | - | - | 1 | STANDARD | - | 4.889 mm | 3.9 mm | - | - | ||
![]() CY74FCT163H244APVC Cypress Semiconductor | In Stock | - | Datasheet | - | YES | - | 48 | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | 0.300 INCH, 0.025 INCH PITCH, SSOP-48 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | - | 3.3 V | - | - | e0 | - | TIN LEAD | BUS HOLD I/P''S | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 0.635 mm | not_compliant | - | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 4 | FCT | 3-STATE | 2.794 mm | TRUE | BUS DRIVER | 0.024 A | 4.8 ns | - | 4.8 ns | ENABLE LOW | - | - | - | - | - | - | 15.875 mm | 7.5 mm | - | - |