- Brand Name
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
Cypress Logic - Shift Registers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Material | Number of Terminals | Bend radius protection/trumpet flare | Clock Frequency-Max | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Material quality | Model | Moisture Sensitivity Levels | Nominal thread size metric/PG | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pitch thread | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shock resistant | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Surface protection | Thread length | Thread type | Usage Level | With locknut | With strain relief | Wrench width | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Boundary Scan | Low Power Mode | Screening Level | Trigger Type | External Data Bus Width | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Count Direction | Output Data Bus Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9221802MRA Cypress Semiconductor | In Stock | - | - | 6 Weeks | NO | - | 20 | - | - | - | - | - | - | - | Texas INC | 50 pF | - | - | 5962-9221802MRA | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 11 ns | NOT SPECIFIED | 5.17 | - | - | - | - | - | - | - | 5 V | - | - | - | Military grade | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | TUBE | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | 20 | R-GDIP-T20 | Qualified | Texas | 5.25 V | 5 V | MILITARY | 4.75 V | 2 | - | 8 | - | FCT | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | 0.064 A | - | - | MIL-PRF-38535 | POSITIVE EDGE | - | 11 ns | ENABLE LOW | 0.2 mA | UNIDIRECTIONAL | - | 24.2 mm | 6.92 mm | ||
![]() 5962-9221804MRA Cypress Semiconductor | In Stock | - | - | - | NO | - | 20 | - | - | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | CD20 | 5962-9221804MRA | - | - | 1 | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Active | CDIP | - | 7.2 ns | NOT SPECIFIED | 1.64 | - | No | CERDIP 300 MIL | - | - | - | - | 5 V | - | - | - | Military grade | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | 20 | R-GDIP-T20 | Qualified | Integrated Device Technology | 5.5 V | 5 V | MILITARY | 4.5 V | 2 | - | 8 | - | FCT | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | 0.032 A | - | - | MIL-STD-883 | POSITIVE EDGE | - | 7.2 ns | - | - | - | - | 25.3365 mm | 7.62 mm | ||
![]() 5962-9222203MRA Cypress Semiconductor | In Stock | - | - | 1 Week | NO | - | 20 | - | - | - | - | - | - | - | Texas INC | 50 pF | - | - | 5962-9222203MRA | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 7.2 ns | NOT SPECIFIED | 5.2 | - | - | - | - | - | - | - | 5 V | - | - | - | Military grade | - | - | - | - | - | - | - | BROADSIDE VERSION OF 374 | 8542.39.00.01 | - | TUBE | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | 20 | R-GDIP-T20 | Qualified | Texas | 5.5 V | 5 V | MILITARY | 4.5 V | 2 | - | 8 | - | FCT | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | 0.048 A | - | - | MIL-PRF-38535 | POSITIVE EDGE | - | 7.2 ns | ENABLE LOW | 0.2 mA | - | - | 24.13 mm | 7.62 mm | ||
![]() CY29FCT520ATSOC Cypress | In Stock | - | - | 1 Week | YES | - | 24 | - | 7.14 MHz | - | - | - | - | - | Texas INC | - | Texas | - | CY29FCT520ATSOC | - | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | NOT SPECIFIED | 5.12 | Non-Compliant | Yes | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DSP Peripherals | - | CMOS | DUAL | GULL WING | 260 | - | 1.27 mm | compliant | 24 | R-PDSO-G24 | Not Qualified | Texas | - | 5 V | INDUSTRIAL | - | - | DSP PERIPHERAL, PIPELINE REGISTER | - | 0.2 mA | - | - | 2.65 mm | - | - | - | NO | YES | - | - | 8 | - | - | - | - | 8 | 15.4 mm | 7.5 mm | ||
![]() CY29FCT520BTSOC Cypress | In Stock | - | - | 1 Week | YES | - | 24 | - | 13.33 MHz | - | - | - | - | - | Texas INC | - | Texas | - | CY29FCT520BTSOC | - | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | NOT SPECIFIED | 1.23 | Non-Compliant | Yes | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DSP Peripherals | - | CMOS | DUAL | GULL WING | 260 | - | 1.27 mm | compliant | 24 | R-PDSO-G24 | Not Qualified | Texas | - | 5 V | INDUSTRIAL | - | - | DSP PERIPHERAL, PIPELINE REGISTER | - | 0.2 mA | - | - | 2.65 mm | - | - | - | NO | YES | - | - | 8 | - | - | - | - | 8 | 15.4 mm | 7.5 mm | ||
![]() CY29FCT520CTSOC Cypress | In Stock | - | - | - | - | Plastic | - | No | - | IP68 | No | None | None | No | - | - | - | - | - | Polyamide (PA) | Straight | - | 25 | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | No | - | - | - | - | Untreated | 11 | Metric | - | No | No | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY29FCT818CTPC Cypress | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPRAGUE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY29FCT520ATPC Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY29FCT520ATSOCT Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |