- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S25FL256SDPBHVC00 Cypress Semiconductor Corp | 79 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 24-TBGA | - | 24 | - | Non-Volatile | -40°C~105°C TA | Tray | 2007 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | SPI, Serial | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 66MHz | 0.1mA | 8 ns | FLASH | SPI - Quad I/O | - | 32MX8 | - | 8 | - | 32b | 256 Mb | 0.0003A | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | 1.2mm | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL512T10FHI020 Cypress Semiconductor Corp | 23 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 64-LBGA | YES | - | - | Non-Volatile | -40°C~85°C TA | Tray | 2015 | GL-T | e1 | - | Active | 3 (168 Hours) | 64 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | 30 | - | - | R-PBGA-B64 | - | - | 3.6V | - | 2.7V | - | - | 512Mb 64M x 8 | - | - | ASYNCHRONOUS | - | - | 100ns | FLASH | Parallel | - | 32MX16 | - | 16 | 60ns | - | - | - | 536870912 bit | - | - | - | - | - | 2.7V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 1.4mm | 13mm | 11mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C131A-15JXI Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | - | Volatile | -40°C~85°C TA | Tray | 1998 | - | e3 | - | Obsolete | 3 (168 Hours) | 52 | - | Matte Tin (Sn) | INTERRUPT FLAG | - | 4.5V~5.5V | QUAD | - | 1 | 5V | - | unknown | - | - | CY7C131 | 52 | - | Not Qualified | 5V | - | 5V | - | - | - | 8Kb 1K x 8 | 2 | 190mA | - | - | - | - | SRAM | Parallel | - | 1KX8 | 3-STATE | 8 | 15ns | 20b | 8 kb | 0.015A | - | 15 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FM24V02-G Cypress Semiconductor Corp | 5 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | Non-Volatile | -40°C~85°C TA | Tube | 2008 | F-RAM™ | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 20 | FM24V02 | 8 | - | - | 3.3V | 3.6V | - | 2V | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | 1mA | - | 3.4MHz | - | 130ns | FRAM | I2C | 8b | - | - | 8 | - | - | 256 kb | 0.00015A | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1472V33-167AXI Cypress Semiconductor Corp | 49 |
| Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | -40°C~85°C TA | Tray | 2004 | NoBL™ | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | unknown | - | 20 | CY7C1472 | 100 | - | Not Qualified | 3.3V | 3.6V | - | 3.135V | - | - | 72Mb 4M x 18 | 2 | 450mA | - | 167MHz | - | 3.4ns | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | 22b | 72 Mb | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | 1.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL128LAGMFV013 Cypress Semiconductor Corp | 50 | - | - | 13 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | 2016 | FL-L | - | - | Active | 3 (168 Hours) | 8 | - | - | IT IS ALSO CONFIGURED AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | - | 3.6V | - | 2.7V | - | - | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 32MX4 | - | 4 | - | - | - | - | 134217728 bit | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.28mm | - | - | ROHS3 Compliant | - | ||
![]() S34ML01G100BHI003 Cypress Semiconductor Corp | 20 |
| - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 63-VFBGA | - | 63 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2015 | ML-1 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | 1Gb 128M x 8 | - | - | - | - | 0.03mA | - | FLASH | Parallel | - | 128MX8 | - | 8 | 25ns | 28b | 1 Gb | 0.00005A | - | 25 ns | - | - | - | - | 3V | - | - | - | - | - | - | - | NO | NO | YES | 1K | 128K | 2kB | YES | 1mm | 11mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL256LAGBHI020 Cypress Semiconductor Corp | 80 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | - | - | Non-Volatile | -40°C~85°C TA | Tray | 2016 | FL-L | - | - | Active | 3 (168 Hours) | 24 | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | - | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 64MX4 | - | 4 | - | - | - | - | 268435456 bit | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1361B-100BGC Cypress Semiconductor Corp | 374 | - | Datasheet | - | - | - | Surface Mount | 119-BGA | YES | 119 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 119 | - | TIN LEAD | FLOW-THROUGH ARCHITECTURE | - | 3.135V~3.6V | BOTTOM | 220 | 1 | 3.3V | - | not_compliant | - | NOT SPECIFIED | CY7C1361 | 119 | - | Not Qualified | 3.3V | 3.63V | - | - | - | - | 9Mb 256K x 36 | 1 | - | - | 100MHz | - | 8.5ns | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | 18b | 9 Mb | 0.03A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4mm | 22mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C144E-55JXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | - | - | Obsolete | 3 (168 Hours) | 68 | EAR99 | - | - | - | 4.5V~5.5V | QUAD | - | - | 5V | - | - | - | - | - | - | - | - | 5V | - | 5V | - | - | - | 64Kb 8K x 8 | 2 | 275mA | - | - | - | - | SRAM | Parallel | - | 8KX8 | 3-STATE | 8 | 55ns | 26b | 64 kb | 0.0005A | - | 55 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1370KV33-167AXI Cypress Semiconductor Corp | 14 |
| - | 6 Weeks | - | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | -40°C~85°C TA | Tray | 2011 | NoBL™ | - | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.B | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 3.135V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | - | - | - | - | - | R-PQFP-G100 | - | - | 3.6V | - | 3.135V | - | - | 18Mb 512K x 36 | - | - | - | 167MHz | - | 3.4ns | SRAM | Parallel | - | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C09569V-100BBC Cypress Semiconductor Corp | 2105 |
| Datasheet | - | - | Surface Mount | Surface Mount | 172-LFBGA | - | 172 | - | Volatile | 0°C~70°C TA | Tray | 2000 | - | e0 | no | Obsolete | 3 (168 Hours) | 172 | - | TIN LEAD | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | 3V~3.6V | BOTTOM | 220 | 1 | 3.3V | 1mm | - | - | - | CY7C09569 | 172 | - | - | 3.3V | 3.465V | - | 3.135V | - | - | 576Kb 16K x 36 | 2 | 385mA | - | 100MHz | - | 5ns | SRAM | Parallel | - | 16KX36 | 3-STATE | 36 | - | 28b | 576 kb | 0.001A | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | 15mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() STK14C88-NF45 Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | - | 32 | - | Non-Volatile | 0°C~70°C TA | Tube | 2005 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 20 | STK14C88 | 32 | - | - | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | - | 70mA | - | - | - | - | NVSRAM | Parallel | 8b | - | - | 8 | 45ns | - | 256 kb | 0.0015A | - | 45 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 20.726mm | - | No | - | Non-RoHS Compliant | - | ||
![]() S27KS0641DPBHI020 Cypress Semiconductor Corp | 2 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 24-VBGA | YES | - | - | Volatile | -40°C~85°C TA | Tray | 2015 | HyperRAM™ KS | - | - | Active | 3 (168 Hours) | 24 | - | - | - | 8542.31.00.01 | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 1.95V | - | 1.7V | - | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 166MHz | - | 40ns | PSRAM | Parallel | - | 8MX8 | - | 8 | - | - | - | - | 67108864 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C199D-10ZXIT Cypress Semiconductor Corp | 18 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | yes | Last Time Buy | 3 (168 Hours) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.55mm | - | - | 20 | CY7C199 | - | - | Not Qualified | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | 1 | 80mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 10ns | 15b | 256 kb | 0.003A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY62138FLL-45SXIT Cypress Semiconductor Corp | 16 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | - | 32 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 32 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | - | - | CY62138 | - | - | - | 5V | - | 5V | - | - | - | 2Mb 256K x 8 | 1 | 18mA | - | - | - | - | SRAM | Parallel | - | 256KX8 | 3-STATE | 8 | 45ns | 18b | 2 Mb | 0.000005A | - | 45 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1165KV18-400BZC Cypress Semiconductor Corp | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | - | 20 | CY7C1165 | - | - | - | 1.8V | 1.9V | - | 1.7V | - | - | 18Mb 512K x 36 | 2 | 850mA | - | 400MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 17b | 18 Mb | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | Non-RoHS Compliant | - | ||
![]() S25FL116K0XNFI011 Cypress Semiconductor Corp | 100 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2013 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | ALSO CONFIGURABLE AS 16M X 1 | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | SPI, Serial | 16Mb 2M x 8 | - | - | SYNCHRONOUS | 108MHz | 0.025mA | - | FLASH | SPI - Quad I/O | - | 4MX4 | - | 4 | 3ms | 24b | 16 Mb | 0.000005A | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | 256B | - | - | 6mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CY62128BLL-70SXC Cypress Semiconductor Corp | 7 | - | Datasheet | - | - | - | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | YES | - | - | Volatile | 0°C~70°C TA | Tube | 2005 | MoBL® | e4 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | unknown | 70GHz | 20 | CY62128 | 32 | R-PDSO-G32 | Not Qualified | - | - | 5V | - | 5V | - | 1Mb 128K x 8 | - | - | - | - | 0.015mA | - | SRAM | Parallel | - | 128KX8 | 3-STATE | 8 | 70ns | - | - | 0.000015A | 1048576 bit | 70 ns | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.997mm | 20.4465mm | 11.303mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C13201KV18-300BZXC Cypress Semiconductor Corp | 16 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | unknown | - | - | CY7C13201 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | 18Mb 512K x 36 | 2 | 600mA | - | 300MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 18 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | - | - | ROHS3 Compliant | - |