- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STK14C88-C45I Cypress Semiconductor Corp | 325 | - | Datasheet | 18 Weeks | Lead, Tin | Surface Mount, Through Hole | Through Hole | 32-CDIP (0.300, 7.62mm) | - | 32 | - | Non-Volatile | -40°C~85°C TA | Tube | 2005 | - | e4 | no | Obsolete | 1 (Unlimited) | 32 | EAR99 | Gold (Au) | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | - | STK14C88 | 32 | - | - | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | - | - | 70mA | - | - | - | - | NVSRAM | Parallel | 8b | - | - | 8 | 45ns | - | 256 kb | 0.0015A | - | 45 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.11mm | 40.64mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CY62128BLL-70SXC Cypress Semiconductor Corp | 7 | - | Datasheet | - | - | - | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | YES | - | - | Volatile | 0°C~70°C TA | Tube | 2005 | MoBL® | e4 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | unknown | 70GHz | 20 | CY62128 | 32 | R-PDSO-G32 | Not Qualified | - | - | 5V | - | 5V | - | 1Mb 128K x 8 | - | - | - | - | - | 0.015mA | - | SRAM | Parallel | - | 128KX8 | 3-STATE | 8 | 70ns | - | - | 0.000015A | 1048576 bit | 70 ns | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.997mm | 20.4465mm | 11.303mm | - | ROHS3 Compliant | Lead Free | ||
![]() S79FL256SDSMFVG01 Cypress Semiconductor Corp | 18 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | -40°C~105°C TA | Tube | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | - | 256Mb 32M x 8 | - | - | - | SYNCHRONOUS | 80MHz | - | - | FLASH | SPI - Quad I/O | - | 32MX8 | - | 8 | - | - | - | - | 268435456 bit | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() S25FL256SAGBHIA13 Cypress Semiconductor Corp | 2500 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2013 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 256Mb 32M x 8 | - | - | - | SYNCHRONOUS | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 64MX4 | - | 4 | - | - | - | 0.0001A | 268435456 bit | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | BOTTOM | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() CY7C025-15AC Cypress Semiconductor Corp | 6500 | - | Datasheet | - | - | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | 0°C~70°C TA | Tray | 2001 | - | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | TIN LEAD | INTERRUPT FLAG | - | 4.5V~5.5V | QUAD | 240 | 1 | 5V | 0.5mm | - | 15GHz | 30 | CY7C025 | 100 | - | - | 5V | - | 5V | - | - | - | 128Kb 8K x 16 | - | 2 | - | - | - | - | - | SRAM | Parallel | - | 8KX16 | 3-STATE | 16 | 15ns | 26b | 128 kb | 0.015A | - | 15 ns | - | COMMON | - | - | - | - | - | - | - | - | 2V | - | - | - | - | YES | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CY62167EV30LL-45BVIT Cypress Semiconductor Corp | 29 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | e0 | no | Active | 3 (168 Hours) | 48 | - | TIN LEAD | IT ALSO OPERATES AT 2.2V TO 3.6V | - | 2.2V~3.6V | BOTTOM | 220 | 1 | 3V | 0.75mm | - | - | - | CY62167 | - | - | - | 3V | 3.6V | - | 2.2V | - | - | 16Mb 2M x 8 1M x 16 | - | 1 | 30mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 20b | 16 Mb | - | - | 45 ns | - | COMMON | Asynchronous | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1525KV18-300BZXC Cypress Semiconductor Corp | 2308 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | yes | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE; IT ALSO OPERATES AT 1.5V | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 20 | CY7C1525 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | - | 72Mb 8M x 9 | - | 2 | 730mA | - | 300MHz | - | 450 ps | SRAM | Parallel | - | 8MX9 | 3-STATE | 9 | - | 22b | 72 Mb | - | - | - | - | SEPARATE | Synchronous | 9b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | ROHS3 Compliant | - | ||
![]() S29GL256P90FAIR12 Cypress Semiconductor Corp | In Stock | - | - | - | - | - | Surface Mount | 64-LBGA | YES | 64 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2015 | GL-P | e0 | - | Obsolete | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | 3V~3.6V | BOTTOM | 240 | 1 | 3.3V | 1mm | - | - | 30 | - | - | - | - | - | 3.6V | 3.3V | 3V | - | - | 256Mb 32M x 8 | - | - | - | - | - | 0.11mA | - | FLASH | Parallel | - | 256MX1 | - | 1 | 90ns | - | 256 Mb | 0.000005A | - | 90 ns | - | - | - | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | - | 256 | 128K | 8/16words | YES | - | YES | - | 1.4mm | 13mm | 11mm | No | ROHS3 Compliant | - | ||
![]() S25FL512SDPMFIG10 Cypress Semiconductor Corp | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | -40°C~85°C TA | Tray | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | R-PDSO-G16 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 512Mb 64M x 8 | - | - | - | SYNCHRONOUS | 66MHz | 0.075mA | - | FLASH | SPI - Quad I/O | - | 64MX8 | - | 8 | - | - | - | 0.0003A | 512753664 bit | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() S25FL256SAGNFV003 Cypress Semiconductor Corp | 10000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | 2013 | FL-S | - | - | Active | 3 (168 Hours) | 8 | - | - | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | R-PDSO-N8 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 256Mb 32M x 8 | - | - | - | SYNCHRONOUS | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 64MX4 | - | 4 | - | - | - | 0.0003A | 268435456 bit | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() CY7C4142KV13-933FCXI Cypress Semiconductor Corp | 2723 | - | Datasheet | 21 Weeks | - | - | Surface Mount | 361-BBGA, FCBGA | YES | - | - | Volatile | -40°C~85°C TA | Tray | 2013 | - | - | - | Active | 3 (168 Hours) | 361 | 3A991.B.2.A | - | - | 8542.32.00.41 | 1.26V~1.34V | BOTTOM | NOT SPECIFIED | 1 | 1.3V | 1mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B361 | - | - | 1.34V | - | 1.26V | - | - | 144Mb 4M x 36 | - | - | - | - | 933MHz | - | - | SRAM | Parallel | - | 4MX36 | - | 36 | - | - | - | - | 150994944 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.765mm | 21mm | 21mm | - | ROHS3 Compliant | - | ||
![]() CY7C1570KV18-400BZXC Cypress Semiconductor Corp | 40 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | - | 30 | CY7C1570 | 165 | - | - | 1.8V | - | - | - | - | - | 72Mb 2M x 36 | - | 1 | 750mA | - | 400MHz | - | 450 ps | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 20b | 72 Mb | 0.32A | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CY14B101KA-SP25XI Cypress Semiconductor Corp | 52 | - | Datasheet | 7 Weeks | Gold, Tin | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 600.301152mg | Non-Volatile | -40°C~85°C TA | Tube | 2005 | - | e4 | - | Active | 3 (168 Hours) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.635mm | - | - | 30 | CY14B101 | 48 | - | - | 3V | 3.6V | - | 2.7V | - | - | 1Mb 128K x 8 | 70mA | - | 70mA | - | - | - | - | NVSRAM | Parallel | 16b | 64KX16 | - | 16 | 25ns | - | 1 Mb | 0.005A | - | 25 ns | - | - | - | 8b | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | 15.875mm | - | No | ROHS3 Compliant | - | ||
![]() CY7C1049CV33-8ZSXC Cypress Semiconductor Corp | 81 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | 0°C~70°C TA | Tray | 2011 | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | - | 44 | - | - | 3.3V | 3.6V | - | 3V | - | - | 4Mb 512K x 8 | - | 1 | 100mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 8ns | 19b | 4 Mb | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1370KV33-167AXC Cypress Semiconductor Corp | 5 | - | - | 6 Weeks | - | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | 0°C~70°C TA | Tray | 2011 | NoBL™ | - | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.B | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 3.135V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | - | - | - | - | - | R-PQFP-G100 | - | - | 3.6V | - | 3.135V | - | - | 18Mb 512K x 36 | - | - | - | - | 167MHz | - | 3.4ns | SRAM | Parallel | - | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | - | ||
![]() S25FL256SAGMFIG10 Cypress Semiconductor Corp | 240 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | -40°C~85°C TA | Tray | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 256Mb 32M x 8 | - | - | - | SYNCHRONOUS | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 32MX8 | - | 8 | - | - | - | 0.0001A | 268435456 bit | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | BOTTOM | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() STK15C88-NF45I Cypress Semiconductor Corp | 35 | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Non-Volatile | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 20 | STK15C88 | 28 | - | - | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | - | - | 70mA | - | - | - | - | NVSRAM | Parallel | 8b | 32KX8 | - | 8 | 45ns | - | 256 kb | 0.0015A | - | 45 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.67mm | 17.905mm | - | No | Non-RoHS Compliant | Lead Free | ||
![]() CY62147EV30LL-45ZSXA Cypress Semiconductor Corp | 1 |
| Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | -40°C~85°C TA | Tray | 2001 | MoBL® | e4 | - | Discontinued | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY62147 | 44 | - | - | 3V | 3.6V | - | 2.2V | - | - | 4Mb 256K x 16 | - | 1 | 20mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 45ns | 18b | 4 Mb | 0.000007A | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.04mm | - | 18.52mm | 10.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1513KV18-250BZI Cypress Semiconductor Corp | 2793 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | -40°C~85°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | - | 20 | CY7C1513 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | - | 72Mb 4M x 18 | - | 2 | 500mA | - | 250MHz | - | 450 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | 20b | 72 Mb | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C09359AV-9AXC Cypress Semiconductor Corp | 23 |
| Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tray | 1997 | - | e4 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | 3V~3.6V | QUAD | - | 1 | 3.3V | 0.5mm | - | - | - | CY7C09359 | 100 | - | - | 3.3V | 3.6V | - | 3V | - | - | 144Kb 8K x 18 | - | 2 | 230mA | - | 67MHz | - | 9ns | SRAM | Parallel | - | 8KX18 | 3-STATE | 18 | - | 13b | 144 kb | 0.0005A | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | ROHS3 Compliant | Lead Free |