- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY62148G-45ZSXI Cypress Semiconductor Corp | 95 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tube | 2012 | MoBL® | - | - | Active | 3 (168 Hours) | 32 | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G32 | - | - | 5.5V | - | 4.5V | - | - | - | 4Mb 512K x 8 | - | - | - | - | - | - | SRAM | Parallel | - | 512KX8 | - | 8 | 45ns | - | - | - | 4194304 bit | - | 45 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 20.95mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1010DV33-10VXIT Cypress Semiconductor Corp | 49832 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | - | 36 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 36 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | - | - | - | 30 | CY7C1010 | - | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 2Mb 256K x 8 | 1 | 90mA | - | - | - | - | SRAM | Parallel | - | 256KX8 | 3-STATE | 8 | 10ns | 18b | 2 Mb | - | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 2.75mm | 23.495mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FS512SDSBHA213 Cypress Semiconductor Corp | 29 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, FS-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | IT IS ALSO CONFIGURED AS 512M X 1 | 8542.32.00.51 | - | 1.7V~2V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 2V | - | 1.7V | - | - | - | 512Mb 64M x 8 | - | - | SYNCHRONOUS | 80MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 128MX4 | - | 4 | - | - | - | - | 536870912 bit | AEC-Q100; TS 16949 | - | SERIAL | - | - | - | 1.8V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() S29GL064S70TFA010 Cypress Semiconductor Corp | 29 | - | - | 13 Weeks | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tray | 2003 | GL-S | - | - | Active | 3 (168 Hours) | 56 | - | - | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G56 | - | - | 3.6V | - | 2.7V | - | - | - | 64Mb 4M x 16 | - | - | ASYNCHRONOUS | - | - | 70ns | FLASH | Parallel | - | 4MX16 | - | 16 | 60ns | - | - | - | 67108864 bit | AEC-Q100 | - | - | - | - | - | 3V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() CY15B064J-SXET Cypress Semiconductor Corp | 3183 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, F-RAM™ | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.71 | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 3.6V | - | 3V | - | - | - | 64Kb 8K x 8 | - | - | SYNCHRONOUS | 1MHz | - | - | FRAM | I2C | - | 8KX8 | - | 8 | - | - | - | - | 65536 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.727mm | 4.889mm | 3.8985mm | - | - | ROHS3 Compliant | - | ||
![]() S29GL128S10DHB010 Cypress Semiconductor Corp | 36 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 64-LBGA | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tray | - | Automotive, AEC-Q100, GL-S | e1 | - | Active | 3 (168 Hours) | 64 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B64 | - | - | 3.6V | - | 2.7V | - | - | - | 128Mb 8M x 16 | - | - | ASYNCHRONOUS | - | - | 100ns | FLASH | Parallel | - | 16MX8 | - | 8 | 60ns | - | - | - | 134217728 bit | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 9mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL116K0XMFI040 Cypress Semiconductor Corp | 96442 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tray | 2013 | FL1-K | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | 3.6V | 2.7V | 16Mb 2M x 8 | - | - | - | 108MHz | - | 7 ns | FLASH | SPI - Quad I/O | - | - | - | - | 3ms | 24b | 16 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() S70FL01GSAGBHBC10 Cypress Semiconductor Corp | 305 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tray | - | Automotive, AEC-Q100, FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | - | - | - | 1Gb 128M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O | - | 128MX8 | - | 8 | - | - | - | - | 1073741824 bit | - | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1399BN-12VXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | - | - | 12GHz | 40 | CY7C1399 | - | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 256Kb 32K x 8 | 1 | 55mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 12ns | 15b | 256 kb | 0.0005A | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL01GS11DHV010 Cypress Semiconductor Corp | 14 | - | Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | - | -40°C~105°C TA | Tray | - | GL-S | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | - | - | 1Gb 64M x 16 | - | - | ASYNCHRONOUS | - | 0.08mA | 110ns | FLASH | Parallel | - | - | - | 16 | 60ns | 26b | 1 Gb | 0.0002A | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | YES | YES | YES | - | 1K | 64K | 32B | YES | BOTTOM/TOP | YES | 1.4mm | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY15B128Q-SXA Cypress Semiconductor Corp | 4660 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | F-RAM™ | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | - | 2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | - | - | - | - | 3.3V | 3.6V | - | 2V | SPI, Serial | - | - | 128Kb 16K x 8 | - | - | SYNCHRONOUS | 40MHz | - | 16 ns | FRAM | SPI | 8b | - | - | 8 | - | - | 128 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.727mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL512SDPMFIG13 Cypress Semiconductor Corp | 34 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | - | - | 512Mb 64M x 8 | - | - | SYNCHRONOUS | 66MHz | 0.075mA | - | FLASH | SPI - Quad I/O | - | 64MX8 | - | 8 | - | - | - | 0.0003A | 512753664 bit | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() FM25V20A-PG Cypress Semiconductor Corp | 10 | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | F-RAM™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | - | - | 2Mb 256K x 8 | - | - | - | 40MHz | - | - | FRAM | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1414BV18-250BZC Cypress Semiconductor Corp | 1 |
| - | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1414 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | 36Mb 1M x 36 | 2 | 1A | - | 250MHz | - | 450 ps | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 19b | 36 Mb | 0.475A | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1514AV18-200BZC Cypress Semiconductor Corp | 2027 |
| Datasheet | - | - | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1514 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | 72Mb 2M x 36 | 2 | - | - | 200MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 20b | 72 Mb | - | - | - | - | - | SEPARATE | - | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CY14B256Q2A-SXI Cypress Semiconductor Corp | 1 |
| Datasheet | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | 1W | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 20 | CY14*256 | 8 | - | - | 3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 256Kb 32K x 8 | - | 3mA | - | 40MHz | - | 9 ns | NVSRAM | SPI | 8b | - | - | 8 | - | - | 256 kb | 0.00015A | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.549mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL128SDPMFV010 Cypress Semiconductor Corp | 29 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tray | - | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | SPI, Serial | - | - | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 66MHz | - | - | FLASH | SPI - Quad I/O | - | 16MX8 | - | 8 | - | - | - | - | 134217728 bit | - | - | - | - | - | - | 3V | - | - | 500ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C131-15JC Cypress Semiconductor Corp | 23 |
| Datasheet | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | - | Volatile | - | 0°C~70°C TA | Tube | 1997 | - | e0 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn/Pb) | - | - | INTERRUPT FLAG | - | - | 4.5V~5.5V | QUAD | 220 | 1 | 5V | - | - | 15GHz | 30 | CY7C131 | 52 | - | - | 5V | - | 5V | - | - | - | - | 8Kb 1K x 8 | 2 | 190mA | - | - | - | - | SRAM | Parallel | - | 1KX8 | 3-STATE | 8 | 15ns | 20b | 8 kb | 0.015A | - | - | 15 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | 5.08mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() S34MS02G104BHI010 Cypress Semiconductor Corp | 47 |
| - | 6 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 63-VFBGA | - | 63 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2014 | MS-1 | - | - | Active | 3 (168 Hours) | 63 | - | - | - | - | - | 8542.32.00.51 | - | 1.7V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | - | - | - | Not Qualified | 1.8V | 1.95V | - | 1.7V | - | - | - | 2Gb 128M x 16 | - | 20mA | - | - | - | - | FLASH | Parallel | 16b | 128MX16 | - | 16 | 45ns | 27b | 2 Gb | 0.000045A | - | - | 45 ns | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | NO | NO | YES | - | 2K | 64K | 1kB | YES | - | - | 1mm | 11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL132K0XMFV011 Cypress Semiconductor Corp | 617 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~105°C TA | Tube | 2013 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | ALSO CONFIGURABLE AS 32M X 1 | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | - | Not Qualified | 3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 32Mb 4M x 8 | - | - | SYNCHRONOUS | 108MHz | 0.025mA | 7 ns | FLASH | SPI - Quad I/O | - | - | - | 4 | 3ms | - | 32 Mb | 0.000005A | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | 256B | - | - | - | 2.159mm | - | - | - | - | ROHS3 Compliant | - |