- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Logic Function | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Time Format | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1041DV33-10BVXI Cypress Semiconductor Corp | 45 |
| Datasheet | - | - | Surface Mount | Surface Mount | 48-VFBGA | 48 | - | Volatile | -40°C~85°C TA | Tray | 1996 | - | e1 | yes | Obsolete | 3 (168 Hours) | 48 | SMD/SMT | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | 100MHz | 20 | CY7C1041 | 48 | - | 3.3V | 3.6V | - | 3V | - | 4Mb 256K x 16 | 1 | 90mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 10ns | 18b | 4 Mb | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | 85°C | - | 1mm | - | 6mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY14B104K-ZS45XI Cypress Semiconductor Corp | 2000 | - | Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | 44 | - | Non-Volatile | -40°C~85°C TA | Tray | 2005 | - | e4 | - | Active | 3 (168 Hours) | 44 | - | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | 30 | CY14B104 | 44 | - | 3.3V | 3.6V | - | 2.7V | - | 4Mb 512K x 8 | - | 52mA | - | - | - | - | - | Clock | NVSRAM | Parallel | 8b | 512KX8 | - | 8 | 45ns | - | 4 Mb | 0.005A | - | 45 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | - | - | 1.194mm | 18.415mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C2665KV18-450BZXI Cypress Semiconductor Corp | 27 | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | 165 | - | Volatile | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | 40 | CY7C2665 | 165 | - | 1.8V | 1.9V | - | 1.7V | - | 144Mb 4M x 36 | 2 | 1.29A | - | - | 450MHz | - | 450 ps | - | SRAM | Parallel | - | 4MX36 | 3-STATE | 36 | - | 20b | 144 Mb | 0.46A | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | No | - | ROHS3 Compliant | - | ||
![]() S70GL02GS11FHI010 Cypress Semiconductor Corp | 138 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | 2010 | GL-S | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | 8542.32.00.71 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 2Gb 128M x 16 | - | 60mA | - | - | - | - | 110ns | - | FLASH | Parallel | 16b | 128MX16 | - | 16 | - | 27b | 2 Gb | 0.0002A | - | - | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 2K | 128K | - | 16/32words | YES | BOTTOM/TOP | - | YES | 1.4mm | - | 13mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY7C199CNL-15VXI Cypress Semiconductor Corp | 10 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | 28 | - | Volatile | -40°C~85°C TA | Tube | 2003 | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | 1MHz | 30 | CY7C199 | 28 | - | 5V | - | 5V | - | - | 256Kb 32K x 8 | 1 | 80mA | - | - | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | - | 15ns | 15b | 256 kb | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 2.921mm | - | 18.11mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S70FL01GSAGMFI011 Cypress Semiconductor Corp | 172 | - | - | 13 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | Non-Volatile | -40°C~85°C TA | Tube | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | 3V | 3.6V | - | 2.7V | SPI | 1Gb 128M x 8 | - | - | - | - | 133MHz | 0.1mA | 8 ns | - | FLASH | SPI - Quad I/O | - | 1GX1 | - | 1 | - | 32b | 1 Gb | 0.0002A | - | - | SERIAL | - | - | - | 3V | SPI | 1000000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 512B | - | - | - | - | 2.65mm | - | 10.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() S34ML01G100BHI000 Cypress Semiconductor Corp | 983 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 63-VFBGA | 63 | - | Non-Volatile | -40°C~85°C TA | Tray | 2014 | ML-1 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | - | - | - | 3.3V | 3.6V | - | 2.7V | - | 1Gb 128M x 8 | - | 30mA | - | - | - | - | 20 ns | - | FLASH | Parallel | 8b | 128MX8 | - | - | 25ns | 28b | 1 Gb | 0.00005A | - | - | - | - | Asynchronous | 8b | 3V | - | - | - | - | - | - | - | NO | NO | YES | 1K | 128K | - | 2kB | YES | - | - | - | 1mm | - | 11mm | 9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1011DV33-10BVXI Cypress Semiconductor Corp | 5868 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | 48 | - | Volatile | -40°C~85°C TA | Tray | 2002 | - | e1 | yes | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | 10GHz | 30 | CY7C1011 | 48 | - | 3.3V | 3.6V | - | 3V | - | 2Mb 128K x 16 | 1 | 90mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 17b | 2 Mb | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL256S90DHI010 Cypress Semiconductor Corp | 40 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 64-LBGA | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | 2003 | GL-S | - | - | Active | 3 (168 Hours) | 64 | - | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 256Mb 16M x 16 | - | 60mA | - | - | - | - | 90ns | - | FLASH | Parallel | 16b | 32MX8 | - | 8 | 60ns | 24b | 256 Mb | 0.0001A | - | - | - | - | Asynchronous | 16b | 3V | - | - | - | - | - | - | - | YES | YES | YES | 256 | 64K | - | 32B | YES | BOTTOM/TOP | - | YES | - | 1.4mm | 9mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY14B256LA-SZ25XI Cypress Semiconductor Corp | 64 | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | 32 | - | Non-Volatile | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 30 | CY14*256 | 32 | - | 3V | 3.6V | - | 2.7V | - | 256Kb 32K x 8 | - | 70mA | - | - | - | - | - | - | NVSRAM | Parallel | 8b | - | - | 8 | 25ns | - | 256 kb | 0.005A | - | 25 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 20.726mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FS128SAGMFI101 Cypress Semiconductor Corp | 30892 | - | - | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8 | 540.001716mg | Non-Volatile | -40°C~85°C TA | Tube | 2013 | FS-S | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 1.7V~2V | DUAL | - | 1 | 1.8V | 1.27mm | - | - | - | - | - | 1.8V | 2V | - | 1.7V | SPI, Serial | 128Mb 16M x 8 | - | - | - | 65mA | 133MHz | - | 8 ns | - | FLASH | SPI - Quad I/O, QPI | 8b | 32MX4 | - | 4 | - | - | 128 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2.159mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY62136FV30LL-45BVXI Cypress Semiconductor Corp | 3809 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | 48 | - | Volatile | -40°C~85°C TA | Tray | 2001 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | 30 | CY62136 | 48 | - | 3V | 3.6V | - | 2.2V | - | 2Mb 128K x 16 | 1 | 18mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 17b | 2 Mb | 0.000004A | 22MHz | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S34ML02G100BHI000 Cypress Semiconductor Corp | 967 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 63-VFBGA | 63 | - | Non-Volatile | -40°C~85°C TA | Tray | 2014 | ML-1 | - | - | Active | 3 (168 Hours) | 63 | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | - | - | - | 3.3V | 3.6V | - | 2.7V | - | 2Gb 256M x 8 | - | 30mA | - | - | - | - | 20 ns | - | FLASH | Parallel | 8b | 256MX8 | - | - | 25ns | 29b | 2 Gb | 0.00005A | - | - | - | - | Asynchronous | 8b | 3V | - | - | - | - | - | - | - | NO | NO | YES | 2K | 128K | - | 2kB | YES | - | - | - | 1mm | - | 11mm | 9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29GL128S90DHI010 Cypress Semiconductor Corp | 9000 | - | Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | 2015 | GL-S | e1 | - | Active | 3 (168 Hours) | 64 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 128Mb 8M x 16 | - | 60mA | - | - | - | - | 90ns | - | FLASH | Parallel | 16b | 16MX8 | - | 8 | 60ns | 23b | 128 Mb | 0.0001A | - | - | - | - | Asynchronous | 16b | 3V | - | - | - | - | - | - | - | YES | YES | YES | 128 | 64K | - | 32B | YES | BOTTOM/TOP | - | YES | - | 1.4mm | 9mm | - | No | - | ROHS3 Compliant | - | ||
![]() S29GL01GS11DHIV10 Cypress Semiconductor Corp | 36 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | 2012 | GL-S | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | 8542.32.00.51 | 1.65V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 1Gb 64M x 16 | - | 60mA | - | - | - | - | 110ns | - | FLASH | Parallel | 16b | 128MX8 | - | 8 | 60ns | 26b | 1 Gb | 0.0001A | - | - | - | - | Asynchronous | 16b | 3V | - | - | - | - | - | - | - | YES | YES | YES | 1K | 64K | - | 32B | YES | BOTTOM/TOP | 85°C | YES | 1.4mm | - | 9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY14B256LA-SZ45XI Cypress Semiconductor Corp | 160 |
| Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | 32 | - | Non-Volatile | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | 1MHz | 30 | CY14*256 | 32 | - | 3V | 3.6V | - | 2.7V | - | 256Kb 32K x 8 | - | 52mA | - | - | - | - | - | - | NVSRAM | Parallel | 8b | - | - | - | 45ns | 15b | 256 kb | 0.005A | - | 45 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.286mm | - | 20.88mm | 7.594mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1347G-250AXC Cypress Semiconductor Corp | 2382 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | 100 | - | Volatile | 0°C~70°C TA | Tray | 2004 | - | e3 | yes | Obsolete | 3 (168 Hours) | 100 | - | 3A991.B.2.A | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | 3.15V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 20 | CY7C1347 | 100 | - | 3.3V | 3.63V | - | 3.135V | - | 4.5Mb 128K x 36 | 4 | 325mA | - | - | 250MHz | - | 2.6ns | - | SRAM | Parallel | - | 128KX36 | 3-STATE | 36 | - | 17b | 4 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM24C16B-G Cypress Semiconductor Corp | 143 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 540.001716mg | Non-Volatile | -40°C~85°C TA | Tube | 1997 | F-RAM™ | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | FM24C16 | 8 | Not Qualified | 5V | - | 5V | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | 400μA | SYNCHRONOUS | - | 1MHz | - | 550ns | - | FRAM | I2C | 8b | - | - | - | - | - | 16 kb | 0.00001A | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY621472E30LL-45ZSXIT Cypress Semiconductor Corp | 35 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | 44 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | 4Mb 256K x 16 | 1 | 20mA | - | - | - | - | - | - | SRAM | Parallel | - | - | - | - | 45ns | 18b | 4 Mb | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL256SAGMFIG03 Cypress Semiconductor Corp | 5000 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | Not Qualified | 3V | 3.6V | - | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | - | SYNCHRONOUS | - | 133MHz | 0.1mA | 8 ns | - | FLASH | SPI - Quad I/O | - | 32MX8 | - | 8 | - | 32b | 256 Mb | 0.0001A | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | BOTTOM | - | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | - |