- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S25FL256SAGMFIG03 Cypress Semiconductor Corp | 5000 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | FL-S | - | - | - | Active | 3 (168 Hours) | 16 | - | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | Not Qualified | - | - | 3V | 3.6V | - | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 133MHz | 0.1mA | 8 ns | FLASH | SPI - Quad I/O | - | 32MX8 | - | 8 | - | 32b | 256 Mb | 0.0001A | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | BOTTOM | - | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() FM1808B-SGTR Cypress Semiconductor Corp | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | F-RAM™ | - | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | - | Tin (Sn) | - | 8542.32.00.71 | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | FM1808B | - | - | - | - | - | 5V | - | 5V | - | - | 256Kb 32K x 8 | - | 15mA | - | - | - | 70 ns | FRAM | Parallel | 8b | 32KX8 | - | 8 | 130ns | - | 256 kb | 0.00005A | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.67mm | 17.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62256VNLL-70ZXC Cypress Semiconductor Corp | 11 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | Volatile | - | 0°C~70°C TA | Tray | 2002 | MoBL® | - | e4 | yes | Last Time Buy | 3 (168 Hours) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.55mm | 70GHz | 20 | CY62256 | 28 | - | - | - | - | 3V | 3.6V | - | 2.7V | - | 256Kb 32K x 8 | 1 | 30mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 70ns | 15b | 256 kb | 0.000003A | - | 70 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29JL064J55TFI000 Cypress Semiconductor Corp | 6000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tray | 2011 | JL-J | - | e3 | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | - | - | TOP BOOT BLOCK, BOTTOM BOOT BLOCK | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 64Mb 8M x 8 4M x 16 | - | 16mA | - | - | - | - | FLASH | Parallel | 8b | 4MX16 | - | 16 | 55ns | - | 64 Mb | 0.000005A | - | 55 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 16126 | 8K64K | - | YES | BOTTOM/TOP | - | YES | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62256NLL-55SNXI Cypress Semiconductor Corp | 401 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | Volatile | - | -40°C~85°C TA | Tube | 2002 | MoBL® | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | 1MHz | 30 | CY62256 | 28 | - | - | - | - | 5V | - | 5V | - | - | 256Kb 32K x 8 | 1 | 50mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | - | 55ns | 15b | 256 kb | - | - | 55 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | - | 18.03mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29AL008J70TFI010 Cypress Semiconductor Corp | 1589 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tray | 2010 | AL-J | - | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | - | - | TOP BOOT BLOCK | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | - | - | 3.6V | 3.3V | 2.7V | - | 8Mb 1M x 8 512K x 16 | - | 12mA | - | - | - | - | FLASH | Parallel | 8b | 512KX16 | - | - | 70ns | - | 8 Mb | 0.000005A | - | 70 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | - | YES | YES | YES | 12115 | 16K8K32K64K | - | YES | TOP | - | YES | 1.05mm | - | 18.5mm | 12.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29AL008J70TFI013 Cypress Semiconductor Corp | 164 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | AL-J | - | e3 | - | Active | 3 (168 Hours) | 48 | - | - | - | TOP BOOT BLOCK | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | - | - | 3.6V | 3.3V | 2.7V | - | 8Mb 1M x 8 512K x 16 | - | 12mA | - | - | - | - | FLASH | Parallel | 8b | 512KX16 | - | 16 | 70ns | - | 8 Mb | 0.000005A | - | 70 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 12115 | 16K8K32K64K | - | YES | TOP | - | YES | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY62128ELL-45ZAXIT Cypress Semiconductor Corp | 131 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-TFSOP (0.465, 11.80mm Width) | - | 32 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | - | e4 | - | Active | 3 (168 Hours) | 32 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | 45GHz | NOT SPECIFIED | CY62128 | - | - | Not Qualified | - | - | 5V | - | 5V | - | - | 1Mb 128K x 8 | 1 | 16mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 45ns | 17b | 1 Mb | 0.000004A | - | 45 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL128P11FFI010 Cypress Semiconductor Corp | 359 | - | - | 12 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | - | -40°C~85°C TA | Tray | 2003 | GL-P | - | e1 | - | Active | 3 (168 Hours) | 64 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | 40 | - | - | - | - | - | - | 3.6V | - | 3/3.3V | 2.7V | - | 128Mb 16M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | 1 | 110ns | - | 128 Mb | 0.000005A | - | 110 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | - | YES | - | 1.4mm | 13mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL128SAGMFI010 Cypress Semiconductor Corp | 31 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | Non-Volatile | - | -40°C~85°C TA | Tray | 2013 | FL-S | - | e3 | - | Active | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | 75mA | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 32MX4 | - | 4 | - | 1b | 128 Mb | 0.0001A | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C135-15JXC Cypress Semiconductor Corp | 7 |
| Datasheet | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | Volatile | - | 0°C~70°C TA | Tube | 1996 | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 52 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | - | 15GHz | 20 | CY7C135 | 52 | - | - | - | - | 5V | - | 5V | - | - | 32Kb 4K x 8 | 2 | 220mA | - | - | - | - | SRAM | Parallel | - | 4KX8 | 3-STATE | 8 | 15ns | 24b | 32 kb | 0.015A | - | 15 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL204K0TMFI011 Cypress Semiconductor Corp | 30664 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | 50V | -40°C~85°C TA | Tube | 2013 | FL2-K | 1% | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | 56.2Ohm | - | - | - | 100mW | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | 1608 | 0603 | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 4Mb 512K x 8 | - | 25mA | - | 85MHz | - | 5 ns | FLASH | SPI | 8b | - | - | - | 5ms | 1b | 4 Mb | 0.000032A | - | - | - | Synchronous | 8b | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 256B | - | - | - | - | 450μm | - | 1.6mm | 800μm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() S34ML04G200TFI000 Cypress Semiconductor Corp | 3000 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tube | 2006 | ML-2 | - | e3 | - | Discontinued | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) | - | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | 1 | 3.3V | 0.5mm | - | - | - | - | - | - | - | - | 3.3V | 3.6V | - | 2.7V | - | 4Gb 512M x 8 | - | - | - | - | 0.03mA | 25 ns | FLASH | Parallel | 8b | 512MX8 | - | 8 | - | 31b | 4 Gb | 0.00005A | - | - | - | - | - | 3V | - | - | - | - | - | - | - | NO | NO | YES | 4K | 128K | 2kB | YES | - | - | - | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C144AV-25AXC Cypress Semiconductor Corp | 6103 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 64-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 2000 | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 64 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.8mm | 25GHz | 30 | CY7C144 | 64 | S-PQFP-G64 | - | - | - | 3.3V | 3.6V | - | 3V | - | 64Kb 8K x 8 | 2 | 165mA | - | - | - | - | SRAM | Parallel | - | 8KX8 | 3-STATE | 8 | 25ns | 26b | 64 kb | 0.00005A | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CY7C1367C-166AXC Cypress Semiconductor Corp | 40 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 2004 | - | - | e3 | yes | Active | 3 (168 Hours) | 100 | - | - | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 20 | CY7C1367 | 100 | - | - | - | - | 3.3V | 3.6V | - | 3.135V | - | 9Mb 512K x 18 | 2 | 180mA | - | 166MHz | - | 3.5ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 9 Mb | 0.03A | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1020D-10ZSXI Cypress Semiconductor Corp | 20 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | - | -40°C~85°C TA | Tray | 1996 | - | - | e4 | yes | Active | 3 (168 Hours) | 44 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | 100MHz | 30 | CY7C1020 | 44 | - | - | - | - | 5V | - | 5V | - | - | 512Kb 32K x 16 | 1 | 80mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 10ns | 15b | 512 kb | 0.003A | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 1.044mm | - | 18.52mm | 10.262mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM25V02A-DG Cypress Semiconductor Corp | 49 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | F-RAM™ | - | e4 | - | Active | 3 (168 Hours) | 8 | EAR99 | - | NICKEL PALLADIUM GOLD | - | 8542.32.00.71 | - | 2V~3.6V | DUAL | 260 | 1 | 3.3V | 0.95mm | - | 30 | - | - | R-PDSO-N8 | - | - | - | - | 3.6V | - | 2V | - | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 40MHz | - | 16 ns | FRAM | SPI | - | 32KX8 | - | 8 | - | - | - | - | 262144 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | 800μm | - | 4.5mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() CY62128EV30LL-45ZAXI Cypress Semiconductor Corp | 25080 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-TFSOP (0.465, 11.80mm Width) | - | 32 | Volatile | - | -40°C~85°C TA | Tray | 2003 | MoBL® | - | e4 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | 45GHz | 30 | CY62128 | 32 | - | - | - | - | 3V | 3.6V | - | 2.2V | - | 1Mb 128K x 8 | 1 | 16mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 45ns | 17b | 1 Mb | 0.000003A | - | 45 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29JL032J70TFI210 Cypress Semiconductor Corp | 76 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tray | 2011 | JL-J | - | e3 | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | - | Matte Tin (Sn) | TOP BOOT BLOCK | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | Parallel, Serial | 32Mb 4M x 8 2M x 16 | - | 16mA | - | - | - | - | FLASH | Parallel | 8b | 2MX16 | - | 16 | 70ns | - | 32 Mb | 0.000005A | - | 70 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | - | 863 | 8K64K | - | YES | TOP | - | - | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY7C1354C-166AXC Cypress Semiconductor Corp | 2000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 2002 | NoBL™ | - | e3 | yes | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | - | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | - | 3.135V~3.6V | QUAD | 250 | 1 | 3.3V | 0.65mm | - | 40 | CY7C1354 | 100 | - | - | - | - | 3.3V | 3.6V | - | 3.135V | - | 9Mb 256K x 36 | 4 | 180mA | - | 166MHz | - | 3.5ns | SRAM | Parallel | - | 256KX36 | 3-STATE | - | - | 18b | 9 Mb | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free |