- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY62177EV30LL-55ZXI Cypress Semiconductor Corp | 960 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Volatile | -40°C~85°C TA | Tray | 2001 | MoBL® | e3 | - | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | - | 2.2V~3.7V | DUAL | 260 | 1 | 3V | 0.5mm | - | 30 | CY62177 | 48 | - | 3V | 3.7V | - | 2.2V | - | 32Mb 4M x 8 2M x 16 | 1 | 45mA | - | 45mA | - | - | SRAM | Parallel | - | - | 3-STATE | - | 55ns | 21b | 32 Mb | - | - | - | 55 ns | - | COMMON | Asynchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 18.4mm | 12mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CYDMX128A16-65BVXI Cypress Semiconductor Corp | 2063 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-VFBGA | - | 100 | - | Volatile | -40°C~85°C TA | Tray | 2011 | - | e1 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.8V~3.3V | BOTTOM | 260 | 1 | 1.8V | 0.5mm | - | 30 | CYDMX | 100 | - | - | 1.9V | 1.8/3V | 1.7V | - | 128Kb 8K x 16 | 2 | 70mA | - | - | - | - | SRAM | Parallel | - | 8KX16 | 3-STATE | 16 | 65ns | 13b | 128 kb | 0.000006A | - | - | 65 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 6mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CY7C1059DV33-10ZSXIT Cypress Semiconductor Corp | 2000 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 30 | CY7C1059 | - | - | 3.3V | 3.6V | - | 3V | - | 8Mb 1M x 8 | 1 | 110mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 10ns | 20b | 8 Mb | 0.02A | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1350G-200AXC Cypress Semiconductor Corp | 12 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tray | 1998 | NoBL™ | e3 | yes | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 20 | CY7C1350 | 100 | - | 3.3V | 3.6V | - | 3.135V | - | 4.5Mb 128K x 36 | 4 | 265mA | - | - | 200MHz | 2.8ns | SRAM | Parallel | - | 128KX36 | 3-STATE | 36 | - | 17b | 4 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM28V100-TGTR Cypress Semiconductor Corp | 3655 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-TFSOP (0.465, 11.80mm Width) | - | 32 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2013 | F-RAM™ | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | PURE TIN | - | - | 2V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | FM28V100 | 32 | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | 1Mb 128K x 8 | - | 12mA | SYNCHRONOUS | - | - | - | FRAM | Parallel | 8b | 128KX8 | - | 8 | 90ns | - | 1 Mb | 0.00015A | - | - | 105 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 11.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL256P11FFIV20 Cypress Semiconductor Corp | 208 |
| - | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | 2015 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 1.65V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | 40 | - | - | - | - | 3.6V | 1.8/3.33/3.3V | 2.7V | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 256MX1 | - | 1 | 110ns | - | 256 Mb | 0.000005A | - | - | 110 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16words | YES | - | - | YES | - | 1.4mm | 13mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM24V10-G Cypress Semiconductor Corp | 7347 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | Non-Volatile | -40°C~85°C TA | Tube | 2008 | F-RAM™ | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | 2V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 30 | FM24V10 | 8 | - | 3.3V | 3.6V | - | 2V | - | 1Mb 128K x 8 | - | 1mA | - | - | 3.4MHz | 130ns | FRAM | I2C | 8b | - | - | - | - | - | 1 Mb | 0.00015A | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | 1.727mm | - | 4.98mm | 3.987mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL256P90TFCR10 Cypress Semiconductor Corp | 13 |
| - | 16 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | 0°C~85°C TA | Tray | 2012 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | 8542.32.00.51 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 40 | - | - | - | 3.3V | 3.6V | - | 3V | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | - | - | 1 | 90ns | - | 256 Mb | 0.000005A | - | - | 90 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16words | YES | - | - | YES | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL256SAGNFI000 Cypress Semiconductor Corp | 81200 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tray | 2013 | FL-S | e3 | - | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | - | IT ALSO CONFIGURED AS 256M X 1 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 30 | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI | 256Mb 32M x 8 | - | 75mA | - | - | 133MHz | 8 ns | FLASH | SPI - Quad I/O | 8b | 64MX4 | - | 4 | - | 1b | 256 Mb | 0.0001A | - | - | - | SERIAL | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | BOTTOM | 85°C | - | 800μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C109D-10VXIT Cypress Semiconductor Corp | 3050 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-BSOJ (0.400, 10.16mm Width) | - | 32 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 32 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 30 | CY7C109 | - | - | 5V | - | 5V | - | - | 1Mb 128K x 8 | 1 | 80mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 10ns | 17b | 1 Mb | 0.003A | - | 100MHz | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 3.7592mm | 20.955mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1515KV18-250BZC Cypress Semiconductor Corp | 2543 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | 20 | CY7C1515 | 165 | - | 1.8V | 1.9V | - | 1.7V | - | 72Mb 2M x 36 | 2 | 680mA | - | - | 250MHz | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 72 Mb | - | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C026AV-20AXC Cypress Semiconductor Corp | 330 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e4 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | FLOW-THROUGH | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | 20GHz | 30 | CY7C026 | 100 | - | 3.3V | 3.6V | - | 3V | - | 256Kb 16K x 16 | 2 | 175mA | - | - | - | - | SRAM | Parallel | - | 16KX16 | 3-STATE | 16 | 20ns | 28b | 256 kb | 0.00005A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL064N90BFI030 Cypress Semiconductor Corp | 13470 |
| - | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | Non-Volatile | -40°C~85°C TA | Tray | 2008 | GL-N | e1 | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | 40 | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 64Mb 8M x 8 4M x 16 | - | 50mA | - | - | - | - | FLASH | Parallel | 16b | 4MX16 | - | 16 | 90ns | - | 64 Mb | 0.000005A | - | - | 90 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 8127 | 8K64K | 8/16words | YES | TOP | - | YES | - | 1mm | 8.15mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() S29GL256P11FFI020 Cypress Semiconductor Corp | 28 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | 2012 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | 40 | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 256MX1 | - | 1 | 110ns | - | 256 Mb | 0.000005A | - | - | 110 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16words | YES | - | - | YES | - | 1.4mm | 13mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C2270KV18-550BZXC Cypress Semiconductor Corp | 272 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | 30 | CY7C2270 | 165 | - | 1.8V | - | - | - | - | 36Mb 1M x 36 | 1 | 890mA | - | - | 550MHz | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 36 Mb | 0.36A | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CY62147EV30LL-45ZSXI Cypress Semiconductor Corp | 1405 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | -40°C~85°C TA | Tray | 2001 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | 1MHz | 30 | CY62147 | 44 | - | 3V | 3.6V | - | 2.2V | - | 4Mb 256K x 16 | 1 | 20mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 45ns | 18b | 4 Mb | 0.000007A | - | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.044mm | - | 18.52mm | 10.262mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1338G-100AXC Cypress Semiconductor Corp | 7 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tray | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | FLOW-THROUGH ARCHITECTURE | - | 3.15V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 30 | CY7C1338 | 100 | - | 3.3V | 3.6V | - | 3.135V | - | 4Mb 128K x 32 | 4 | 205mA | - | - | 100MHz | 8ns | SRAM | Parallel | - | 128KX32 | 3-STATE | 32 | - | 17b | 4 Mb | - | - | - | - | - | COMMON | Synchronous | 32b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1041G30-10BVXI Cypress Semiconductor Corp | 161 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 48-VFBGA | YES | 48 | - | Volatile | -40°C~85°C TA | Tray | 2012 | - | e1 | - | Active | 3 (168 Hours) | 48 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | 30 | - | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.2V | - | 4Mb 256K x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | 3-STATE | 16 | 10ns | - | - | 0.008A | 4194304 bit | - | 10 ns | - | COMMON | - | - | - | - | - | - | - | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 8mm | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY62136EV30LL-45ZSXI Cypress Semiconductor Corp | 5400 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | -40°C~85°C TA | Tray | 2001 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | 30 | CY62136 | 44 | - | 3V | 3.6V | - | 2.2V | - | 2Mb 128K x 16 | 1 | 20mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 17b | 2 Mb | 0.000003A | - | 22MHz | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1471V33-133AXC Cypress Semiconductor Corp | 2 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tray | 2004 | NoBL™ | e3 | yes | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | FLOW-THROUGH ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 20 | CY7C1471 | 100 | - | 3.3V | 3.6V | - | 3.135V | - | 72Mb 2M x 36 | 4 | 305mA | - | - | 133MHz | 6.5ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 21b | 72 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Lead Free |