- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S29AS008J70TFI033 Cypress Semiconductor Corp | 10 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | - | 48-TSOP | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | AS-J | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 1.65V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 8Mb 1M x 8 512K x 16 | - | - | - | - | - | 70ns | FLASH | Parallel | - | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL128SAGBHM203 Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | - | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O | 32MX4 | - | 4 | - | - | - | - | 134217728 bit | - | - | SERIAL | - | - | - | 3V | - | - | 500ms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S29GL032N90FFIS33 Cypress Semiconductor Corp | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | GL-N | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Mb 4M x 8 2M x 16 | - | - | - | - | - | - | FLASH | Parallel | - | - | - | 90ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1380F-167BGC Cypress Semiconductor Corp | 7 |
| Datasheet | - | - | Surface Mount | Surface Mount | 119-BGA | - | 119 | - | Volatile | - | 0°C~70°C TA | Tray | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 119 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | BOTTOM | - | 1 | 3.3V | 1.27mm | not_compliant | - | - | CY7C1380 | 119 | - | Not Qualified | 3.3V | 3.6V | - | 3.135V | - | 18Mb 512K x 36 | 4 | 275mA | - | 167MHz | - | 3.4ns | SRAM | Parallel | 512KX36 | 3-STATE | 36 | - | 19b | 18 Mb | 0.07A | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C131-25JXCT Cypress Semiconductor Corp | 16 |
| Datasheet | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Obsolete | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | - | - | INTERRUPT FLAG | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | - | unknown | 25GHz | NOT SPECIFIED | CY7C131 | - | - | Not Qualified | 5V | - | 5V | - | - | 8Kb 1K x 8 | 2 | 170mA | - | - | - | - | SRAM | Parallel | 1KX8 | 3-STATE | 8 | 25ns | 20b | 8 kb | 0.015A | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL256SAGBHAA00 Cypress Semiconductor Corp | 40 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2016 | Automotive, AEC-Q100, FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O | 64MX4 | - | 4 | - | - | - | - | 268435456 bit | - | - | SERIAL | - | - | - | 3V | - | - | 500ms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S25FL512SAGMFVR10 Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tray | 2016 | FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 512Mb 64M x 8 | - | - | SYNCHRONOUS | 133MHz | 0.061mA | - | FLASH | SPI - Quad I/O | 64MX8 | - | 8 | - | - | - | 0.0003A | 512753664 bit | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() S29GL128P90FFIR23 Cypress Semiconductor Corp | 46 | - | - | 12 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.32.00.51 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 1mm | - | - | 40 | - | - | - | Not Qualified | - | 3.6V | 3.3V | 3V | - | 128Mb 16M x 8 | - | - | ASYNCHRONOUS | - | 0.11mA | - | FLASH | Parallel | 128MX1 | - | 1 | 90ns | - | - | 0.000005A | 134217728 bit | - | 90 ns | - | - | - | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | YES | 1.4mm | 13mm | 11mm | - | ROHS3 Compliant | - | ||
![]() S25FL512SAGMFVR11 Cypress Semiconductor Corp | 36 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tube | - | FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | R-PDSO-G16 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 512Mb 64M x 8 | - | - | SYNCHRONOUS | 133MHz | 0.061mA | - | FLASH | SPI - Quad I/O | 64MX8 | - | 8 | - | - | - | 0.0003A | 512753664 bit | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() CY62148EV30LL-45ZSXAT Cypress Semiconductor Corp | 44 |
| Datasheet | - | - | Surface Mount | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | 32 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | MoBL® | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | - | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | - | - | - | 20 | CY62148 | - | - | - | - | 3.6V | 2.5/3.3V | 2.2V | - | 4Mb 512K x 8 | 1 | 20mA | - | - | - | - | SRAM | Parallel | - | 3-STATE | 8 | 45ns | 19b | 4 Mb | 0.000007A | - | - | 45 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.95mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1020CV33-10ZXC Cypress Semiconductor Corp | 46 |
| Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | - | 0°C~70°C TA | Tray | 2006 | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | unknown | 10GHz | 20 | CY7C1020 | 44 | - | Not Qualified | 3.3V | 3.63V | - | 2.97V | - | 512Kb 32K x 16 | 1 | 90mA | - | - | - | - | SRAM | Parallel | - | 3-STATE | 16 | 10ns | 15b | 512 kb | 0.005A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY62146ELL-45ZSXAT Cypress Semiconductor Corp | 16 |
| Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | e4 | yes | Discontinued | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | - | - | 20 | CY62146 | - | - | Not Qualified | 5V | - | 5V | - | - | 4Mb 256K x 16 | 1 | 20mA | - | - | - | - | SRAM | Parallel | - | 3-STATE | 16 | 45ns | 18b | 4 Mb | 0.000007A | - | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S34MS02G204BHI010 Cypress Semiconductor Corp | 49 |
| - | 13 Weeks | - | - | Surface Mount | 63-VFBGA | YES | 63 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2016 | MS-2 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | - | - | 8542.32.00.51 | 1.7V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | - | - | - | Not Qualified | - | 1.95V | 1.8V | 1.7V | - | 2Gb 128M x 16 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | 128MX16 | - | 16 | 45ns | - | - | 0.00005A | 2147483648 bit | - | 45 ns | - | - | - | - | 1.8V | - | - | - | - | - | - | - | NO | NO | YES | 2K | 64K | 1Kwords | YES | - | - | 1mm | 11mm | 9mm | - | ROHS3 Compliant | - | ||
![]() CY7C1643KV18-400BZC Cypress Semiconductor Corp | 2171 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1643 | - | - | - | 1.8V | 1.9V | - | 1.7V | - | 144Mb 8M x 18 | 2 | 860mA | - | 400MHz | - | 450 ps | SRAM | Parallel | 8MX18 | 3-STATE | 18 | - | 21b | 144 Mb | 0.44A | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | No | Non-RoHS Compliant | - | ||
![]() CY7C1470BV33-200BZI Cypress Semiconductor Corp | 2340 |
| - | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | - | -40°C~85°C TA | Tray | 2004 | NoBL™ | - | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | BOTTOM | - | 1 | 3.3V | 1mm | not_compliant | - | - | CY7C1470 | 165 | - | Not Qualified | 3.3V | 3.6V | - | 3.135V | - | 72Mb 2M x 36 | 4 | 500mA | - | 200MHz | - | 3ns | SRAM | Parallel | 2MX36 | 3-STATE | 36 | - | 21b | 72 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() S25FL128SDPBHVC03 Cypress Semiconductor Corp | 1000 | - | Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 24-TBGA | - | 24 | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | Not Qualified | 3V | 3.6V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 66MHz | 0.1mA | 8 ns | FLASH | SPI - Quad I/O | 16MX8 | - | 8 | - | 32b | 128 Mb | 0.0003A | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | BOTTOM | - | 1.2mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL128SDSBHI213 Cypress Semiconductor Corp | 29 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 80MHz | - | - | FLASH | SPI - Quad I/O | 16MX8 | - | 8 | - | - | - | - | 134217728 bit | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S29JL032J70BHI323 Cypress Semiconductor Corp | 10 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | JL-J | e1 | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 0.8mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | Parallel, Serial | 32Mb 4M x 8 2M x 16 | - | 16mA | - | - | - | - | FLASH | Parallel | 2MX16 | - | 16 | 70ns | - | 32 Mb | 0.000005A | - | - | 70 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | - | 863 | 8K64K | - | YES | BOTTOM | - | 1mm | 8.15mm | 6.15mm | No | ROHS3 Compliant | - | ||
![]() S25FL128SDPBHBC03 Cypress Semiconductor Corp | 10 | - | - | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | - | Non-Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 66MHz | - | - | FLASH | SPI - Quad I/O | 32MX4 | - | 4 | - | - | - | - | 134217728 bit | AEC-Q100 | - | - | - | - | - | 3V | - | - | 500ms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() CY7C1440AV25-167BZXC Cypress Semiconductor Corp | 45 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | - | 0°C~70°C TA | Tube | 2004 | - | e1 | yes | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 2.375V~2.625V | BOTTOM | 260 | 1 | 2.5V | 1mm | - | - | 20 | CY7C1440 | 165 | - | - | 2.5V | 2.625V | - | 2.375V | - | 36Mb 1M x 36 | 4 | 335mA | - | 167MHz | - | 3.4ns | SRAM | Parallel | 1MX36 | 3-STATE | 36 | - | 20b | 36 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | 2.38V | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | No | ROHS3 Compliant | - |