- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1441AV33-133BZI Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | -40°C~85°C TA | Tray | 2004 | - | e0 | no | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | - | FLOW-THROUGH ARCHITECTURE | - | 3.135V~3.6V | BOTTOM | 220 | 1 | 3.3V | 1mm | - | - | - | CY7C1441 | 165 | - | - | 3.3V | 3.6V | - | 3.135V | - | 36Mb 1M x 36 | 4 | 310mA | - | 133MHz | - | 6.5ns | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 20b | 36 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1460SV25-167AXC Cypress Semiconductor Corp | 2900 |
| - | - | - | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | 0°C~70°C TA | Tray | 2016 | - | - | - | Obsolete | 3 (168 Hours) | 100 | - | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 2.375V~2.625V | QUAD | - | 1 | 2.5V | 0.65mm | - | - | - | CY7C1460 | - | R-PQFP-G100 | - | - | 2.625V | - | 2.375V | - | 36Mb 1M x 36 | - | - | - | 167MHz | - | 3.4ns | SRAM | Parallel | - | 1MX36 | - | 36 | - | - | - | - | 37748736 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C199CN-15VXC Cypress Semiconductor Corp | 24 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28 | - | Volatile | 0°C~70°C TA | Tube | 2003 | - | e4 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | unknown | 15GHz | 20 | CY7C199 | 28 | - | Not Qualified | 5V | - | 5V | - | - | 256Kb 32K x 8 | 1 | 80mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 15ns | 15b | 256 kb | 0.0005A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C199C-15VI Cypress Semiconductor Corp | 150 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28 | - | Volatile | -40°C~85°C TA | Tube | 2003 | - | e0 | no | Obsolete | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 4.5V~5.5V | DUAL | 225 | 1 | 5V | - | not_compliant | - | 30 | CY7C199 | 28 | - | Not Qualified | 5V | - | 5V | - | - | 256Kb 32K x 8 | 1 | 80mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 15ns | 15b | 256 kb | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() S25FS064SAGNFM033 Cypress Semiconductor Corp | 29 | - | - | 13 Weeks | - | - | Surface Mount | 8-WLGA | - | - | - | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, FS-S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8542.32.00.51 | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mb 8M x 8 | - | - | - | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S34MS01G104BHI010 Cypress Semiconductor Corp | 30 |
| - | 6 Weeks | - | - | Surface Mount | 63-VFBGA | YES | 63 | - | Non-Volatile | -40°C~85°C TA | Tray | 2014 | MS-1 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | - | - | 8542.32.00.51 | 1.7V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | - | - | - | Not Qualified | - | 1.95V | 1.8V | 1.7V | - | 1Gb 64M x 16 | - | - | ASYNCHRONOUS | - | 0.02mA | - | FLASH | Parallel | 16b | 64MX16 | - | 16 | 45ns | - | 8 b | 0.00005A | - | 45 ns | - | - | - | - | 1.8V | - | - | - | - | - | - | - | NO | NO | YES | 1K | 64K | 1Kwords | YES | 1mm | 11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1312SV18-250BZC Cypress Semiconductor Corp | 7 |
| - | - | - | - | Surface Mount | 165-LBGA | - | 165 | 165-FBGA (13x15) | Volatile | 0°C~70°C TA | Tray | 2000 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 1.7V~1.9V | - | - | - | - | - | - | 250MHz | - | CY7C1312 | - | - | - | - | - | - | - | Parallel | 18Mb 1M x 18 | - | - | - | 250MHz | - | - | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S34ML08G201BHI000 Cypress Semiconductor Corp | 50 | - | - | 20 Weeks | - | - | Surface Mount | 63-VFBGA | YES | 63 | - | Non-Volatile | -40°C~85°C TA | Tray | 2015 | ML-2 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | - | - | - | - | - | - | 3.6V | - | 2.7V | - | 8Gb 1G x 8 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | - | 1GX8 | - | 8 | 25ns | - | - | - | 8589934592 bit | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 11mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() S29GL064S80DHV010 Cypress Semiconductor Corp | 10 | - | - | 13 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | - | Non-Volatile | -40°C~105°C TA | Tray | 2017 | GL-S | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | - | 3.6V | - | 2.7V | - | 64Mb 4M x 16 | - | - | ASYNCHRONOUS | - | - | 80ns | FLASH | Parallel | - | 8MX8 | - | 8 | 60ns | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 9mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() CY14B101LA-ZS20XI Cypress Semiconductor Corp | 46 | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Non-Volatile | -40°C~85°C TA | Tray | 2009 | - | e4 | - | Active | 3 (168 Hours) | 44 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY14B101 | 44 | - | - | 3V | 3.6V | - | 2.7V | - | 1Mb 128K x 8 | - | 70mA | - | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 20ns | - | 1 Mb | 0.005A | - | 20 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL512SAGBHI213 Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 24-TBGA | - | 24 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2007 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | Parallel, SPI, Serial | 512Mb 64M x 8 | - | 75mA | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 64MX8 | - | 8 | - | 32b | 512 Mb | 0.0001A | - | - | - | - | Asynchronous | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | 512B | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1565KV18-500BZC Cypress Semiconductor Corp | 72 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | - | - | Obsolete | 3 (168 Hours) | 165 | - | - | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | CY7C1565 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 72Mb 2M x 36 | 2 | 1.21A | - | 500MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 72 Mb | 0.36A | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CY7C131E-25JXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 3 (168 Hours) | 52 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | - | 1 | 5V | - | - | - | - | - | - | - | - | 5V | - | 5V | - | - | 8Kb 1K x 8 | 2 | 170mA | - | - | - | - | SRAM | Parallel | - | 1KX8 | 3-STATE | 8 | 25ns | 20b | 8 kb | 0.015A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL128P90FFCR202 Cypress Semiconductor Corp | 10 |
| - | 18 Weeks | - | - | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | 0°C~70°C TA | Tray | - | GL-P | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 | - | - | - | - | - | - | FLASH | Parallel | - | - | - | - | 90ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1480BV33-250BZXC Cypress Semiconductor Corp | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2004 | - | e1 | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | BOTTOM | 260 | 1 | 3.3V | 1mm | - | - | 40 | CY7C1480 | 165 | - | - | 3.3V | 3.6V | - | 3.135V | - | 72Mb 2M x 36 | 4 | 500mA | - | 250MHz | - | 3ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 21b | 72 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL128SAGMFM000 Cypress Semiconductor Corp | 29 |
| - | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Non-Volatile | -40°C~125°C TA | Tray | 2016 | Automotive, AEC-Q100, FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | 4 | - | - | - | - | 134217728 bit | - | - | - | - | - | 3V | - | - | 500ms | - | - | - | 2 | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL128SAGBHV303 Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | - | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | - | FL-S | - | - | Active | 3 (168 Hours) | 24 | 3A991.B.1.A | - | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | 4 | - | - | - | 0.0003A | 134217728 bit | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL256LDPBHI020 Cypress Semiconductor Corp | 338 |
| - | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | - | - | Non-Volatile | -40°C~85°C TA | Tray | - | FL-L | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 66MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 64MX4 | - | 4 | - | - | - | - | 268435456 bit | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL256SDPMFIG01 Cypress Semiconductor Corp | 27 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | -40°C~85°C TA | Tube | 2013 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | R-PDSO-G16 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 66MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 32MX8 | - | 8 | - | - | - | 0.0001A | 268435456 bit | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1525KV18-300BZC Cypress Semiconductor Corp | 2218 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE; IT ALSO OPERATES AT 1.5V | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | - | 20 | CY7C1525 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 72Mb 8M x 9 | 2 | 730mA | - | 300MHz | - | 450 ps | SRAM | Parallel | - | 8MX9 | 3-STATE | 9 | - | 22b | 72 Mb | - | - | - | - | SEPARATE | Synchronous | 9b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | Non-RoHS Compliant | Contains Lead |