- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM25L04B-G Cypress Semiconductor Corp | 3000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2011 | F-RAM™ | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 30 | FM25L04 | 8 | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | 4Kb 512 x 8 | - | 3mA | - | 20MHz | - | 20 ns | FRAM | SPI | 8b | - | - | - | - | - | 4 kb | 0.000006A | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.478mm | - | 4.98mm | 3.987mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62256NLL-55SNXIT Cypress Semiconductor Corp | 3205 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2002 | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | 55GHz | 30 | CY62256 | 28 | - | - | 5V | - | 5V | - | - | 256Kb 32K x 8 | 1 | 50mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 55ns | 15b | 256 kb | - | - | - | 55 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CYDM256B16-55BVXI Cypress Semiconductor Corp | 1 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-VFBGA | - | 100 | - | Volatile | -40°C~85°C TA | Tray | 1996 | - | e1 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.7V~1.9V 2.4V~2.6V 2.7V~3.3V | BOTTOM | 260 | 1 | 1.8V | 0.5mm | - | 30 | CYDM | 100 | - | - | 1.8V | 1.9V | 1.8/3V | 1.7V | - | 256Kb 16K x 16 | 2 | 25mA | - | - | - | - | SRAM | Parallel | - | 16KX16 | 3-STATE | 16 | 55ns | 28b | 256 kb | 0.000006A | - | - | 55 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY14B116L-ZS25XI Cypress Semiconductor Corp | 2985 | - | Datasheet | 26 Weeks | Gold | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Non-Volatile | -40°C~85°C TA | Tray | 2014 | - | - | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.B | - | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.8mm | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | - | 16Mb 2M x 8 | - | 95mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | 2MX8 | - | 8 | 25ns | - | 16 Mb | - | - | - | 25 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL128P90TFIR10 Cypress Semiconductor Corp | 1 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | -40°C~85°C TA | Tray | 2012 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 40 | - | - | - | Not Qualified | - | 3.6V | 3.3V | 3V | - | 128Mb 16M x 8 | - | - | ASYNCHRONOUS | - | 0.11mA | - | FLASH | Parallel | - | 128MX1 | - | 1 | 90ns | - | 128 Mb | 0.000005A | - | - | 90 ns | - | - | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | - | YES | - | 1.2mm | 18.4mm | 14mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C028V-15AXI Cypress Semiconductor Corp | 360 | - | - | 15 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | -40°C~85°C TA | Tray | 2004 | - | e4 | yes | Obsolete | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | AUTOMATIC POWER-DOWN | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | 15GHz | 20 | CY7C028 | 100 | - | - | 3.3V | 3.6V | - | 3V | - | 1Mb 64K x 16 | 2 | - | - | - | - | - | SRAM | Parallel | - | 64KX16 | 3-STATE | 16 | 15ns | 16b | 1 Mb | 0.00005A | - | - | 15 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1318KV18-250BZXI Cypress Semiconductor Corp | 10 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | 30 | CY7C1318 | 165 | - | - | 1.8V | - | - | - | - | 18Mb 1M x 18 | 1 | 380mA | - | 250MHz | - | 450 ps | SRAM | Parallel | - | - | - | 18 | - | 20b | 18 Mb | - | - | - | - | - | - | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CY62136FV30LL-45ZSXI Cypress Semiconductor Corp | 340 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | -40°C~85°C TA | Tray | 2001 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | 30 | CY62136 | 44 | - | - | 3V | 3.6V | - | 2.2V | - | 2Mb 128K x 16 | 1 | 18mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 17b | 2 Mb | 0.000004A | - | 22MHz | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CYD09S36V18-200BBXI Cypress Semiconductor Corp | 19 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | Volatile | -40°C~85°C TA | Tray | 2006 | - | e1 | yes | Obsolete | 3 (168 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED OR FLOW-THROUGH ARCHITECTURE, IT CAN ALSO OPERATES AT 1.8V | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | 260 | 1 | 1.5V | 1mm | - | 30 | CYD09S36 | 256 | - | - | 1.8V | 1.58V | - | - | - | 9Mb 256K x 36 | 2 | 550mA | - | 200MHz | - | 3.3ns | SRAM | Parallel | - | - | 3-STATE | 36 | - | 18b | 9 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | 1.4V | - | - | - | - | - | - | - | - | - | - | - | - | 1.7mm | 17mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL128P10TFI020 Cypress Semiconductor Corp | 10 | - | - | 12 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | -40°C~85°C TA | Tray | 2012 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 128Mb 16M x 8 | - | - | ASYNCHRONOUS | - | 0.11mA | - | FLASH | Parallel | - | 128MX1 | - | 1 | 100ns | - | 128 Mb | 0.000005A | - | - | 100 ns | - | - | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | - | YES | - | 1.2mm | 18.4mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL128P10FFI020 Cypress Semiconductor Corp | 41 |
| - | 12 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | 2003 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 128Mb 16M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | 1 | 100ns | - | 128 Mb | 0.000005A | - | - | 100 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | - | YES | - | 1.4mm | 13mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29JL032J70TFI220 Cypress Semiconductor Corp | 24 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | -40°C~85°C TA | Tray | 2009 | JL-J | e3 | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Matte Tin (Sn) | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | Parallel, Serial | 32Mb 4M x 8 2M x 16 | - | 16mA | - | - | - | - | FLASH | Parallel | 8b | 2MX16 | - | 16 | 70ns | - | 32 Mb | 0.000005A | - | - | 70 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | - | 863 | 8K64K | - | YES | BOTTOM | - | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() S29GL128P90FFIR20 Cypress Semiconductor Corp | 11 |
| - | 12 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | 2012 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 1mm | - | 40 | - | - | - | - | - | 3.6V | 3.3V | 3V | - | 128Mb 16M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | 1 | 90ns | - | 128 Mb | 0.000005A | - | - | 90 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | - | YES | - | 1.4mm | 13mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29GL256P90TFIR10 Cypress Semiconductor Corp | 5 | - | - | 16 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | -40°C~85°C TA | Tray | 2012 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 3.3V | 3V | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | - | - | 1 | 90ns | - | 256 Mb | 0.000005A | - | - | 90 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16words | YES | - | - | YES | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1041G30-10ZSXI Cypress Semiconductor Corp | 966 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | -40°C~85°C TA | Tray | 2012 | - | e3 | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | Matte Tin (Sn) | - | 8542.32.00.41 | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | 30 | CY7C1041 | - | R-PDSO-G44 | Not Qualified | - | 3.6V | 2.5/3.3V | 2.2V | - | 4Mb 256K x 16 | - | - | - | - | 0.045mA | - | SRAM | Parallel | - | 256KX16 | 3-STATE | 16 | 10ns | - | - | 0.008A | 4194304 bit | - | 10 ns | - | COMMON | - | - | - | - | - | - | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL512SAGBHIC10 Cypress Semiconductor Corp | 676 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 24-TBGA | - | 24 | S25FL512SAGBHIC10 | Non-Volatile | -40°C~85°C TA | Tray | 2013 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI | 512Mb 64M x 8 | - | 75mA | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 64MX8 | - | 8 | - | 32b | 512 Mb | 0.0001A | - | - | - | SERIAL | - | Asynchronous | - | 3V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | 512B | - | - | 85°C | - | 1.2mm | - | 8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1345G-100AXC Cypress Semiconductor Corp | 54 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tray | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | FLOW-THROUGH ARCHITECTURE | - | 3.15V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 20 | CY7C1345 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | 4.5Mb 128K x 36 | 4 | 205mA | - | 100MHz | - | 8ns | SRAM | Parallel | - | 128KX36 | 3-STATE | 36 | - | 17b | 4 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62136FV30LL-45ZSXIT Cypress Semiconductor Corp | 622 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | 30 | CY62136 | - | - | - | 3V | 3.6V | - | 2.2V | - | 2Mb 128K x 16 | 1 | 18mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 17b | 2 Mb | 0.000004A | - | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL128S90DHI020 Cypress Semiconductor Corp | 409 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | 2015 | GL-S | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 128Mb 8M x 16 | - | 60mA | - | - | - | 90ns | FLASH | Parallel | 16b | 16MX8 | - | 8 | 60ns | 23b | 128 Mb | 0.0001A | - | - | - | - | - | Asynchronous | 16b | 3V | - | - | - | - | - | - | YES | YES | YES | 128 | 64K | 32B | YES | BOTTOM/TOP | - | YES | - | 1.4mm | 9mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL064P0XMFB003 Cypress Semiconductor Corp | 1450 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, FL-P | - | - | Active | 3 (168 Hours) | 16 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 104MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX1 | - | 1 | 5μs, 3ms | - | - | - | 67108864 bit | - | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - |