- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Common Flash Interface | Memory Organization | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S25FL132K0XNFI010 Cypress Semiconductor Corp | 14 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2007 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | - | ALSO CONFIGURABLE AS 32M X 1 | - | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | 32Mb 4M x 8 | - | - | - | 108MHz | 0.025mA | 8.5 ns | FLASH | SPI - Quad I/O | - | - | - | - | 4 | 3ms | 24b | 32 Mb | 0.000005A | - | - | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | 256B | - | - | - | - | 6mm | - | No | ROHS3 Compliant | - | ||
![]() S25FS256SAGMFI003 Cypress Semiconductor Corp | 140 |
| - | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | FS-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | 8542.32.00.51 | - | - | 1.7V~2V | DUAL | - | - | 1 | 1.8V | 1.27mm | - | - | - | - | R-PDSO-G16 | - | 1.8V | 2V | - | - | 1.7V | SPI, Serial | 256Mb 32M x 8 | - | - | - | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 64MX4 | - | - | 4 | - | - | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | No | ROHS3 Compliant | - | ||
![]() S25FL116K0XBHI030 Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-TBGA | YES | 24 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2007 | FL1-K | e1 | - | Obsolete | 3 (168 Hours) | 24 | - | TIN SILVER COPPER | ALSO CONFIGURABLE AS 16M X 1 | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | - | Not Qualified | 3V | 3.6V | - | - | 2.7V | SPI, Serial | 16Mb 2M x 8 | - | - | SYNCHRONOUS | 108MHz | 0.025mA | - | FLASH | SPI - Quad I/O | - | 4MX4 | - | - | 4 | 3ms | - | 16 Mb | 0.000005A | - | - | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | 256B | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S26KS512SDABHV030 Cypress Semiconductor Corp | 12 |
| - | 13 Weeks | - | - | Surface Mount | 24-VBGA | YES | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2016 | HyperFlash™ KS | - | - | Active | 3 (168 Hours) | 24 | - | - | - | 8542.32.00.51 | - | - | 1.7V~1.95V | BOTTOM | - | NOT SPECIFIED | 1 | 1.8V | 1mm | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 2V | - | - | 1.7V | - | 512Mb 64M x 8 | - | - | SYNCHRONOUS | 100MHz | - | 96ns | FLASH | Parallel | - | 64MX8 | - | - | 8 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() CY7C1021CV26-15ZSXE Cypress Semiconductor Corp | 998 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tray | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~2.7V | DUAL | - | 260 | 1 | 2.6V | 0.8mm | - | 30 | CY7C1021 | 44 | - | - | - | 2.7V | 2.6V | - | 2.5V | - | 1Mb 64K x 16 | 1 | 80mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 16 | 15ns | 16b | 1 Mb | - | - | 67MHz | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C25632KV18-400BZC Cypress Semiconductor Corp | 49 | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | - | - | 1.7V~1.9V | BOTTOM | - | 235 | 1 | 1.8V | 1mm | - | 20 | CY7C25632 | - | - | - | 1.8V | 1.9V | - | - | 1.7V | - | 72Mb 4M x 18 | 2 | 710mA | - | 400MHz | - | 450 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | - | 18 | - | 20b | 72 Mb | - | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | Non-RoHS Compliant | - | ||
![]() S29GL256P10FFI022 Cypress Semiconductor Corp | 1545 | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 1mm | - | 40 | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 256MX1 | - | - | 1 | 100ns | - | 256 Mb | 0.000005A | - | - | - | 100 ns | - | - | Asynchronous | - | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | - | 256 | 128K | 8/16words | YES | YES | - | 1.4mm | 13mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1513KV18-250BZXI Cypress Semiconductor Corp | 6 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | - | 1.7V~1.9V | BOTTOM | - | 260 | 1 | 1.8V | 1mm | - | 30 | CY7C1513 | 165 | - | - | 1.8V | 1.9V | - | - | 1.7V | - | 72Mb 4M x 18 | 2 | 500mA | - | 250MHz | - | 450 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | - | 18 | - | 20b | 72 Mb | - | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | ROHS3 Compliant | - | ||
![]() CY7C144-15AC Cypress Semiconductor | 1 | - | - | 1 Week | - | - | Surface Mount | 64-LQFP | YES | - | 64-TQFP (14x14) | 64 | 15 ns | CY7C144 | - | CYPRESS SEMICONDUCTOR CORP | Cypress Semiconductor | CY7C144-15AC | Volatile | Cypress Semiconductor Corp | 3 | 8192 words | 8000 | 70 °C | Bulk | PLASTIC/EPOXY | LQFP | LQFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | Active | 30 | 5.73 | No | 5 V | - | 0°C ~ 70°C (TA) | - | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | SEMAPHORE | 8542.32.00.41 | SRAMs | SRAM - Dual Port, Asynchronous | 4.5V ~ 5.5V | QUAD | GULL WING | 240 | 1 | - | 0.8 mm | not_compliant | - | - | 64 | S-PQFP-G64 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | 64Kbit | 2 | - | ASYNCHRONOUS | - | 0.22 mA | 15 ns | SRAM | Parallel | - | 8KX8 | 3-STATE | 1.4 mm | 8 | 15ns | - | - | 0.015 A | 65536 bit | - | - | - | PARALLEL | COMMON | - | - | DUAL-PORT SRAM | - | - | - | - | - | - | 4.5 V | - | - | - | - | YES | - | - | - | - | - | 8K x 8 | - | 14 mm | 14 mm | - | - | - | ||
![]() CY7C09279-12AC Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | YES | - | - | 100 | 25 ns | - | 50 MHz | CYPRESS SEMICONDUCTOR CORP | Cypress Semiconductor | CY7C09279-12AC | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | PLASTIC, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | NOT SPECIFIED | 5.8 | No | 5 V | - | - | - | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | SRAMs | CMOS | - | QUAD | GULL WING | NOT SPECIFIED | 1 | - | 0.5 mm | not_compliant | - | - | 100 | S-PQFP-G100 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | 2 | - | SYNCHRONOUS | - | 0.3 mA | - | - | - | - | 32KX16 | 3-STATE | 1.6 mm | 16 | - | - | - | 0.0005 A | 524288 bit | - | - | - | PARALLEL | COMMON | - | - | DUAL-PORT SRAM | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | - | ||
![]() S25FL128SAGNFV011 Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tube | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | - | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | - | R-PDSO-N8 | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | - | 4 | - | - | - | 0.0003A | 134217728 bit | - | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.8mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S25FL128SDSMFB003 Cypress Semiconductor Corp | 10 | - | - | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 80MHz | - | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | - | 4 | - | - | - | - | 134217728 bit | - | AEC-Q100 | - | - | - | - | - | - | 3V | - | - | 500ms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() S29GL512S11FAIV13 Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 64-LBGA | - | 64 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | GL-S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mb 32M x 16 | - | - | - | - | - | 110ns | FLASH | Parallel | - | - | - | - | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S25FL116K0XMFA011 Cypress Semiconductor Corp | 45 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | Automotive, AEC-Q100, FL1-K | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | ALSO CONFIGURABLE AS 16M X 1 | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | - | 3.6V | - | - | 2.7V | SPI, Serial | 16Mb 2M x 8 | - | - | SYNCHRONOUS | 108MHz | - | - | FLASH | SPI - Quad I/O | - | 4MX4 | - | - | 4 | 3ms | - | - | - | 16777216 bit | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.159mm | 5.283mm | 5.283mm | - | ROHS3 Compliant | - | ||
![]() S29GL01GP12FAI020 Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | 64-LBGA | YES | 64 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2015 | GL-P | e0 | - | Obsolete | 3 (168 Hours) | 64 | 3A991.B.1.A | TIN LEAD | - | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 240 | 1 | 3V | 1mm | - | 30 | - | - | - | - | - | 3.6V | 3/3.3V | - | 2.7V | - | 1Gb 128M x 8 | - | - | - | - | 0.11mA | - | FLASH | Parallel | - | 1GX1 | - | - | 1 | 120ns | - | 1 Gb | 0.000005A | - | - | - | 120 ns | - | - | - | - | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | - | 1K | 128K | 8/16words | YES | YES | - | 1.4mm | 13mm | 11mm | No | ROHS3 Compliant | - | ||
![]() CY7C1007D-10VXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28 | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | 30 | CY7C1007 | - | - | Not Qualified | 5V | - | 5V | - | - | - | 1Mb 1M x 1 | 2 | 80mA | - | - | - | - | SRAM | Parallel | - | 1MX1 | 3-STATE | - | 1 | 10ns | 20b | 1 Mb | 0.003A | - | 100MHz | - | 10 ns | - | SEPARATE | Asynchronous | 1b | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 17.907mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S26KL256SDABHV020 Cypress Semiconductor Corp | 7 |
| - | 13 Weeks | - | - | Surface Mount | 24-VBGA | YES | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~105°C TA | Tray | 2016 | HyperFlash™ KL | - | - | Active | 3 (168 Hours) | 24 | 3A991.B.1.A | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3V | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 3.6V | - | - | 2.7V | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 100MHz | - | 96ns | FLASH | Parallel | - | 32MX8 | - | - | 8 | - | - | - | - | 268435456 bit | - | AEC-Q100 | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL512T12TFVV10 Cypress Semiconductor Corp | 29 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2016 | GL-T | - | - | Active | 3 (168 Hours) | 56 | - | - | - | 8542.32.00.51 | - | - | 1.65V~3.6V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | - | - | R-PDSO-G56 | - | - | 3.6V | - | - | 2.7V | - | 512Mb 64M x 8 | - | - | ASYNCHRONOUS | - | - | 120ns | FLASH | Parallel | - | 32MX16 | - | - | 16 | 60ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | - | ROHS3 Compliant | - | ||
![]() CY7C1425JV18-250BZXC Cypress Semiconductor Corp | 15 |
| Datasheet | - | - | - | Surface Mount | 165-LBGA | YES | 165 | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | - | 1.7V~1.9V | BOTTOM | - | - | 1 | 1.8V | 1mm | unknown | - | CY7C1425 | 165 | - | Not Qualified | - | 1.9V | 1.5/1.81.8V | - | 1.7V | - | 36Mb 4M x 9 | - | - | - | 250MHz | 1.2mA | 450 ps | SRAM | Parallel | - | 4MX9 | 3-STATE | - | 9 | - | - | - | 0.345A | 37748736 bit | - | - | - | - | SEPARATE | - | - | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | - | ||
![]() CY7C1463AV33-133AXI Cypress Semiconductor Corp | 92 |
| Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2005 | NoBL™ | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | FLOW-THROUGH ARCHITECTURE | - | - | - | 3.135V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.65mm | unknown | 20 | CY7C1463 | 100 | - | Not Qualified | 3.3V | 3.6V | - | - | 3.135V | - | 36Mb 2M x 18 | 2 | 310mA | - | 133MHz | - | 6.5ns | SRAM | Parallel | - | - | 3-STATE | - | 18 | - | 21b | 36 Mb | - | - | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | - | ROHS3 Compliant | - |