- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1474V33-200BGC Cypress Semiconductor Corp | 4 |
| - | 7 Weeks | Surface Mount | Surface Mount | 209-BGA | - | 209 | Volatile | - | 0°C~70°C TA | Tray | 2004 | NoBL™ | e0 | no | Active | 3 (168 Hours) | 209 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | BOTTOM | 220 | 1 | 3.3V | 1mm | - | - | - | CY7C1474 | 209 | - | - | 3.3V | 3.6V | - | 3.135V | - | 72Mb 1M x 72 | 8 | 500mA | - | 200MHz | - | 3ns | SRAM | Parallel | 1MX72 | 3-STATE | 72 | - | 20b | 72 Mb | - | - | - | - | - | - | COMMON | Synchronous | 72b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | 1.96mm | 22mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() STK14C88-NF35U Cypress Semiconductor Corp | 8 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | - | 32 | Non-Volatile | - | -55°C~125°C TA | Tube | 2005 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | 3A001.A.2.C | MATTE TIN | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | STK14C88 | 32 | - | - | 5V | - | - | - | - | 256Kb 32K x 8 | - | 90mA | - | - | - | - | NVSRAM | Parallel | - | - | 8 | 35ns | - | 256 kb | - | - | - | - | 35 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | 20.725mm | 7.51mm | No | Non-RoHS Compliant | - | ||
![]() S29GL512T12TFN010 Cypress Semiconductor Corp | 29 | - | Datasheet | 13 Weeks | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | - | -40°C~125°C TA | Tray | 2016 | GL-T | - | - | Active | 3 (168 Hours) | 56 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | R-PDSO-G56 | - | - | 3.6V | - | 2.7V | - | 512Mb 64M x 8 | - | - | ASYNCHRONOUS | - | - | 120ns | FLASH | Parallel | 32MX16 | - | 16 | 60ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | - | ROHS3 Compliant | - | ||
![]() CY7C109D-10ZXIT Cypress Semiconductor Corp | 102 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | 32 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 32 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | - | 30 | CY7C109 | - | - | - | 5V | - | 5V | - | - | 1Mb 128K x 8 | 1 | 80mA | - | - | - | - | SRAM | Parallel | - | 3-STATE | 8 | 10ns | 17b | 1 Mb | 0.003A | - | 100MHz | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S25FL256SAGBHV203 Cypress Semiconductor Corp | 46 | - | Datasheet | 13 Weeks | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | 2015 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | 64MX4 | - | 4 | - | - | - | 0.0003A | 268435456 bit | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S29GL064N90TAI030 Cypress Semiconductor Corp | 10 | - | - | 18 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | GL-N | e0 | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | TIN LEAD | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 240 | 1 | 3V | 0.5mm | not_compliant | - | 30 | - | - | R-PDSO-G48 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 64Mb 8M x 8 4M x 16 | - | - | ASYNCHRONOUS | - | 0.05mA | - | FLASH | Parallel | 4MX16 | - | 16 | 90ns | - | - | 0.000005A | 67108864 bit | - | - | 90 ns | - | - | - | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 8127 | 8K64K | 8/16words | YES | TOP | YES | 1.2mm | 18.4mm | 14mm | - | ROHS3 Compliant | - | ||
![]() S25FS512SAGBHI213 Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | Surface Mount | 24-TBGA | YES | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | FS-S | - | - | Active | 3 (168 Hours) | 24 | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 1.7V~2V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 2V | - | 1.7V | - | 512Mb 64M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | 128MX4 | - | 4 | - | - | - | - | 536870912 bit | - | - | - | SERIAL | - | - | - | 1.8V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S29GL128P10FAI022 Cypress Semiconductor Corp | 10 | - | - | 12 Weeks | - | Surface Mount | 64-LBGA | YES | 64 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | GL-P | e0 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 240 | 1 | 3V | 1mm | - | - | 30 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 128Mb 16M x 8 | - | - | - | - | 0.11mA | - | FLASH | Parallel | 128MX1 | - | 1 | 100ns | - | 128 Mb | 0.000005A | - | - | - | 100 ns | - | - | - | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | YES | 1.4mm | 13mm | 11mm | No | Non-RoHS Compliant | - | ||
![]() CY62177ESL-55ZXI Cypress Semiconductor Corp | 1900 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Volatile | - | -40°C~85°C TA | Tray | 2001 | MoBL® | e3 | - | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | ALSO OPERATES AT 5V SUPPLY | - | 2.2V~3.6V 4.5V~5.5V | DUAL | 260 | 1 | 3V | 0.5mm | - | - | 30 | CY62177 | 48 | - | - | - | 3.6V | 2.5/3.35V | 2.2V | - | 32Mb 4M x 8 2M x 16 | 1 | 45mA | - | - | - | - | SRAM | Parallel | - | 3-STATE | 16 | 55ns | 21b | 32 Mb | - | - | - | - | 55 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C136-55JXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Obsolete | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | - | unknown | 55GHz | 20 | CY7C136 | - | - | Not Qualified | 5V | - | 5V | - | - | 16Kb 2K x 8 | 2 | 110mA | - | - | - | - | SRAM | Parallel | - | 3-STATE | 8 | 55ns | 22b | 16 kb | 0.015A | - | - | - | 55 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1315BV18-167BZC Cypress Semiconductor Corp | 24 |
| Datasheet | - | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | - | 0°C~70°C TA | Tray | 2006 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1315 | 165 | - | Not Qualified | - | 1.9V | 1.5/1.81.8V | 1.7V | - | 18Mb 512K x 36 | - | - | - | 167MHz | 0.4mA | 500 ps | SRAM | Parallel | 512KX36 | 3-STATE | 36 | - | - | - | 0.2A | 18874368 bit | - | - | - | - | SEPARATE | - | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | 13mm | - | Non-RoHS Compliant | - | ||
![]() CY7C1314KV18-250BZI Cypress Semiconductor Corp | 5 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | - | 20 | CY7C1314 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 18Mb 512K x 36 | 2 | 670mA | - | 250MHz | - | 450 ps | SRAM | Parallel | - | 3-STATE | 36 | - | 18b | 18 Mb | - | - | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | Non-RoHS Compliant | - | ||
![]() S25FL256LAGMFA003 Cypress Semiconductor Corp | 16 | - | - | 13 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, FL-L | - | - | Active | 3 (168 Hours) | 16 | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | 64MX4 | - | 4 | - | - | - | - | 268435456 bit | - | - | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() CY62156ESL-45BVXI Cypress Semiconductor Corp | 20 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Volatile | - | -40°C~85°C TA | Tray | 2001 | MoBL® | e1 | - | Active | 3 (168 Hours) | 48 | - | TIN SILVER COPPER | IT ALSO OPERATES IN 2.2V MINIMUM | - | 2.2V~5.5V | BOTTOM | 260 | 1 | 5V | 0.75mm | - | - | 40 | - | - | - | - | - | 5.5V | - | 4.5V | - | 8Mb 512K x 16 | 1 | 25mA | - | - | - | - | SRAM | Parallel | - | - | 16 | 45ns | 19b | 8 Mb | - | - | - | - | 45 ns | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C2670KV18-550BZXI Cypress Semiconductor Corp | 46 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | - | 40 | CY7C2670 | - | - | - | 1.8V | - | - | - | - | 144Mb 4M x 36 | 1 | 1.14A | - | 550MHz | - | 450 ps | SRAM | Parallel | 4MX36 | 3-STATE | 36 | - | 21b | 144 Mb | - | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() S25FL256LAGMFB001 Cypress Semiconductor Corp | 10 |
| - | 13 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Tube | - | Automotive, AEC-Q100, FL-L | - | - | Active | 3 (168 Hours) | 16 | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | 64MX4 | - | 4 | - | - | - | - | 268435456 bit | - | - | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() S25FL064LABBHV033 Cypress Semiconductor Corp | 12 | - | - | 13 Weeks | - | Surface Mount | 24-TBGA | YES | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | FL-L | e1 | - | Active | 3 (168 Hours) | 24 | - | Tin/Silver/Copper (Sn/Ag/Cu) | IT ALSO HAVE X1 MEMORY WIDTH | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 108MHz | - | - | FLASH | SPI - Quad I/O, QPI | 16MX4 | - | 4 | - | - | - | - | 67108864 bit | - | - | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S25FL127SABBHVC00 Cypress Semiconductor Corp | 29 | - | - | 13 Weeks | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | - | -40°C~105°C TA | Tray | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 108MHz | 0.063mA | - | FLASH | SPI - Quad I/O | 16MX8 | - | 8 | - | - | - | 0.0003A | 134217728 bit | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() AM29F400BB-70EF Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S34ML04G100TFA000 Cypress Semiconductor Corp | 255 | - | - | 14 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tray | 2015 | ML-1 | e3 | - | Discontinued | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G48 | - | - | 3.6V | - | 2.7V | - | 4Gb 512M x 8 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | 512MX8 | - | 8 | 25ns | - | - | - | 4294967296 bit | - | AEC-Q100 | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | - |