- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Logic Function | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Write Cycle Time-Max (tWC) | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Time Format | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1041G30-10VXI Cypress Semiconductor Corp | 21 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | - | Volatile | -40°C~85°C TA | Tube | 2012 | - | - | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | - | - | 8542.32.00.41 | 2.2V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | CY7C1041 | - | R-PDSO-J44 | - | - | 3.6V | - | 2.2V | - | 4Mb 256K x 16 | - | - | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | - | 16 | 10ns | - | - | - | 4194304 bit | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.7592mm | 28.575mm | 10.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL256P11FFIV12 Cypress Semiconductor Corp | 10 | - | - | 16 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2003 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 1.65V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | 40 | - | - | - | - | - | 3.6V | 1.8/3.33/3.3V | 2.7V | - | 256Mb 32M x 8 | - | - | - | - | 0.11mA | - | - | FLASH | Parallel | - | 256MX1 | - | 1 | 110ns | - | 256 Mb | 0.000005A | - | 110 ns | - | - | - | - | 3V | - | - | 8 | YES | YES | YES | 256 | 128K | - | 8/16words | YES | - | YES | 1.4mm | 13mm | 11mm | No | - | ROHS3 Compliant | - | ||
![]() S29GL256P10FAI022 Cypress Semiconductor Corp | 10 | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2003 | GL-P | e0 | - | Active | 3 (168 Hours) | 64 | - | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 240 | 1 | 3V | 1mm | - | 30 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | - | FLASH | Parallel | - | 256MX1 | - | 1 | 100ns | - | 256 Mb | 0.000005A | - | 100 ns | - | - | Asynchronous | - | 3V | - | - | 8 | YES | YES | YES | 256 | 128K | - | 8/16words | YES | - | YES | 1.4mm | 13mm | 11mm | No | - | Non-RoHS Compliant | - | ||
![]() CY7C1474V25-200BGC Cypress Semiconductor Corp | 24 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 209-BGA | - | 209 | Volatile | 0°C~70°C TA | Tray | 2004 | NoBL™ | e0 | no | Active | 3 (168 Hours) | 209 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 2.375V~2.625V | BOTTOM | 220 | 1 | 2.5V | 1mm | - | - | CY7C1474 | 209 | - | - | 2.5V | 2.625V | - | 2.375V | - | 72Mb 1M x 72 | 8 | 450mA | - | 200MHz | - | 3ns | - | SRAM | Parallel | - | 1MX72 | 3-STATE | 72 | - | 20b | 72 Mb | - | - | - | - | COMMON | Synchronous | 72b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.96mm | 22mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CY7C1612KV18-333BZC Cypress Semiconductor Corp | 2840 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead/Silver (Sn/Pb/Ag) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | - | 30 | CY7C1612 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 144Mb 8M x 18 | 2 | 970mA | - | 333MHz | - | 450 ps | - | SRAM | Parallel | - | 8MX18 | 3-STATE | 18 | - | 22b | 144 Mb | 0.41A | - | - | - | SEPARATE | Synchronous | 18b | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CY7C1041G18-15BVXI Cypress Semiconductor Corp | 1 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 48-VFBGA | YES | - | Volatile | -40°C~85°C TA | Tray | 2012 | - | - | - | Active | 3 (168 Hours) | 48 | 3A991.B.2.A | - | - | 8542.32.00.41 | 1.65V~2.2V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.75mm | - | NOT SPECIFIED | - | - | R-PBGA-B48 | - | - | 2.2V | - | 1.65V | - | 4Mb 256K x 16 | - | - | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | - | 16 | 15ns | - | - | - | 4194304 bit | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1170KV18-400BZC Cypress Semiconductor Corp | 29 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | - | - | 20 | CY7C1170 | - | - | - | 1.8V | - | - | - | - | 18Mb 512K x 36 | 1 | 640mA | - | 400MHz | - | 450 ps | - | SRAM | Parallel | - | - | 3-STATE | 36 | - | 18b | 18 Mb | 0.29A | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() S25FL128SDPBHI213 Cypress Semiconductor Corp | 29 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | - | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 66MHz | - | - | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | 4 | - | - | - | - | 134217728 bit | - | SERIAL | - | - | - | 3V | 500ms | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL064LABMFB000 Cypress Semiconductor Corp | 4645 | - | - | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | -40°C~105°C TA | Tray | 2017 | Automotive, AEC-Q100, FL-L | - | - | Active | 3 (168 Hours) | 16 | - | - | IT IS ALSO CONFIGURED AS 64M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 108MHz | - | - | - | FLASH | SPI - Quad I/O, QPI | - | 16MX4 | - | 4 | - | - | - | - | 67108864 bit | - | SERIAL | - | - | - | 3V | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() CY14B101KA-ZS45XIT Cypress Semiconductor Corp | 16 | - | Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | - | Active | 3 (168 Hours) | 44 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | 30 | CY14B101 | 44 | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | 1Mb 128K x 8 | - | 52mA | SYNCHRONOUS | - | - | - | Clock | NVSRAM | Parallel | 8b | 64KX16 | - | 16 | 45ns | - | 1 Mb | 0.005A | - | 45 ns | - | - | - | 8b | - | - | - | 8 | - | - | - | - | - | HH:MM:SS | - | - | - | - | 1.194mm | 18.415mm | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL064S90DHVV10 Cypress Semiconductor Corp | 10 | - | - | 13 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | Non-Volatile | -40°C~105°C TA | Tray | - | GL-S | - | - | Active | 3 (168 Hours) | 64 | - | - | - | 8542.32.00.51 | 1.65V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3.6V | - | 2.7V | - | 64Mb 4M x 16 | - | - | ASYNCHRONOUS | - | - | 90ns | - | FLASH | Parallel | - | 8MX8 | - | 8 | 60ns | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 9mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() S27KL0641DABHA023 Cypress Semiconductor Corp | 46 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 24-VBGA | YES | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, HyperRAM™ KL | - | - | Active | 3 (168 Hours) | 24 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 100MHz | - | 40ns | - | PSRAM | Parallel | - | 8MX8 | - | 8 | - | - | - | - | 67108864 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() S29GL256S10DHIV23 Cypress Semiconductor Corp | 10 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | GL-S | - | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | - | - | 8542.32.00.51 | 1.65V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 256Mb 16M x 16 | - | - | ASYNCHRONOUS | - | 0.08mA | 100ns | - | FLASH | Parallel | - | 32MX8 | - | 8 | 60ns | - | - | 0.0001A | 268435456 bit | - | - | - | - | - | 3V | - | - | - | YES | YES | YES | 256 | 64K | - | 16words | YES | BOTTOM/TOP | YES | 1.4mm | 9mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() S70FL01GSDPBHIC13 Cypress Semiconductor Corp | 10 | - | - | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | 8542.32.00.71 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | 1Gb 128M x 8 | - | - | SYNCHRONOUS | 66MHz | - | - | - | FLASH | SPI - Quad I/O | - | 128MX8 | - | 8 | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL128LAGBHI030 Cypress Semiconductor Corp | 194 | - | - | 26 Weeks | - | - | Surface Mount | 24-TBGA | YES | - | Non-Volatile | -40°C~85°C TA | Tray | 2016 | FL-L | - | - | Active | 3 (168 Hours) | 24 | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | - | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | - | FLASH | SPI - Quad I/O, QPI | - | 32MX4 | - | 4 | - | - | - | - | 134217728 bit | - | SERIAL | - | - | - | 3V | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() CY14B104N-ZS45XC Cypress Semiconductor Corp | 24 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Non-Volatile | 0°C~70°C TA | Tube | 2007 | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | unknown | 20 | CY14B104 | 44 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | 4Mb 256K x 16 | - | 50mA | ASYNCHRONOUS | - | - | - | - | NVSRAM | Parallel | 16b | 256KX16 | - | 16 | 45ns | - | 4 Mb | 0.005A | - | 45 ns | - | - | - | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL164K0XMFIQ13 Cypress Semiconductor Corp | 27036 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | ALSO CONFIGURABLE AS 64M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | 3V | 3.6V | - | 2.7V | SPI, Serial | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 108MHz | - | - | - | FLASH | SPI - Quad I/O | - | 16MX4 | - | 4 | 3ms | 24b | 64 Mb | - | - | - | - | - | - | - | 3V | - | - | 2 | - | - | - | - | - | - | 256B | - | - | - | 2.159mm | 5.283mm | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL064S70BHI030 Cypress Semiconductor Corp | 40 | - | - | 10 Weeks | - | - | Surface Mount | 48-VFBGA | YES | 48 | Non-Volatile | -40°C~85°C TA | Tray | 2003 | GL-S | - | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 0.8mm | - | - | - | - | - | - | 3V | 3.6V | - | 2.7V | - | 64Mb 8M x 8 4M x 16 | - | - | ASYNCHRONOUS | - | - | 70ns | - | FLASH | Parallel | - | 8MX8 | - | 8 | 60ns | - | 64 Mb | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 8.15mm | 6.15mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CY14V101NA-BA25XI Cypress Semiconductor Corp | 29 | - | Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | Non-Volatile | -40°C~85°C TA | Tray | 2009 | - | e1 | - | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | - | 30 | CY14V101 | 48 | - | - | 3.3V | 3.6V | - | 3V | - | 1Mb 64K x 16 | - | 70mA | - | - | - | - | - | NVSRAM | Parallel | 16b | 64KX16 | - | 16 | 25ns | - | 1 Mb | 0.008A | - | 25 ns | - | - | - | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10mm | - | No | - | ROHS3 Compliant | - | ||
![]() S29GL256S10DHB023 Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 64-LBGA | YES | - | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, GL-S | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | S-PBGA-B64 | - | - | 3.6V | - | 2.7V | - | 256Mb 16M x 16 | - | - | ASYNCHRONOUS | - | - | 100ns | - | FLASH | Parallel | - | 32MX8 | - | 8 | 60ns | - | - | - | 268435456 bit | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 9mm | 9mm | - | - | ROHS3 Compliant | - |