- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C037AV-20AXC Cypress Semiconductor Corp | 28 |
| - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | 0°C~70°C TA | Tray | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | AUTOMATIC POWER-DOWN | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | unknown | 40 | CY7C037 | 100 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | 576Kb 32K x 18 | 2 | 175mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 18 | 20ns | 30b | 512 kb | 0.00005A | - | - | - | COMMON | Asynchronous | 18b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY62147DV30LL-70BVXA Cypress Semiconductor Corp | 24 |
| Datasheet | - | - | Surface Mount | 48-VFBGA | YES | 48 | Volatile | -40°C~85°C TA | Tray | 2006 | MoBL® | e1 | - | Obsolete | 3 (168 Hours) | 48 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | unknown | 20 | CY62147 | 48 | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.2V | - | 4Mb 256K x 16 | - | - | - | - | 0.015mA | - | SRAM | Parallel | - | 256KX16 | 3-STATE | 16 | 70ns | - | - | 0.000006A | 4194304 bit | 70 ns | - | COMMON | - | - | - | - | - | - | - | - | 1.5V | - | - | - | - | - | - | - | - | - | - | 1mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() CY7C10612G30-10ZSXIT Cypress Semiconductor Corp | 16 | - | Datasheet | 13 Weeks | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | - | - | Active | 3 (168 Hours) | 54 | 3A991.B.2.A | - | - | 8542.32.00.41 | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | - | R-PDSO-G54 | - | - | 3.6V | - | 3V | - | 16Mb 1M x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | 16 | 10ns | - | - | - | 16777216 bit | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.415mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() S25FL064LABMFN010 Cypress Semiconductor Corp | 29 | - | - | 13 Weeks | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | -40°C~125°C TA | Tray | - | FL-L | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | IT ALSO HAVE X1 MEMORY WIDTH | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | - | 3.6V | - | 2.7V | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 108MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 16MX4 | - | 4 | - | - | - | - | 67108864 bit | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.28mm | - | ROHS3 Compliant | - | ||
![]() S25FS256SDSBHI303 Cypress Semiconductor Corp | 10 | - | - | 13 Weeks | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | FS-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | 8542.32.00.51 | 1.7V~2V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | - | - | - | 1.8V | 2V | - | 1.7V | SPI, Serial | 256Mb 32M x 8 | - | - | - | 80MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 64MX4 | - | 4 | - | - | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | No | ROHS3 Compliant | - | ||
![]() S25FS256SAGBHI303 Cypress Semiconductor Corp | 10 | - | - | 13 Weeks | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | FS-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | 8542.32.00.51 | 1.7V~2V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | - | - | - | 1.8V | 2V | - | 1.7V | SPI, Serial | 256Mb 32M x 8 | - | - | - | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 64MX4 | - | 4 | - | - | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | No | ROHS3 Compliant | - | ||
![]() S29AL016J70BFN023 Cypress Semiconductor Corp | 10 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | - | AL-J | e1 | - | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 0.8mm | - | - | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 16Mb 2M x 8 1M x 16 | - | 12mA | - | - | - | - | FLASH | Parallel | - | 1MX16 | - | 16 | 70ns | - | 16 Mb | 0.000005A | - | 70 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 12131 | 16K8K32K64K | - | YES | BOTTOM | YES | 1mm | 8.15mm | 6.15mm | - | ROHS3 Compliant | - | ||
![]() S29AS008J70BFI042 Cypress Semiconductor Corp | 10 | - | Datasheet | 18 Weeks | - | Surface Mount | 48-VFBGA | YES | 48 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2015 | AS-J | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | - | 8542.32.00.51 | 1.65V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | - | - | - | 1.8V | 1.95V | - | 1.65V | - | 8Mb 1M x 8 512K x 16 | - | - | - | - | 0.03mA | - | FLASH | Parallel | - | 512KX16 | - | 16 | 70ns | - | 8 Mb | 0.00003A | - | 70 ns | - | - | - | - | - | - | - | - | - | - | - | 8 | YES | YES | YES | 815 | 8K64K | - | YES | BOTTOM | YES | 0.8mm | 8.15mm | 6.15mm | No | ROHS3 Compliant | - | ||
![]() S25FL512SDPBHV210 Cypress Semiconductor Corp | 47 | - | Datasheet | 13 Weeks | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | -40°C~105°C TA | Tray | 2007 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 512Mb 64M x 8 | - | - | SYNCHRONOUS | 66MHz | 0.075mA | - | FLASH | SPI - Quad I/O | - | 64MX8 | - | 8 | - | - | - | 0.0003A | 512753664 bit | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S25FL512SAGBHV313 Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | 2015 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 512Mb 64M x 8 | - | - | - | 133MHz | 0.061mA | - | FLASH | SPI - Quad I/O | - | 64MX8 | - | 8 | - | 32b | 512 Mb | 0.0003A | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | 512B | - | - | - | 1.2mm | 8mm | - | No | ROHS3 Compliant | - | ||
![]() S25FL164K0XNFA011 Cypress Semiconductor Corp | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | - | - | Non-Volatile | -40°C~85°C TA | Tube | 2017 | Automotive, AEC-Q100, FL1-K | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 64Mb 8M x 8 | - | - | - | 108MHz | - | - | FLASH | SPI - Quad I/O | - | - | - | - | 3ms | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL032N90FFIS22 Cypress Semiconductor Corp | 3129 | - | - | 8 Weeks | - | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | GL-N | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Mb 4M x 8 2M x 16 | - | - | - | - | - | - | FLASH | Parallel | - | - | - | - | 90ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL512T11DHIV23 Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | Surface Mount | 64-LBGA | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2017 | GL-T | - | - | Active | 3 (168 Hours) | 64 | - | - | - | 8542.32.00.51 | 1.65V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | S-PBGA-B64 | - | - | 3.6V | - | 2.7V | - | 512Mb 64M x 8 | - | - | ASYNCHRONOUS | - | - | 110ns | FLASH | Parallel | - | 32MX16 | - | 16 | 60ns | - | - | - | 536870912 bit | - | - | - | - | - | 2.7V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 1.4mm | 9mm | 9mm | - | ROHS3 Compliant | - | ||
![]() S25FS256SDSBHI203 Cypress Semiconductor Corp | 10 | - | - | 13 Weeks | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | FS-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | 8542.32.00.51 | 1.7V~2V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | - | - | - | 1.8V | 2V | - | 1.7V | SPI, Serial | 256Mb 32M x 8 | - | - | - | 80MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 64MX4 | - | 4 | - | - | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | No | ROHS3 Compliant | - | ||
![]() S25FL064LABBHB033 Cypress Semiconductor Corp | 10 | - | - | 13 Weeks | - | Surface Mount | 24-TBGA | YES | - | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, FL-L | e1 | - | Active | 3 (168 Hours) | 24 | - | Tin/Silver/Copper (Sn/Ag/Cu) | IT ALSO HAVE X1 MEMORY WIDTH | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 108MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 16MX4 | - | 4 | - | - | - | - | 67108864 bit | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S25FL128LDPBHA033 Cypress Semiconductor Corp | 10 | - | - | 13 Weeks | - | Surface Mount | 24-TBGA | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, FL-L | - | - | Active | 3 (168 Hours) | 24 | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 3.6V | - | 2.7V | - | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 66MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 32MX4 | - | 4 | - | - | - | - | 134217728 bit | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S25FL256SDPBHVC13 Cypress Semiconductor Corp | 46 | - | Datasheet | 13 Weeks | - | Surface Mount | 24-TBGA | YES | - | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | - | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | R-PBGA-B24 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 66MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 32MX8 | - | 8 | - | - | - | 0.0003A | 268435456 bit | - | SERIAL | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | BOTTOM | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S25FL256SDPMFV003 Cypress Semiconductor Corp | 46 | - | Datasheet | 13 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | 2015 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 66MHz | - | - | FLASH | SPI - Quad I/O | - | 32MX8 | - | 8 | - | - | - | - | 268435456 bit | - | - | - | - | - | 3V | - | - | 500ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() S25FL512SDSBHI213 Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | 512Mb 64M x 8 | - | - | SYNCHRONOUS | 80MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX8 | - | 8 | - | - | - | - | 512753664 bit | - | - | - | - | - | 3V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() CY14B104L-ZS25XC Cypress Semiconductor Corp | 7 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Non-Volatile | 0°C~70°C TA | Tube | 2007 | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | unknown | 20 | CY14B104 | 44 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | 4Mb 512K x 8 | - | 65mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | 512KX8 | - | 8 | 25ns | - | 4 Mb | 0.005A | - | 25 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | - | - | ROHS3 Compliant | - |