- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Logic Function | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Time Format | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1061DV33-10ZSXI Cypress Semiconductor Corp | 8486 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | Volatile | -40°C~85°C TA | Tube | 1996 | - | e3 | yes | Obsolete | 3 (168 Hours) | 54 | - | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 20 | CY7C1061 | 54 | - | - | 3.3V | 3.6V | - | 3V | - | 16Mb 1M x 16 | 1 | 175mA | - | 175mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 20b | 16 Mb | 0.025A | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY14B104M-ZSP45XI Cypress Semiconductor Corp | 277 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | Non-Volatile | -40°C~85°C TA | Tray | 2012 | - | e3 | - | Active | 3 (168 Hours) | 54 | 3A991.B.2.A | - | - | - | 1W | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY14B104 | 54 | - | - | 3.3V | 3.6V | - | 2.7V | - | 4Mb 256K x 16 | - | 52mA | - | - | - | - | - | Clock | NVSRAM | Parallel | 16b | 256KX16 | - | 16 | 45ns | - | 4 Mb | 0.005A | - | 45 ns | - | - | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | - | - | 1.2mm | 22.415mm | - | No | - | ROHS3 Compliant | - | ||
![]() FM25V20A-DG Cypress Semiconductor Corp | 56 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2013 | F-RAM™ | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | - | - | - | - | 3.3V | 3.6V | - | 2V | SPI, Serial | 2Mb 256K x 8 | - | 3mA | SYNCHRONOUS | - | 40MHz | - | 16 ns | - | FRAM | SPI | 8b | - | - | 8 | - | - | 2 Mb | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY62167DV30LL-55BVI Cypress Semiconductor Corp | 40 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | Volatile | -40°C~85°C TA | Tray | 2003 | MoBL® | e0 | no | Obsolete | 3 (168 Hours) | 48 | - | Tin/Lead (Sn/Pb) | - | - | - | 2.2V~3.6V | BOTTOM | 220 | 1 | 3V | 0.75mm | - | 1MHz | - | CY62167 | 48 | - | - | 3V | 3.6V | - | 2.2V | - | 16Mb 2M x 8 1M x 16 | 1 | 30mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 55ns | 20b | 16 Mb | - | - | 55 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C109B-15ZC Cypress Semiconductor Corp | 130 | - | Datasheet | - | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | - | - | Volatile | 0°C~70°C TA | Tray | 2001 | - | e0 | - | Obsolete | 3 (168 Hours) | 32 | 3A991.B.2.B | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | - | 4.5V~5.5V | DUAL | 240 | 1 | 5V | 0.5mm | not_compliant | 15GHz | 30 | CY7C109 | 32 | R-PDSO-G32 | Not Qualified | - | 5.5V | 5V | 4.5V | - | 1Mb 128K x 8 | - | - | - | - | - | - | - | - | SRAM | Parallel | - | 128KX8 | 3-STATE | 8 | 15ns | - | - | 0.01A | 1048576 bit | 15 ns | COMMON | - | - | - | - | - | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() S29JL032J70TFI010 Cypress Semiconductor Corp | 5178 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | -40°C~85°C TA | Tray | 2011 | JL-J | e3 | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | - | TOP BOOT BLOCK | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | Parallel, Serial | 32Mb 4M x 8 2M x 16 | - | 16mA | - | - | - | - | - | - | FLASH | Parallel | 8b | 2MX16 | - | 16 | 70ns | - | 32 Mb | 0.000005A | - | 70 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | - | 863 | 8K64K | - | - | YES | TOP | - | - | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY7C1460AV33-200AXC Cypress Semiconductor Corp | 20 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tray | 2006 | NoBL™ | e3 | yes | Obsolete | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY7C1460 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | 36Mb 1M x 36 | 4 | 425mA | - | - | 200MHz | - | 3.2ns | - | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 20b | 36 Mb | 0.12A | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL064N90TFI020 Cypress Semiconductor Corp | 10 | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | -40°C~85°C TA | Tray | 2008 | GL-N | e3 | - | Active | 3 (168 Hours) | 56 | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | - | 30 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 64Mb 8M x 8 4M x 16 | - | 50mA | - | - | - | - | - | - | FLASH | Parallel | 16b | 4MX16 | - | 16 | 90ns | - | 64 Mb | 0.000005A | - | 90 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 64K | - | 8/16words | YES | BOTTOM/TOP | - | YES | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62138FV30LL-45ZXIT Cypress Semiconductor Corp | 2300 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | 32 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2003 | MoBL® | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | - | 30 | CY62138 | - | - | - | 3V | 3.6V | - | 2.2V | - | 2Mb 256K x 8 | 1 | 18mA | - | - | - | - | - | - | SRAM | Parallel | - | 256KX8 | 3-STATE | 8 | 45ns | 18b | 2 Mb | 0.000004A | - | 45 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CY7C1320KV18-250BZXC Cypress Semiconductor Corp | 15 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | - | 30 | CY7C1320 | 165 | - | - | 1.8V | - | - | - | - | 18Mb 512K x 36 | 1 | 460mA | - | - | 250MHz | - | 450 ps | - | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 18 Mb | 0.25A | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FM24W256-G Cypress Semiconductor Corp | 299 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | Non-Volatile | -40°C~85°C TA | Tube | 2008 | F-RAM™ | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | 2.7V~5.5V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | FM24W256 | 8 | - | - | 3.3V | 5.5V | 3/5V | 2.7V | 2-Wire, I2C | 256Kb 32K x 8 | - | 400μA | - | - | 1MHz | - | 550ns | - | FRAM | I2C | 8b | - | - | - | - | - | 256 kb | 0.00003A | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | 1.727mm | - | 4.98mm | 3.987mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY14B101PA-SFXIT Cypress Semiconductor Corp | 872 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) | - | 8542.32.00.41 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | - | 16 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | SPI, Serial | 1Mb 128K x 8 | - | 3mA | SYNCHRONOUS | - | 40MHz | - | 15 ns | - | NVSRAM | SPI | 8b | 128KX8 | - | 8 | - | - | 1 Mb | 0.00025A | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.667mm | 10.2865mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY14B101Q2-LHXI Cypress Semiconductor Corp | 150 | - | Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tray | 2008 | - | e4 | - | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1W | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 30 | CY14B101 | 8 | - | - | 3V | 3.6V | - | 2.7V | SPI, Serial | 1Mb 128K x 8 | - | 10mA | - | - | 40MHz | - | 9 ns | Clock | NVSRAM | SPI | 8b | - | - | 8 | - | - | 1 Mb | 0.005A | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | - | - | - | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1313KV18-250BZC Cypress Semiconductor Corp | 90 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | - | 20 | CY7C1313 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 18Mb 1M x 18 | 2 | 440mA | - | - | 250MHz | - | 450 ps | - | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | 18b | 18 Mb | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1570KV18-450BZXC Cypress Semiconductor Corp | 2196 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | - | 30 | CY7C1570 | 165 | - | - | 1.8V | - | - | - | - | 72Mb 2M x 36 | 1 | 820mA | - | - | 450MHz | - | 450 ps | - | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 20b | 72 Mb | 0.34A | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CY14B101LA-SZ25XI Cypress Semiconductor Corp | 5201 | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | - | 32 | - | Non-Volatile | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 30 | CY14B101 | 32 | - | - | 3V | 3.6V | - | 2.7V | - | 1Mb 128K x 8 | - | 70mA | - | - | - | - | - | - | NVSRAM | Parallel | 16b | 128KX8 | - | 8 | 25ns | - | 1 Mb | 0.005A | - | 25 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 20.726mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62167EV18LL-55BVXIT Cypress Semiconductor Corp | 1400 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.65V~2.25V | BOTTOM | 260 | 1 | 1.8V | 0.75mm | - | - | 30 | CY62167 | - | - | Not Qualified | 1.8V | 2.25V | - | - | - | 16Mb 1M x 16 | 1 | 30mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 55ns | 20b | 16 Mb | - | - | 55 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL128N11TFI020 Cypress Semiconductor Corp | 2661 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | -40°C~85°C TA | Tray | 2016 | GL-N | e3 | - | Active | 3 (168 Hours) | 56 | - | Matte Tin (Sn) | - | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | - | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | - | 128Mb 16M x 8 8M x 16 | - | 90mA | - | - | - | - | - | - | FLASH | Parallel | - | 8MX16 | - | 16 | 110ns | - | 128 Mb | - | - | 110 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | - | - | RoHS Compliant | - | ||
![]() S25FL128SAGNFI013 Cypress Semiconductor Corp | 963 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2007 | FL-S | - | - | Active | 3 (168 Hours) | 8 | - | - | IT ALSO CONFIGURED AS 256M X 1 | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | - | - | 133MHz | 0.1mA | 8 ns | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | 4 | - | 1b | 128 Mb | 0.0001A | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() S29GL128P90FFIR10 Cypress Semiconductor Corp | 28800 | - | - | 12 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | 2003 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 1mm | - | - | 40 | - | - | - | - | - | 3.6V | 3.3V | 3V | - | 128Mb 16M x 8 | - | 110mA | - | - | - | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | 1 | 90ns | - | 128 Mb | 0.000005A | - | 90 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | - | 8/16words | YES | - | - | YES | - | 1.4mm | 13mm | - | No | No SVHC | ROHS3 Compliant | - |