- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Output Enable | Boot Block | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1613KV18-250BZXC Cypress Semiconductor Corp | 2509 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S25FL256LAGBHV033 Cypress Semiconductor Corp | 10 | - | - | 15 Weeks | - | - | Surface Mount | 24-TBGA | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | FL-L | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 3.6V | - | - | 2.7V | - | - | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 64MX4 | - | - | 4 | - | - | - | - | 268435456 bit | - | - | - | SERIAL | - | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S25FL164K0XMFV003 Cypress Semiconductor Corp | 2345 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | MATTE TIN | - | - | ALSO CONFIGURABLE AS 64M X 1 | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | - | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 108MHz | 0.025mA | - | FLASH | SPI - Quad I/O | - | 16MX4 | - | - | 4 | 3ms | - | - | 0.000005A | 67108864 bit | - | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() CY7C1426KV18-300BZC Cypress Semiconductor Corp | 15 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | - | - | 1.7V~1.9V | BOTTOM | - | 235 | 1 | 1.8V | 1mm | - | - | 20 | CY7C1426 | 165 | - | - | 1.8V | 1.9V | - | - | 1.7V | - | - | - | 36Mb 4M x 9 | 2 | 520mA | - | 300MHz | - | 450 ps | SRAM | Parallel | - | 4MX9 | 3-STATE | - | 9 | - | 20b | 36 Mb | - | - | - | - | - | - | SEPARATE | Synchronous | 9b | - | - | - | - | - | - | - | 1.7V | - | - | - | 1.4mm | 15mm | - | No | Non-RoHS Compliant | - | ||
![]() CY7C15632KV18-450BZC Cypress Semiconductor Corp | 2083 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | - | - | 1.7V~1.9V | BOTTOM | - | 235 | 1 | 1.8V | 1mm | - | - | 20 | CY7C15632 | 165 | - | - | 1.8V | 1.9V | - | - | 1.7V | - | - | - | 72Mb 4M x 18 | 2 | 780mA | - | 450MHz | - | 450 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | - | 18 | - | 20b | 72 Mb | 0.34A | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | - | 1.7V | - | - | - | 1.4mm | 15mm | - | No | Non-RoHS Compliant | - | ||
![]() CY7C1383D-133AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | - | e4 | yes | Obsolete | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | FLOW-THROUGH ARCHITECTURE | - | - | - | 3.135V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY7C1383 | - | - | - | 3.3V | 3.6V | - | - | 3.135V | - | - | - | 18Mb 1M x 18 | 2 | 210mA | - | 133MHz | - | 6.5ns | SRAM | Parallel | - | 1MX18 | 3-STATE | - | 18 | - | 20b | 18 Mb | 0.07A | - | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | 3.14V | - | - | - | 1.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C027V-25AIKJ Cypress Semiconductor Corp | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C1515KV18-300XCKG Cypress Semiconductor Corp | 2689 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C1069BV33-10ZXI Cypress Semiconductor Corp | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C1020-15ZC Cypress Semiconductor | 1 | - | - | - | - | Surface Mount | - | - | YES | 44 | 44 | 15 ns | CYPRESS SEMICONDUCTOR CORP | Cypress Semiconductor | CY7C1020-15ZC | - | - | 3 | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2-44 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 30 | 8.49 | Non-Compliant | No | 5 V | - | - | Bulk | - | - | e0 | - | - | - | - | 3A991.B.2.B | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | AUTOMATIC POWER-DOWN | 8542.32.00.41 | SRAMs | CMOS | - | DUAL | GULL WING | 240 | 1 | - | 0.8 mm | not_compliant | 15 GHz | - | - | 44 | R-PDSO-G44 | Not Qualified | 5 V | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | 5.5 V | 4.5 V | 500 kB | 1 | 160 mA | ASYNCHRONOUS | - | 0.16 mA | 15 ns | - | - | - | 32KX16 | 3-STATE | 1.2 mm | 16 | - | - | 512 kb | 0.001 A | 524288 bit | - | - | - | PARALLEL | COMMON | - | 16 b | STANDARD SRAM | - | - | - | - | - | - | 4.5 V | - | YES | - | - | 18.41 mm | 10.16 mm | - | - | Contains Lead | ||
![]() CY14B512PA-SFXI Cypress Semiconductor Corp | 10 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Last Time Buy | 3 (168 Hours) | 16 | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | CY14B512 | 16 | - | Not Qualified | 3V | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 512Kb 64K x 8 | - | 3mA | SYNCHRONOUS | 40MHz | - | 9 ns | NVSRAM | SPI | 8b | 64KX8 | - | - | 8 | - | - | 512 kb | 0.00025A | - | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | 2.336mm | 10.2865mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY14B104NA-BA45XE Cypress Semiconductor Corp | 2 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 48-TFBGA | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | 48 | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | - | - | 3V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3.3V | 0.75mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B48 | - | - | 3.6V | - | - | 3V | - | - | - | 4Mb 256K x 16 | - | - | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | - | 256KX16 | - | - | 16 | 45ns | - | - | - | 4194304 bit | - | - | 45 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S25FS064SDSMFM013 Cypress Semiconductor Corp | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, FS-S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 8542.32.00.51 | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mb 8M x 8 | - | - | - | 80MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S25FS128SAGBHI200 Cypress Semiconductor Corp | 49 | - | - | 16 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2016 | FS-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | - | 8542.32.00.51 | - | - | 1.7V~2V | BOTTOM | - | - | 1 | 1.8V | 1mm | - | - | - | - | - | - | - | 1.8V | 2V | - | - | 1.7V | SPI, Serial | - | - | 128Mb 16M x 8 | - | - | - | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 32MX4 | - | - | 4 | - | - | 128 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 1.2mm | 8mm | 6mm | No | ROHS3 Compliant | - | ||
![]() CY7C138-25JXI Cypress Semiconductor Corp | 24 | - | Datasheet | - | - | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1996 | - | e3 | - | Obsolete | 3 (168 Hours) | 68 | EAR99 | Matte Tin (Sn) | - | - | AUTOMATIC POWER-DOWN | - | - | - | 4.5V~5.5V | QUAD | - | 260 | 1 | 5V | - | unknown | - | 20 | CY7C138 | 68 | - | Not Qualified | 5V | - | 5V | - | - | - | - | - | 32Kb 4K x 8 | 2 | 190mA | - | - | - | - | SRAM | Parallel | - | 4KX8 | 3-STATE | - | 8 | 25ns | 24b | 32 kb | 0.03A | - | 1MHz | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL128SAGNFV001 Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tube | 2013 | FL-S | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | IT ALSO CONFIGURED AS 256M X 1 | - | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | - | - | 128Mb 16M x 8 | - | 75mA | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | - | 32MX4 | - | - | 4 | - | 1b | 128 Mb | 0.0003A | - | - | - | - | - | - | Synchronous | 1b | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | BOTTOM | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY62167G30-55ZXET Cypress Semiconductor Corp | 10 | - | - | 13 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2001 | MoBL® | - | yes | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | - | - | 2.2V~3.6V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | - | - | - | R-PDSO-G48 | - | - | 3.6V | - | - | 2.2V | - | - | - | 16Mb 2M x 8 1M x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | - | 16 | 55ns | - | - | - | 16777216 bit | - | AEC-Q100 | 55 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | - | ||
![]() CY7C2270XV18-600BZXC Cypress Semiconductor Corp | 2718 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | - | - | 1.7V~1.9V | BOTTOM | - | 260 | 1 | 1.8V | - | - | - | 30 | CY7C2270 | 165 | - | - | 1.8V | - | - | - | - | - | - | - | 36Mb 1M x 36 | 1 | 1.165A | - | 600MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | - | 36 | - | 19b | 36 Mb | - | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CY7C2265XV18-600BZXC Cypress Semiconductor Corp | 2536 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 165-LBGA | YES | 165 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | - | - | 1.7V~1.9V | BOTTOM | - | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C2265 | 165 | - | - | 1.8V | 1.9V | - | - | 1.7V | - | - | - | 36Mb 1M x 36 | 2 | - | - | 600MHz | - | - | SRAM | Parallel | - | 1MX36 | 3-STATE | - | 36 | - | 18b | 36 Mb | 1.57A | - | - | - | 0.45 ns | - | SEPARATE | - | - | - | - | - | - | - | - | - | 1.7V | - | - | - | 1.4mm | 15mm | - | No | ROHS3 Compliant | - | ||
![]() CY7S1041GE30-10BVXI Cypress Semiconductor Corp | 29 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 48-VFBGA | YES | 48 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 1996 | - | - | - | Active | 3 (168 Hours) | 48 | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | - | - | 2.2V~3.6V | BOTTOM | - | - | 1 | 3V | 0.75mm | - | - | - | - | - | - | - | - | 3.6V | - | - | 2.2V | - | - | - | 4Mb 256K x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | - | - | 16 | 10ns | - | - | - | 4194304 bit | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 8mm | 6mm | - | ROHS3 Compliant | - |