- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1418KV18-300BZXC Cypress Semiconductor Corp | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | 30 | CY7C1418 | 165 | - | - | 1.8V | - | - | - | - | - | - | 36Mb 2M x 18 | 1 | 460mA | - | 300MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 18 | - | 21b | 36 Mb | 0.27A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1470BV33-200BZXI Cypress Semiconductor Corp | 2179 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | -40°C~85°C TA | Tray | 2004 | NoBL™ | e1 | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | BOTTOM | 260 | 1 | 3.3V | 1mm | - | 40 | CY7C1470 | 165 | - | - | 3.3V | 3.6V | - | 3.135V | - | - | - | 72Mb 2M x 36 | 4 | 500mA | - | 200MHz | - | 3ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 21b | 72 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY62158EV30LL-45BVXI Cypress Semiconductor Corp | 1862 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | Volatile | -40°C~85°C TA | Tray | 2002 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | 30 | CY62158 | 48 | - | - | 3V | 3.6V | - | 2.2V | - | - | - | 8Mb 1M x 8 | 1 | 25mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 45ns | 20b | 8 Mb | 0.000005A | - | - | 45 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62167EV18LL-55BVXI Cypress Semiconductor Corp | 16 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | Volatile | -40°C~85°C TA | Tray | 2001 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.65V~2.25V | BOTTOM | 260 | 1 | 1.8V | 0.75mm | - | 30 | CY62167 | 48 | - | - | 1.8V | 2.25V | - | - | - | - | - | 16Mb 1M x 16 | 1 | 30mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 55ns | 20b | 16 Mb | - | - | - | 55 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1911KV18-300BZC Cypress Semiconductor Corp | 329 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | 20 | CY7C1911 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | - | - | 18Mb 2M x 9 | 2 | 490mA | - | 300MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 9 | - | 19b | 18 Mb | - | - | - | - | - | SEPARATE | Synchronous | 9b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CY14B101LA-SZ45XIT Cypress Semiconductor Corp | 39 |
| Datasheet | 18 Weeks | Gold, Tin | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | - | 32 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 30 | CY14B101 | 32 | - | - | 3V | 3.6V | - | 2.7V | - | - | - | 1Mb 128K x 8 | - | 52mA | - | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 45ns | - | 1 Mb | 0.005A | - | - | 45 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 20.726mm | - | No | - | ROHS3 Compliant | - | ||
![]() S29GL128N10TFI010 Cypress Semiconductor Corp | 1 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | -40°C~85°C TA | Tray | - | GL-N | e3 | - | Active | 3 (168 Hours) | 56 | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | 3.6V | - | 2.7V | - | - | - | 128Mb 16M x 8 8M x 16 | - | 90mA | - | - | - | - | FLASH | Parallel | - | 8MX16 | - | 16 | 100ns | - | 128 Mb | - | - | - | 100 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | No | - | RoHS Compliant | - | ||
![]() CY7C1021DV33-10VXIT Cypress Semiconductor Corp | 200 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | - | 44 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | - | - | 30 | CY7C1021 | 44 | - | - | 3.3V | 3.63V | - | 3V | - | - | - | 1Mb 64K x 16 | 1 | 60mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 16b | 1 Mb | 0.003A | - | 100MHz | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 3.7592mm | 28.575mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1565KV18-450BZXC Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | 30 | CY7C1565 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | - | - | 72Mb 2M x 36 | 2 | 1.1A | - | 450MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 72 Mb | 0.34A | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY62256VNLL-70SNXI Cypress Semiconductor Corp | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Volatile | -40°C~85°C TA | Tube | 2002 | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | - | 1MHz | 30 | CY62256 | 28 | - | - | 3V | 3.6V | - | 2.7V | - | - | - | 256Kb 32K x 8 | 1 | 30mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | - | 70ns | 15b | 256 kb | 0.000006A | - | - | 70 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | - | 18.03mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL116K0XMFI043 Cypress Semiconductor Corp | 8000 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Cut Tape (CT) | 2007 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | ALSO CONFIGURABLE AS 16M X 1 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI | - | - | 16Mb 2M x 8 | - | - | - | 108MHz | 0.025mA | 7 ns | FLASH | SPI - Quad I/O | - | 4MX4 | - | 4 | 3ms | 24b | 16 Mb | 0.000005A | - | - | - | SERIAL | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | 256B | - | - | 105°C | - | 2.16mm | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY14B101LA-ZS45XIT Cypress Semiconductor Corp | 281 | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | - | Active | 3 (168 Hours) | 44 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | 30 | CY14B101 | 44 | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | - | - | 1Mb 128K x 8 | - | 52mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 45ns | - | 1 Mb | 0.005A | - | - | 45 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL064N90FFI010 Cypress Semiconductor Corp | 140 |
| - | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | 2008 | GL-N | e1 | - | Active | 3 (168 Hours) | 64 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 64Mb 8M x 8 4M x 16 | - | 50mA | - | - | - | - | FLASH | Parallel | 16b | 4MX16 | - | 16 | 90ns | - | 64 Mb | 0.000005A | - | - | 90 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 64K | 8/16words | YES | BOTTOM/TOP | - | YES | - | 1.4mm | 13mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FM25V20A-DGQ Cypress Semiconductor Corp | 912 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Non-Volatile | -40°C~105°C TA | Tube | 2008 | F-RAM™ | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | 8542.32.00.71 | 2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 3.6V | - | 2V | SPI, Serial | - | - | 2Mb 256K x 8 | - | - | SYNCHRONOUS | 40MHz | - | - | FRAM | SPI | - | 256KX8 | - | 8 | - | - | - | - | 2097152 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL032P0XMFA010 Cypress Semiconductor Corp | 5404 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C TA | Tray | 2015 | Automotive, AEC-Q100, FL-P | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | - | - | 32Mb 4M x 8 | - | - | SYNCHRONOUS | 104MHz | - | - | FLASH | SPI - Quad I/O | - | 32MX1 | - | 1 | 5μs, 3ms | - | - | - | 33554432 bit | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.16mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL256P90TFCR20 Cypress Semiconductor Corp | 14 |
| - | 16 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | 0°C~85°C TA | Tray | 2012 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | - | - | - | - | - | 8542.32.00.51 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 3.3V | 3V | - | - | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | - | - | 1 | 90ns | - | 256 Mb | 0.000005A | - | - | 90 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16words | YES | - | - | YES | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() S29GL128S10TFIV20 Cypress Semiconductor Corp | 8190 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | 56-TSOP | Non-Volatile | -40°C~85°C TA | Tray | 2015 | GL-S | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6V | 2.7V | 128Mb 8M x 16 | - | 60mA | - | - | - | 100ns | FLASH | Parallel | 16b | - | - | - | 60ns | 23b | 128 Mb | - | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | 32B | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL512S11DHI020 Cypress Semiconductor Corp | 82 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | 2011 | GL-S | - | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 512Mb 32M x 16 | - | 60mA | - | - | - | 110ns | FLASH | Parallel | 16b | - | - | 8 | 60ns | 25b | 512 Mb | 0.0001A | - | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 512 | 64K | 32B | YES | - | - | YES | - | 1.4mm | 9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY7C1415KV18-250BZXC Cypress Semiconductor Corp | 20 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | 30 | CY7C1415 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | - | - | 36Mb 1M x 36 | 2 | 640mA | - | 250MHz | - | 450 ps | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 18b | 36 Mb | - | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL128P90TFCR20 Cypress Semiconductor Corp | 451 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | 0°C~85°C TA | Tray | 2012 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | - | - | 8542.32.00.51 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 40 | - | - | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 128Mb 16M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | 1 | 90ns | - | 128 Mb | 0.000005A | - | - | 90 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | - | YES | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | - |