- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | Memory Types | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Output Enable | Page Size | Memory Organization | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY14V101PS-SF108XIT Cypress Semiconductor Corp | 10 | - | Datasheet | 10 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 16 | - | - | - | 8542.32.00.41 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | 1Mb 128K x 8 | - | - | SYNCHRONOUS | 108MHz | - | - | NVSRAM | SPI | 128KX8 | - | 8 | - | - | - | - | 1048576 bit | - | SERIAL | - | - | - | - | - | - | - | - | - | 2.667mm | 10.2865mm | 7.4925mm | - | ROHS3 Compliant | - | ||
![]() CY7C025AV-25AIT Cypress Semiconductor Corp | 44 | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C0241E-15AXC Cypress Semiconductor Corp | 2900 |
| Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | Volatile | - | - | - | 0°C~70°C TA | Tray | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.5mm | - | - | 40 | CY7C0241 | 100 | - | - | 5V | - | 5V | - | 72Kb 4K x 18 | 2 | 285mA | - | - | - | - | SRAM | Parallel | 4KX18 | 3-STATE | 18 | 15ns | 24b | 72 kb | 0.0015A | - | 15 ns | - | COMMON | Asynchronous | 18b | - | 2V | - | - | - | - | 1.6mm | 14mm | - | No | ROHS3 Compliant | - | ||
![]() CY62137CV30LL-70BAI Cypress Semiconductor | 31882 | - | - | - | - | Surface Mount | 48-TFBGA | - | - | 48-FBGA (7x7) | CY62137 | Volatile | Cypress Semiconductor Corp | Bulk | Active | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 2.7V ~ 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Mbit | - | - | - | - | - | 70 ns | SRAM | Parallel | - | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 128K x 16 | - | - | - | - | - | - | - | ||
![]() CY7C1327G-133AXIT Cypress Semiconductor Corp | 10 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | yes | Active | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.15V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY7C1327 | 100 | - | - | 3.3V | 3.63V | - | 3.14V | 4.5Mb 256K x 18 | 2 | 225mA | - | 133MHz | - | 4ns | SRAM | Parallel | - | 3-STATE | 18 | - | 18b | 4.5 Mb | 0.045A | - | - | - | COMMON | Synchronous | 18b | - | 3.14V | - | - | - | - | 1.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1370DV25-167AXC Cypress Semiconductor Corp | 1678 |
| Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | Volatile | - | - | - | 0°C~70°C TA | Tray | 2004 | NoBL™ | e3 | yes | Obsolete | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | - | - | - | 2.375V~2.625V | QUAD | - | 1 | 2.5V | 0.65mm | - | - | - | CY7C1370 | 100 | - | - | 2.5V | 2.625V | - | 2.375V | 18Mb 512K x 36 | 4 | 275mA | - | 167MHz | - | 3.4ns | SRAM | Parallel | 512KX36 | 3-STATE | - | - | 19b | 18 Mb | 0.07A | - | - | - | COMMON | Synchronous | 36b | - | - | YES | - | - | 1.4mm | - | 20mm | 14mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1513KV18-333BZXC Cypress Semiconductor Corp | 2588 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1513 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | 72Mb 4M x 18 | 2 | 620mA | - | 333MHz | - | 450 ps | SRAM | Parallel | 4MX18 | 3-STATE | 18 | - | 20b | 72 Mb | - | - | - | - | SEPARATE | Synchronous | 18b | - | 1.7V | - | - | - | - | 1.4mm | 15mm | - | No | ROHS3 Compliant | - | ||
![]() CY7C1568KV18-400BZXI Cypress Semiconductor Corp | 2050 |
| Datasheet | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | - | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | - | 30 | CY7C1568 | 165 | - | - | 1.8V | - | - | - | 72Mb 4M x 18 | 1 | 590mA | - | 400MHz | - | 450 ps | SRAM | Parallel | - | 3-STATE | 18 | - | 21b | 72 Mb | 0.32A | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CY62256VNLL-70SNXC Cypress Semiconductor Corp | 14 | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | Volatile | - | - | - | 0°C~70°C TA | Tube | 2002 | MoBL® | e4 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | unknown | 70GHz | 20 | CY62256 | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | 256Kb 32K x 8 | - | - | - | - | 0.03mA | - | SRAM | Parallel | 32KX8 | 3-STATE | 8 | 70ns | - | - | 0.000003A | 262144 bit | 70 ns | - | COMMON | - | - | - | 1.4V | - | - | - | - | 2.794mm | 17.9324mm | 7.5057mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1263KV18-400BZC Cypress Semiconductor Corp | 7 |
| Datasheet | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | 3A991 | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1263 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | 36Mb 2M x 18 | 2 | 660mA | - | 400MHz | - | 450 ps | SRAM | Parallel | - | 3-STATE | 18 | - | 19b | 36 Mb | 0.31A | - | - | - | SEPARATE | Synchronous | 18b | - | 1.7V | - | - | - | - | 1.4mm | 15mm | - | No | Non-RoHS Compliant | - | ||
![]() CY7C1425KV18-300BZXC Cypress Semiconductor Corp | 48 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1425 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | 36Mb 4M x 9 | 2 | 680mA | - | 300MHz | - | 450 ps | SRAM | Parallel | 4MX9 | 3-STATE | 9 | - | 21b | 36 Mb | - | - | - | - | SEPARATE | Synchronous | 9b | - | 1.7V | - | - | - | - | 1.4mm | 15mm | - | No | ROHS3 Compliant | - | ||
![]() CY7C1515KV18-333BZXC Cypress Semiconductor Corp | 46 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1515 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | 72Mb 2M x 36 | 2 | 850mA | - | 333MHz | - | 450 ps | SRAM | Parallel | - | 3-STATE | 36 | - | 38b | 72 Mb | - | - | - | - | SEPARATE | Synchronous | 36b | - | 1.7V | - | - | - | - | 1.4mm | 15mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1265KV18-400BZC Cypress Semiconductor Corp | 28 |
| Datasheet | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | - | - | 0°C~70°C TA | Tray | 2003 | - | - | - | Obsolete | 3 (168 Hours) | 165 | - | - | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | CY7C1265 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | 36Mb 1M x 36 | 2 | 920mA | - | 400MHz | - | 450 ps | SRAM | Parallel | 1MX36 | 3-STATE | 36 | - | 18b | 36 Mb | 0.31A | - | - | - | SEPARATE | Synchronous | 36b | - | 1.7V | - | - | - | - | 1.4mm | 15mm | - | No | Non-RoHS Compliant | - | ||
![]() CY7C1568KV18-400BZC Cypress Semiconductor Corp | 2362 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | - | - | - | 20 | CY7C1568 | 165 | - | - | 1.8V | - | - | - | 72Mb 4M x 18 | 1 | 590mA | - | 400MHz | - | 450 ps | SRAM | Parallel | - | 3-STATE | 18 | - | 21b | 72 Mb | 0.32A | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() S34MS04G204TFB010 Cypress Semiconductor Corp | 42 |
| - | 13 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | - | Non-Volatile | - | - | - | -40°C~105°C TA | Tray | - | Automotive, AEC-Q100, MS-2 | e3 | - | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | 8542.32.00.51 | - | 1.7V~1.95V | DUAL | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G48 | - | - | 1.95V | - | 1.7V | 4Gb 256M x 16 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | 256MX16 | - | 16 | 45ns | - | - | - | 4294967296 bit | - | - | - | - | - | 1.8V | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | - | ||
![]() CY7C1320BV18-250BZC Cypress Semiconductor Corp | 28 |
| Datasheet | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | - | not_compliant | - | NOT SPECIFIED | CY7C1320 | 165 | - | Not Qualified | 1.8V | - | - | - | 18Mb 512K x 36 | 1 | 550mA | - | 250MHz | - | 450 ps | SRAM | Parallel | - | 3-STATE | 36 | - | 19b | 18 Mb | 0.24A | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1355C-133BGC Cypress Semiconductor Corp | 24 | - | Datasheet | - | - | Surface Mount | 119-BGA | YES | 119 | - | - | Volatile | - | - | - | 0°C~70°C TA | Tray | 2006 | NoBL™ | e0 | - | Obsolete | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | - | 3.135V~3.6V | BOTTOM | 220 | 1 | 3.3V | 1.27mm | not_compliant | - | NOT SPECIFIED | CY7C1355 | 119 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3.135V | 9Mb 256K x 36 | - | - | - | 133MHz | 0.25mA | 6.5ns | SRAM | Parallel | 256KX36 | 3-STATE | 36 | - | - | 9 Mb | 0.04A | - | - | - | COMMON | - | - | - | 3.14V | - | - | - | - | 2.4mm | 22mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY62147GE-45ZSXI Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | - | Volatile | - | - | - | -40°C~85°C TA | Tray | 2012 | MoBL® | - | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | - | - | 8542.32.00.41 | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.8mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G44 | - | - | 5.5V | - | 4.5V | 4Mb 256K x 16 | - | - | - | - | - | - | SRAM | Parallel | 256KX16 | - | 16 | 45ns | - | - | - | 4194304 bit | 45 ns | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() CY7C1480BV25-167BZXC Cypress Semiconductor Corp | 46 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | - | - | 0°C~70°C TA | Tray | 2012 | - | e1 | yes | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2.375V~2.625V | BOTTOM | 260 | 1 | 2.5V | 1mm | - | - | 40 | - | 165 | - | - | 2.5V | 2.625V | - | 2.375V | 72Mb 2M x 36 | 4 | 400mA | - | 167MHz | - | 3.4ns | SRAM | Parallel | 2MX36 | 3-STATE | 36 | - | 21b | 72 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | 2.38V | - | - | - | - | - | 17mm | - | No | ROHS3 Compliant | - | ||
![]() S34MS01G200TFI903 Cypress Semiconductor Corp | In Stock | - | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | MS-2 | - | - | Discontinued | 3 (168 Hours) | - | 3A991.B.1.A | - | - | 8542.32.00.51 | - | 1.7V~1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | 1Gb 128M x 8 | - | - | - | - | - | - | FLASH | Parallel | - | - | - | 45ns | - | 1 Gb | - | - | - | - | - | - | - | - | - | - | 2kB | - | - | - | - | - | - | ROHS3 Compliant | - |