- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1312TV18-167BZC Cypress Semiconductor Corp | 340 |
| - | - | - | - | Surface Mount | 165-LBGA | - | 165 | 165-FBGA (13x15) | Volatile | 0°C~70°C TA | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 1.7V~1.9V | - | - | - | - | - | - | 167MHz | - | CY7C1312 | - | - | - | - | - | - | - | Parallel | 18Mb 1M x 18 | - | - | - | 167MHz | - | - | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CY14B101L-SP45XCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | Non-Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2009 | - | e4 | - | Obsolete | 3 (168 Hours) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.635mm | unknown | - | 20 | CY14B101 | 48 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | 1Mb 128K x 8 | - | 50mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 45ns | - | 1 Mb | 0.003A | - | 45 ns | - | - | 8b | - | - | - | - | - | - | 2.794mm | 15.875mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1362B-166BGC Cypress Semiconductor Corp | 28 |
| Datasheet | - | - | - | Surface Mount | 119-BGA | YES | - | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 119 | 3A991.B.2.A | TIN LEAD | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 3.135V~3.6V | BOTTOM | 220 | 1 | 3.3V | 1.27mm | not_compliant | - | NOT SPECIFIED | CY7C1362 | 119 | R-PBGA-B119 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3.135V | - | 9Mb 512K x 18 | - | - | - | 166MHz | 0.18mA | 3.5ns | SRAM | Parallel | - | 512KX18 | 3-STATE | 18 | - | - | - | 0.03A | 9437184 bit | - | COMMON | - | - | - | - | - | - | - | 3.14V | 2.4mm | 22mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY62162G30-45BGXIT Cypress Semiconductor Corp | 16 | - | - | 13 Weeks | - | - | Surface Mount | 119-BGA | - | - | 119-PBGA (14x22) | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 1.65V~2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 16Mb 512K x 32 | - | - | - | - | - | 45ns | SRAM | Parallel | - | - | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL116K0XNFA010 Cypress Semiconductor Corp | 1053 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | 8-WSON (6x8) | Non-Volatile | -40°C~85°C TA | Tray | - | Automotive, AEC-Q100, FL1-K | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mb 2M x 8 | - | - | - | 108MHz | - | - | FLASH | SPI - Quad I/O | - | - | - | - | 3ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY62146VLL-70BAI Cypress Semiconductor | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S25FL164K0XMFIS11 Cypress Semiconductor Corp | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | - | Non-Volatile | -40°C~85°C TA | Tube | 2013 | FL1-K | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | 64Mb 8M x 8 | - | - | - | 108MHz | - | - | FLASH | SPI - Quad I/O | - | - | - | - | 3ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S34MS08G201BHV000 Cypress Semiconductor Corp | 208 | - | - | - | - | - | Surface Mount | 63-VFBGA | YES | - | - | Non-Volatile | -40°C~105°C TA | Tray | - | MS-2 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | - | - | 8542.32.00.51 | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B63 | - | - | 1.95V | - | 1.7V | - | 8Gb 1G x 8 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | - | 1GX8 | - | 8 | 45ns | - | - | - | 8589934592 bit | - | - | - | - | 1.8V | - | - | - | - | - | 1mm | 11mm | 9mm | - | ROHS3 Compliant | - | ||
![]() CY7C1370DV25-250AXC Cypress Semiconductor Corp | 5 |
| Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tray | 2004 | NoBL™ | e3 | - | Obsolete | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | - | - | PIPELINED ARCHITECTURE | - | 2.375V~2.625V | QUAD | 260 | 1 | 2.5V | 0.65mm | unknown | - | 20 | CY7C1370 | 100 | - | Not Qualified | 2.5V | 2.625V | - | 2.375V | - | 18Mb 512K x 36 | 4 | 350mA | - | 250MHz | - | 2.6ns | SRAM | Parallel | - | 512KX36 | 3-STATE | 36 | - | 19b | 18 Mb | 0.07A | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | 2.38V | 1.6mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1347S-166BGC Cypress Semiconductor Corp | 28 |
| - | 13 Weeks | - | - | Surface Mount | 119-BGA | - | - | - | Volatile | 0°C~70°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3.15V~3.6V | - | - | - | - | - | - | - | - | CY7C1347 | - | - | - | - | - | - | - | - | 4.5Mb 128K x 36 | - | - | - | 166MHz | - | 3.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S25FL164K0XMFB013 Cypress Semiconductor Corp | 202 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | - | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, FL1-K | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | SPI, Serial | 64Mb 8M x 8 | - | - | - | 108MHz | - | - | FLASH | SPI - Quad I/O | - | - | - | - | 3ms | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STK15C88-SF45I Cypress Semiconductor Corp | 4 | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.342, 8.69mm Width) | - | 28 | - | Non-Volatile | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 20 | STK15C88 | 28 | - | - | 5V | - | 5V | - | - | 256Kb 32K x 8 | - | 70mA | - | - | - | - | NVSRAM | Parallel | 8b | 32KX8 | - | 8 | 45ns | - | 256 kb | 0.0015A | - | 45 ns | - | - | 8b | - | - | - | - | - | - | 2.794mm | 18.3895mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1570V18-400BZC Cypress Semiconductor Corp | 7 |
| Datasheet | - | - | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | TIN LEAD | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1570 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 72Mb 2M x 36 | - | - | - | 400MHz | 1.4mA | 450 ps | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | - | 72 Mb | - | - | - | COMMON | - | - | - | - | - | - | - | 1.7V | 1.4mm | 17mm | 15mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() S29GL512P10TFIR10D Cypress Semiconductor Corp | In Stock | - | - | - | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | - | 56-TSOP | Non-Volatile | -40°C~85°C TA | Tray | 2016 | GL-P | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mb 32M x 16 | - | - | - | - | - | 100ns | FLASH | Parallel | - | - | - | - | 100ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY14E101Q2A-SXI Cypress Semiconductor Corp | 1110 |
| - | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Non-Volatile | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Active | 3 (168 Hours) | 8 | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 20 | CY14E101 | 8 | R-PDSO-G8 | Not Qualified | 5V | - | 5V | - | SPI, Serial | 1Mb 128K x 8 | - | - | SYNCHRONOUS | 40MHz | - | - | NVSRAM | SPI | 8b | 128KX8 | - | 8 | - | - | 8 Mb | 0.00015A | - | - | - | - | - | - | - | - | - | - | - | 1.727mm | 4.889mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL128SAGBHIY00 Cypress Semiconductor Corp | 10 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | - | 24 | - | Non-Volatile | -40°C~85°C TA | Tray | - | FL-S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | 128Mb 16M x 8 | - | - | - | 133MHz | - | - | FLASH | SPI - Quad I/O | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1515KV18-300BZI Cypress Semiconductor Corp | 2612 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | -40°C~85°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | - | 20 | CY7C1515 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 72Mb 2M x 36 | 2 | 790mA | - | 300MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 72 Mb | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | 1.7V | 1.4mm | 15mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S29GL256S10DHSS60 Cypress Semiconductor Corp | 36 | - | - | 13 Weeks | - | - | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | 0°C~85°C TA | Tray | - | GL-S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | - | - | - | 100ns | FLASH | Parallel | - | - | - | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL129P0XBHI213 Cypress Semiconductor Corp | In Stock | - | - | - | - | - | Surface Mount | 24-TBGA | YES | 24 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | FL-P | - | - | Obsolete | 3 (168 Hours) | 24 | 3A991.B.1.A | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | Not Qualified | - | 3.3V | 3/3.3V | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 104MHz | 0.038mA | - | FLASH | SPI - Quad I/O | - | 16MX8 | - | 8 | 5μs, 3ms | - | - | 0.00001A | 134217728 bit | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S25FL129P0XBHI313 Cypress Semiconductor Corp | In Stock | - | - | - | - | - | Surface Mount | 24-TBGA | YES | 24 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | FL-P | - | - | Obsolete | 3 (168 Hours) | 24 | 3A991.B.1.A | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | Not Qualified | - | 3.3V | 3/3.3V | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 104MHz | 0.038mA | - | FLASH | SPI - Quad I/O | - | 16MX8 | - | 8 | 5μs, 3ms | - | - | 0.00001A | 134217728 bit | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - |