- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S25FL132K0XMFI010 Cypress Semiconductor Corp | 51429 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2013 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | ALSO CONFIGURABLE AS 32M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | S-PDSO-G8 | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 32Mb 4M x 8 | - | - | - | - | 108MHz | 0.025mA | - | FLASH | SPI - Quad I/O | - | 8MX4 | - | 4 | 3ms | - | 32 Mb | 0.000005A | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | 256B | - | - | - | - | 2.159mm | 5.283mm | 5.283mm | No | - | ROHS3 Compliant | - | ||
![]() S25FL128LAGMFM010 Cypress Semiconductor Corp | 3000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | Non-Volatile | - | -40°C~125°C TA | Tray | 2016 | Automotive, AEC-Q100, FL-L | - | - | Active | 3 (168 Hours) | 8 | - | - | IT IS ALSO CONFIGURED AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | - | 3.6V | - | 2.7V | - | 128Mb 16M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 32MX4 | - | 4 | - | - | - | - | 134217728 bit | - | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.28mm | - | - | ROHS3 Compliant | - | ||
![]() S29GL01GS11TFIV20 Cypress Semiconductor Corp | 5105 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2012 | GL-S | - | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | 8542.32.00.51 | 1.65V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 1Gb 64M x 16 | - | 60mA | - | - | - | - | 110ns | FLASH | Parallel | 16b | 128MX8 | - | 8 | 60ns | 26b | 1 Gb | 0.0001A | - | - | - | - | - | Asynchronous | 16b | 3V | - | - | - | - | - | - | - | YES | YES | YES | 1K | 64K | 32B | YES | BOTTOM/TOP | YES | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY62127DV30LL-55BVXI Cypress Semiconductor Corp | 959 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | Volatile | - | -40°C~85°C TA | Tray | 2003 | MoBL® | e1 | yes | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | 1MHz | 30 | CY62127 | 48 | - | - | 3V | 3.6V | - | 2.2V | - | 1Mb 64K x 16 | 1 | 10mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 55ns | 16b | 1 Mb | 0.000003A | - | - | 55 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210μm | - | 8mm | 6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1041GN-10ZSXIT Cypress Semiconductor Corp | 4800 | - | - | 13 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 44 | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 3V | 0.8mm | - | NOT SPECIFIED | - | - | R-PDSO-G44 | - | - | 3.6V | - | 2.2V | - | 4Mb 256K x 16 | - | - | - | - | - | - | - | SRAM | Parallel | - | 256KX8 | - | 8 | 10ns | - | - | - | 2097152 bit | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1363C-133AJXC Cypress Semiconductor Corp | 7 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e3 | yes | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | FLOW-THROUGH ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 20 | CY7C1363 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | 9Mb 512K x 18 | 2 | 250mA | - | - | 133MHz | - | 6.5ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 9 Mb | 0.04A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL128SAGMFIR03 Cypress Semiconductor Corp | 44 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | 3V | 3.6V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | - | - | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | 4 | - | - | 128 Mb | 0.0001A | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() S29GL128P10FFI013 Cypress Semiconductor Corp | 20000 |
| - | 12 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | 40 | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 128Mb 16M x 8 | - | - | ASYNCHRONOUS | - | - | 0.11mA | - | FLASH | Parallel | - | 128MX1 | - | 1 | 100ns | - | - | 0.000005A | 134217728 bit | - | 100 ns | - | - | - | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | YES | - | 1.4mm | 13mm | 11mm | - | - | ROHS3 Compliant | - | ||
![]() CY62158EV30LL-45ZSXIT Cypress Semiconductor Corp | 3000 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | 30 | CY62158 | - | - | - | - | 3.6V | 2.5/3.3V | 2.2V | - | 8Mb 1M x 8 | 1 | 25mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 45ns | 20b | 8 Mb | 0.000005A | - | - | 45 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL512SAGBHB210 Cypress Semiconductor Corp | 492 |
| - | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | - | Non-Volatile | Automotive grade | -40°C~105°C TA | Tray | 2007 | Automotive, AEC-Q100, FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | ITS ALSO CONFIGURABLE AS 512MX1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | 512Mb 64M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX8 | - | 8 | - | - | - | - | 512753664 bit | AEC-Q100; TS 16949 | - | - | - | - | - | 3V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL128SAGBHI310 Cypress Semiconductor Corp | 90 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | FL-S | - | - | Active | 3 (168 Hours) | 24 | 3A991.B.1.A | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | 75mA | - | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 32MX4 | - | 4 | - | 1b | 128 Mb | 0.0001A | - | - | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | BOTTOM | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1356C-166AXI Cypress Semiconductor Corp | 321 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | -40°C~85°C TA | Tray | 2004 | NoBL™ | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 20 | CY7C1356 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | 9Mb 512K x 18 | 2 | 180mA | - | - | 166MHz | - | 3.5ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 9 Mb | 0.04A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1327G-166AXC Cypress Semiconductor Corp | 381 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | 3.15V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 20 | CY7C1327 | 100 | - | - | 3.3V | 3.63V | - | 3.135V | - | 4.5Mb 256K x 18 | 2 | 240mA | - | - | 166MHz | - | 3.5ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 18b | 4.5 Mb | 0.045A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1360C-166AXI Cypress Semiconductor Corp | 93 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | -40°C~85°C TA | Tray | - | - | e3 | yes | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 20 | CY7C1360 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | 9Mb 256K x 36 | 4 | 180mA | - | - | 166MHz | - | 3.5ns | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | 18b | 9 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM25V05-G Cypress Semiconductor Corp | 23 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | F-RAM™ | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | 2V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 30 | FM25V05 | 8 | - | - | 3.3V | 3.6V | - | 2V | SPI, Serial | 512Kb 64K x 8 | - | 3mA | - | - | 40MHz | - | 9 ns | FRAM | SPI | 8b | - | - | - | - | - | 512 kb | 0.00015A | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.478mm | - | 4.98mm | 3.987mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL512T10TFI020 Cypress Semiconductor Corp | 1 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | GL-T | - | - | Active | 3 (168 Hours) | 56 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | R-PDSO-G56 | - | - | 3.6V | - | 2.7V | - | 512Mb 64M x 8 | - | - | ASYNCHRONOUS | - | - | - | 100ns | FLASH | Parallel | - | 32MX16 | - | 16 | 60ns | - | - | - | 536870912 bit | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1041CV33-8ZSXI Cypress Semiconductor Corp | 20 | - | - | 15 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | - | -40°C~85°C TA | Tray | 1996 | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | 1MHz | 30 | CY7C1041 | 44 | - | - | 3.3V | 3.63V | - | 2.97V | - | 4Mb 256K x 16 | 1 | 100mA | - | - | - | - | - | SRAM | Parallel | - | - | - | - | 8ns | 18b | 4 Mb | - | - | - | 8 ns | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.044mm | - | 18.52mm | 10.262mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1325G-133AXC Cypress Semiconductor Corp | 119 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | 0°C~70°C TA | Tray | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | FLOW-THROUGH ARCHITECTURE | - | 3.15V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 20 | CY7C1325 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | 4.5Mb 256K x 18 | 2 | 225mA | - | - | 133MHz | - | 6.5ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 18b | 4 Mb | 0.04A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1350G-133AXC Cypress Semiconductor Corp | 425 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | 657.000198mg | Volatile | - | 0°C~70°C TA | Tray | 1998 | NoBL™ | e3 | yes | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | QUAD | 250 | 1 | 3.3V | 0.65mm | - | 40 | CY7C1350 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | 4.5Mb 128K x 36 | 4 | 225mA | - | 225mA | 133MHz | - | 4ns | SRAM | Parallel | - | 128KX36 | 3-STATE | - | - | 17b | 4 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | - | 20mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL128SAGMFV000 Cypress Semiconductor Corp | 16246 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Non-Volatile | - | -40°C~105°C TA | Tray | 2015 | FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | 3V | 3.6V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | 75mA | - | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | - | 32MX4 | - | 4 | - | 32b | 128 Mb | 0.0003A | - | - | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | - | No | - | ROHS3 Compliant | - |