- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Logic Function | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Time Format | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C11481KV18-400BZXC Cypress Semiconductor Corp | 28 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | - | unknown | - | - | CY7C11481 | 165 | - | Not Qualified | 1.8V | - | - | - | - | - | - | 18Mb 1M x 18 | 1 | 750mA | - | 400MHz | - | 450 ps | - | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 18 Mb | 0.32A | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY14B104M-ZSP45XIT Cypress Semiconductor Corp | 2000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 3 (168 Hours) | 54 | 3A991.B.2.A | - | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY14B104 | 54 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | - | - | 4Mb 256K x 16 | - | 52mA | ASYNCHRONOUS | - | - | - | Clock | NVSRAM | Parallel | 16b | 256KX16 | - | 16 | 45ns | - | 4 Mb | 0.005A | - | - | 45 ns | - | - | 16b | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | - | - | 1.2mm | 22.415mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1069G30-10ZSXI Cypress Semiconductor Corp | 4 |
| - | 13 Weeks | - | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | - | - | - | Volatile | - | -40°C~85°C TA | Tray | 2012 | - | e3 | - | Active | 3 (168 Hours) | 54 | 3A991.B.2.A | Tin (Sn) | - | - | - | 8542.32.00.41 | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | - | - | R-PDSO-G54 | - | - | 3.6V | - | 2.2V | - | - | - | 16Mb 2M x 8 | - | - | - | - | - | - | - | SRAM | Parallel | - | 2MX8 | - | 8 | 10ns | - | - | - | 16777216 bit | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.415mm | 10.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1021CV26-15ZSXET Cypress Semiconductor Corp | 228 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 1996 | - | e4 | - | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~2.7V | DUAL | 260 | 1 | 2.6V | 0.8mm | - | - | 30 | CY7C1021 | 44 | - | - | - | 2.7V | 2.6V | 2.5V | - | - | - | 1Mb 64K x 16 | 1 | 80mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 15ns | 16b | 1 Mb | - | - | - | - | COMMON | Asynchronous | 16b | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL128P11FAI020 Cypress Semiconductor Corp | 350 | - | - | 12 Weeks | Lead, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | GL-P | e0 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 240 | 1 | 3V | 1mm | - | - | 30 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 128Mb 16M x 8 | - | 110mA | - | - | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | 1 | 110ns | - | 128 Mb | 0.000005A | - | - | 110 ns | - | Asynchronous | - | 3V | - | 8 | YES | YES | YES | - | 128 | 128K | - | 8/16words | YES | - | - | YES | - | 1.4mm | 13mm | - | No | - | Non-RoHS Compliant | - | ||
![]() S29GL128S10DHI010 Cypress Semiconductor Corp | 1231 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2011 | GL-S | e1 | - | Active | 3 (168 Hours) | 64 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 128Mb 8M x 16 | - | 60mA | - | - | - | 100ns | - | FLASH | Parallel | 16b | 16MX8 | - | 8 | 60ns | 23b | 128 Mb | 0.0001A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | YES | YES | YES | - | 128 | 64K | - | 32B | YES | - | - | YES | - | 1.4mm | 9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() S25FL128SAGBHIZ00 Cypress Semiconductor Corp | 20 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | - | 24 | 24-BGA (6x8) | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | FL-S | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.7V~3.6V | - | - | - | - | - | - | 133MHz | - | - | - | - | - | - | - | - | - | SPI, Serial | 3.6V | 2.7V | 128Mb 16M x 8 | - | - | - | 133MHz | - | - | - | FLASH | SPI - Quad I/O | 8b | - | - | - | - | - | - | - | - | 133MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C131-25JC Cypress Semiconductor Corp | 1639 | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | - | - | Volatile | - | 0°C~70°C TA | Tube | 1997 | - | e0 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn/Pb) | - | - | INTERRUPT FLAG | - | 4.5V~5.5V | QUAD | 220 | 1 | 5V | - | - | 25GHz | 30 | CY7C131 | 52 | - | - | 5V | - | 5V | - | - | - | - | 8Kb 1K x 8 | 2 | 170mA | - | - | - | - | - | SRAM | Parallel | - | 1KX8 | 3-STATE | 8 | 25ns | 20b | 8 kb | 0.015A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C057V-12AXC Cypress Semiconductor Corp | 17 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | Volatile | - | 0°C~70°C TA | Tray | 1997 | - | e3 | yes | Obsolete | 3 (168 Hours) | 144 | - | Matte Tin (Sn) | - | - | AUTOMATIC POWER-DOWN | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | - | 12GHz | 30 | CY7C057 | 144 | - | - | 3.3V | 3.465V | - | 3.135V | - | - | - | 1.152Mb 32K x 36 | 2 | 385mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 36 | 12ns | 30b | 1.1 Mb | 0.00005A | - | - | - | COMMON | Asynchronous | 36b | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM25C160B-G Cypress Semiconductor Corp | 2509 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | F-RAM™ | e4 | - | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | FM25C160 | 8 | - | - | 5V | - | 5V | - | SPI, Serial | - | - | 16Kb 2K x 8 | - | 4mA | - | 20MHz | - | 20 ns | - | FRAM | SPI | 8b | - | - | - | - | - | 16 kb | 0.00001A | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1415KV18-250BZC Cypress Semiconductor Corp | 4 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Last Time Buy | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | - | 20 | CY7C1415 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | - | - | 36Mb 1M x 36 | 2 | 640mA | - | 250MHz | - | 450 ps | - | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 18b | 36 Mb | - | - | - | - | SEPARATE | Synchronous | 36b | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CY7C1021CV33-10ZXI Cypress Semiconductor Corp | 8998 |
| Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Volatile | - | -40°C~85°C TA | Tray | 1996 | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | unknown | 10GHz | 20 | CY7C1021 | 44 | - | Not Qualified | 3.3V | 3.63V | - | 2.97V | - | - | - | 1Mb 64K x 16 | 1 | 90mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 16b | 1 Mb | 0.005A | - | - | - | COMMON | Asynchronous | 16b | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL032N90FFI010 Cypress Semiconductor Corp | 28 | - | - | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2003 | GL-N | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 32Mb 4M x 8 2M x 16 | - | 50mA | - | - | - | - | - | FLASH | Parallel | 16b | 2MX16 | - | 16 | 90ns | - | 32 Mb | 0.000005A | - | - | 90 ns | - | Asynchronous | - | 3V | - | 8 | YES | YES | YES | - | 64 | 64K | - | 8/16words | YES | BOTTOM/TOP | - | YES | - | 1.4mm | 13mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY7C1620KV18-333BZXI Cypress Semiconductor Corp | 2814 | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | - | 40 | CY7C1620 | 165 | - | - | 1.8V | - | - | - | - | - | - | 144Mb 4M x 36 | 1 | 790mA | - | 333MHz | - | 450 ps | - | SRAM | Parallel | - | 4MX36 | 3-STATE | 36 | - | 22b | 144 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CY14B104LA-ZS45XI Cypress Semiconductor Corp | 46 |
| Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2011 | - | e4 | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY14B104 | 44 | - | - | 3V | 3.6V | - | 2.7V | - | - | - | 4Mb 512K x 8 | - | 52mA | - | - | - | - | - | NVSRAM | Parallel | 8b | 512KX8 | - | 8 | 45ns | - | 4 Mb | 0.005A | - | - | 45 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C144-55JC Cypress Semiconductor Corp | 71 | - | Datasheet | - | - | - | Surface Mount | 68-LCC (J-Lead) | YES | 68 | - | - | Volatile | - | 0°C~70°C TA | - | 1996 | - | e0 | - | Obsolete | 3 (168 Hours) | 68 | EAR99 | Tin/Lead (Sn/Pb) | - | - | SEMAPHORE | 8542.32.00.41 | 4.5V~5.5V | QUAD | 220 | 1 | 5V | 1.27mm | not_compliant | - | NOT SPECIFIED | CY7C144 | 68 | - | Not Qualified | - | 5.5V | 5V | 4.5V | - | - | - | 64Kb 8K x 8 | 2 | - | - | - | 0.16mA | - | - | SRAM | Parallel | - | 8KX8 | 3-STATE | 8 | 55ns | - | - | 0.015A | 65536 bit | - | 55 ns | COMMON | - | - | - | 4.5V | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 5.08mm | 24.2316mm | 24.2316mm | - | - | Non-RoHS Compliant | - | ||
![]() CY7C1021D-10ZSXIT Cypress Semiconductor Corp | 180 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | - | - | 30 | CY7C1021 | 44 | - | - | 5V | - | 5V | - | - | - | - | 1Mb 64K x 16 | 1 | 80mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 16b | 1 Mb | 0.003A | - | 100MHz | - | COMMON | Asynchronous | 16b | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CYDMX256A16-65BVXI Cypress Semiconductor Corp | 1716 |
| Datasheet | - | - | Surface Mount | Surface Mount | 100-VFBGA | - | 100 | - | - | Volatile | - | -40°C~85°C TA | Tray | 2011 | - | e1 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.8V~3.3V | BOTTOM | 260 | 1 | 1.8V | 0.5mm | - | - | 40 | CYDMX | 100 | - | - | - | 1.9V | 1.8/3V | 1.7V | - | - | - | 256Kb 16K x 16 | 2 | 70mA | - | - | - | - | - | SRAM | Parallel | - | 16KX16 | 3-STATE | 16 | 65ns | 14b | 256 kb | 0.000006A | - | - | 65 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM24CL64B-DGTR Cypress Semiconductor Corp | 1 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | F-RAM™ | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.95mm | - | - | 30 | FM24CL64 | 8 | - | Not Qualified | 3.6V | 3.65V | 3/3.3V | 2.7V | 2-Wire, I2C | - | - | 64Kb 8K x 8 | - | 300μA | SYNCHRONOUS | 1MHz | - | 550ns | - | FRAM | I2C | 8b | - | - | 8 | - | - | 64 kb | 0.000006A | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | 800μm | - | 4.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1021CV33-10ZXC Cypress Semiconductor Corp | 2033 |
| Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Volatile | - | 0°C~70°C TA | Tray | 1996 | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 10GHz | 20 | CY7C1021 | 44 | - | - | 3.3V | 3.63V | - | 2.97V | - | - | - | 1Mb 64K x 16 | 1 | 90mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 16b | 1 Mb | 0.005A | - | - | - | COMMON | Asynchronous | 16b | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |