- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C185-15VC Cypress Semiconductor Corp | 486 | - | Datasheet | - | - | - | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | 28 | Volatile | 0°C~70°C TA | Tube | 1996 | - | e0 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | AUTOMATIC POWER-DOWN | - | - | 4.5V~5.5V | DUAL | 220 | 1 | 5V | - | not_compliant | 15GHz | NOT SPECIFIED | CY7C185 | 28 | Not Qualified | 5V | - | 5V | - | - | - | 64Kb 8K x 8 | 1 | - | - | - | - | - | - | SRAM | Parallel | - | 8KX8 | 3-STATE | 8 | 15ns | 13b | 64 kb | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | 3.556mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY62167DV30LL-55BVXIT Cypress Semiconductor Corp | 229 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2003 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | - | 30 | CY62167 | - | - | 3V | 3.6V | - | 2.2V | - | - | 16Mb 1M x 16 | 1 | 30mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 55ns | 20b | 16 Mb | - | - | - | 55 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY14E256LA-SZ25XI Cypress Semiconductor Corp | 3 | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | - | 32 | Non-Volatile | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | CY14*256 | 32 | - | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | - | 70mA | - | - | - | - | - | NVSRAM | Parallel | 8b | - | - | 8 | 25ns | - | 256 kb | 0.005A | - | - | 25 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 20.726mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62158ELL-45ZSXI Cypress Semiconductor Corp | 3 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | -40°C~85°C TA | Tray | 2001 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | - | - | 30 | CY62158 | 44 | - | 5V | - | 5V | - | 5V | - | 8Mb 1M x 8 | 1 | 25mA | - | 25mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 45ns | 20b | 8 Mb | 0.000008A | - | - | 45 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1069DV33-10ZSXI Cypress Semiconductor Corp | 74 | - | - | - | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | Volatile | -40°C~85°C TA | Tube | 1996 | - | e3 | yes | Obsolete | 3 (168 Hours) | 54 | - | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 40 | CY7C1069 | 54 | - | 3.3V | 3.6V | - | 3V | - | - | 16Mb 2M x 8 | 1 | 175mA | - | 175mA | - | - | - | SRAM | Parallel | - | 2MX8 | 3-STATE | 8 | 10ns | 21b | 16 Mb | 0.025A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY14B104LA-ZS45XIT Cypress Semiconductor Corp | 165 |
| Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY14B104 | 44 | Not Qualified | 3V | 3.6V | - | 2.7V | - | - | 4Mb 512K x 8 | - | 52mA | ASYNCHRONOUS | - | - | - | - | NVSRAM | Parallel | 8b | 512KX8 | - | 8 | 45ns | - | 4 Mb | 0.005A | - | - | 45 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1312KV18-300BZXI Cypress Semiconductor Corp | 5980 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1312 | 165 | - | 1.8V | 1.9V | - | 1.7V | - | - | 18Mb 1M x 18 | 2 | 640mA | - | - | 300MHz | - | 450 ps | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | 19b | 18 Mb | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CY62137FV30LL-55ZSXE Cypress Semiconductor Corp | 9000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | -40°C~125°C TA | Tube | 2001 | MoBL® | e4 | - | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY62137 | 44 | - | 3V | 3.6V | - | 2.2V | - | - | 2Mb 128K x 16 | 1 | 25mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 55ns | 17b | 2 Mb | - | - | - | 55 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY14V104LA-BA45XI Cypress Semiconductor Corp | 24 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | Non-Volatile | -40°C~85°C TA | Tray | 2007 | - | e1 | - | Active | 3 (168 Hours) | 48 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | - | - | 30 | CY14V104 | 48 | - | 3.3V | 3.6V | - | 3V | - | - | 4Mb 512K x 8 | - | 52mA | - | - | - | - | - | NVSRAM | Parallel | 8b | 512KX8 | - | 8 | 45ns | - | 4 Mb | 0.008A | - | - | 45 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY14B256PA-SFXIT Cypress Semiconductor Corp | 2502 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 3 (168 Hours) | 16 | 3A991.B.2.A | MATTE TIN | - | 8542.32.00.41 | 1W | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | - | 16 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 256Kb 32K x 8 | - | - | SYNCHRONOUS | - | 40MHz | - | 9 ns | NVSRAM | SPI | 8b | 32KX8 | - | 8 | - | - | 256 kb | 0.00025A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.667mm | 10.2865mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY62146ELL-45ZSXA Cypress Semiconductor Corp | 70 |
| Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | -40°C~85°C TA | Tube | 2001 | MoBL® | e4 | yes | Discontinued | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | - | - | 20 | CY62146 | 44 | - | 5V | - | 5V | - | - | - | 4Mb 256K x 16 | 1 | 20mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 18b | 4 Mb | 0.000007A | - | 22MHz | 45 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL256SAGBHIA10 Cypress Semiconductor Corp | 2147 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | -40°C~85°C TA | Tray | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 256Mb 32M x 8 | - | - | SYNCHRONOUS | - | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 64MX4 | - | 4 | - | - | - | 0.0001A | 268435456 bit | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | BOTTOM | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1512KV18-250BZI Cypress Semiconductor Corp | 229 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | -40°C~85°C TA | Tray | 2003 | - | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE; IT ALSO OPERATES AT 1.5V | - | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | - | 20 | CY7C1512 | 165 | - | 1.8V | 1.9V | - | 1.7V | - | - | 72Mb 4M x 18 | 2 | 650mA | - | - | 250MHz | - | 450 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | 21b | 72 Mb | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() S29GL256P90FFIR20 Cypress Semiconductor Corp | 7 |
| - | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | -40°C~85°C TA | Tray | 2015 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 1mm | - | - | 40 | - | - | - | - | 3.6V | 3.3V | 3V | - | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | - | FLASH | Parallel | 8b | 256MX1 | - | 1 | 90ns | - | 256 Mb | 0.000005A | - | - | 90 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | - | 256 | 128K | 8/16words | YES | - | YES | 1.4mm | 13mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL256SAGMFV001 Cypress Semiconductor Corp | 32 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | Non-Volatile | -40°C~105°C TA | Tube | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 256Mb 32M x 8 | - | - | SYNCHRONOUS | - | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 64MX4 | - | 4 | - | - | - | 0.0003A | 268435456 bit | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL512SAGBHVA10 Cypress Semiconductor Corp | 49 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 24-TBGA | - | 24 | Non-Volatile | -40°C~105°C TA | Tray | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | Parallel, SPI, Serial | 512Mb 64M x 8 | - | 75mA | - | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | - | 64MX8 | - | 8 | - | 32b | 512 Mb | 0.0003A | - | - | - | - | Asynchronous | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1019DV33-10BVXI Cypress Semiconductor Corp | 3060 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Volatile | -40°C~85°C TA | Tray | 2002 | - | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | - | - | 30 | CY7C1019 | 48 | - | 3.3V | 3.6V | - | 3V | - | - | 1Mb 128K x 8 | 1 | 60mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 10ns | 17b | 1 Mb | 0.003A | - | 100MHz | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62136ESL-45ZSXI Cypress Semiconductor Corp | 948 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | -40°C~85°C TA | Tray | 2001 | MoBL® | e4 | - | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES WITH 4.5V TO 5.5V SUPPLY | - | - | 2.2V~5.5V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY62136 | 44 | - | - | 3.6V | 2.5/3.3/5V | 2.2V | - | - | 2Mb 128K x 16 | 1 | 20mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 17b | 2 Mb | 0.000003A | - | 22MHz | 45 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL064P0XMFI003 Cypress Semiconductor Corp | 29 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2013 | FL-P | e3 | - | Obsolete | 3 (168 Hours) | 16 | 3A991.B.1.A | - | - | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 64Mb 8M x 8 | - | 26mA | - | - | 104MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 64MX1 | - | 1 | 5μs, 3ms | 1b | 64 Mb | 0.00001A | - | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 256B | - | - | - | 2.65mm | 10.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY7C1019DV33-10ZSXI Cypress Semiconductor Corp | 232 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | 32 | Volatile | -40°C~85°C TA | Tray | 2002 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | - | - | - | 30 | CY7C1019 | 32 | - | 3.3V | 3.6V | - | 3V | - | - | 1Mb 128K x 8 | 1 | 60mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 10ns | 17b | 1 Mb | 0.003A | - | 100MHz | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 20.95mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |