- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Write Cycle Time-Max (tWC) | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1270V18-400BZXC Cypress Semiconductor Corp | 102 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2004 | - | e1 | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | - | 20 | CY7C1270 | 165 | - | - | 1.8V | - | - | - | - | 36Mb 1M x 36 | 1 | 1.28A | - | 400MHz | - | 50 ns | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 36 Mb | 0.34A | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() S34ML02G100BHV000 Cypress Semiconductor Corp | 6543 |
| - | 6 Weeks | - | - | Surface Mount | 63-VFBGA | YES | 63 | Non-Volatile | - | -40°C~105°C TA | Tray | 2015 | ML-1 | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | - | 2Gb 256M x 8 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | - | 256MX8 | - | 8 | 25ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 11mm | 9mm | - | ROHS3 Compliant | - | ||
![]() S29AL004D70TFI010(H) Cypress Semiconductor | 550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY14B104N-ZS45XI Cypress Semiconductor Corp | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e4 | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | unknown | - | 20 | CY14B104 | 44 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | 4Mb 256K x 16 | - | 52mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 16b | 256KX16 | - | 16 | 45ns | - | 4 Mb | 0.005A | - | - | 45 ns | - | - | - | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C144AV-25JXC Cypress Semiconductor Corp | 49 |
| Datasheet | - | - | - | Surface Mount | 68-LCC (J-Lead) | YES | - | Volatile | - | 0°C~70°C TA | Tray | 2000 | - | e3 | Obsolete | 3 (168 Hours) | 68 | EAR99 | Matte Tin (Sn) | - | 8542.32.00.41 | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 1.27mm | unknown | 25GHz | 20 | CY7C144 | 68 | S-PQCC-J68 | Not Qualified | - | 3.6V | 3.3V | 3V | - | 64Kb 8K x 8 | 2 | - | - | - | 0.165mA | - | SRAM | Parallel | - | 8KX8 | 3-STATE | 8 | 25ns | - | - | 0.00005A | 65536 bit | - | 25 ns | - | COMMON | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | 5.08mm | 24.2316mm | 24.2316mm | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL032N90FFI023 Cypress Semiconductor Corp | 8 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | GL-N | e1 | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | 40 | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 32Mb 4M x 8 2M x 16 | - | 50mA | - | - | - | - | FLASH | Parallel | - | 2MX16 | - | 16 | 90ns | - | 32 Mb | 0.000005A | - | - | 90 ns | - | - | Asynchronous | - | 3V | - | - | 8 | YES | YES | YES | 64 | 64K | 8/16words | YES | BOTTOM/TOP | YES | 1.4mm | 13mm | 11mm | - | ROHS3 Compliant | - | ||
![]() S29GL128S90FHSS23 Cypress Semiconductor Corp | 28 | - | - | 13 Weeks | - | - | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | - | 0°C~85°C TA | Tape & Reel (TR) | 2017 | GL-S | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 8M x 16 | - | - | - | - | - | 90ns | FLASH | Parallel | - | - | - | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL256N11FFA013 Cypress Semiconductor Corp | 34 |
| - | 18 Weeks | - | - | Surface Mount | 64-LBGA | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, GL-N | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 32M x 8 16M x 16 | - | - | - | - | - | - | FLASH | Parallel | - | - | - | - | 110ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY14E256Q1A-SXI Cypress Semiconductor Corp | 38 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e4 | Obsolete | 3 (168 Hours) | 8 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | unknown | - | 20 | CY14E256 | - | R-PDSO-G8 | - | - | 5.5V | - | 4.5V | SPI, Serial | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 40MHz | - | - | NVSRAM | SPI | - | 32KX8 | - | 8 | - | - | - | - | 262144 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.727mm | 4.889mm | 3.8985mm | - | ROHS3 Compliant | - | ||
![]() S25FL256SDSBHV210 Cypress Semiconductor Corp | 12 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | - | -40°C~105°C TA | Tray | 2015 | FL-S | - | Active | 3 (168 Hours) | 24 | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 80MHz | - | - | FLASH | SPI - Quad I/O | - | 32MX8 | - | 8 | - | - | - | - | 268435456 bit | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S29GL512S11TFAV10 Cypress Semiconductor Corp | 28 | - | - | 13 Weeks | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tray | - | GL-S | - | Active | 3 (168 Hours) | 56 | - | - | - | 8542.32.00.51 | - | 1.65V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G56 | - | - | 3.6V | - | 2.7V | - | 512Mb 32M x 16 | - | - | ASYNCHRONOUS | - | - | 110ns | FLASH | Parallel | - | 64MX8 | - | 8 | 60ns | - | - | - | 536870912 bit | AEC-Q100 | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | - | ROHS3 Compliant | - | ||
![]() CY14B256I-SFXI Cypress Semiconductor Corp | 47 |
| - | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | Active | 3 (168 Hours) | 16 | EAR99 | - | - | 8542.32.00.41 | 1W | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | CY14*256 | 16 | - | Not Qualified | 3V | 3.6V | - | 2.7V | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | 1mA | SYNCHRONOUS | 3.4MHz | - | 900 ns | NVSRAM | I2C | 8b | 32KX8 | - | 8 | - | - | 256 kb | 0.00025A | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.667mm | 10.2865mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1294DV18-167BZC Cypress Semiconductor Corp | 9 |
| Datasheet | - | - | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | - | 0°C~70°C TA | Tray | 2006 | - | e0 | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1294 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 9Mb 256K x 36 | - | - | - | 167MHz | 0.5mA | 50 ns | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | - | 9 Mb | 0.24A | - | - | - | - | SEPARATE | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | 13mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1515AV18-167BZC Cypress Semiconductor Corp | 37 |
| Datasheet | - | - | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1515 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 72Mb 2M x 36 | - | - | - | 167MHz | 0.725mA | 500 ps | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | - | 72 Mb | - | - | - | - | - | SEPARATE | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1515V18-200BZC Cypress Semiconductor Corp | 2732 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | Obsolete | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1515 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 72Mb 2M x 36 | 2 | 850mA | - | 200MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 72 Mb | - | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() CY14B101L-SP35XI Cypress Semiconductor Corp | 46 |
| Datasheet | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e4 | Obsolete | 3 (168 Hours) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.635mm | unknown | - | 20 | CY14B101 | 48 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | 1Mb 128K x 8 | - | 60mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 35ns | - | 1 Mb | 0.003A | - | - | 35 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | 15.875mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL256SAGMFB003 Cypress Semiconductor Corp | 5 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, FL-S | - | Active | 3 (168 Hours) | 16 | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX4 | - | 4 | - | - | - | - | 268435456 bit | - | - | SERIAL | - | - | - | 3V | 500ms | - | 2 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() S29AL016J70TFN023 Cypress Semiconductor Corp | 34 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | AL-J | e3 | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) - with Silver (Ag) barrier | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 16Mb 2M x 8 1M x 16 | - | 12mA | - | - | - | - | FLASH | Parallel | - | 1MX16 | - | 16 | 70ns | - | 16 Mb | 0.000005A | - | - | 70 ns | - | - | Asynchronous | - | 3V | - | - | 8 | YES | YES | YES | 12131 | 16K8K32K64K | - | YES | BOTTOM | YES | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | - | ||
![]() CY7C09379V-12AXC Cypress Semiconductor Corp | 28 |
| Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e4 | Obsolete | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | unknown | - | 20 | CY7C09379 | 100 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | 576Kb 32K x 18 | 2 | 180mA | - | 50MHz | - | 12ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 15b | 576 kb | - | - | - | - | - | COMMON | Synchronous | 18b | - | - | 3V | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1069G-10ZSXI Cypress Semiconductor Corp | 28 | - | - | 13 Weeks | - | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tray | 2012 | - | - | Active | 3 (168 Hours) | 54 | 3A991.B.2.A | - | - | 8542.32.00.41 | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.8mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G54 | - | - | 5.5V | - | 4.5V | - | 16Mb 2M x 8 | - | - | - | - | - | - | SRAM | Parallel | - | 2MX8 | - | 8 | 10ns | - | - | - | 16777216 bit | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.415mm | 10.16mm | - | ROHS3 Compliant | - |