- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STK12C68-SF25I Cypress Semiconductor Corp | In Stock | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount | 28-SOIC (0.342, 8.69mm Width) | - | 28 | - | Non-Volatile | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 1.27mm | - | - | 40 | STK12C68 | 28 | - | - | 5V | - | 5V | - | - | 64Kb 8K x 8 | - | 85mA | - | - | - | - | NVSRAM | Parallel | 8b | 8KX8 | - | 8 | 25ns | - | 64 kb | 0.0025A | - | 25 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | 18.3895mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() S25FL164K0XMFV001 Cypress Semiconductor Corp | 2926 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | -40°C~105°C TA | Tube | 2016 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | MATTE TIN | ALSO CONFIGURABLE AS 64M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 108MHz | 0.025mA | - | FLASH | SPI - Quad I/O | - | 16MX4 | - | 4 | 3ms | - | - | 0.000005A | 67108864 bit | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() CY15B064Q-SXA Cypress Semiconductor Corp | 3768 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | -40°C~85°C TA | Tube | - | Automotive, AEC-Q100, F-RAM™ | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | 8542.32.00.71 | 2.7V~3.65V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 3.65V | - | 2.7V | - | 64Kb 8K x 8 | - | - | SYNCHRONOUS | 20MHz | - | - | FRAM | SPI | - | 8KX8 | - | 8 | - | - | - | - | 65536 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.727mm | 4.889mm | 3.8985mm | - | ROHS3 Compliant | - | ||
![]() CYD09S72V-167BBC Cypress Semiconductor Corp | 38 | - | - | - | - | Surface Mount | Surface Mount | 484-BGA | - | 484 | - | Volatile | 0°C~70°C TA | Tray | - | - | e0 | - | Obsolete | 3 (168 Hours) | 484 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE OR FLOW-THROUGH ARCHITECTURE | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | 220 | 1 | 3.3V | 1mm | not_compliant | - | NOT SPECIFIED | CYD09S72 | 484 | - | Not Qualified | 3.3V | 3.465V | - | 3.135V | - | 9Mb 128K x 72 | 2 | 580mA | - | 167MHz | - | 4ns | SRAM | Parallel | - | - | 3-STATE | 72 | - | 17b | 9 Mb | 0.075A | - | - | COMMON | Synchronous | 72b | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | 1.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() S29GL01GS10TFI023 Cypress Semiconductor Corp | 28 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | GL-S | - | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | R-PDSO-G56 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 1Gb 64M x 16 | - | - | ASYNCHRONOUS | - | 0.08mA | 100ns | FLASH | Parallel | - | 128MX8 | - | 8 | 60ns | - | - | 0.0001A | 1073741824 bit | - | - | - | - | 3V | - | - | - | - | - | - | YES | YES | YES | 1K | 64K | 16words | YES | BOTTOM/TOP | YES | 1.2mm | 18.4mm | 14mm | - | ROHS3 Compliant | - | ||
![]() CY7C1515KV18-333BZC Cypress Semiconductor Corp | 2839 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | - | - | Obsolete | 3 (168 Hours) | 165 | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | CY7C1515 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 72Mb 2M x 36 | 2 | 850mA | - | 333MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 72 Mb | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | Non-RoHS Compliant | - | ||
![]() S25FS256SAGMFV001 Cypress Semiconductor Corp | 5 | - | - | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | -40°C~105°C TA | Tube | - | FS-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | 8542.32.00.51 | 1.7V~2V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 2V | - | 1.7V | SPI, Serial | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 64MX4 | - | 4 | - | - | - | - | 268435456 bit | - | - | - | - | 1.8V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() CY7C019-15AC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | 0°C~70°C TA | Tray | 2002 | - | e0 | - | Obsolete | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE | 8542.32.00.41 | 4.5V~5.5V | QUAD | 235 | 1 | 5V | 0.5mm | not_compliant | 15GHz | NOT SPECIFIED | CY7C019 | 100 | S-PQFP-G100 | Not Qualified | - | 5.5V | 5V | 4.5V | - | 1.152Mb 128K x 9 | 2 | - | - | - | - | - | SRAM | Parallel | - | 128KX9 | 3-STATE | 9 | 15ns | - | - | 0.00025A | 1179648 bit | 15 ns | COMMON | - | - | - | - | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() FM25040B-GA1TR Cypress Semiconductor Corp | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | - | F-RAM™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Kb 512 x 8 | - | - | - | 14MHz | - | - | FRAM | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1018CV33-12VXI Cypress Semiconductor Corp | 31 |
| Datasheet | - | - | Surface Mount | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | - | 32 | - | Volatile | -40°C~85°C TA | Tube | 2006 | - | e4 | - | Obsolete | 1 (Unlimited) | 32 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | - | unknown | 12GHz | 40 | CY7C1018 | 32 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | 1Mb 128K x 8 | 1 | 85mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 12ns | 17b | 1 Mb | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | 3.556mm | 20.828mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1412BV18-167BZC Cypress Semiconductor Corp | 45 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | TIN LEAD | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1412 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 36Mb 2M x 18 | 2 | 650mA | - | 167MHz | - | 500 ps | SRAM | Parallel | - | - | 3-STATE | 18 | - | 20b | 36 Mb | 0.345A | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() S29GL256P11FFIS30 Cypress Semiconductor Corp | In Stock | - | - | - | - | - | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | 2003 | GL-P | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 32M x 8 | - | - | - | - | - | - | FLASH | Parallel | - | - | - | - | 110ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1383KVE33-133AXI Cypress Semiconductor Corp | 4 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | -40°C~85°C TA | Tray | 2004 | - | - | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.B | - | - | 8542.32.00.41 | 3.135V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | - | - | - | - | - | R-PQFP-G100 | - | - | 3.6V | - | 3.135V | - | 18Mb 1M x 18 | - | - | - | 133MHz | - | 6.5ns | SRAM | Parallel | - | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | - | ||
![]() CY7C1514AV18-167BZXC Cypress Semiconductor Corp | 37 |
| Datasheet | - | - | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | unknown | - | 20 | CY7C1514 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 72Mb 2M x 36 | - | - | - | 167MHz | 1.09mA | 500 ps | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | - | 72 Mb | - | - | - | SEPARATE | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1470BV25-167BZC Cypress Semiconductor Corp | 2763 |
| Datasheet | - | - | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | 0°C~70°C TA | Tray | 2004 | NoBL™ | - | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 2.375V~2.625V | BOTTOM | - | 1 | 2.5V | 1mm | not_compliant | - | - | CY7C1470 | 165 | - | Not Qualified | - | 2.625V | 2.5V | 2.375V | - | 72Mb 2M x 36 | - | - | - | 167MHz | 0.4mA | 3.4ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | - | - | - | 75497472 bit | - | COMMON | - | - | - | - | - | - | - | 2.38V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | Non-RoHS Compliant | - | ||
![]() CY7C024E-25AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e4 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.5mm | - | - | 20 | CY7C024 | - | - | - | 5V | - | 5V | - | - | 64Kb 4K x 16 | 2 | 250mA | - | - | - | - | SRAM | Parallel | - | 4KX16 | 3-STATE | 16 | 25ns | 24b | 64 kb | 0.0015A | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() S71NS512RD0ZHEUL0 Cypress Semiconductor Corp | 8 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL064S70FHI040 Cypress Semiconductor Corp | 5 | - | - | 13 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | - | Non-Volatile | -40°C~85°C TA | Tray | - | GL-S | - | - | Active | 3 (168 Hours) | 64 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3V | 3.6V | - | 2.7V | - | 64Mb 4M x 16 | - | - | ASYNCHRONOUS | - | - | 70ns | FLASH | Parallel | - | 8MX8 | - | 8 | 60ns | - | 64 Mb | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 13mm | 11mm | - | ROHS3 Compliant | - | ||
![]() CY7C09159AV-9AXC Cypress Semiconductor Corp | 28 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tray | 1997 | - | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | MATTE TIN | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | CY7C09159 | 100 | - | - | 3.3V | 3.6V | - | 3V | - | 72Kb 8K x 9 | 2 | 230mA | - | 67MHz | - | 9ns | SRAM | Parallel | - | 8KX9 | 3-STATE | 9 | - | 26b | 72 kb | 0.0005A | - | - | COMMON | Synchronous | 9b | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1513AV18-200BZC Cypress Semiconductor Corp | 9 |
| Datasheet | - | - | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | - | - | Obsolete | 3 (168 Hours) | 165 | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | not_compliant | - | - | CY7C1513 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 72Mb 4M x 18 | 2 | - | - | 200MHz | 0.715mA | 450 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | 22b | 72 Mb | - | - | - | SEPARATE | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | Non-RoHS Compliant | Contains Lead |