- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Number of Terminals | Backshell Material, Plating | Access Time-Max | Base Product Number | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Mounting Styles | Number of Macrocells | Number of Words | Number of Words Code | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Programmable | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Supply Voltage-Nom (Vsup) | Termination Method | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Applications | Gender | Additional Feature | HTS Code | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Qualification Status | Number of Contacts | Contact Gender | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Memory Size | Number of Ports | Speed | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Power - Max | Cable Opening | Access Time | Family | Memory Format | Memory Interface | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Voltage - Zener (Nom) (Vz) | Memory Density | Bearing Type | Parallel/Serial | Memory IC Type | Current Rating (Max) | Shell Plating | Features | Memory Organization | Strain Relief | Product Length (mm) | Length | Width | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM24CL04-STR Cypress Semiconductor | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | 8 | - | - | - | - | - | - | - | RAMTRON INTERNATIONAL CORP | - | - | FM24CL04-STR | - | - | - | - | - | 512 words | 512 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | 5.16 | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.32.00.71 | - | - | - | - | DUAL | - | GULL WING | - | - | 1 | - | 1.27 mm | unknown | - | 8 | - | R-PDSO-G8 | Not Qualified | - | - | 3.65 V | INDUSTRIAL | 2.7 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | 512X8 | 1.75 mm | 8 | - | - | 4096 bit | - | - | MEMORY CIRCUIT | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() FM25V10-DG Cypress Semiconductor | 10 | - | - | - | - | - | - | YES | - | - | - | - | - | 8 | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | FM25V10-DG | - | - | - | - | - | 131072 words | 128000 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | DFN-8 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | - | - | - | - | - | 5.17 | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | - | NO LEAD | - | - | 1 | - | 1.27 mm | compliant | - | - | - | R-PDSO-N8 | - | - | - | 3.6 V | INDUSTRIAL | 2 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | 128KX8 | 0.8 mm | 8 | - | - | 1048576 bit | - | - | MEMORY CIRCUIT | - | - | - | - | - | - | 6 mm | 5 mm | - | - | - | ||
![]() CY7C1041BV33-15VI Cypress | 6889 |
| - | - | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | - | - | 44-SOJ | - | - | 44 | - | 15 ns | KJB6T | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | CY7C1041BV33-15VI | Volatile | ITT Cannon, LLC | NOT SPECIFIED | - | - | 262144 words | 256000 | - | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | SOJ | 0.400 INCH, PLASTIC, SOJ-44 | RECTANGULAR | SMALL OUTLINE | Active | SOJ | - | - | - | Active | - | - | NOT SPECIFIED | 5.67 | Compliant | No | - | 3.3 V | - | - | - | -40°C ~ 85°C (TA) | * | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | SRAM - Asynchronous | 3V ~ 3.6V | DUAL | - | J BEND | - | NOT SPECIFIED | 1 | - | 1.27 mm | unknown | - | 44 | - | R-PDSO-J44 | COMMERCIAL | - | - | 3.6 V | INDUSTRIAL | 3 V | - | 4Mbit | - | - | - | ASYNCHRONOUS | - | - | - | - | 15 ns | - | SRAM | Parallel | 256KX16 | 3.7592 mm | 16 | 15ns | - | 4194304 bit | - | PARALLEL | STANDARD SRAM | - | - | - | 256K x 16 | - | - | 28.575 mm | 10.16 mm | - | - | - | ||
![]() AM29F400BB-90SFT Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM29F002NBB-55JF(SPANSION) Cypress | In Stock | - | - | - | - | Surface Mount | SC-76, SOD-323 | - | - | - | SOD-323 | - | - | - | - | - | BZT52C3V0 | - | - | - | - | - | 95 Ohms | - | - | - | Micro Commercial Co | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µA @ 1 V | - | - | 900 mV @ 10 mA | 300 mW | - | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM29F010B-70JI(SPANSION) Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C43683-10AI Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C1010CV33-12ZXC Cypress | 791 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C195-12VC Cypress | 9 |
| - | - | - | Surface Mount | 24-BSOJ (0.300, 7.62mm Width) | YES | - | - | 24-SOJ | - | - | 28 | - | 12 ns | CY7C195 | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | CY7C195-12VC | Volatile | PEI-Genesis | - | - | - | 65536 words | 64000 | - | 70 °C | - | Bulk | PLASTIC/EPOXY | SOJ | SOJ, | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOJ | - | - | - | Active | - | - | NOT SPECIFIED | 5.47 | - | No | - | 5 V | - | - | - | 0°C ~ 70°C (TA) | * | - | e0 | No | - | EAR99 | - | - | - | TIN LEAD | - | - | - | AUTOMATIC POWER-DOWN | 8542.32.00.41 | - | - | SRAM - Asynchronous | 4.5V ~ 5.5V | DUAL | - | J BEND | - | NOT SPECIFIED | 1 | - | 1.27 mm | unknown | - | 28 | - | R-PDSO-J28 | Not Qualified | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | 256Kbit | - | - | - | ASYNCHRONOUS | - | - | - | - | 12 ns | - | SRAM | Parallel | 64KX4 | 3.556 mm | 4 | 12ns | - | 262144 bit | - | PARALLEL | STANDARD SRAM | - | - | - | 64K x 4 | - | - | 17.907 mm | 7.5057 mm | - | - | - | ||
![]() PAL22V10CF-7JC Cypress | 9 |
| - | - | - | Panel Mount | 28-LCC (J-Lead) | - | Bulkhead - Front Side Nut | Aluminum | 28-PLCC (11.53x11.53) | - | - | - | - | - | D38999/24ZJ | - | - | Gold | Copper Alloy | - | - | - | - | - | Amphenol Aerospace Operations | - | - | 10 | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Metal | - | - | Active | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | 30 (23 + 4 Coax + 3 Twinax) | - | Black | Aviation, Marine, Military | - | - | - | Threaded | - | - | - | - | A | - | Unshielded | - | - | Environment Resistant | - | - | Black Zinc Nickel | - | 25-20 | - | - | - | - | - | - | - | PAL | - | - | 7.5 ns | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() CG8853ATT Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | - | - | - | - | - | - | Sealmaster | ST-47C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Take Up | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A5140318Y0400 AA Cypress | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | 7 | - | - | - | Straight | (2/2/3)Signal | - | Copper Alloy | - | - | - | - | - | - | - | Cable | - | - | - | -55C to 125C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 28-10 | - | Crimp | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7(POS) | SKT | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | ACC | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | Yes | - | - | - | - | - | - | ||
![]() A2C00641800 A Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28C256E25DC Cypress | In Stock | - | - | - | - | Panel Mount | - | - | Flange | Aluminum Alloy | - | - | - | - | - | - | LJTPQ00RE23 | - | - | Gold | Copper Alloy | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Metal | - | - | Active | - | - | - | - | - | - | - | - | - | - | 400VAC, 500VDC | -65°C ~ 175°C | MIL-DTL-38999 Series I, LJT | - | - | - | Crimp | - | Receptacle, Male Pins | - | 100 | - | Olive Drab | Aviation, Marine | - | - | - | Bayonet Lock | - | - | - | - | C | - | Unshielded | - | - | Environment Resistant | - | - | Olive Drab Cadmium over Nickel | - | 23-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() A2C0150770000A Cypress | In Stock | - | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | 53 | - | - | - | Straight | 53Signal | - | Copper Alloy | - | - | - | - | - | - | - | Cable | - | - | - | -65C to 200C | - | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | 44.9(mm) | - | - | No | - | - | - | - | 23-53 | - | Crimp | - | 850VDC/600VAC | - | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53(POS) | PIN | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | CTVS | - | - | - | - | - | - | - | - | - | - | - | 7.5(A) | Electroless Nickel | - | - | No | 31.34(mm) | - | - | - | Not Required(mm) | - | ||
![]() S25FL064LABMFI003 Cypress | 3625 | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51-22808Z01-A Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 520966230076 Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28055481A Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM29LV642DU90RPAI(SPANSION) Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |